CSA Single Phase Transformers
from Majestic Transformer Co.
Majestic Transformer Co. transformers in this range are suitably protected by a sheet metal case. They are normally wall mountable up to 6kVA and floor standing above this rating, but a portable style is also available. Their standard cases are IP33 but we can supply up to IP66 if required, usually... [See More]
- Standards: CSA; UL
from Abbott Technologies, Inc.
P. C. B. pin mounting. High quality industrial grade. Low profile, small size. No cost custom modification. UL\VDE\CSA\TUV models available [See More]
- Standards: CSA; UL; TUV; VDE
- Mounting: PCB/SMD
- Output Type: AC
- Input Voltage: 115 to 230
from Acme Electric Corp. / Power Distribution Products
Acme's single phase transformers are design for use in industrial and commercial application. Transformers rated up to 25 kVA are enclosed within an encapsulated, NEMA 3R enclosures. Standard transformers rated from 37.5 to 250 kVA are enclosed in ventilated, NEMA 2 enclosures (optional... [See More]
- Standards: ANSI; CSA; UL; CE and IEEE
- Winding Turns: Step-Down Transformer
- Other Transformer Types / Applications: Power Transformer
- Cooling Method: Air
from Powertronix Inc.
Auto Transformers are single winding toroidal transformers for voltage step up or step down, when there is no requirement for electrical isolation. Auto Transformers offer a significant size and weight reduction as well as lower cost. APPLICATIONS. Industrial Automation. Electrical Equipment [See More]
- Standards: RoHS; CSA; UL
- Winding Turns: Step-Up Transformer; Step-Down Transformer
- Other Transformer Types / Applications: Autotransformer
- Core Type: Toroidal Core
from Powertronix Inc.
Isolation Station FLEX Series is used in medical devices to provide medical isolation from the main electricity supply, limiting the leakage current and provide patient and operator protection. ZERO Failure. Isolation Station FLEX Series is modular and smart design to configure for end application. [See More]
- Standards: RoHS; ANSI; CSA; TUV
- Mounting: Floor, Cart, Customizable Mounting
- Other Transformer Types / Applications: Isolation
- Input Voltage: 100 to 240
from Powertronix Inc.
Isolation Station is used in medical devices to provide medical isolation from the main electricity supply, limiting the leakage current and provide patient and operator protection. The possibility of symptomless failure is almost zero. Powertronix Isolation station is modular and smartly design to... [See More]
- Standards: RoHS; ANSI; CSA; IEC; TUV
- Mounting: Floor, Rack, Wall, Cart, Customizable Mounting
- Other Transformer Types / Applications: Isolation
- Power Rating (VA): 300 to 3000
from Powertronix Inc.
Powertronix Isolation Station is used in medical devices to provide medical isolation from the main electricity supply, limiting the leakage current and provide patient and operator protection. The possibility of symptomless failure is almost zero. Powertronix Isolation station is modular and... [See More]
- Standards: RoHS; ANSI; CSA; IEC; TUV
- Mounting: Floor, Rack, Wall, Cart, Customizable Mounting
- Other Transformer Types / Applications: Isolation
- Power Rating (VA): 300 to 1800
from Powertronix Inc.
Powertronix Isolation Station is used in medical devices to provide medical isolation from the main electricity supply, limiting the leakage current and provide patient and operator protection. The possibility of symptomless failure is almost zero. Powertronix Isolation station is modular and... [See More]
- Standards: RoHS; ANSI; CSA; IEC; TUV
- Mounting: Floor, Rack, Wall, Cart, Customizable Mounting
- Other Transformer Types / Applications: Isolation
- Power Rating (VA): 300 to 600