High Frequency Transformer Single Phase Transformers

3 Results
High Frequency Output Transformer -- AL-T1000.1
from Amp-Line Corp.

High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 5000 V rms., Ouptut Power: 1000 watts; Frequency Range: 100 Hz - 600 Hz. Custom specifications can be achived upon request. [See More]

  • Other Transformer Types / Applications: Constant Voltage Transformer (CVT); High Frequency Transformer; High Voltage Transformer; Power Transformer
  • Cooling Method: Air
  • Winding Turns: Step-Up Transformer
  • Output Type: AC
High Frequency Output Transformer -- AL-T250.1
from Amp-Line Corp.

High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 150 V rms., Ouptut Power: 250 watts; Frequency Range: 100 Hz - 5000 Hz. Custom specifications can be achived upon request. [See More]

  • Other Transformer Types / Applications: Constant Voltage Transformer (CVT); High Frequency Transformer; Power Transformer
  • Cooling Method: Air
  • Winding Turns: Step-Up Transformer
  • Output Type: AC
High Frequency Output Transformer -- AL-T350.1
from Amp-Line Corp.

High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 300 V rms., Ouptut Power: 350 watts; Frequency Range: 100 Hz - 5000 Hz. Custom specifications can be achived upon request. [See More]

  • Other Transformer Types / Applications: Constant Voltage Transformer (CVT); High Frequency Transformer; Power Transformer
  • Cooling Method: Air
  • Winding Turns: Step-Up Transformer
  • Output Type: AC