UL Single Phase Transformers

13 Results
1KVA 2KVA 3KVA 4KVA 5KVA Transformer Without box -- No.1601522522446
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 1KVA 2KVA 3KVA 4KVA 5KVA Transformer Without box [See More]

  • Standards: RoHS; IEC; UL; CE
  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Other Transformer Types / Applications: Autotransformer; Distribution Transformer; Harmonic Mitigating Transformer; Isolation (optional feature); Power Transformer
  • Cooling Method: Air; Fan cooling Natural cooling
Industrial Cased Single Phase Transformers
from Majestic Transformer Co.

Majestic Transformer Co. transformers in this range are suitably protected by a sheet metal case. They are normally wall mountable up to 6kVA and floor standing above this rating, but a portable style is also available. Their standard cases are IP33 but we can supply up to IP66 if required, usually... [See More]

  • Standards: CSA; UL
380V 480V 420V 440V Manufacturer Direct Hot Selling Three Phase Dry Type Voltage Transformer 3kVA 5kVA 8kVA -- No.1601200742216
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 380V 480V 420V 440V Manufacturer Direct Hot Selling Three Phase Dry Type Voltage Transformer [See More]

  • Standards: RoHS; IEC; UL; CE
  • Winding Turns: Step-Up Transformer; Step-Down Transformer; One to One (optional feature)
  • Other Transformer Types / Applications: Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer
  • Cooling Method: Air; Natural cooling
3KVA 5KVA 7KVA 10KVA Isolation Three Phase Power Transformer 15KVA 20KVA 30KVA 40KVA 50KVA 60KVA -- No.1601522785882
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 3KVA 5KVA 7KVA 10KVA Isolation Three Phase Power Transformer 15KVA 20KVA 30KVA 40KVA 50KVA 60KVA [See More]

  • Standards: RoHS; IEC; UL; CE
  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Other Transformer Types / Applications: Autotransformer; Distribution Transformer; Harmonic Mitigating Transformer; Isolation (optional feature); Power Transformer
  • Cooling Method: Air; Fan cooling Natural cooling
98% Efficiency 400KVA 500KVA Power Transformer Outdoor Indoor 400 500 KVA 3 Phase Transformer Customizable -- No.1601487374849
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 98% Efficiency 400KVA 500KVA Power Transformer Outdoor Indoor 400 500 KVA 3 Phase Transformer Customizable [See More]

  • Standards: RoHS; IEC; UL; CE
  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Other Transformer Types / Applications: Autotransformer; Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Solar Power Transformer
  • Cooling Method: Fan cooling Natural cooling
98% Efficiency Step up Down Voltage 220V to 380V 110V 440V Transformer 3 Phase Pure Sine Wave -- No.1601455689693
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 98% Efficiency Step up Down Voltage 220V to 380V 110V 440V Transformer 3 Phase Pure Sine Wave [See More]

  • Standards: RoHS; IEC; UL; CE
  • Winding Turns: Step-Up Transformer; Step-Down Transformer; One to One (optional feature)
  • Other Transformer Types / Applications: Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer
  • Cooling Method: Air; Fan cooling Natural cooling
Single Phase Transformer -- 6PC 6LP Series
from Abbott Technologies, Inc.

P. C. B. pin mounting. High quality industrial grade. Low profile, small size. No cost custom modification. UL\VDE\CSA\TUV models available [See More]

  • Standards: CSA; UL; TUV; VDE
  • Mounting: PCB/SMD
  • Output Type: AC
  • Input Voltage: 115 to 230
Auto Transformer
from Powertronix Inc.

Auto Transformers are single winding toroidal transformers for voltage step up or step down, when there is no requirement for electrical isolation. Auto Transformers offer a significant size and weight reduction as well as lower cost. APPLICATIONS. Industrial Automation. Electrical Equipment [See More]

  • Standards: RoHS; CSA; UL
  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Other Transformer Types / Applications: Autotransformer
  • Core Type: Toroidal Core
Energy Efficient Single Phase Transformers: Group I - 240/480 Primary Volts - 120/240 Secondary Volts - Four Windings - 1Ø, 60Hz
from Acme Electric Corp. / Power Distribution Products

Acme's single phase transformers are design for use in industrial and commercial application. Transformers rated up to 25 kVA are enclosed within an encapsulated, NEMA 3R enclosures. Standard transformers rated from 37.5 to 250 kVA are enclosed in ventilated, NEMA 2 enclosures (optional... [See More]

  • Standards: ANSI; CSA; UL; CE and IEEE
  • Winding Turns: Step-Down Transformer
  • Other Transformer Types / Applications: Power Transformer
  • Cooling Method: Air
Dental Transformer
from Powertronix Inc.

Dental Transformers are used in medical devices that require improved electrical isolation and helps to reduce leakage current. Our product provides protection to abnormal operating conditions such as over load, over current and improvised cooling, as well as filter power disturbances and noises. [See More]

  • Standards: RoHS; IEC; UL
  • Mounting: Chassis; Center Potted with Thru Hole, L Bracket, Customer Defined
  • Other Transformer Types / Applications: Isolation
  • Input Voltage: 120 to 230
High Voltage Toroidal Transformer
from Powertronix Inc.

High Voltage Toroidal Transformers are designed light weight, small in size, high efficient and high reliability for rough environmental conditions. High Voltage Transformers also provide electrical isolation, power distribution and control and instrumentation applications. APPLICATIONS. Popular for... [See More]

  • Standards: RoHS; UL
  • Core Type: Toroidal Core
  • Other Transformer Types / Applications: Isolation
  • Mounting: Flange Mount, Custom
Highly Efficient Power Transformer
from Powertronix Inc.

Highly Efficient Power Transformers have the measurable ability to avoid wasting materials, energy, efforts, money, and time to produce the desired results and meet any requirement. APPLICATIONS. Solar Generators. Wind Turbines. Energy Storage [See More]

  • Standards: RoHS; UL
  • Power Rating (VA): 1000 to 20000
  • Mounting: Center Potted with Thru Hole, Metal Washer, Custom Defined
Isolation Transformer
from Powertronix Inc.

Isolation Transformers are distinguished by their small size, light weight and high efficiency. They are built to form, fit and function and can be provided with one or more primary windings and one or more secondary windings. APPLICATIONS. Industrial Automation. Electrical Equipment. Transformer... [See More]

  • Standards: RoHS; UL
  • Core Type: Toroidal Core
  • Other Transformer Types / Applications: Isolation
  • Mounting: Center Potted with Thru Hole, Flange, Excapsulated, Custom Mounting Bracket