Pad-Mounted Single Phase Transformers

5 Results
Envirotran Single-Phase Pad-mounted Transformers
from Eaton Cooper Power Systems

Envirotran ™ transformers offer an environmentally responsible, high efficiency, safer choice. The units have high-fire-point fluid, providing fire safety benefits, and a projected life well beyond that of a traditional mineral-oil transformer. These efficient and cost-effective transformers... [See More]

  • Mounting: Pad-Mounted
  • Cooling Method: Oil
  • Other Transformer Types / Applications: High Voltage Transformer; Power Transformer
  • Output Type: AC
Transformers
from Schneider Electric

From medium voltage switchgear and arc resistant equipment to energy automation, we deliver specific solutions for data centers, commercial and industrial buildings, water/wastewater, healthcare, utilities, oil and gas, and mining, covering all power distribution needs for energy management. [See More]

  • Mounting: Chassis; Pad-Mounted
  • Cooling Method: Air; Oil
  • Other Transformer Types / Applications: Buck-Boost Transformers; Harmonic Mitigating Transformer; Industrial Control Transformer; Isolation; Power Transformer; Substation Transformer
  • Output Type: AC; DC
Large Power Transformers (above 200 MVA)
from Siemens Energy Sector

In the power range above 200 MVA, generator and network intertie transformers with off-load or on-load tap changers, or a combination of both, are recommended. Depending on the onsite requirements, they can be designed as multiwinding Power Transformers or autotransformers, in 3-phase or 1-phase... [See More]

  • Mounting: Pad-Mounted
  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Other Transformer Types / Applications: Power Transformer
PEAK Single-Phase Pad-Mounted Transformer
from Eaton Cooper Power Systems

PEAK ™ transformers from Cooper Power Systems are uniquely designed to allow you additional capability to manage increased loads and temporary overload capacity without loss of life expectancy when compared to mineral oil-filled transformer alternatives. Utilizing an advanced high-temperature... [See More]

  • Mounting: Pad-Mounted
  • Cooling Method: Oil
  • Other Transformer Types / Applications: High Voltage Transformer; Power Transformer
  • Output Type: AC
Medium Power Transformers (from 40 to 250 MVA)
from Siemens Energy Sector

Medium Power Transformers with a power range from 40 to 250 MVA and a voltage of over 72.5 kV are used as network and generator step-up transformers. Medium Power Transformers are also widely used to step up power from on- and offshore-windparks, and may even be installed in offshore-substations. [See More]

  • Mounting: Pad-Mounted
  • Winding Turns: Step-Up Transformer
  • Other Transformer Types / Applications: Power Transformer