Pole-Mounted Single Phase Transformers

2 Results
Envirotran Single-Phase Overhead Transformers
from Eaton Cooper Power Systems

Envirotran ™ transformers offer an environmentally responsible, high efficiency, safer choice. The units have high-fire-point fluid, providing fire safety benefits, and a projected life well beyond that of a traditional mineral-oil transformer. These efficient and cost-effective transformers... [See More]

  • Mounting: Pole Mounted
  • Winding Turns: Step-Down Transformer
  • Other Transformer Types / Applications: High Voltage Transformer; Power Transformer
  • Cooling Method: Oil
PEAK Single-Phase Overhead Transformer
from Eaton Cooper Power Systems

PEAK ™ transformers from Cooper Power Systems are uniquely designed to allow you additional capability to manage increased loads and temporary overload capacity without loss of life expectancy when compared to mineral oil-filled transformer alternatives. Utilizing an advanced high-temperature... [See More]

  • Mounting: Pole Mounted
  • Output Type: AC
  • Other Transformer Types / Applications: High Voltage Transformer; Power Transformer
  • Power Rating (VA): 5000 to 167000