Step-Down Transformer Single Phase Transformers

15 Results
1KVA 2KVA 3KVA 4KVA 5KVA Transformer Without box -- No.1601522522446
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 1KVA 2KVA 3KVA 4KVA 5KVA Transformer Without box [See More]

  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Cooling Method: Air; Fan cooling Natural cooling
  • Other Transformer Types / Applications: Autotransformer; Distribution Transformer; Harmonic Mitigating Transformer; Isolation (optional feature); Power Transformer
  • Core Type: Laminate
380V 480V 420V 440V Manufacturer Direct Hot Selling Three Phase Dry Type Voltage Transformer 3kVA 5kVA 8kVA -- No.1601200742216
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 380V 480V 420V 440V Manufacturer Direct Hot Selling Three Phase Dry Type Voltage Transformer [See More]

  • Winding Turns: Step-Up Transformer; Step-Down Transformer; One to One (optional feature)
  • Cooling Method: Air; Natural cooling
  • Other Transformer Types / Applications: Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer
  • Core Type: Laminate
3KVA 5KVA 7KVA 10KVA Isolation Three Phase Power Transformer 15KVA 20KVA 30KVA 40KVA 50KVA 60KVA -- No.1601522785882
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 3KVA 5KVA 7KVA 10KVA Isolation Three Phase Power Transformer 15KVA 20KVA 30KVA 40KVA 50KVA 60KVA [See More]

  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Cooling Method: Air; Fan cooling Natural cooling
  • Other Transformer Types / Applications: Autotransformer; Distribution Transformer; Harmonic Mitigating Transformer; Isolation (optional feature); Power Transformer
  • Core Type: Laminate
98% Efficiency 400KVA 500KVA Power Transformer Outdoor Indoor 400 500 KVA 3 Phase Transformer Customizable -- No.1601487374849
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 98% Efficiency 400KVA 500KVA Power Transformer Outdoor Indoor 400 500 KVA 3 Phase Transformer Customizable [See More]

  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Cooling Method: Fan cooling Natural cooling
  • Other Transformer Types / Applications: Autotransformer; Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Solar Power Transformer
  • Core Type: Laminate
Energy Efficient Single Phase Transformers: Group I - 240/480 Primary Volts - 120/240 Secondary Volts - Four Windings - 1Ø, 60Hz
from Acme Electric Corp. / Power Distribution Products

Acme's single phase transformers are design for use in industrial and commercial application. Transformers rated up to 25 kVA are enclosed within an encapsulated, NEMA 3R enclosures. Standard transformers rated from 37.5 to 250 kVA are enclosed in ventilated, NEMA 2 enclosures (optional... [See More]

  • Winding Turns: Step-Down Transformer
  • Cooling Method: Air
  • Other Transformer Types / Applications: Power Transformer
  • Output Type: AC
Envirotran Single-Phase Overhead Transformers
from Eaton Cooper Power Systems

Envirotran ™ transformers offer an environmentally responsible, high efficiency, safer choice. The units have high-fire-point fluid, providing fire safety benefits, and a projected life well beyond that of a traditional mineral-oil transformer. These efficient and cost-effective transformers... [See More]

  • Winding Turns: Step-Down Transformer
  • Cooling Method: Oil
  • Other Transformer Types / Applications: High Voltage Transformer; Power Transformer
  • Output Type: AC
DC / Low Frequency Water-Cooled Transformers
from RoMan Manufacturing, Inc.

DC / Low Frequency water-cooled transformers are ideal for high current, long-duty cycle applications –large ring projection, flash-butt and rim welding. Available in various voltages and frequencies. Size and capability of our DC/Low Frequency transformers can be designed to meet your... [See More]

  • Winding Turns: Step-Down Transformer
  • Output Type: DC
  • Cooling Method: Water
  • Input Voltage: 200 to 800
Auto Transformer
from Powertronix Inc.

Auto Transformers are single winding toroidal transformers for voltage step up or step down, when there is no requirement for electrical isolation. Auto Transformers offer a significant size and weight reduction as well as lower cost. APPLICATIONS. Industrial Automation. Electrical Equipment [See More]

  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Core Type: Toroidal Core
  • Other Transformer Types / Applications: Autotransformer
  • Mounting: Center Potted with Thru Hole, Flange, Excapsulated, Custom Mounting Bracket
Large Power Transformers (above 200 MVA)
from Siemens Energy Sector

In the power range above 200 MVA, generator and network intertie transformers with off-load or on-load tap changers, or a combination of both, are recommended. Depending on the onsite requirements, they can be designed as multiwinding Power Transformers or autotransformers, in 3-phase or 1-phase... [See More]

  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Mounting: Pad-Mounted
  • Other Transformer Types / Applications: Power Transformer
50/60Hz Step/Control Transformer
from Datatronics™

Features. 120 to 575V. Any Secondary Voltage. Industrial Applications [See More]

  • Winding Turns: Step-Down Transformer
  • Mounting: Chassis
  • Output Type: AC
  • Input Voltage: 240 to 480
DC Power Supply/Rectifier Water-Cooled Transformers
from RoMan Manufacturing, Inc.

DC Power Supply/Rectifier water-cooled transformers are ideal for the corrosive plating environment. Available in various voltages and frequencies. The size and capability of our DC Power Supply/Rectifier can be designed to meet your application ’s requirements. Our DC Power Supply/Rectifier. [See More]

  • Winding Turns: Step-Down Transformer
  • Output Type: DC
  • Cooling Method: Water
  • Input Voltage: 200 to 800
Medical Grade Transformer
from Powertronix Inc.

Medical Grade Transformer provides. Clean AC power with noise suppression. Protection from AC transients. Optimize power solution for medical equipment. APPLICATIONS. Medical Grade Transformer provide 1:1, step up or step down for medical equipment, carts, imaging, and laser. [See More]

  • Winding Turns: Step-Up Transformer; Step-Down Transformer; One to One
  • Core Type: Toroidal Core
  • Other Transformer Types / Applications: Medical Transformer
  • Mounting: Flange, Potted in a Cradle, Center Potted with Thru Hole, Rack, Panel Mounted
High Power Step Down Transformer
from Datatronics™

Features. 120 - 208 - 460 - 575V. Single/Three Phase. Delta, Star, Y. Heavy Industrial [See More]

  • Winding Turns: Step-Down Transformer
  • Mounting: Chassis
  • Output Type: AC
  • Single Phase Configuration: Single
Fixture Type Water-Cooled Transformers
from RoMan Manufacturing, Inc.

Fixture type water-cooled transformers are ideal for multi-spot welding fixtures. Designed to have industry standard RWMA staggered secondary lugs, 3/8 – 16 studs for primary voltage connection, multiple selections for frequencies and secondary voltages, with primary access on five sides, over... [See More]

  • Winding Turns: Step-Down Transformer
  • Output Type: AC
  • Cooling Method: Water
  • Input Voltage: 400 to 575
Machine Water-Cooled Transformers
from RoMan Manufacturing, Inc.

Machine water-cooled transformers are ideal for press, seam, rocker arm, cross wire and other welding applications. Available in various frequencies and secondary voltages. Size and capability of our Machine Transformers can be designed to meet your application ’s requirements. Our standard... [See More]

  • Winding Turns: Step-Down Transformer
  • Output Type: AC
  • Cooling Method: Water
  • Input Voltage: 480 to 575