Isolation Transformer Single Phase Transformers

8 Results
380V 480V 420V 440V Manufacturer Direct Hot Selling Three Phase Dry Type Voltage Transformer 3kVA 5kVA 8kVA -- No.1601200742216
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 380V 480V 420V 440V Manufacturer Direct Hot Selling Three Phase Dry Type Voltage Transformer [See More]

  • Other Transformer Types / Applications: Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer
  • Cooling Method: Air; Natural cooling
  • Winding Turns: Step-Up Transformer; Step-Down Transformer; One to One (optional feature)
  • Core Type: Laminate
98% Efficiency 400KVA 500KVA Power Transformer Outdoor Indoor 400 500 KVA 3 Phase Transformer Customizable -- No.1601487374849
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 98% Efficiency 400KVA 500KVA Power Transformer Outdoor Indoor 400 500 KVA 3 Phase Transformer Customizable [See More]

  • Other Transformer Types / Applications: Autotransformer; Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Solar Power Transformer
  • Cooling Method: Fan cooling Natural cooling
  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Core Type: Laminate
98% Efficiency Step up Down Voltage 220V to 380V 110V 440V Transformer 3 Phase Pure Sine Wave -- No.1601455689693
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 98% Efficiency Step up Down Voltage 220V to 380V 110V 440V Transformer 3 Phase Pure Sine Wave [See More]

  • Other Transformer Types / Applications: Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer
  • Cooling Method: Air; Fan cooling Natural cooling
  • Winding Turns: Step-Up Transformer; Step-Down Transformer; One to One (optional feature)
  • Core Type: Laminate
Dental Transformer
from Powertronix Inc.

Dental Transformers are used in medical devices that require improved electrical isolation and helps to reduce leakage current. Our product provides protection to abnormal operating conditions such as over load, over current and improvised cooling, as well as filter power disturbances and noises. [See More]

  • Other Transformer Types / Applications: Isolation
  • Input Voltage: 120 to 230
  • Mounting: Chassis; Center Potted with Thru Hole, L Bracket, Customer Defined
  • Power Rating (VA): 150 to 600
Monophase isolating Transformer 30VA 50VA 80VA 100VA 150VA 200VA 300VA 350VA 500VA -- MNT001
from Dongguan Yili Electronics Co., Ltd.

We deisgn and produce Monophase transformers for lighting and electrical applications. Our monophase transformers are lead-wire or quick-connect terminal types, ranging from 25VA to 5KVA [See More]

  • Other Transformer Types / Applications: Isolation
  • Power Rating (VA): 25 to 5000
Transformers
from Schneider Electric

From medium voltage switchgear and arc resistant equipment to energy automation, we deliver specific solutions for data centers, commercial and industrial buildings, water/wastewater, healthcare, utilities, oil and gas, and mining, covering all power distribution needs for energy management. [See More]

  • Other Transformer Types / Applications: Buck-Boost Transformers; Harmonic Mitigating Transformer; Industrial Control Transformer; Isolation; Power Transformer; Substation Transformer
  • Output Type: AC; DC
  • Cooling Method: Air; Oil
  • Mounting: Chassis; Pad-Mounted
High Voltage Toroidal Transformer
from Powertronix Inc.

High Voltage Toroidal Transformers are designed light weight, small in size, high efficient and high reliability for rough environmental conditions. High Voltage Transformers also provide electrical isolation, power distribution and control and instrumentation applications. APPLICATIONS. Popular for... [See More]

  • Other Transformer Types / Applications: Isolation
  • Mounting: Flange Mount, Custom
  • Core Type: Toroidal Core
  • Power Rating (VA): 1000 to 45000
Isolation Station -- FLEX Series
from Powertronix Inc.

Isolation Station FLEX Series is used in medical devices to provide medical isolation from the main electricity supply, limiting the leakage current and provide patient and operator protection. ZERO Failure. Isolation Station FLEX Series is modular and smart design to configure for end application. [See More]

  • Other Transformer Types / Applications: Isolation
  • Input Voltage: 100 to 240
  • Mounting: Floor, Cart, Customizable Mounting
  • Power Rating (VA): 300 to 1200