Oil Filled Single Phase Transformers
from Eaton Cooper Power Systems
Envirotran ™ transformers offer an environmentally responsible, high efficiency, safer choice. The units have high-fire-point fluid, providing fire safety benefits, and a projected life well beyond that of a traditional mineral-oil transformer. These efficient and cost-effective transformers... [See More]
- Cooling Method: Oil
- Winding Turns: Step-Down Transformer
- Other Transformer Types / Applications: High Voltage Transformer; Power Transformer
- Output Type: AC
from Amp-Line Corp.
High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 7000 V rms., Ouptut Power: 1000 watts; Frequency Range: 4K Hz - 12K Hz. Custom specifications can be achived upon request. [See More]
- Cooling Method: Oil
- Winding Turns: Step-Up Transformer
- Other Transformer Types / Applications: Constant Voltage Transformer (CVT); High Frequency Transformer; High Voltage Transformer; Power Transformer
- Output Type: AC
from Schneider Electric
From medium voltage switchgear and arc resistant equipment to energy automation, we deliver specific solutions for data centers, commercial and industrial buildings, water/wastewater, healthcare, utilities, oil and gas, and mining, covering all power distribution needs for energy management. [See More]
- Cooling Method: Air; Oil
- Output Type: AC; DC
- Other Transformer Types / Applications: Buck-Boost Transformers; Harmonic Mitigating Transformer; Industrial Control Transformer; Isolation; Power Transformer; Substation Transformer
- Mounting: Chassis; Pad-Mounted
from Eaton Cooper Power Systems
Envirotran ™ transformers offer an environmentally responsible, high efficiency, safer choice. The units have high-fire-point fluid, providing fire safety benefits, and a projected life well beyond that of a traditional mineral-oil transformer. These efficient and cost-effective transformers... [See More]
- Cooling Method: Oil
- Output Type: AC
- Other Transformer Types / Applications: High Voltage Transformer; Power Transformer
- Mounting: Pad-Mounted