TUV Single Phase Transformers
from Powertronix Inc.
Isolation Station FLEX Series is used in medical devices to provide medical isolation from the main electricity supply, limiting the leakage current and provide patient and operator protection. ZERO Failure. Isolation Station FLEX Series is modular and smart design to configure for end application. [See More]
- Standards: RoHS; ANSI; CSA; TUV
- Mounting: Floor, Cart, Customizable Mounting
- Other Transformer Types / Applications: Isolation
- Input Voltage: 100 to 240
from Abbott Technologies, Inc.
P. C. B. pin mounting. High quality industrial grade. Low profile, small size. No cost custom modification. UL\VDE\CSA\TUV models available [See More]
- Standards: CSA; UL; TUV; VDE
- Mounting: PCB/SMD
- Output Type: AC
- Input Voltage: 115 to 230
from Powertronix Inc.
Isolation Station is used in medical devices to provide medical isolation from the main electricity supply, limiting the leakage current and provide patient and operator protection. The possibility of symptomless failure is almost zero. Powertronix Isolation station is modular and smartly design to... [See More]
- Standards: RoHS; ANSI; CSA; IEC; TUV
- Mounting: Floor, Rack, Wall, Cart, Customizable Mounting
- Other Transformer Types / Applications: Isolation
- Power Rating (VA): 300 to 3000
from Powertronix Inc.
Powertronix Isolation Station is used in medical devices to provide medical isolation from the main electricity supply, limiting the leakage current and provide patient and operator protection. The possibility of symptomless failure is almost zero. Powertronix Isolation station is modular and... [See More]
- Standards: RoHS; ANSI; CSA; IEC; TUV
- Mounting: Floor, Rack, Wall, Cart, Customizable Mounting
- Other Transformer Types / Applications: Isolation
- Power Rating (VA): 300 to 600