Mining Metal Profiles and Structural Shapes

4 Results
HPA Cobalt 6B - Bar
from High Performance Alloys, Inc.

Wear Resistant (Co-Cr-W). Cobalt 6B is a cobalt based chromium, tungsten alloy for wear environments where seizing, galling and abrasion are present. 6B is resistant to seizing and galling and with its low coefficient of friction, allows sliding contact with other metals without damage by metal pick... [See More]

  • Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Bearings or Bearing Quality; Mining; Wear resistant parts or tooling
  • Nonferrous: Cobalt; Miscellaneous Nonferrous Metal or Alloy
  • Type: Metal; Non-ferrous
  • Specialty / Other Types: Alloy; Superalloy
Nitronic® 30 / HPA N30 - Plate
from High Performance Alloys, Inc.

Corrosion and abrasion resistant, tough and durable, NITRONIC 30 is the stainless steel for your abrasive needs. Ball mill tests have shown that many application standards, such as AR 500 suffer six to seven times as much metal loss as NITRONIC 30. Economical, low alloy, corrosion resistant,... [See More]

  • Applications: Abrasion Resistant; Automotive or Vehicular; Chemical or material processing; Marine; Mining; Wear resistant parts or tooling
  • Ferrous / Iron Based: Stainless
  • Type: Metal; Ferrous / Iron Based
  • Specialty / Other Types: Alloy
AISI 1008 Steel Mill Edge Hot Rolled Strips
from Kloeckner Metals Corporation

Standard Lengths 20' [See More]

  • Applications: Automotive or Vehicular; BuildingConstruction; Mining
  • Specifications: AISI
  • Type: Metal; Ferrous / Iron Based
  • Shape / Form: Bar Stock
ASTM A-36 Grade Steel Bar Angles
from Kloeckner Metals Corporation

Standard Lengths 20' and 40'. Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners ’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and... [See More]

  • Applications: Automotive or Vehicular; BuildingConstruction; Mining
  • Specifications: ASTM / ASME
  • Type: Metal; Ferrous / Iron Based
  • Shape / Form: Angle