Fabricated Parts / Shapes Metal Profiles and Structural Shapes

2 Results
Panel-Clamping Strip 8 Al, natural -- 0.0.495.05
from item America, LLC

Panel-Clamping Strips 8 are ideal for retrofitting panel elements (preferably made of Acrylic Glass, PET-G or Polycarbonate) into a closed profile frame. Apart from straight saw cuts, no further machining of the panel element or Panel-Clamping Strips is required if the profile frame is connected... [See More]

  • Type: Metal; Non-ferrous
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Nonferrous: Aluminum
  • Features: Corrosion Resistant
Aluminum Bronze -- CDA: C95400
from Concast Metal Products Co.

Aluminum bronze is the highest strength standard copper based alloy. Concast produces C95400, C95500 and C95900 in standard sizes of rounds, tubes and rectangles. Aluminum in conjunction with iron and nickel in C95500 acts as a strengthener in these alloys. All of the aluminum bronzes can be heat... [See More]

  • Type: Metal; Non-ferrous
  • Specialty / Other Types: Alloy
  • Nonferrous: Copper
  • Grade: 95400