Non-ferrous Metal Profiles and Structural Shapes
from Isabellenhutte USA
Our resistance alloys are used in many areas of electronics and electrical engineering and can be supplied in many different forms and types. Our alloys MANGANIN ®, ZERANIN ®, ISAOHM ® and NOVENTIN ® are homogenous solid-solution alloys that are annealed and stabilized in the primary... [See More]
- Type: Metal; Non-ferrous
- Specialty / Other Types: Alloy
- Nonferrous: Copper
- Shape / Form: Bar Stock; Round Bar or Rod Stock
from High Performance Alloys, Inc.
HASTELLOY Alloy C-22 is a nickel-chromium-molybdenum alloy with enhanced resistance to pitting, crevice corrosion and stress corrosion cracking. It resists the formation of grain boundary precipitates in the weld-heat affected zone making it suitable for use in the as-welded condition. C-22 has... [See More]
- Type: Metal; Non-ferrous
- Specialty / Other Types: Alloy; Superalloy
- Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
- Specifications: ASTM / ASME; UNS
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002). HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the... [See More]
- Type: Metal; Non-ferrous
- Specialty / Other Types: Alloy; Superalloy
- Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
- Specifications: AMS; ASTM / ASME; UNS
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry. The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features. Outstanding high temperature strength. [See More]
- Type: Metal; Non-ferrous
- Specialty / Other Types: Alloy; Superalloy
- Nonferrous: Cobalt; Miscellaneous Nonferrous Metal or Alloy
- Specifications: AMS; ASTM / ASME; UNS
from High Performance Alloys, Inc.
Wear Resistant (Co-Cr-W). Cobalt 6B is a cobalt based chromium, tungsten alloy for wear environments where seizing, galling and abrasion are present. 6B is resistant to seizing and galling and with its low coefficient of friction, allows sliding contact with other metals without damage by metal pick... [See More]
- Type: Metal; Non-ferrous
- Specialty / Other Types: Alloy; Superalloy
- Nonferrous: Cobalt; Miscellaneous Nonferrous Metal or Alloy
- Specifications: AMS; UNS
from High Performance Alloys, Inc.
Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg... [See More]
- Type: Metal; Non-ferrous
- Specialty / Other Types: Alloy; Superalloy
- Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
- Specifications: AMS; ASTM / ASME; UNS
from High Performance Alloys, Inc.
The most important property of Alloy 601 is resistance to oxidation at very high temperatures up to 1250 °C. Even under severe conditions such as, cyclical heating and cooling. This is possible due to Alloy 601 having a tightly adherent oxide layer which is resistant against spalling. Resistance... [See More]
- Type: Metal; Non-ferrous
- Specialty / Other Types: Alloy; Superalloy
- Nonferrous: Nickel
- Specifications: AMS; ASTM / ASME; UNS
from High Performance Alloys, Inc.
Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]
- Type: Metal; Non-ferrous
- Specialty / Other Types: Alloy; Superalloy
- Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
- Specifications: AMS; ASTM / ASME; UNS
from High Performance Alloys, Inc.
Inconel 718 is a Gamma Prime strengthened alloy with excellent mechanical properties at elevated temperatures, as well as cryogenic temperatures. Suitable for temperatures up to around 1300 F. Can be readily worked and age hardened. Excellent strength from -423 degrees F to 1300 degrees F (-253... [See More]
- Type: Metal; Non-ferrous
- Specialty / Other Types: Alloy; Superalloy
- Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
- Specifications: AMS; ASTM / ASME; UNS
from High Performance Alloys, Inc.
Monel 400 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. Monel 400 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. Monel 400 is characterized by good general corrosion resistance, good... [See More]
- Type: Metal; Non-ferrous
- Specialty / Other Types: Alloy; Superalloy
- Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
from High Performance Alloys, Inc.
MONEL K500 is a age-hardenable Nickel-Copper alloy which combines the corrosion resistance of Alloy 400 with high strength corrosion fatigue and erosion resistance. MONEL K500 is a nickel-copper alloy, precipitation hardenable through additions of aluminum and titanium. MONEL K500 retains the... [See More]
- Type: Metal; Non-ferrous
- Specialty / Other Types: Alloy; Superalloy
- Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
from High Performance Alloys, Inc.
MONEL R405 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. MONEL R405 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. MONEL R405 is characterized by good general corrosion resistance... [See More]
- Type: Metal; Non-ferrous
- Specialty / Other Types: Alloy; Superalloy
- Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
from High Performance Alloys, Inc.
Commercially pure wrought Nickel with good mechanical properties over a wide range of temperature and excellent resistance to many corrosives, in particular hydroxides. Good resistance to corrosion in acids and alkalis and is most useful under reducing conditions. Outstanding resistance to caustic... [See More]
- Type: Metal; Non-ferrous
- Specialty / Other Types: Pure, Unalloyed or Very Low Alloy Additions
- Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
- Specifications: ASTM / ASME; UNS
from Plansee SE
PLANSEE offers a wide range of rods made of refractory metals and their alloys. A large part of them is available from stock. You can buy them directly in our online shop plansee-express.com. PLANSEE insist on particularly low tolerances in terms of both diameter and roundness and guarantee rods of... [See More]
- Type: Non-ferrous
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Nonferrous: Refractory / Reactive
from Concast Metal Products Co.
Aluminum bronze is the highest strength standard copper based alloy. Concast produces C95400, C95500 and C95900 in standard sizes of rounds, tubes and rectangles. Aluminum in conjunction with iron and nickel in C95500 acts as a strengthener in these alloys. All of the aluminum bronzes can be heat... [See More]
- Type: Metal; Non-ferrous
- Specialty / Other Types: Alloy
- Nonferrous: Copper
- Grade: 95200
from Hoover Steel, Inc.
Aluminum Channel. 6063 – T52 Extruded Channel has square / sharp corners (inside and outside). 6061 – T6 American Standard Structural Channel has tapered flanges and radius corners (inside only). Inquire for other sizes and types. [See More]
- Type: Metal; Non-ferrous
- Shape / Form: Channel
- Nonferrous: Aluminum
- Applications: BuildingConstruction
from item America, LLC
Panel-Clamping Strips 8 are ideal for retrofitting panel elements (preferably made of Acrylic Glass, PET-G or Polycarbonate) into a closed profile frame. Apart from straight saw cuts, no further machining of the panel element or Panel-Clamping Strips is required if the profile frame is connected... [See More]
- Type: Metal; Non-ferrous
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
- Nonferrous: Aluminum
- Features: Corrosion Resistant
from Umicore Metal Deposition Solutions
Coating material. Aluminium. Purity. 99.98%. Form. Rod. Dimensions. Ø 6 x 13 mm. Quantity. 1 kg. Theoretical density at 20 °C in g/cm ³. 2.7. Melting point in °C. 660. 10 ⁻ ² mbar in °C. 1210. 10 ⁻ ¹ mbar in °C. 1360. Boiling point in °C. [See More]
- Type: Metal; Non-ferrous
-
Shape / Form: Bar Stock; Round Bar or Rod Stock;
Rod
- Nonferrous: Aluminum
- Width / OD: 0.2362
from National Bronze & Metals Inc.
C17200 Beryllium Copper ASTM B196, AMS 4533, RWMA CLASS IV. Most commonly utilized beryllium copper alloy and is notable for exhibiting the highest strength and hardness compared to commercial copper alloys. Its strength and hardness is similar to that of steel. C17200 ultimate tensile and Rockwell... [See More]
- Type: Metal; Non-ferrous
- Specialty / Other Types: Pure, Unalloyed or Very Low Alloy Additions
- Nonferrous: Copper
- UNS Number: 17200
from Alcoa North American Rolled Products
6013 Automotive. Alcoa alloy 6013 is a weldable high strength 6XXX series alloy. that exhibits 7XXX strength levels in the T6 temper. Compared to 6061-T6, alloy 6013 provides higher strength (25%) and improved toughness and fatigue properties with equivalent corrosion resistance. Alloy 6013 ’s... [See More]
- Type: Metal; Non-ferrous
- Specialty / Other Types: LightAlloy
- Nonferrous: Aluminum
from Mi-Tech Metals
Although they are somewhat more difficult to machine, tungsten carbide copper materials provide high mechanical properties and excellent resistance to erosion. They are commonly used in oil devices to protect the contact from oxidation. [See More]
- Type: Metal; Non-ferrous
- Specialty / Other Types: Alloy
- Nonferrous: Refractory / Reactive; Tungsten
- Shape / Form: Bar Stock; Round Bar or Rod Stock
from Princess Auto Limited
1 " x 1 " x 1/8 " Aluminum Angle [See More]
- Type: Non-ferrous
- Shape / Form: Angle
- Nonferrous: Aluminum
- Thickness: 0.1250
from Plansee SE
Shop rods made of molybdenum and titanium-zirconium-molybdenum (TZM) right now from our onlineshop. Whether for injection molding, in the field of device and machining technology or in the lighting industry: Our rods made of molybdenum and molybdenum alloys excel due to their outstanding material... [See More]
- Type: Non-ferrous
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Nonferrous: Molybdenum; Refractory / Reactive
from Hoover Steel, Inc.
Structural Aluminum Angle - Type 6061 T6. Standard Length: 25 FT. Equal and Unequal [See More]
- Type: Metal; Non-ferrous
- Shape / Form: Angle
- Nonferrous: Aluminum
- Applications: BuildingConstruction
from Princess Auto Limited
1-1/2 " x 1-1/2 " x 1/8 " Aluminum Angle [See More]
- Type: Non-ferrous
- Shape / Form: Angle
- Nonferrous: Aluminum
- Thickness: 0.1250
from Plansee SE
We place the emphasis on absolute precision during the production of our niobium and tantalum rods. We insist on particularly low tolerances in terms of both diameter and roundness and guarantee rods of exceptional straightness. We manufacture rods made of niobium and tantalum in a length of up to... [See More]
- Type: Non-ferrous
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Nonferrous: Refractory / Reactive; Niobium / Niobium Alloy
from Princess Auto Limited
2 " x 2 " x 1/8 " Aluminum Angle [See More]
- Type: Non-ferrous
- Shape / Form: Angle
- Nonferrous: Aluminum
- Thickness: 0.1250
from Plansee SE
Rods made from tungsten, tungsten-lanthanum and tungsten heavy alloys (Densimet ®) ordered at the touch of a button - directly from our online shop. Whether for injection molding, in the field of device and machining technology or in the lighting industry: Our rods made of tungsten, and tungsten... [See More]
- Type: Non-ferrous
- Shape / Form: Bar Stock; Round Bar or Rod Stock
- Nonferrous: Refractory / Reactive; Tungsten
from Princess Auto Limited
3/4 " x 3/4 " x 1/16 " Aluminum Angle [See More]
- Type: Non-ferrous
- Shape / Form: Angle
- Nonferrous: Aluminum
- Thickness: 0.0625
from Princess Auto Limited
3/4 " x 3/4 " x 3/32 " Aluminum Angle [See More]
- Type: Non-ferrous
- Shape / Form: Angle
- Nonferrous: Aluminum
- Thickness: 0.0938
from Princess Auto Limited
3/4 "H x 1 "W x 3/32 " Aluminum Channel [See More]
- Type: Non-ferrous
- Shape / Form: Channel
- Nonferrous: Aluminum
- Length: 96
from Princess Auto Limited
3/4 "H x 1-1/2 "W x 1/8 " Aluminum Channel [See More]
- Type: Non-ferrous
- Shape / Form: Channel
- Nonferrous: Aluminum
- Length: 96
from Princess Auto Limited
3/4 "H x 3/4 "W x 1/16 " Aluminum Channel [See More]
- Type: Non-ferrous
- Shape / Form: Channel
- Nonferrous: Aluminum
- Length: 96