Plate Metal Profiles and Structural Shapes
from High Performance Alloys, Inc.
Overview. FERRALIUM 255 is finding many cost effective applications in the chemical, marine, metallurgical, municipal sanitation, plastics, oil and gas, petrochemical, pollution control, wet phosphoric acid, paper making and metalworking industries. Called "super" because it is more alloyed than... [See More]
- Shape / Form: Plate
- Ferrous / Iron Based: Stainless
- Type: Metal; Ferrous / Iron Based
- Specialty / Other Types: Alloy; Superalloy
from High Performance Alloys, Inc.
HASTELLOY Alloy C-22 is a nickel-chromium-molybdenum alloy with enhanced resistance to pitting, crevice corrosion and stress corrosion cracking. It resists the formation of grain boundary precipitates in the weld-heat affected zone making it suitable for use in the as-welded condition. C-22 has... [See More]
- Shape / Form: Plate
- Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
- Type: Metal; Non-ferrous
- Specialty / Other Types: Alloy; Superalloy
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002). HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the... [See More]
- Shape / Form: Plate
- Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
- Type: Metal; Non-ferrous
- Specialty / Other Types: Alloy; Superalloy
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry. The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features. Outstanding high temperature strength. [See More]
- Shape / Form: Plate
- Nonferrous: Cobalt; Miscellaneous Nonferrous Metal or Alloy
- Type: Metal; Non-ferrous
- Specialty / Other Types: Alloy; Superalloy
from High Performance Alloys, Inc.
Wear Resistant (Co-Cr-W). Cobalt 6B is a cobalt based chromium, tungsten alloy for wear environments where seizing, galling and abrasion are present. 6B is resistant to seizing and galling and with its low coefficient of friction, allows sliding contact with other metals without damage by metal pick... [See More]
- Shape / Form: Plate
- Nonferrous: Cobalt; Miscellaneous Nonferrous Metal or Alloy
- Type: Metal; Non-ferrous
- Specialty / Other Types: Alloy; Superalloy
from High Performance Alloys, Inc.
Alloy 20 has excellent corrosion resistance in a variety of chemical environments, especially containing sulfuric acid. This alloy also has good resistance to phosphoric acid, chlorides, and nitric acid environments. Typical Inventory. Round Bar, Loose Coil, Sheet, Plate, Pipe, Fastener, Tubing,... [See More]
- Shape / Form: Plate
- Specialty / Other Types: Alloy; Superalloy
- Type: Metal
- Specifications: ASTM / ASME; UNS
from High Performance Alloys, Inc.
Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg... [See More]
- Shape / Form: Plate
- Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
- Type: Metal; Non-ferrous
- Specialty / Other Types: Alloy; Superalloy
from High Performance Alloys, Inc.
The most important property of Alloy 601 is resistance to oxidation at very high temperatures up to 1250 °C. Even under severe conditions such as, cyclical heating and cooling. This is possible due to Alloy 601 having a tightly adherent oxide layer which is resistant against spalling. Resistance... [See More]
- Shape / Form: Plate
- Nonferrous: Nickel
- Type: Metal; Non-ferrous
- Specialty / Other Types: Alloy; Superalloy
from High Performance Alloys, Inc.
Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]
- Shape / Form: Plate
- Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
- Type: Metal; Non-ferrous
- Specialty / Other Types: Alloy; Superalloy
from High Performance Alloys, Inc.
Inconel 718 is a Gamma Prime strengthened alloy with excellent mechanical properties at elevated temperatures, as well as cryogenic temperatures. Suitable for temperatures up to around 1300 F. Can be readily worked and age hardened. Excellent strength from -423 degrees F to 1300 degrees F (-253... [See More]
- Shape / Form: Plate
- Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
- Type: Metal; Non-ferrous
- Specialty / Other Types: Alloy; Superalloy
from High Performance Alloys, Inc.
Monel 400 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. Monel 400 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. Monel 400 is characterized by good general corrosion resistance, good... [See More]
- Shape / Form: Plate
- Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
- Type: Metal; Non-ferrous
- Specialty / Other Types: Alloy; Superalloy
from High Performance Alloys, Inc.
MONEL K500 is a age-hardenable Nickel-Copper alloy which combines the corrosion resistance of Alloy 400 with high strength corrosion fatigue and erosion resistance. MONEL K500 is a nickel-copper alloy, precipitation hardenable through additions of aluminum and titanium. MONEL K500 retains the... [See More]
- Shape / Form: Plate
- Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
- Type: Metal; Non-ferrous
- Specialty / Other Types: Alloy; Superalloy
from High Performance Alloys, Inc.
Commercially pure wrought Nickel with good mechanical properties over a wide range of temperature and excellent resistance to many corrosives, in particular hydroxides. Good resistance to corrosion in acids and alkalis and is most useful under reducing conditions. Outstanding resistance to caustic... [See More]
- Shape / Form: Plate
- Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
- Type: Metal; Non-ferrous
- Specialty / Other Types: Pure, Unalloyed or Very Low Alloy Additions
from High Performance Alloys, Inc.
Corrosion and abrasion resistant, tough and durable, NITRONIC 30 is the stainless steel for your abrasive needs. Ball mill tests have shown that many application standards, such as AR 500 suffer six to seven times as much metal loss as NITRONIC 30. Economical, low alloy, corrosion resistant,... [See More]
- Shape / Form: Plate
- Ferrous / Iron Based: Stainless
- Type: Metal; Ferrous / Iron Based
- Specialty / Other Types: Alloy
from High Performance Alloys, Inc.
NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance greater than that provided by Types 316 and 316L, plus approximately twice the yield... [See More]
- Shape / Form: Plate
- Ferrous / Iron Based: Stainless
- Type: Metal; Ferrous / Iron Based
- Specialty / Other Types: Alloy; Superalloy
from High Performance Alloys, Inc.
Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]
- Shape / Form: Plate
- Ferrous / Iron Based: Stainless
- Type: Metal; Ferrous / Iron Based
- Specialty / Other Types: Alloy; Superalloy
from Concast Metal Products Co.
Aluminum bronze is the highest strength standard copper based alloy. Concast produces C95400, C95500 and C95900 in standard sizes of rounds, tubes and rectangles. Aluminum in conjunction with iron and nickel in C95500 acts as a strengthener in these alloys. All of the aluminum bronzes can be heat... [See More]
- Shape / Form: Squares; Bar Stock; Hex; Hollow Stock (Tube, Pipe, Column) (optional feature); Plate; Flats / Rectangular Bar
- Nonferrous: Copper
- Type: Metal; Non-ferrous
- Specialty / Other Types: Alloy