Channel Metal Profiles and Structural Shapes

14 Results
Custom Roll Formed Channels
from MP Metal Products

CHANNELS provide continuous support for a variety of applications. They are used to stiffen plastic sleeves, offer strength to other components and provide cosmetic covers. Channels typically have a base, referred to as the “web", with legs on either side. Channels are integrated into framing... [See More]

  • Shape / Form: Channel
  • Processing, Temper & Finish: Wrought
  • Type: Metal
  • Applications: Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
ASTM A-36 Steel Bar Channels
from Kloeckner Metals Corporation

Standard Lengths 20'. Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners ’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and financial... [See More]

  • Shape / Form: Channel
  • Specifications: ASTM / ASME
  • Type: Metal; Ferrous / Iron Based
  • Applications: Automotive or Vehicular; BuildingConstruction; Mining
Aluminum Channel -- 1-1/4"
from Hoover Steel, Inc.

Aluminum Channel. 6063 – T52 Extruded Channel has square / sharp corners (inside and outside). 6061 – T6 American Standard Structural Channel has tapered flanges and radius corners (inside only). Inquire for other sizes and types. [See More]

  • Shape / Form: Channel
  • Nonferrous: Aluminum
  • Type: Metal; Non-ferrous
  • Applications: BuildingConstruction
1 1/2 in. x 1/2 in. x 1/8 in. Channel Steel -- 8256893
from Princess Auto Limited

1 1/2 in. x 1/2 in. x 1/8 in. Channel Steel [See More]

  • Shape / Form: Channel
  • Thickness: 0.1250
  • Type: Ferrous / Iron Based
  • Width / OD: 1.5
Bar Channel -- 1-1/2 X 1/2 X 1/8
from Hoover Steel, Inc.

Bar Channels. Standard Length: 20 FT or 40 FT [See More]

  • Shape / Form: Channel
  • Ferrous / Iron Based: CarbonSteel
  • Type: Metal; Ferrous / Iron Based
  • Applications: BuildingConstruction
1 in. x 1/2 in. x 1/8 in. Channel Steel -- 8256885
from Princess Auto Limited

1 in. x 1/2 in. x 1/8 in. Channel Steel [See More]

  • Shape / Form: Channel
  • Thickness: 0.1250
  • Type: Ferrous / Iron Based
  • Width / OD: 1
MC Channel -- 12
from Hoover Steel, Inc.

Ship and Car [See More]

  • Shape / Form: Channel
  • Ferrous / Iron Based: CarbonSteel
  • Type: Metal; Ferrous / Iron Based
  • Thickness: 0.3700
2 in. x 1 in. x 1/8 in. Channel Steel -- 8256901
from Princess Auto Limited

2 in. x 1 in. x 1/8 in. Channel Steel [See More]

  • Shape / Form: Channel
  • Thickness: 0.1250
  • Type: Ferrous / Iron Based
  • Width / OD: 2
Standard Channel -- 10"
from Hoover Steel, Inc.

Standard Channels. Standard Length: 20 FT or 40 FT. 25 lbs per foot [See More]

  • Shape / Form: Channel
  • Ferrous / Iron Based: CarbonSteel
  • Type: Metal; Ferrous / Iron Based
  • Thickness: 0.5260
3 in. x 1 in. Channel Steel -- 8343006
from Princess Auto Limited

3 in. x 1 in. Channel Steel [See More]

  • Shape / Form: Channel
  • Width / OD: 3
  • Type: Ferrous / Iron Based
  • Length: 48
3 in. x 1 in. Channel Steel -- 8343014
from Princess Auto Limited

3 in. x 1 in. Channel Steel [See More]

  • Shape / Form: Channel
  • Width / OD: 3
  • Type: Ferrous / Iron Based
  • Length: 96
3/4"H x 1"W x 3/32" Aluminum Channel -- 1450089
from Princess Auto Limited

3/4 "H x 1 "W x 3/32 " Aluminum Channel [See More]

  • Shape / Form: Channel
  • Nonferrous: Aluminum
  • Type: Non-ferrous
  • Length: 96
3/4"H x 1-1/2"W x 1/8" Aluminum Channel -- 1450097
from Princess Auto Limited

3/4 "H x 1-1/2 "W x 1/8 " Aluminum Channel [See More]

  • Shape / Form: Channel
  • Nonferrous: Aluminum
  • Type: Non-ferrous
  • Length: 96
3/4"H x 3/4"W x 1/16" Aluminum Channel -- 1450246
from Princess Auto Limited

3/4 "H x 3/4 "W x 1/16 " Aluminum Channel [See More]

  • Shape / Form: Channel
  • Nonferrous: Aluminum
  • Type: Non-ferrous
  • Length: 96