Unalloyed / Commercially Pure / Very Low Alloy Metal Profiles and Structural Shapes
2 Results
Nickel 200 - Bar
from High Performance Alloys, Inc.
from High Performance Alloys, Inc.
Commercially pure wrought Nickel with good mechanical properties over a wide range of temperature and excellent resistance to many corrosives, in particular hydroxides. Good resistance to corrosion in acids and alkalis and is most useful under reducing conditions. Outstanding resistance to caustic... [See More]
- Specialty / Other Types: Pure, Unalloyed or Very Low Alloy Additions
- Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
- Type: Metal; Non-ferrous
- Specifications: ASTM / ASME; UNS
C17200 Beryllium Copper -- Rounds
from National Bronze & Metals Inc.
from National Bronze & Metals Inc.
C17200 Beryllium Copper ASTM B196, AMS 4533, RWMA CLASS IV. Most commonly utilized beryllium copper alloy and is notable for exhibiting the highest strength and hardness compared to commercial copper alloys. Its strength and hardness is similar to that of steel. C17200 ultimate tensile and Rockwell... [See More]
- Specialty / Other Types: Pure, Unalloyed or Very Low Alloy Additions
- Nonferrous: Copper
- Type: Metal; Non-ferrous
- UNS Number: 17200