Metal / Metal Alloys, All Types Metal Profiles and Structural Shapes

40 Results
CarTech® MP35N - Bar
from High Performance Alloys, Inc.

MP35N ® is a remarkable alloy composed of Nickel, Cobalt, Chromium, and Molybdenum, boasting extraordinary tensile strength and outstanding resistance to corrosion. Additionally, this alloy demonstrates commendable ductility and toughness, coupled with exceptional protection against sulfidation,... [See More]

  • Type: Metal
  • Specialty / Other Types: Alloy; Superalloy
  • Nonferrous: Cobalt
  • Specifications: ASTM / ASME; UNS; BS 7252-6, ISO 8532-6, NACE MR-0175/ISO 15156
Resistance Alloy -- ISA-BRAZE 970
from Isabellenhutte USA

Our resistance alloys are used in many areas of electronics and electrical engineering and can be supplied in many different forms and types. Our alloys MANGANIN ®, ZERANIN ®, ISAOHM ® and NOVENTIN ® are homogenous solid-solution alloys that are annealed and stabilized in the primary... [See More]

  • Type: Metal; Non-ferrous
  • Specialty / Other Types: Alloy
  • Nonferrous: Copper
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
Custom Roll Formed Angles
from MP Metal Products

ANGLES provide two directional support, in hidden or exposed applications. They are typically used as construction supports, edging and bracing. Slots, notches and other holes are often included. MP Metal Products specializes in custom roll forming. We have been a manufacturer of custom roll formed... [See More]

  • Type: Metal
  • Processing, Temper & Finish: Wrought
  • Shape / Form: Angle
  • Applications: Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
Ferralium® 255 / Alloy 255 - Bar
from High Performance Alloys, Inc.

Overview. FERRALIUM 255 is finding many cost effective applications in the chemical, marine, metallurgical, municipal sanitation, plastics, oil and gas, petrochemical, pollution control, wet phosphoric acid, paper making and metalworking industries. Called "super" because it is more alloyed than... [See More]

  • Type: Metal; Ferrous / Iron Based
  • Specialty / Other Types: Alloy; Superalloy
  • Ferrous / Iron Based: Stainless
  • Specifications: ASTM / ASME; UNS
Custom Roll Formed Channels
from MP Metal Products

CHANNELS provide continuous support for a variety of applications. They are used to stiffen plastic sleeves, offer strength to other components and provide cosmetic covers. Channels typically have a base, referred to as the “web", with legs on either side. Channels are integrated into framing... [See More]

  • Type: Metal
  • Processing, Temper & Finish: Wrought
  • Shape / Form: Channel
  • Applications: Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
Hastelloy® C-22 - Bar
from High Performance Alloys, Inc.

HASTELLOY Alloy C-22 is a nickel-chromium-molybdenum alloy with enhanced resistance to pitting, crevice corrosion and stress corrosion cracking. It resists the formation of grain boundary precipitates in the weld-heat affected zone making it suitable for use in the as-welded condition. C-22 has... [See More]

  • Type: Metal; Non-ferrous
  • Specialty / Other Types: Alloy; Superalloy
  • Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
  • Specifications: ASTM / ASME; UNS
Hastelloy® X (HX) / Hast X - Bar
from High Performance Alloys, Inc.

High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002). HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the... [See More]

  • Type: Metal; Non-ferrous
  • Specialty / Other Types: Alloy; Superalloy
  • Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
  • Specifications: AMS; ASTM / ASME; UNS
Haynes 25® / L605 - Bar
from High Performance Alloys, Inc.

High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry. The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features. Outstanding high temperature strength. [See More]

  • Type: Metal; Non-ferrous
  • Specialty / Other Types: Alloy; Superalloy
  • Nonferrous: Cobalt; Miscellaneous Nonferrous Metal or Alloy
  • Specifications: AMS; ASTM / ASME; UNS
HPA Cobalt 6B - Bar
from High Performance Alloys, Inc.

Wear Resistant (Co-Cr-W). Cobalt 6B is a cobalt based chromium, tungsten alloy for wear environments where seizing, galling and abrasion are present. 6B is resistant to seizing and galling and with its low coefficient of friction, allows sliding contact with other metals without damage by metal pick... [See More]

  • Type: Metal; Non-ferrous
  • Specialty / Other Types: Alloy; Superalloy
  • Nonferrous: Cobalt; Miscellaneous Nonferrous Metal or Alloy
  • Specifications: AMS; UNS
Inconel® 600 - Bar
from High Performance Alloys, Inc.

Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg... [See More]

  • Type: Metal; Non-ferrous
  • Specialty / Other Types: Alloy; Superalloy
  • Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
  • Specifications: AMS; ASTM / ASME; UNS
Inconel® 601 - Bar
from High Performance Alloys, Inc.

The most important property of Alloy 601 is resistance to oxidation at very high temperatures up to 1250 °C. Even under severe conditions such as, cyclical heating and cooling. This is possible due to Alloy 601 having a tightly adherent oxide layer which is resistant against spalling. Resistance... [See More]

  • Type: Metal; Non-ferrous
  • Specialty / Other Types: Alloy; Superalloy
  • Nonferrous: Nickel
  • Specifications: AMS; ASTM / ASME; UNS
Inconel® 625 - Bar
from High Performance Alloys, Inc.

Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]

  • Type: Metal; Non-ferrous
  • Specialty / Other Types: Alloy; Superalloy
  • Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
  • Specifications: AMS; ASTM / ASME; UNS
Inconel® 718 - Bar
from High Performance Alloys, Inc.

Inconel 718 is a Gamma Prime strengthened alloy with excellent mechanical properties at elevated temperatures, as well as cryogenic temperatures. Suitable for temperatures up to around 1300 F. Can be readily worked and age hardened. Excellent strength from -423 degrees F to 1300 degrees F (-253... [See More]

  • Type: Metal; Non-ferrous
  • Specialty / Other Types: Alloy; Superalloy
  • Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
  • Specifications: AMS; ASTM / ASME; UNS
Monel® 400 - Bar
from High Performance Alloys, Inc.

Monel 400 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. Monel 400 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. Monel 400 is characterized by good general corrosion resistance, good... [See More]

  • Type: Metal; Non-ferrous
  • Specialty / Other Types: Alloy; Superalloy
  • Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
Monel® K500 - Bar
from High Performance Alloys, Inc.

MONEL K500 is a age-hardenable Nickel-Copper alloy which combines the corrosion resistance of Alloy 400 with high strength corrosion fatigue and erosion resistance. MONEL K500 is a nickel-copper alloy, precipitation hardenable through additions of aluminum and titanium. MONEL K500 retains the... [See More]

  • Type: Metal; Non-ferrous
  • Specialty / Other Types: Alloy; Superalloy
  • Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
Monel® R405 - Bar
from High Performance Alloys, Inc.

MONEL R405 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. MONEL R405 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. MONEL R405 is characterized by good general corrosion resistance... [See More]

  • Type: Metal; Non-ferrous
  • Specialty / Other Types: Alloy; Superalloy
  • Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
Nickel 200 - Bar
from High Performance Alloys, Inc.

Commercially pure wrought Nickel with good mechanical properties over a wide range of temperature and excellent resistance to many corrosives, in particular hydroxides. Good resistance to corrosion in acids and alkalis and is most useful under reducing conditions. Outstanding resistance to caustic... [See More]

  • Type: Metal; Non-ferrous
  • Specialty / Other Types: Pure, Unalloyed or Very Low Alloy Additions
  • Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
  • Specifications: ASTM / ASME; UNS
Nitronic® 30 / HPA N30 - Plate
from High Performance Alloys, Inc.

Corrosion and abrasion resistant, tough and durable, NITRONIC 30 is the stainless steel for your abrasive needs. Ball mill tests have shown that many application standards, such as AR 500 suffer six to seven times as much metal loss as NITRONIC 30. Economical, low alloy, corrosion resistant,... [See More]

  • Type: Metal; Ferrous / Iron Based
  • Specialty / Other Types: Alloy
  • Ferrous / Iron Based: Stainless
  • Specifications: ASTM / ASME; UNS
Nitronic® 50 / HPA N50 - Bar
from High Performance Alloys, Inc.

NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance greater than that provided by Types 316 and 316L, plus approximately twice the yield... [See More]

  • Type: Metal; Ferrous / Iron Based
  • Specialty / Other Types: Alloy; Superalloy
  • Ferrous / Iron Based: Stainless
  • Specifications: AMS; ASTM / ASME; UNS
Nitronic® 60 / HPA N60 - Bar
from High Performance Alloys, Inc.

Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]

  • Type: Metal; Ferrous / Iron Based
  • Specialty / Other Types: Alloy; Superalloy
  • Ferrous / Iron Based: Stainless
  • Specifications: AMS; ASTM / ASME; UNS
Super Duplex 2507 - Bar
from High Performance Alloys, Inc.

Alloy 2507, also known as UNS S32750, is a super-duplex stainless steel alloy that offers exceptional corrosion resistance and high mechanical strength. This alloy's excellent mechanical properties, including high tensile and yield strength, make it well-suited for applications in demanding... [See More]

  • Type: Metal; Ferrous / Iron Based
  • Specialty / Other Types: Alloy; Superalloy
  • Ferrous / Iron Based: Stainless
  • Specifications: ASTM / ASME; UNS
C17200 Beryllium Copper -- Rounds
from National Bronze & Metals Inc.

C17200 Beryllium Copper ASTM B196, AMS 4533, RWMA CLASS IV. Most commonly utilized beryllium copper alloy and is notable for exhibiting the highest strength and hardness compared to commercial copper alloys. Its strength and hardness is similar to that of steel. C17200 ultimate tensile and Rockwell... [See More]

  • Type: Metal; Non-ferrous
  • Specialty / Other Types: Pure, Unalloyed or Very Low Alloy Additions
  • Nonferrous: Copper
  • UNS Number: 17200
Aluminum Bronze -- CDA: C95200
from Concast Metal Products Co.

Aluminum bronze is the highest strength standard copper based alloy. Concast produces C95400, C95500 and C95900 in standard sizes of rounds, tubes and rectangles. Aluminum in conjunction with iron and nickel in C95500 acts as a strengthener in these alloys. All of the aluminum bronzes can be heat... [See More]

  • Type: Metal; Non-ferrous
  • Specialty / Other Types: Alloy
  • Nonferrous: Copper
  • Grade: 95200
Weldable High Strength Alloy -- 6013 Automotive
from Alcoa North American Rolled Products

6013 Automotive. Alcoa alloy 6013 is a weldable high strength 6XXX series alloy. that exhibits 7XXX strength levels in the T6 temper. Compared to 6061-T6, alloy 6013 provides higher strength (25%) and improved toughness and fatigue properties with equivalent corrosion resistance. Alloy 6013 ’s... [See More]

  • Type: Metal; Non-ferrous
  • Specialty / Other Types: LightAlloy
  • Nonferrous: Aluminum
Panel-Clamping Strip 8 Al, natural -- 0.0.495.05
from item America, LLC

Panel-Clamping Strips 8 are ideal for retrofitting panel elements (preferably made of Acrylic Glass, PET-G or Polycarbonate) into a closed profile frame. Apart from straight saw cuts, no further machining of the panel element or Panel-Clamping Strips is required if the profile frame is connected... [See More]

  • Type: Metal; Non-ferrous
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Nonferrous: Aluminum
  • Features: Corrosion Resistant
Cold Drawn Flats
from Nucor Cold Finish Group

The Nucor Cold Finish Group is your comprehensive source for quality cold finish bars. When taken as a whole, our production plants offer a huge range of products, from the smallest diameter wire products, to sizes up to six inches in diameter. A variety of processes, capabilities, grades and alloys... [See More]

  • Type: Metal; Ferrous / Iron Based
  • Grade: 1018
  • Ferrous / Iron Based: CarbonSteel (optional feature); AlloySteel (optional feature)
  • Specifications: AISI; 1018, Other Grades Available
AISI 1008 Steel Mill Edge Hot Rolled Strips
from Kloeckner Metals Corporation

Standard Lengths 20' [See More]

  • Type: Metal; Ferrous / Iron Based
  • Shape / Form: Bar Stock
  • Specifications: AISI
  • Applications: Automotive or Vehicular; BuildingConstruction; Mining
Al 99.98% Ø6x13mm 1kg - 0481946 -- 0481946
from Umicore Metal Deposition Solutions

Coating material. Aluminium. Purity. 99.98%. Form. Rod. Dimensions. Ø 6 x 13 mm. Quantity. 1 kg. Theoretical density at 20 °C in g/cm ³. 2.7. Melting point in °C. 660. 10 ⁻ ² mbar in °C. 1210. 10 ⁻ ¹ mbar in °C. 1360. Boiling point in °C. [See More]

  • Type: Metal; Non-ferrous
  • Shape / Form: Bar Stock; Round Bar or Rod Stock;

    Rod

  • Nonferrous: Aluminum
  • Width / OD: 0.2362
Tungsten Composite Products -- CW55
from Mi-Tech Metals

Although they are somewhat more difficult to machine, tungsten carbide copper materials provide high mechanical properties and excellent resistance to erosion. They are commonly used in oil devices to protect the contact from oxidation. [See More]

  • Type: Metal; Non-ferrous
  • Specialty / Other Types: Alloy
  • Nonferrous: Refractory / Reactive; Tungsten
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
Aluminum Channel -- 1-1/4"
from Hoover Steel, Inc.

Aluminum Channel. 6063 – T52 Extruded Channel has square / sharp corners (inside and outside). 6061 – T6 American Standard Structural Channel has tapered flanges and radius corners (inside only). Inquire for other sizes and types. [See More]

  • Type: Metal; Non-ferrous
  • Shape / Form: Channel
  • Nonferrous: Aluminum
  • Applications: BuildingConstruction
ASTM A-36 Grade Steel Bar Angles
from Kloeckner Metals Corporation

Standard Lengths 20' and 40'. Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners ’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and... [See More]

  • Type: Metal; Ferrous / Iron Based
  • Shape / Form: Angle
  • Specifications: ASTM / ASME
  • Applications: Automotive or Vehicular; BuildingConstruction; Mining
Bar Channel -- 1-1/2 X 1/2 X 1/8
from Hoover Steel, Inc.

Bar Channels. Standard Length: 20 FT or 40 FT [See More]

  • Type: Metal; Ferrous / Iron Based
  • Shape / Form: Channel
  • Ferrous / Iron Based: CarbonSteel
  • Applications: BuildingConstruction
Galvanized Angle -- 3 x 3 x 1/4
from Hoover Steel, Inc.

Galvanized Angle Stock Length: 20 FT. [See More]

  • Type: Metal; Ferrous / Iron Based
  • Shape / Form: Angle
  • Ferrous / Iron Based: CarbonSteel
  • Processing, Temper & Finish: Galvanized
MC Channel -- 12
from Hoover Steel, Inc.

Ship and Car [See More]

  • Type: Metal; Ferrous / Iron Based
  • Shape / Form: Channel
  • Ferrous / Iron Based: CarbonSteel
  • Thickness: 0.3700
Metal Angle -- 4 X 4 X 3/8
from Hoover Steel, Inc.

Stock Length: 20 FT./Some Sizes: 40 FT. Other sizes are available upon request. Inquiries are welcome! [See More]

  • Type: Metal; Ferrous / Iron Based
  • Shape / Form: Angle
  • Ferrous / Iron Based: CarbonSteel
  • Applications: BuildingConstruction
Slotted Angle -- 1-1/2 x 1-1/2 x 14 GA
from Hoover Steel, Inc.

Galvanized Slotted Angle Landscape edging and guard rail available. Inquire for types and sizes. Inquire for other sizes and lengths. Bundle size: 10 pcs. [See More]

  • Type: Metal; Ferrous / Iron Based
  • Shape / Form: Angle
  • Ferrous / Iron Based: CarbonSteel
  • Processing, Temper & Finish: Galvanized
Standard Channel -- 10"
from Hoover Steel, Inc.

Standard Channels. Standard Length: 20 FT or 40 FT. 25 lbs per foot [See More]

  • Type: Metal; Ferrous / Iron Based
  • Shape / Form: Channel
  • Ferrous / Iron Based: CarbonSteel
  • Thickness: 0.5260
Steel I Beam -- 4"
from Hoover Steel, Inc.

Structural steel beam [See More]

  • Type: Metal; Ferrous / Iron Based
  • Shape / Form: Beam
  • Ferrous / Iron Based: CarbonSteel
  • Applications: BuildingConstruction
Structural Aluminum Angle -- 4 x 4 x 3/8
from Hoover Steel, Inc.

Structural Aluminum Angle - Type 6061 T6. Standard Length: 25 FT. Equal and Unequal [See More]

  • Type: Metal; Non-ferrous
  • Shape / Form: Angle
  • Nonferrous: Aluminum
  • Applications: BuildingConstruction
Wide Flange Steel Beam -- 30"
from Hoover Steel, Inc.

WF Beams. Larger sizes available upon request. [See More]

  • Type: Metal; Ferrous / Iron Based
  • Shape / Form: Beam
  • Ferrous / Iron Based: CarbonSteel
  • Applications: BuildingConstruction