Carbon Steel (UNS G) Metal Profiles and Structural Shapes

9 Results
Bar Channel -- 1-1/2 X 1/2 X 1/8
from Hoover Steel, Inc.

Bar Channels. Standard Length: 20 FT or 40 FT [See More]

  • Ferrous / Iron Based: CarbonSteel
  • Shape / Form: Channel
  • Type: Metal; Ferrous / Iron Based
  • Applications: BuildingConstruction
Carbon Fibre and Carbon Rods
from Quorum Technologies

A range of carbon materials suitable for our carbon coaters are available. Carbon fibre can be supplied in standard purity or high purity and in varying lengths. Carbon rods are high purity and are available as 3.05mm diameter or 6.15mm diameter (depending upon coating system) and in various lengths... [See More]

  • Ferrous / Iron Based: CarbonSteel
  • Shape / Form: Bar Stock; Round Bar or Rod Stock
  • Type: Ferrous / Iron Based
Galvanized Angle -- 3 x 3 x 1/4
from Hoover Steel, Inc.

Galvanized Angle Stock Length: 20 FT. [See More]

  • Ferrous / Iron Based: CarbonSteel
  • Shape / Form: Angle
  • Type: Metal; Ferrous / Iron Based
  • Processing, Temper & Finish: Galvanized
MC Channel -- 12
from Hoover Steel, Inc.

Ship and Car [See More]

  • Ferrous / Iron Based: CarbonSteel
  • Shape / Form: Channel
  • Type: Metal; Ferrous / Iron Based
  • Thickness: 0.3700
Metal Angle -- 4 X 4 X 3/8
from Hoover Steel, Inc.

Stock Length: 20 FT./Some Sizes: 40 FT. Other sizes are available upon request. Inquiries are welcome! [See More]

  • Ferrous / Iron Based: CarbonSteel
  • Shape / Form: Angle
  • Type: Metal; Ferrous / Iron Based
  • Applications: BuildingConstruction
Slotted Angle -- 1-1/2 x 1-1/2 x 14 GA
from Hoover Steel, Inc.

Galvanized Slotted Angle Landscape edging and guard rail available. Inquire for types and sizes. Inquire for other sizes and lengths. Bundle size: 10 pcs. [See More]

  • Ferrous / Iron Based: CarbonSteel
  • Shape / Form: Angle
  • Type: Metal; Ferrous / Iron Based
  • Processing, Temper & Finish: Galvanized
Standard Channel -- 10"
from Hoover Steel, Inc.

Standard Channels. Standard Length: 20 FT or 40 FT. 25 lbs per foot [See More]

  • Ferrous / Iron Based: CarbonSteel
  • Shape / Form: Channel
  • Type: Metal; Ferrous / Iron Based
  • Thickness: 0.5260
Steel I Beam -- 4"
from Hoover Steel, Inc.

Structural steel beam [See More]

  • Ferrous / Iron Based: CarbonSteel
  • Shape / Form: Beam
  • Type: Metal; Ferrous / Iron Based
  • Applications: BuildingConstruction
Wide Flange Steel Beam -- 30"
from Hoover Steel, Inc.

WF Beams. Larger sizes available upon request. [See More]

  • Ferrous / Iron Based: CarbonSteel
  • Shape / Form: Beam
  • Type: Metal; Ferrous / Iron Based
  • Applications: BuildingConstruction