Hardened / Heat Treated Metal Profiles and Structural Shapes

16 Results
CarTech® MP35N - Bar
from High Performance Alloys, Inc.

MP35N ® is a remarkable alloy composed of Nickel, Cobalt, Chromium, and Molybdenum, boasting extraordinary tensile strength and outstanding resistance to corrosion. Additionally, this alloy demonstrates commendable ductility and toughness, coupled with exceptional protection against sulfidation,... [See More]

  • Processing, Temper & Finish: Annealed; Hardened / Heat Treated; Wrought; Forged
  • Nonferrous: Cobalt
  • Type: Metal
  • Specialty / Other Types: Alloy; Superalloy
Ferralium® 255 / Alloy 255 - Bar
from High Performance Alloys, Inc.

Overview. FERRALIUM 255 is finding many cost effective applications in the chemical, marine, metallurgical, municipal sanitation, plastics, oil and gas, petrochemical, pollution control, wet phosphoric acid, paper making and metalworking industries. Called "super" because it is more alloyed than... [See More]

  • Processing, Temper & Finish: Annealed; Hardened / Heat Treated; Wrought; Forged
  • Ferrous / Iron Based: Stainless
  • Type: Metal; Ferrous / Iron Based
  • Specialty / Other Types: Alloy; Superalloy
Hastelloy® C-22 - Bar
from High Performance Alloys, Inc.

HASTELLOY Alloy C-22 is a nickel-chromium-molybdenum alloy with enhanced resistance to pitting, crevice corrosion and stress corrosion cracking. It resists the formation of grain boundary precipitates in the weld-heat affected zone making it suitable for use in the as-welded condition. C-22 has... [See More]

  • Processing, Temper & Finish: Annealed; Hardened / Heat Treated; Wrought; Forged
  • Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
  • Type: Metal; Non-ferrous
  • Specialty / Other Types: Alloy; Superalloy
Hastelloy® X (HX) / Hast X - Bar
from High Performance Alloys, Inc.

High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002). HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the... [See More]

  • Processing, Temper & Finish: Annealed; Hardened / Heat Treated; Wrought; Forged; Ground / Machined
  • Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
  • Type: Metal; Non-ferrous
  • Specialty / Other Types: Alloy; Superalloy
Haynes 25® / L605 - Bar
from High Performance Alloys, Inc.

High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry. The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features. Outstanding high temperature strength. [See More]

  • Processing, Temper & Finish: Annealed; Hardened / Heat Treated; Wrought; Forged; Cold Finished, Rolled or Cold Drawn
  • Nonferrous: Cobalt; Miscellaneous Nonferrous Metal or Alloy
  • Type: Metal; Non-ferrous
  • Specialty / Other Types: Alloy; Superalloy
HPA Cobalt 6B H - Bar
from High Performance Alloys, Inc.

Wear Resistant (Co-Cr-W). Chemistry of AMS 5894. This material surpasses 6K with better ductility, with the same good hardness. HPA COBALT alloy 6B H is the same composition of Cobalt 6B, except the material is hot rolled and then age hardened. The direct age-hardening after hot rolling provides the... [See More]

  • Processing, Temper & Finish: Hardened / Heat Treated; Wrought; Forged
  • Nonferrous: Cobalt; Miscellaneous Nonferrous Metal or Alloy
  • Type: Metal; Non-ferrous
  • Specialty / Other Types: Alloy; Superalloy
Inconel® 600 - Bar
from High Performance Alloys, Inc.

Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg... [See More]

  • Processing, Temper & Finish: Annealed; Hardened / Heat Treated; Wrought; Forged; Cold Finished, Rolled or Cold Drawn
  • Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
  • Type: Metal; Non-ferrous
  • Specialty / Other Types: Alloy; Superalloy
Inconel® 601 - Bar
from High Performance Alloys, Inc.

The most important property of Alloy 601 is resistance to oxidation at very high temperatures up to 1250 °C. Even under severe conditions such as, cyclical heating and cooling. This is possible due to Alloy 601 having a tightly adherent oxide layer which is resistant against spalling. Resistance... [See More]

  • Processing, Temper & Finish: Annealed; Hardened / Heat Treated; Wrought; Forged
  • Nonferrous: Nickel
  • Type: Metal; Non-ferrous
  • Specialty / Other Types: Alloy; Superalloy
Inconel® 625 - Bar
from High Performance Alloys, Inc.

Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]

  • Processing, Temper & Finish: Annealed; Hardened / Heat Treated; Wrought; Forged; Cold Finished, Rolled or Cold Drawn; Ground / Machined
  • Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
  • Type: Metal; Non-ferrous
  • Specialty / Other Types: Alloy; Superalloy
Inconel® 718 - Bar
from High Performance Alloys, Inc.

Inconel 718 is a Gamma Prime strengthened alloy with excellent mechanical properties at elevated temperatures, as well as cryogenic temperatures. Suitable for temperatures up to around 1300 F. Can be readily worked and age hardened. Excellent strength from -423 degrees F to 1300 degrees F (-253... [See More]

  • Processing, Temper & Finish: Annealed; Hardened / Heat Treated; Wrought; Forged; Ground / Machined
  • Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
  • Type: Metal; Non-ferrous
  • Specialty / Other Types: Alloy; Superalloy
Monel® 400 - Bar
from High Performance Alloys, Inc.

Monel 400 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. Monel 400 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. Monel 400 is characterized by good general corrosion resistance, good... [See More]

  • Processing, Temper & Finish: Annealed; Hardened / Heat Treated; Wrought; Forged
  • Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
  • Type: Metal; Non-ferrous
  • Specialty / Other Types: Alloy; Superalloy
Monel® K500 - Bar
from High Performance Alloys, Inc.

MONEL K500 is a age-hardenable Nickel-Copper alloy which combines the corrosion resistance of Alloy 400 with high strength corrosion fatigue and erosion resistance. MONEL K500 is a nickel-copper alloy, precipitation hardenable through additions of aluminum and titanium. MONEL K500 retains the... [See More]

  • Processing, Temper & Finish: Annealed; Hardened / Heat Treated; Wrought; Forged; Cold Finished, Rolled or Cold Drawn
  • Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
  • Type: Metal; Non-ferrous
  • Specialty / Other Types: Alloy; Superalloy
Nitronic® 30 / HPA N30 - Sheet
from High Performance Alloys, Inc.

Corrosion and abrasion resistant, tough and durable, NITRONIC 30 is the stainless steel for your abrasive needs. Ball mill tests have shown that many application standards, such as AR 500 suffer six to seven times as much metal loss as NITRONIC 30. Economical, low alloy, corrosion resistant,... [See More]

  • Processing, Temper & Finish: Annealed; Hardened / Heat Treated; Wrought; Forged
  • Ferrous / Iron Based: Stainless
  • Type: Metal; Ferrous / Iron Based
  • Specialty / Other Types: Alloy
Nitronic® 50 / HPA N50 - Bar
from High Performance Alloys, Inc.

NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance greater than that provided by Types 316 and 316L, plus approximately twice the yield... [See More]

  • Processing, Temper & Finish: Annealed; Hardened / Heat Treated; Wrought; Forged
  • Ferrous / Iron Based: Stainless
  • Type: Metal; Ferrous / Iron Based
  • Specialty / Other Types: Alloy; Superalloy
Nitronic® 60 / HPA N60 - Bar
from High Performance Alloys, Inc.

Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]

  • Processing, Temper & Finish: Annealed; Hardened / Heat Treated; Wrought; Forged; Ground / Machined
  • Ferrous / Iron Based: Stainless
  • Type: Metal; Ferrous / Iron Based
  • Specialty / Other Types: Alloy; Superalloy
C17200 Beryllium Copper -- Rounds
from National Bronze & Metals Inc.

C17200 Beryllium Copper ASTM B196, AMS 4533, RWMA CLASS IV. Most commonly utilized beryllium copper alloy and is notable for exhibiting the highest strength and hardness compared to commercial copper alloys. Its strength and hardness is similar to that of steel. C17200 ultimate tensile and Rockwell... [See More]

  • Processing, Temper & Finish: Hardened / Heat Treated; Wrought; Extruded (optional feature); Cold Finished, Rolled or Cold Drawn (optional feature); TB00 - Solution Treated or TF00 Precip. Hardened
  • Nonferrous: Copper
  • Type: Metal; Non-ferrous
  • Specialty / Other Types: Pure, Unalloyed or Very Low Alloy Additions