Non-Invasive Flow Switches

2 Results
Air Bubble Detection -- SONOCHECK ABD05
from SONOTEC Ultraschallsensorik Halle GmbH

The SONOCHECK air-bubble detectors of type ABD05 detect air and gas bubbles in fluid-filled tubes and measurement chambers. These intelligent sensors can be used for the monitoring of fluids as well as for wet/dry alarm notifications. The ABD05 has been specifically developed for medical use. The... [See More]

  • Mounting: Non-Invasive
  • Operating Pressure: 0.0 to 30
  • Process Media Type: Liquid
  • Media Temperature: 40 to 140
Air Bubble Detection -- SONOCHECK ABD07
from SONOTEC Ultraschallsensorik Halle GmbH

The very compact SONOCHECK ABD07 sensors for contactless air bubble detection at tubes follows the trend for miniaturization and meets the demands of numerous customers. These intelligent sensors can be used for the monitoring of bubbles in fluids, for wet/dry alarm notifications and as liquid level... [See More]

  • Mounting: Non-Invasive
  • Media Temperature: 40 to 140
  • Process Media Type: Liquid
  • Pipe Diameter: 0.13 to 0.38