TTL Compatible Flow Switches
from KOBOLD Instruments, Inc.
Product Features. Flow Rates From 0.02 to 12 GPM. PTFE or Brass Bodies. Frequency Output Standard. Optional Digital Display, Transmitters, Totalizer & Batch Controllers. No Straight Run Requirements. Can Be Mounted in Any Orientation. Compact, Economical Design. The DFT compact series of paddle flow... [See More]
- Process Media Type: Liquid
- Media Temperature: 176
- Operating Pressure: 70 to 230
- Liquid Volumetric Flow Rate: 0.02 to 12.00
from SONOTEC Ultraschallsensorik Halle GmbH
The SONOCHECK air-bubble detectors of type ABD05 detect air and gas bubbles in fluid-filled tubes and measurement chambers. These intelligent sensors can be used for the monitoring of fluids as well as for wet/dry alarm notifications. The ABD05 has been specifically developed for medical use. The... [See More]
- Process Media Type: Liquid
- Media Temperature: 40 to 140
- Operating Pressure: 0.0 to 30
- Pipe Diameter: 0.06 to 0.75
from KOBOLD Instruments, Inc.
Product Features. Flow Range 0.26-5.3 GPM Water. Bearingless Turbine Design for Long Life. All Plastic Wetted Parts. Accuracy ±1% of Reading. High precision at affordable pricing is the primary feature of KOBOLD's SFL turbine flow sensor. A bearingless design provides very high reliability. [See More]
- Process Media Type: Liquid
- Media Temperature: 212
- Operating Pressure: 580
- Accuracy: 1
from SONOTEC Ultraschallsensorik Halle GmbH
The very compact SONOCHECK ABD07 sensors for contactless air bubble detection at tubes follows the trend for miniaturization and meets the demands of numerous customers. These intelligent sensors can be used for the monitoring of bubbles in fluids, for wet/dry alarm notifications and as liquid level... [See More]
- Process Media Type: Liquid
- Pipe Diameter: 0.13 to 0.38
- Media Temperature: 40 to 140
- Mounting: Non-Invasive