Frequency Flow Switches
from ifm efector inc.
Measurement of flow and temperature at the same time. Optimized for water, oils and air. Red/green display for clear identification of the acceptable range. With switching output, analog signal and IO-Link. The process connection can be rotated for optimum alignment. Convenient operation via buttons... [See More]
- Electrical Output: Current; Frequency; Switch
- Operating Pressure: 1450
- Process Media Type: Liquid; Gas
- Media Temperature: -4 to 194
from ABB Measurement & Analytics
With no up or downstream piping requirements the compact flowmeters can be installed in the tightest spaces, enabling applications not possible before. The FCH100 series delivers: EHEDG, hygienic certification. Superior accuracy and speed for filling applications. Full parameter access with up to... [See More]
- Electrical Output: Frequency; Switch
- Media Temperature: -58 to 400
- Process Media Type: Liquid; Gas
- Mass Flow Rate: 0.0 to 919
from ifm efector inc.
Measurement of flow and temperature at the same time. Optimized for water, oils and air. Red/green display for clear identification of the acceptable range. With switching output, analog signal and IO-Link. The process connection can be rotated for optimum alignment. Convenient operation via buttons... [See More]
- Electrical Output: Current; Frequency; Switch
- Operating Pressure: 725
- Process Media Type: Liquid; Gas
- Media Temperature: -4 to 212
from ABB Measurement & Analytics
HygienicMaster FEH610 is ideally suited for hygienic standard applications featuring all functions required - no more and no less. The perfect device for everyday applications. Simple and economical. Field-proven powerful and flexible transmitter technology. – ABB common HMI concept. –... [See More]
- Electrical Output: Current; Frequency; Switch
- Media Temperature: 266
- Process Media Type: Liquid
- Pipe Diameter: 0.04 to 4.00
from ifm efector inc.
Measurement of flow and temperature at the same time. Optimized for water, oils and air. Red/green display for clear identification of the acceptable range. With switching output, analog signal and IO-Link. The process connection can be rotated for optimum alignment. Convenient operation via buttons... [See More]
- Electrical Output: Current; Frequency; Switch
- Operating Pressure: 725
- Process Media Type: Liquid; Gas
- Media Temperature: -4 to 212
from ABB Measurement & Analytics
HygienicMaster FEH630 – The first choice for all hygienic applications. Advanced features and functionality that enable you to operate more efficiently, reduce costs and increase profitably. Real-time diagnostic keep your process up and running. – Detecting critical process conditions at... [See More]
- Electrical Output: Current; Frequency; Switch
- Media Temperature: -13 to 356
- Process Media Type: Liquid
- Pipe Diameter: 0.04 to 4.00
from ifm efector inc.
Measurement of flow and temperature at the same time. Optimized for water, oils and air. Red/green display for clear identification of the acceptable range. With switching output, analog signal and IO-Link. The process connection can be rotated for optimum alignment. Convenient operation via buttons... [See More]
- Electrical Output: Current; Frequency; Switch
- Operating Pressure: 725
- Process Media Type: Liquid; Gas
- Media Temperature: -4 to 212
from ABB Measurement & Analytics
ProcessMaster FEP610 is ideally suited for industrial standard applications featuring all functions required - no more and no less. The perfect device for everyday applications. Simple and economical. Field-proven powerful and flexible transmitter technology. – ABB common HMI concept. –... [See More]
- Electrical Output: Current; Frequency; Switch
- Media Temperature: -13 to 266
- Process Media Type: Liquid
- Pipe Diameter: 0.10 to 80.00
from ifm efector inc.
Measurement of flow and temperature at the same time. Optimized for water, oils and air. Red/green display for clear identification of the acceptable range. With switching output, analog signal and IO-Link. The process connection can be rotated for optimum alignment. Convenient operation via buttons... [See More]
- Electrical Output: Current; Frequency; Switch
- Operating Pressure: 725
- Process Media Type: Liquid; Gas
- Media Temperature: -4 to 212
from ABB Measurement & Analytics
ProcessMaster FEP630 – The first choice for all industrial applications. Advanced features and functionality that enable you to operate more efficiently, reduce costs and increase profitably. Real-time diagnostic keep your process up and running. – Detecting critical process conditions... [See More]
- Electrical Output: Frequency; Switch
- Media Temperature: 356
- Process Media Type: Liquid
- Pipe Diameter: 0.10 to 80.00
from ifm efector inc.
Measurement of flow and temperature at the same time. Optimized for water, oils and air. Red/green display for clear identification of the acceptable range. With switching output, analog signal and IO-Link. The process connection can be rotated for optimum alignment. Convenient operation via buttons... [See More]
- Electrical Output: Current; Frequency; Switch
- Operating Pressure: 1450
- Process Media Type: Liquid; Gas
- Media Temperature: -4 to 194
from ifm efector inc.
Measurement of flow and temperature at the same time. Optimized for water, oils and air. Red/green display for clear identification of the acceptable range. With switching output, analog signal and IO-Link. The process connection can be rotated for optimum alignment. Convenient operation via buttons... [See More]
- Electrical Output: Current; Frequency; Switch
- Operating Pressure: 1450
- Process Media Type: Liquid; Gas
- Media Temperature: -4 to 194
from ifm efector inc.
Measurement of flow and temperature at the same time. Red/green display for clear identification of the acceptable range. With switching output, analog signal and IO-Link. The process connection can be rotated for optimum alignment. Convenient operation via buttons or parameter setting via IO-Link. [See More]
- Electrical Output: Current; Frequency; Switch
- Operating Pressure: 1450
- Process Media Type: Liquid; Gas
- Media Temperature: -4 to 194
from ifm efector inc.
Measurement of flow and temperature at the same time. Optimized for water, oils and air. Red/green display for clear identification of the acceptable range. With switching output, analog signal and IO-Link. The process connection can be rotated for optimum alignment. Convenient operation via buttons... [See More]
- Electrical Output: Current; Frequency; Switch
- Operating Pressure: 1450
- Process Media Type: Liquid; Gas
- Media Temperature: -4 to 194
from Litre Meter Limited
With some of the finest coriolis engineering minds in the industry,. TRICOR Coriolis Technology is taking steps beyond the norm. to bring you a state-of-the-art line of Coriolis flow instruments. [See More]
- Electrical Output: Current; Frequency; Switch; Voltage
- Operating Pressure: 2901
- Process Media Type: Liquid
- Media Temperature: 212 to 302
from Clark Solutions
Model DTH08 calorimetric flow sensor measures and monitors liquid flow. Its compact design makes it suitable for a wide variety of applications. Depending on the model, the device can be fitted with an analog output (4 – 20 mA or 0 – 10 V) and a switched or frequency output. The sensor... [See More]
- Electrical Output: Current; Frequency; Switch; Voltage
- Operating Pressure: 2176
- Process Media Type: Liquid
- Media Temperature: 32 to 158
from Clark Solutions
Model DOZ01 flow sensors are used wherever the flow of liquids having different viscosities must be reliably and economically measured, such as in the following cases: Central lubrication systems. Transformer oils. Aggressive/caustic liquids in the chemical industry. The model DOZ01 flow sensor with... [See More]
- Electrical Output: Current; Frequency; Switch
- Operating Pressure: 145 to 290
- Process Media Type: Liquid
- Media Temperature: 32 to 176
from Clark Solutions
The DV08 flow meter is fitted with twin helical screws, which rotate in opposite directions due to the flow of product being monitored. The rotational speed is proportional to the flow rate. The rotary motion of the screws is detected by a sensor which emits two pulses per revolution. Each pulse... [See More]
- Electrical Output: Current; Frequency; Switch; Voltage
- Operating Pressure: 2321 to 5076
- Process Media Type: Liquid
- Media Temperature: -13 to 302