Double Pole (DP) Flow Switches
from Sierra Instruments, Inc.
Overview. The InnovaSwitch insertion-type level switch is a high-performance, industrial-grade liquid level indicator for tanks and process vessels. This product switches on level changes as small as 0.03 inch (0.8 mm) on dry-to-wet and wet-to-dry occurrences in a tank or vessel. The instrument was... [See More]
- Poles: Double Pole
- Operating Pressure: 3000
- Process Media Type: Liquid; Gas
- Media Temperature: -100 to 850
from OMEGA Engineering, Inc.
The FSW-30A flow switch is supplied with six orifices to provide 6 overlapping flow ranges from 0.12 to 8.0 GPM for water. The FSW-31 is supplied with 3 different drag discs to provide 3 overlapping ranges from 6 to 70 GPM for water. The orifices and drag discs can be changed while the switch is... [See More]
- Poles: Single Pole; Double Pole
- Operating Pressure: 400
- Process Media Type: Liquid
- Media Temperature: 180
from Brooks Instrument
Reliable and affordable, MT3600 metal tube variable area flow meters satisfy the operational and reliability requirements for multiple industrial purge meter applications, such as metering coolants, pump seal fluids, lubricants under pressure and opaque fluids. Featuring high-temperature and... [See More]
- Poles: Single Pole; Double Pole
- Operating Pressure: 1500
- Process Media Type: Liquid; Gas; Steam
- Media Temperature: -20 to 500