Computer Controllable Flow Switches

2 Results
Rotary Piston PositiveDisplacement Flowmeter -- LF05
from Litre Meter Limited

Positive displacement flowmeter with 316 stainless steel body, providing a pulse output. PVD coated titanium rotor as standard. Hazardous area approved as standard. [See More]

  • Process Media Type: Liquid
  • Media Temperature: -40 to 302
  • Operating Pressure: 20015
  • Liquid Volumetric Flow Rate: 0.00 to 0.13
Universal Flow Switch and Flow Monitor -- FS10i
from Fluid Components Intl. (FCI)

The FS10i is a universal flow switch and flow monitor designed for simple insertion into ½ ” (13mm) or larger diameter pipes and square ducts. The unit is suitable for either liquid or air/gas applications. It is fast responding and highly repeatable to both increasing and decreasing... [See More]

  • Process Media Type: Liquid; Gas
  • Media Temperature: -40 to 250
  • Operating Pressure: 2002
  • Velocity Flow Rate: 0.0100 to 400