Serial / Digital Flow Switches

4 Results
Coriolis mass flowmeter -- CoriolisMasterFCH130 and FCH150
from ABB Measurement & Analytics

With no up or downstream piping requirements the compact flowmeters can be installed in the tightest spaces, enabling applications not possible before. The FCH100 series delivers: EHEDG, hygienic certification. Superior accuracy and speed for filling applications. Full parameter access with up to... [See More]

  • Interface Options: Serial/Digital; Network/Fieldbus
  • Media Temperature: -58 to 400
  • Process Media Type: Liquid; Gas
  • Mass Flow Rate: 0.0 to 919
Coriolis Flowmeter -- Tricor
from Litre Meter Limited

With some of the finest coriolis engineering minds in the industry,. TRICOR Coriolis Technology is taking steps beyond the norm. to bring you a state-of-the-art line of Coriolis flow instruments. [See More]

  • Interface Options: Serial/Digital; Network/Fieldbus
  • Operating Pressure: 2901
  • Process Media Type: Liquid
  • Media Temperature: 212 to 302
FPX-4008 Proximity Air/Oil Switch -- FPX4008-B
from Siargo Ltd.

The FPX4008 proximity switch with mass flow sensing is manufactured using Siargo's proprietary MEMS sensor process that ensures reliability, performance and low cost. The sensors are specially designed for fast response to the air/oil lubricator applications. The surface of the sensor is passivated... [See More]

  • Interface Options: Serial/Digital
  • Operating Pressure: 145
  • Process Media Type: Gas
  • Pipe Diameter: 0.25
Universal Flow Switch and Flow Monitor -- FS10i
from Fluid Components Intl. (FCI)

The FS10i is a universal flow switch and flow monitor designed for simple insertion into ½ ” (13mm) or larger diameter pipes and square ducts. The unit is suitable for either liquid or air/gas applications. It is fast responding and highly repeatable to both increasing and decreasing... [See More]

  • Interface Options: Serial/Digital
  • Operating Pressure: 2002
  • Process Media Type: Liquid; Gas
  • Media Temperature: -40 to 250