In-line Flow Switches

107 Results
Coriolis mass flowmeter -- CoriolisMasterFCH130 and FCH150
from ABB Measurement & Analytics

With no up or downstream piping requirements the compact flowmeters can be installed in the tightest spaces, enabling applications not possible before. The FCH100 series delivers: EHEDG, hygienic certification. Superior accuracy and speed for filling applications. Full parameter access with up to... [See More]

  • Mounting: In-line
  • Media Temperature: -58 to 400
  • Process Media Type: Liquid; Gas
  • Mass Flow Rate: 0.0 to 919
Electromagneticflowmeter -- HygienicMaster FEH610
from ABB Measurement & Analytics

HygienicMaster FEH610 is ideally suited for hygienic standard applications featuring all functions required - no more and no less. The perfect device for everyday applications. Simple and economical. Field-proven powerful and flexible transmitter technology. – ABB common HMI concept. –... [See More]

  • Mounting: In-line
  • Media Temperature: 266
  • Process Media Type: Liquid
  • Pipe Diameter: 0.04 to 4.00
Electromagneticflowmeter -- HygienicMaster FEH630
from ABB Measurement & Analytics

HygienicMaster FEH630 – The first choice for all hygienic applications. Advanced features and functionality that enable you to operate more efficiently, reduce costs and increase profitably. Real-time diagnostic keep your process up and running. – Detecting critical process conditions at... [See More]

  • Mounting: In-line
  • Media Temperature: -13 to 356
  • Process Media Type: Liquid
  • Pipe Diameter: 0.04 to 4.00
Electromagneticflowmeter -- ProcessMaster FEP610
from ABB Measurement & Analytics

ProcessMaster FEP610 is ideally suited for industrial standard applications featuring all functions required - no more and no less. The perfect device for everyday applications. Simple and economical. Field-proven powerful and flexible transmitter technology. – ABB common HMI concept. –... [See More]

  • Mounting: In-line
  • Media Temperature: -13 to 266
  • Process Media Type: Liquid
  • Pipe Diameter: 0.10 to 80.00
Electromagneticflowmeter -- ProcessMaster FEP630
from ABB Measurement & Analytics

ProcessMaster FEP630 – The first choice for all industrial applications. Advanced features and functionality that enable you to operate more efficiently, reduce costs and increase profitably. Real-time diagnostic keep your process up and running. – Detecting critical process conditions... [See More]

  • Mounting: In-line
  • Media Temperature: 356
  • Process Media Type: Liquid
  • Pipe Diameter: 0.10 to 80.00
Oil Flow Meters
from Bijur Delimon International

Application. Individually calibrated and adjustable, Oil Flow Meters regulate and monitor oil flow. Features. Regulate and monitor oil flow to bearings and gears. Individually calibrated and adjustable with out graphs and viscosity curves. Various flow rates available in single meters or in banks of... [See More]

  • Mounting: In-line
  • Operating Pressure: 250
  • Process Media Type: Liquid
  • Media Temperature: 200
Gas Low Flow Meter -- Model 100
from Bionetics

Rheotherm low gas flow meters provide an easy-to-use technology for measuring gas flow in small lines - typically 1" or smaller at flow rates from a few hundred SCFM down to 25 SCCM. (For flow measurement in larger pipes and ducts, click here). These meters give a repeatable reading in mass or... [See More]

  • Mounting: In-line
  • Operating Pressure: 500 to 1000
  • Process Media Type: Gas
  • Media Temperature: 0 to 140
Adjustable Flow Switch -- FS-400 Series
from Gems Sensors & Controls

Flow Rate Settings: 0.75 GPM to 14.0 GPM. Port Size: 3/4". Primary Construction Material: Bronze. Setting Type: Adjustable. Provides accurate flow detection in water and oil with 1% repeatability. Flow settings on the adjustable version can be easily changed without disassembly. A shuttle by-pass... [See More]

  • Mounting: In-line
  • Operating Pressure: 400 to 800
  • Process Media Type: Liquid
  • Media Temperature: -20 to 180
Adjustable Flow Switches -- M-100 Series
from Malema Sensors

The M-100 Series is an extremely sensitive flow switch. It has been engineered to monitor vital sample flow parameters for instrumentation in process control and inert blanket gases. It is used as an auxiliary alarm monitor for flow meters and is ideally suited for applications when installed on a... [See More]

  • Mounting: In-line
  • Gas Volumetric Flow Rate: 0.0018 to 2.12
  • Process Media Type: Liquid; Gas
  • Liquid Volumetric Flow Rate: 0.00 to 0.25
Tracer (Switching) Digital Flow Meters -- W-BB-DDS-03B-B
from Invotec Solutions Ltd.

The Tracer Electronic Switching Flowmeter is designed for permanent installation to closely monitor water flow andtemperature conditions. Selectable analogue signal transmits 0 to 5 or 0 to 10 Volts; signal is scaleable for flow and temperature. The SPDT switch in the Tracer flow meter can be wired... [See More]

  • Mounting: In-line
  • Operating Pressure: 150
  • Process Media Type: Liquid
  • Liquid Volumetric Flow Rate: 0.00 to 7.92
7000/8000 Series Differential Pressure Orifice Type Flow Meter
from Clark Solutions

Use the 7000/8000 series flow meters for measuring the flow rate of liquids, gases, compressed air and steam in closed pipes. We also make indicating flow switches and flow transmitters for process indication and control. Meters feature a large easy to read analog dial with 270 degree pointer... [See More]

  • Mounting: In-line
  • Operating Pressure: 10 to 400
  • Process Media Type: Liquid; Gas; Steam
  • Media Temperature: -30 to 350
DF-WM - Paddle Wheel Flow Switch
from KOBOLD Instruments, Inc.

Product Features. No Features Available [See More]

  • Mounting: In-line
  • Operating Pressure: 85 to 1450
  • Process Media Type: Liquid
  • Media Temperature: 180
Inline Flow and Temperature Monitoring Switch -- FlexSwitch® FLT93L
from Fluid Components Intl. (FCI)

The FLT93L inline type FlexSwitch for flow and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. FCI is the only thermal manufacturer providing temperature compensation to ensure set point accuracy for process temperatures that vary... [See More]

  • Mounting: In-line
  • Operating Pressure: 0.0 to 2350
  • Process Media Type: Liquid; Gas
  • Media Temperature: -100 to 500
Positive Displacement Flow Meter -- ZHM-01
from AW Company

304 Stainless steel or 316Ti bodies [See More]

  • Mounting: In-line
  • Operating Pressure: 9000
  • Process Media Type: Liquid
  • Media Temperature: 350
Flow Switch for Low Flow -- CF12
from Sitron

The CF12 series of thermal flow switches is designed to monitor flow status of liquids and gases and can also be used to detect level. A chain of 8 LED ’s gives the user a visual indication of the flow status of the switch. There are two red LEDs that indicate whether or not the unit has... [See More]

  • Mounting: In-line
  • Operating Pressure: 1450
  • Process Media Type: Liquid; Gas
  • Liquid Volumetric Flow Rate: 0.00 to 0.08
Differential Pressure Flowmeter -- 2510FG-*-0-5GPM
from Orange Research, Inc.

Differential Pressure Flowmeters. Our new, fully integrated differential pressure flowmeters are compact and rugged, with directly connected, large throated, non-clogging flow nozzles. This unique design reduces size and cost while minimizing errors and leaks. Simply select the flow rate and... [See More]

  • Mounting: In-line
  • Operating Pressure: 100 to 500
  • Process Media Type: Liquid
  • Media Temperature: -20 to 200
ST-5 Flow Switch -- 200005500
from Suttner America Company

Reed switch encased in protective vacuum sealed glass tube eliminating exposure to corrosive cleaning chemicals.. Mounts further downstream in pumping system than traditional vacuum switches, thereby minimizing potential leak points that can cause vacuum switches to close.. Easy reed switch... [See More]

  • Mounting: In-line
  • Operating Pressure: 3600
  • Process Media Type: Liquid
  • Media Temperature: 176
FPX-4008 Proximity Air/Oil Switch -- FPX4008-B
from Siargo Ltd.

The FPX4008 proximity switch with mass flow sensing is manufactured using Siargo's proprietary MEMS sensor process that ensures reliability, performance and low cost. The sensors are specially designed for fast response to the air/oil lubricator applications. The surface of the sensor is passivated... [See More]

  • Mounting: In-line
  • Operating Pressure: 145
  • Process Media Type: Gas
  • Pipe Diameter: 0.25
Glass Tube Variable Area Flow Meter, GT1000 Series -- 1020N / 1024N / 1026N / 1027N
from Brooks Instrument

Features. Wide range of flow ratings. Operating temperature range 33 to 125 °F (1 °C to 52 °C). Pressure ratings up to 500 psig / 34 bar. Two accuracy levels to choose from: 2% or 1% Full Scale. Optional high and low-flow reed switch or inductive alarm, also for safe use in explosive... [See More]

  • Mounting: In-line
  • Operating Pressure: 75 to 500
  • Process Media Type: Liquid; Gas
  • Media Temperature: 250
Compact Relay Controller Flow Switch -- FST-200-R / FST-300-R
from OMEGA Engineering, Inc.

This switch package offers a complete solution for flow or no-flow switching in pipes or ducting ranging up to 16". The compact relay controller provides reliable actuation of valves, pumps or blowers rated up to 1 /2 HP. Common applications include low flow pump or process protection. To complete... [See More]

  • Mounting: In-line
  • Operating Pressure: 150
  • Process Media Type: Liquid; Gas
  • Media Temperature: 158
Flow Switches -- 100 Series
from Proteus Industries Inc.

100 Series Flow Switches > Flow rates from 0.2 to 227 LPM / 0.06 to 60 GPM > Adjustable trip point > Flow switch cannot jam in Flow OK position > 5-year warranty. Active Design Assures Reliability Cannot Jam in “Flow OK ” Position Models span 0.08 to 60.0 GPM Adjustable Trip... [See More]

  • Mounting: In-line
  • Liquid Volumetric Flow Rate: 0.06 to 60.00
  • Process Media Type: Liquid
  • End Fittings: In-line Threaded
Flow Switch -- 101121
from General Pump

The General Pump flow switch is designed to operate in response to a low volume, low pressure flow and still allow for a high pump output flow. The system will provide reliable switching with as little as .75 GPM flow and 18 PSI from the city water supply and will also allow pump output flow up to... [See More]

  • Mounting: In-line
  • Operating Pressure: 5000
  • Process Media Type: Liquid
  • Media Temperature: 190
Liquid Low Flow Meter -- Model 100
from Bionetics

Rheotherm flow meters are an excellent, and often times the only choice for reliable liquid flow measurement at low flow rates. For flow rates from 1 gallon/year (10 cc/day) to a few GPM, they provide repeatable liquid flow measurement with little or no maintenance. Options for hazardous locations... [See More]

  • Mounting: In-line
  • Operating Pressure: 500
  • Process Media Type: Liquid
  • Media Temperature: 0 to 140
Externally Adjustable Flow Switch -- FS-10798 Series
from Gems Sensors & Controls

Flow Rate Settings: Liquids - Infinite Adjustment between 0.5 GPM and 20.0 GPM; Air/Gases - See chart. Port Size: 1/2" NPT. Primary Construction Material: Brass or Stainless Steel. Setting Type: Adjustable. These externally adjustable switches are ideal for protecting machine tools from coolant flow... [See More]

  • Mounting: In-line
  • Operating Pressure: 1000
  • Process Media Type: Liquid
  • Media Temperature: -20 to 300
Adjustable Flow Switches -- M-200 Series
from Malema Sensors

The M-200 Series flow switches are engineered and field tested for sensing increasing and decreasing flow rates of gases or liquids. Pressure variation effects are minimal. This series features such versatility, economy, and accuracy that they can be used in virtually any application requiring... [See More]

  • Mounting: In-line
  • Operating Pressure: 200 to 2500
  • Process Media Type: Liquid; Gas
  • Media Temperature: 140 to 300
Calorimetric Type Flow Meter / Flow Switch -- DTH08
from Clark Solutions

Model DTH08 calorimetric flow sensor measures and monitors liquid flow. Its compact design makes it suitable for a wide variety of applications. Depending on the model, the device can be fitted with an analog output (4 – 20 mA or 0 – 10 V) and a switched or frequency output. The sensor... [See More]

  • Mounting: In-line
  • Operating Pressure: 2176
  • Process Media Type: Liquid
  • Media Temperature: 32 to 158
DFT - Compact Paddle Flow Sensor
from KOBOLD Instruments, Inc.

Product Features. Flow Rates From 0.02 to 12 GPM. PTFE or Brass Bodies. Frequency Output Standard. Optional Digital Display, Transmitters, Totalizer & Batch Controllers. No Straight Run Requirements. Can Be Mounted in Any Orientation. Compact, Economical Design. The DFT compact series of paddle flow... [See More]

  • Mounting: In-line
  • Operating Pressure: 70 to 230
  • Process Media Type: Liquid
  • Media Temperature: 176
Universal Flow Switch and Flow Monitor -- FS10i
from Fluid Components Intl. (FCI)

The FS10i is a universal flow switch and flow monitor designed for simple insertion into ½ ” (13mm) or larger diameter pipes and square ducts. The unit is suitable for either liquid or air/gas applications. It is fast responding and highly repeatable to both increasing and decreasing... [See More]

  • Mounting: In-line
  • Operating Pressure: 2002
  • Process Media Type: Liquid; Gas
  • Media Temperature: -40 to 250
Fixed Set-Point Flow Switch -- 30101
from Orange Research, Inc.

Fixed Set-Point Flow Switches. Our 30000 Series fixed set-point flow switches have factory-preset settings. The many features and the adjustability found on our other models have been designed out. Their compact size and basic profile results in low-cost switches that can be mounted where space is... [See More]

  • Mounting: In-line
  • Operating Pressure: 0.0 to 1000
  • Process Media Type: Liquid
  • Media Temperature: -20 to 200
ST-505 Flow Switch -- 200505500
from Suttner America Company

Vertical mounting position and free floating brass magnet configuration. [See More]

  • Mounting: In-line
  • Operating Pressure: 7300
  • Process Media Type: Liquid
  • Media Temperature: 176
Metal Tube Variable Area Flow Meter, MT3600 Series -- 3601 / 3602
from Brooks Instrument

Reliable and affordable, MT3600 metal tube variable area flow meters satisfy the operational and reliability requirements for multiple industrial purge meter applications, such as metering coolants, pump seal fluids, lubricants under pressure and opaque fluids. Featuring high-temperature and... [See More]

  • Mounting: In-line
  • Operating Pressure: 1500
  • Process Media Type: Liquid; Gas; Steam
  • Media Temperature: -20 to 500
Flow Monitor for Corrosive Fluids -- FL-X
from OMEGA Engineering, Inc.

FL-X Series variable-area flowrate indicators utilize fluid movement to actuate a swinging vane, which drives the scale pointer and triggers the signal switch. The corrosion-resistant construction includes no breakable tubes, and a display that is unaffected by the opacity of the fluid. These... [See More]

  • Mounting: In-line
  • Operating Pressure: 200
  • Process Media Type: Liquid
  • Media Temperature: 199
Liquid Flow Meter -- 8000 Series
from Proteus Industries Inc.

Proteus 8000 Series instruments provide accurate, rugged, reliable and cost-effective measurement of heat transfer fluids and other liquids from -40 to 90 °C. Customized versions can be adapted for use with liquid temperatures to 150 °C and above. A built-in relay can be used to sound an... [See More]

  • Mounting: In-line
  • Media Temperature: -40 to 90
  • Process Media Type: Liquid
  • Liquid Volumetric Flow Rate: 0.05 to 60.00
Flow Switch -- 103011
from General Pump

Flow Switch, 3 amp, 120 Volts 96"; Cord, No Pilot Feature (5 amp Max. Carrying). The General Pump flow switch is designed to operate in response to a low volume, low pressure flow and still allow for a high pump output flow. The system will provide reliable switching with as little as .75 GPM flow... [See More]

  • Mounting: In-line
  • Operating Pressure: 4000
  • Process Media Type: Liquid
  • Media Temperature: 190
Rheotherm Flow Switch -- Model 100CS
from Bionetics

Rheotherm flow switches provide reliable switch protection in all types of liquid or gas service. From critical monitoring of extremely low flow process additives to loss of flow protection in large water or air lines, we can handle most flow switch applications. With no moving parts, long term... [See More]

  • Mounting: In-line; Insertion
  • Operating Pressure: 500 to 1000
  • Process Media Type: Liquid; Gas
  • Media Temperature: 140
Flow Switch -- FS-150 Series
from Gems Sensors & Controls

Flow Rate Settings: Liquids 0.5 GPM to 5 GPM. Port Size: 1/2" NPT. Primary Construction Material: Polypropylene. Setting Type: Fixed. These slim, inline switches reduce pressure drop to a minimum. They incorporate a unique, dual-diameter, internal bore and piston configuration to minimize flow... [See More]

  • Mounting: In-line
  • Operating Pressure: 150 to 200
  • Process Media Type: Liquid
  • Media Temperature: 0 to 212
Ex-proof Adjustable Flow Switches -- M-100X Series
from Malema Sensors

The M-100X Series is an extremely sensitive flow switch. This has been engineered to monitor vital sample flow parameters for instrumentation in process control and inert blanket gases. It is used as an auxiliary alarm monitor for flow meters and is ideally suited for applications when installed on... [See More]

  • Mounting: In-line
  • Operating Pressure: 1500 to 3000
  • Process Media Type: Liquid; Gas
  • Media Temperature: 104 to 149
Flow Indicator, Switch, Transmitter -- DS15
from Clark Solutions

The model DS15 flow meters work according to the proven variable area principle. The float is moved upward in a tapered tube by the flowing medium and its upper edge indicates the flow rate by means of a scale affixed on to the measuring tube. By using a float with an integrated magnet, optional... [See More]

  • Mounting: In-line
  • Operating Pressure: 145
  • Process Media Type: Liquid; Gas
  • Media Temperature: 140
KSR/SVN - Low Volume Flow Switch for Liquids or Gases
from KOBOLD Instruments, Inc.

Product Features. Control of Very Small Liquid or Gas Flows. Wetted Parts - SS 1.4305, Borosilicate Glass, FKM. Proximity Switch or Reed Contact. Vertical Connection for In-Line Mounting. Flow switch types KSR and SVN operate on the same principle as a float-type flow indicator. Provided that the... [See More]

  • Mounting: In-line
  • Operating Pressure: 230
  • Process Media Type: Liquid; Gas
  • Media Temperature: 160
Fixed-Orifice Flowmeter -- 2021FGS-*-0-10GPH
from Orange Research, Inc.

Fixed-Orifice Flowmeters. Our flowmeters are designed for those applications where a rotameter is not appropriate. Consider the inherent problems of rotameters--they are difficult to read, especially with dirty or opaque fluids, have low pressure ratings and allow vertical orientation only. Now... [See More]

  • Mounting: In-line
  • Operating Pressure: 3000
  • Process Media Type: Liquid
  • Media Temperature: 200
ST-6 Flow Switch -- 200006540
from Suttner America Company

Water-flow activated switch to control the on and off of the burner. Although the most popular application is high pressure washing, the flow switch is suitable for other appliances, including carpet cleaning equipment, steam boilers and other types of pumping systems. [See More]

  • Mounting: In-line
  • Operating Pressure: 3600
  • Process Media Type: Liquid
  • Media Temperature: 257
Metal Tube Variable Area Flow Meter, MT3750 Series -- 3750C
from Brooks Instrument

Need reliable, durable flow measurement in high-pressure, high-temperature or hazardous process settings? The MT3750 metal tube variable area flow meter from Brooks Instrument is your hard-working answer. Constructed from high-strength steel, the MT3750 Series VA flow meter features a compact design... [See More]

  • Mounting: In-line
  • Operating Pressure: 1500 to 4000
  • Process Media Type: Liquid; Gas
  • Media Temperature: -58 to 400
Flow Switch -- FSW300
from OMEGA Engineering, Inc.

The FSW301 flow switch comprises a paddle system (1) with a permanent magnet attached (2). Above that magnet is a reed contact (3), located outside the flow of fluid. A second magnet with opposing poles (4) creates the force necessary to reset the switch back to the no flow position. When the... [See More]

  • Mounting: In-line
  • Operating Pressure: 145 to 365
  • Process Media Type: Liquid
  • Media Temperature: 140 to 230
Metering Flow Switches -- 500 Series
from Proteus Industries Inc.

Standard 500 Series metering flow switches are calibrated with water at approximately 25 °C / 77 °F. The use of fluids other than water may affect the accuracy of measurement due to differences in viscosity. Proteus ’ world-class calibration capability allows us to deliver instruments... [See More]

  • Mounting: In-line
  • Operating Pressure: ? to 250
  • Process Media Type: Liquid
  • Media Temperature: -40 to 140
Flow Switch -- YFL3SWITCH
from General Pump

Flow Switch, 3 amp, 230 Volts, 48? Cord, Gauge Port [See More]

  • Mounting: In-line
  • Operating Pressure: 3650
  • Process Media Type: Liquid
  • Media Temperature: 175
Flow Switch -- FS-200 Series
from Gems Sensors & Controls

Flow Rate Settings: 0.5 GPM to 100.0 GPM. Port Size: 1" NPT to 2" NPT. Primary Construction Material: Bronze or Stainless Steel. Setting Type: Fixed. The FS-200 Series offers accurate flow detection, with 1% repeatability, over a broad range of flow settings and port sizes. Its durable construction... [See More]

  • Mounting: In-line
  • Operating Pressure: 400
  • Process Media Type: Liquid
  • Media Temperature: -20 to 300
Ex-proof Adjustable Flow Switches -- M-200X Series
from Malema Sensors

The M-200X Series flow switches are engineered and field tested for sensing increasing and decreasing flow rates of gases or liquids. Pressure variation effects are minimal. This series features such versatility, economy, and accuracy that they can be used in virtually any application requiring... [See More]

  • Mounting: In-line
  • Gas Volumetric Flow Rate: 2 to 100
  • Process Media Type: Liquid; Gas
  • Liquid Volumetric Flow Rate: 0.05 to 10.56
Flow Meter/Switch for Water -- DS06
from Clark Solutions

The flow meter and switch model DS06 works according to a modified variable area principle. The float is guided in a cylindrical measuring tube by means of a slotted nozzle. The flowing medium moves the float in the flow direction. An externally mounted pointer indicator is magnetically coupled to... [See More]

  • Mounting: In-line
  • Operating Pressure: ? to 4350
  • Process Media Type: Liquid
  • Media Temperature: ? to 212
SFL - High Precision Turbine Flow Sensor
from KOBOLD Instruments, Inc.

Product Features. Flow Range 0.26-5.3 GPM Water. Bearingless Turbine Design for Long Life. All Plastic Wetted Parts. Accuracy ±1% of Reading. High precision at affordable pricing is the primary feature of KOBOLD's SFL turbine flow sensor. A bearingless design provides very high reliability. [See More]

  • Mounting: In-line
  • Operating Pressure: 580
  • Process Media Type: Liquid
  • Media Temperature: 212
PVC Variable-Area Flowmeter -- 2221FG
from Orange Research, Inc.

PVC Filter & Flow Monitor Instruments. Measure filter or flow performance with our unique instruments with PVC wetted parts. Save thousands of dollars with low-cost solutions. Whether you need local indication, a switch, or a transmitter for remote use, we have those solutions. Filter Monitors. [See More]

  • Mounting: In-line
  • Operating Pressure: 200
  • Process Media Type: Liquid
  • Media Temperature: 32 to 120
In-Line Flowmeter With Limit Switches -- FL-6100
from OMEGA Engineering, Inc.

OMEGA ® in-line flowmeters offer high accuracy flow rate indication for oil or water and the ability to either control the flowrate or alarm on high or low flowrates. These units feature an SPDT switch which can be triggered at any point along the flow range. [See More]

  • Mounting: In-line
  • Operating Pressure: 1000 to 3500
  • Process Media Type: Liquid
  • Media Temperature: 241
Flow Switch -- YFL7SWITCH
from General Pump

Flow Switch, 1 amp, 250 Volts, 48"; Cord, Flow Through Design. The flow switch detects the presence of water flow on the inside of the system by means of a piston which is shifted by the water itself. When the piston is moved by the water flow, the magnets contained internally stimulate a reed... [See More]

  • Mounting: In-line
  • Operating Pressure: 5100
  • Process Media Type: Liquid
  • Media Temperature: 175
Flow Switch -- FS-4 Series
from Gems Sensors & Controls

Flow Rate Settings: 0.1 GPM to 1.5 GPM. Port Size: 9/16" - 18 UNF. Primary Construction Material: Ryton ®. Setting Type: Fixed. More robust porting hubs offer better structural integrity. Molded cable grommet offers improved moisture protection. The FS-4 Series makes flow protection economical... [See More]

  • Mounting: In-line
  • Operating Pressure: 250
  • Process Media Type: Liquid
  • Media Temperature: 0 to 225
Ex-proof Fixed Set Point Flow Switches -- M-50X Series
from Malema Sensors

The M-50X Explosion Proof Series low flow, flow switches monitor increasing and decreasing flow. They utilize a single moving part which responds to fluid (liquid or gas) flowing within a system. The flow monitors operate only when fluid is positively established. Features. Well suited for corrosive... [See More]

  • Mounting: In-line
  • Operating Pressure: 3000
  • Process Media Type: Liquid; Gas
  • Media Temperature: 300
Flow Sensor -- D0Z01
from Clark Solutions

Model DOZ01 flow sensors are used wherever the flow of liquids having different viscosities must be reliably and economically measured, such as in the following cases: Central lubrication systems. Transformer oils. Aggressive/caustic liquids in the chemical industry. The model DOZ01 flow sensor with... [See More]

  • Mounting: In-line
  • Operating Pressure: 145 to 290
  • Process Media Type: Liquid
  • Media Temperature: 32 to 176
TSK - Flap Type Variable Area Flowmeter
from KOBOLD Instruments, Inc.

Product Features. Available Materials of Construction Include Stainless Steel, Hastelloy C22, Polypropylene and PTFE. Line Sizes from 2 to 24 Inches. Can Be Supplied for Horizontal or Vertical Piping Runs. Variable Flap Measuring Technique Yields Very Low Head Loss. Excellent Tolerance to Dirty... [See More]

  • Mounting: In-line
  • Operating Pressure: 150 to 300
  • Process Media Type: Liquid
  • Media Temperature: -40 to 572
Variable-Area Flowmeter -- 2223FGT-*-0-1GPM
from Orange Research, Inc.

Variable-Area Flowmeters. Our flowmeters are designed for those applications where a rotameter is not appropriate. Consider the inherent problems of rotameters--they are difficult to read, especially with dirty or opaque fluids, have low pressure ratings and allow vertical orientation only. Now... [See More]

  • Mounting: In-line
  • Operating Pressure: 5000
  • Process Media Type: Liquid
  • Media Temperature: 200
Industrial Flow Switch -- FSW-30A / FSW-31A / FSW-32A
from OMEGA Engineering, Inc.

The FSW-30A flow switch is supplied with six orifices to provide 6 overlapping flow ranges from 0.12 to 8.0 GPM for water. The FSW-31 is supplied with 3 different drag discs to provide 3 overlapping ranges from 6 to 70 GPM for water. The orifices and drag discs can be changed while the switch is... [See More]

  • Mounting: In-line
  • Operating Pressure: 400
  • Process Media Type: Liquid
  • Media Temperature: 180
Flow Switch -- YFLOSWITCH
from General Pump

Flow Switch, 3 amp, 230 Volts, 36? Cord (Mount in Vertical Position Only) [See More]

  • Mounting: In-line
  • Operating Pressure: 3650
  • Process Media Type: Liquid
  • Media Temperature: 175
Flow Switch -- FS-400 Series
from Gems Sensors & Controls

Flow Rate Settings: 0.75 GPM to 10.0 GPM. Port Size: 3/4". Primary Construction Material: Bronze. Setting Type: Fixed. Provides accurate flow detection in water and oil with 1% repeatability. Flow settings on the adjustable version can be easily changed without disassembly. A shuttle by-pass vane... [See More]

  • Mounting: In-line
  • Operating Pressure: 400 to 800
  • Process Media Type: Liquid
  • Media Temperature: -20 to 180
Ex-proof Fixed Set Point Flow Switches -- M-60X Series
from Malema Sensors

The M-60X Explosion Proof Series low flow monitor switches monitor increasing and decreasing flow. They utilize a single moving part which responds to fluid (liquid or gas) flowing within a system (universal mountable units are fitted with a reset spring). These switches are suitable for a wide... [See More]

  • Mounting: In-line
  • Operating Pressure: 3000
  • Process Media Type: Liquid; Gas
  • Media Temperature: 300
Miniature Variable Area Flow Switch -- DS02
from Clark Solutions

The flow meter and switch model DS02 works according to a modified variable area principle. The float is guided in a cylindrical measuring tube by means of a spring. The flowing medium moves the float in the flow direction. A Reed contact is mounted outside the meter in a sealed housing. When the... [See More]

  • Mounting: In-line
  • Operating Pressure: ? to 4350
  • Process Media Type: Liquid; Gas
  • Media Temperature: ? to 212
Liquid Flow Sensor -- FPR-100
from OMEGA Engineering, Inc.

The FPR100 Series sensors are designed with a one-piece composite rotor, sturdy unibody construction, ceramic shafts, and superior sealing, to provide superior durability and economy. The FPR110 Series, with bright orange spinning rotors provide visual indication of flow only. The FPR120 Series... [See More]

  • Mounting: In-line
  • Operating Pressure: 200
  • Process Media Type: Liquid
  • Media Temperature: 180 to 212
Flow Switch With Pilot Feature -- 100329
from General Pump

Flow Switch, 3 amp, 120 Volts 96"; Cord with Pilot Feature (5 amp Max. Carrying). The General Pump flow switch is designed to operate in response to a low volume, low pressure flow and still allow for a high pump output flow. The system will provide reliable switching with as little as .75 GPM flow... [See More]

  • Mounting: In-line
  • Operating Pressure: 4000
  • Process Media Type: Liquid
  • Media Temperature: 190
Flow Switch -- FS-400P Series
from Gems Sensors & Controls

Flow Rate Settings: 0.5 GPM or 2.0 GPM. Port Size: 3/4" or 1" IPS. Primary Construction Material: Clear PVC. Setting Type: Fixed. Designed for low cost flow/no-flow monitoring. This series is available with a clear, transparent PVC housing which is ideal for use where visual flow confirmation is... [See More]

  • Mounting: In-line
  • Operating Pressure: 50 to 120
  • Process Media Type: Liquid
  • Media Temperature: 120
Fixed Set Point Flow Switches
from Malema Sensors

The operating principle is based on a free floating magnetic piston which responds only to the motion of fluids within the line, not to static or system pressures. In the presence of fluid flow, controlled movement of the piston actuates an external hermetically sealed reed switch. This switch can... [See More]

  • Mounting: In-line
  • Operating Pressure: 200
  • Process Media Type: Liquid; Gas
  • Media Temperature: 220
Miniature Variable Area Flowmeter and Switch -- DS01
from Clark Solutions

The flow meter and switch model DS01 works according to a modified variable area principle. The float is guided in a cylindrical measuring glass by means of a spring. The flowing medium moves the float in the flow direction. The upper edge of the float shows the momentary flow via a burnt-in scale... [See More]

  • Mounting: In-line
  • Operating Pressure: 145 to 232
  • Process Media Type: Liquid; Gas
  • Media Temperature: 160 to 320
Liquid Flow Transmitter -- FPR-200
from OMEGA Engineering, Inc.

The FPR-200 series flowrate sensor integrates rugged tangential turbine technology with a precision digital-to-analog conversion circuit hermetically encapsulated within the body of the sensor. The flow sensor is ideal for measuring flowrates in cooling circuits, HVAC systems and batching... [See More]

  • Mounting: In-line
  • Operating Pressure: 150 to 500
  • Process Media Type: Liquid
  • Media Temperature: 149 to 225
Tri-Magnet Technology Flow Switch -- 100904
from General Pump

TMT Inline Flow Switch, 5 Amp Microswitch, Minimum Activation Flow, 48"; 18 AWG Lead, No Spring, Uses Magnets For All Movements. Features. Micro-switch technology eliminates reed switch. Activates with as little as 0.5 gpm flow. Minimal pressure drop up to 12 gpm flow. Mount in vertical position [See More]

  • Mounting: In-line
  • Operating Pressure: 4000
  • Process Media Type: Liquid
  • Media Temperature: 180
Flow Switch -- FS-500 Series
from Gems Sensors & Controls

Flow Rate Settings: 0.25 GPM to 5.0 GPM. Port Size: 3/4" NPT. Primary Construction Material: Polypropylene. Setting Type: Fixed. The FS-500 offers low cost flow monitoring with a variety of switch actuation points and low pressure drop. All wetted parts are polypropylene or stainless steel, making... [See More]

  • Mounting: In-line
  • Operating Pressure: 40 to 100
  • Process Media Type: Liquid
  • Media Temperature: 0 to 212
Fixed Set Point Flow Switches -- M-50 Series
from Malema Sensors

The M-50 Series low flow, flow switches monitor increasing and decreasing flow. They utilize a single moving part which responds to fluid (liquid or gas) flowing within a system. These switches are suitable for a wide range of applications in industrial, biomedical, and OEM products. The flow... [See More]

  • Mounting: In-line
  • Operating Pressure: 30 to 3000
  • Process Media Type: Liquid; Gas
  • Media Temperature: 170 to 300
Screw Spindle Type Flow Meter for Highly Viscous Liquids -- DV08
from Clark Solutions

The DV08 flow meter is fitted with twin helical screws, which rotate in opposite directions due to the flow of product being monitored. The rotational speed is proportional to the flow rate. The rotary motion of the screws is detected by a sensor which emits two pulses per revolution. Each pulse... [See More]

  • Mounting: In-line
  • Operating Pressure: 2321 to 5076
  • Process Media Type: Liquid
  • Media Temperature: -13 to 302
Liquid Flow Transmitter and Switch -- FSW-9000
from OMEGA Engineering, Inc.

The FSW-9000 Series is a flow switch monitor that measures the velocity of the flow. It is ideal for use in measurement and control liquid applications. The FSW-9000 Series provides two output options: a 4 to 20mA analog output and a PNP/NPN output. For the 4 to 20 mA output, the electronics ’... [See More]

  • Mounting: In-line
  • Operating Pressure: 4351
  • Process Media Type: Liquid
  • Media Temperature: 140
Tri-Magnet Technology Flow Switchs -- 101068
from General Pump

Flow Switch, 5 Amp, 250 Volts, New High Flow Flow Switch, 4 GPM minimum activation, 12? 18 AWG LEAD. Features. Micro-switch technology eliminates reed switch. Activation below 4.0 gpm. Minimal pressure drop up to 25 gpm flow. Mount in vertical position [See More]

  • Mounting: In-line
  • Operating Pressure: 4000
  • Process Media Type: Liquid
  • Media Temperature: 180
Flow Switch -- FS-925 Series
from Gems Sensors & Controls

Flow Rate Settings: Liquids - 0.1 GPM to 1.5 GPM; Air/Gases - see chart. Port Size: 1/4" NPT. Primary Construction Material: Brass or Stainless Steel. Setting Type: Fixed. This series of precision-calibrated switches provide reliable and consistent performance; repeatability is within 1%. FS-925... [See More]

  • Mounting: In-line
  • Operating Pressure: 1000
  • Process Media Type: Liquid
  • Media Temperature: -20 to 300
Fixed Set Point Flow Switches -- M-55 Series
from Malema Sensors

The M-55 low flow, flow switches monitor increasing and decreasing flow. They utilize a single moving part which responds to fluid (liquid or gas) flowing within a system. These switches are suitable for a wide range of applications in industrial, biomedical, and OEM products. The flow monitors... [See More]

  • Mounting: In-line
  • Operating Pressure: 80 to 3000
  • Process Media Type: Liquid; Gas
  • Media Temperature: 170 to 300
Series 1100 Bronze Flow Switch -- 1100-18100
from Clark Solutions

Series 1100 flow switches are manufactured to exacting standards and provide accurate flow detection for most applications. Product inspection involves calibrated tools and gages traceable to National Bureau of Standards. The flow swtches are broadly used in machine tools, HVAC equipment and any... [See More]

  • Mounting: In-line
  • Operating Pressure: 400
  • Process Media Type: Liquid
  • Liquid Volumetric Flow Rate: 0.50
Liquid Micro-Flow Switch -- FSW530
from OMEGA Engineering, Inc.

The FSW530 Series flow switches are capable of detecting extremely low liquid flow rates from 13 mL/ minute up to 10 L/minute with a full scale switch accuracy of ±1.0% or better! A wide variety of fluids may be measured. Repeatable results are achieved using a patented pelton-type... [See More]

  • Mounting: In-line
  • Operating Pressure: 100 to 500
  • Process Media Type: Liquid
  • Media Temperature: 131
Tri-Magnet Technology Flow Switchs -- 101069
from General Pump

Flow Switch, 5 Amp, 250 Volts, New High Flow Flow Switch, 4 GPM minimum activation, 12? 18 AWG LEAD, with Weatherpack connector. Features. Micro-switch technology eliminates reed switch. Activation below 4.0 gpm. Minimal pressure drop up to 25 gpm flow. Mount in vertical position. 3-way black... [See More]

  • Mounting: In-line
  • Operating Pressure: 4000
  • Process Media Type: Liquid
  • Media Temperature: 180
Flow Switch -- FS-926 Series
from Gems Sensors & Controls

Flow Rate Settings: Liquids - 50-300 cc/min.; Air/Gases - See Chart at Bottom of Page. Port Size: 1/4" NPT. Primary Construction Material: Brass or Stainless Steel. Setting Type: Fixed. These switches provide accurate detection of excessive or insufficient flow rates in such applications as:... [See More]

  • Mounting: In-line
  • Operating Pressure: 1000
  • Process Media Type: Liquid
  • Media Temperature: -20 to 300
Fixed Set Point Flow Switches -- M-60 Series
from Malema Sensors

The M-60 Series low flow, flow switches monitor increasing and decreasing flow. They utilize a single moving part which responds to fluid (liquid or gas) flowing within a system. These switches are suitable for a wide range of applications in industrial, biomedical, and OEM products. The flow... [See More]

  • Mounting: In-line
  • Gas Volumetric Flow Rate: 0.0106 to 1.94
  • Process Media Type: Liquid; Gas
  • Liquid Volumetric Flow Rate: 0.00 to 0.42
Series 1800 PVC Flow Switch -- 1800-42549
from Clark Solutions

Series 1800 flow switches are manufactured to exacting standards and provide accurate flow detection for most applications. Product inspection involves calibrated tools and gages traceable to National Bureau of Standards. Switch function involves magnet equipped PVC shuttle that is displaced at the... [See More]

  • Mounting: In-line
  • Operating Pressure: 150
  • Process Media Type: Liquid
  • Liquid Volumetric Flow Rate: 0.50
Low Cost Flow Monitoring Unit -- FSW500
from OMEGA Engineering, Inc.

The FSW500 offers low cost flow monitoring with a variety of switch actuation points and low pressure drop. All wetted parts are polypropylene or stainless steel, making this switch ideal for a wide range of chemical and temperature requirements. The FSW500 is ideal for equipment cooling including... [See More]

  • Mounting: In-line
  • Operating Pressure: 50 to 100
  • Process Media Type: Liquid
  • Media Temperature: 212
Tri-Magnet Technology Inline Flow Switch -- 100931
from General Pump

TMT Inline Flow Switch, 5 Amp Microswitch, Minimum Activation Flow, 48"; 18 AWG Lead, No Spring, Uses Magnets For All Movements. Features. Micro-switch technology eliminates reed switch. Activates with 1.5 gpm flow. Stainless Steel shuttle. Minimal pressure drop up to 12 gpm flow. Can be mounted in... [See More]

  • Mounting: In-line
  • Operating Pressure: 5000
  • Process Media Type: Liquid
  • Media Temperature: 180
Flow Switch -- FS-927 Series
from Gems Sensors & Controls

Flow Rate Settings: 0.10 GPM to 1.50 GPM. Port Size: 1/4" NPT. Primary Construction Material: Brass, Stainless Steel. Setting Type: Fixed. Measuring only 1" x 2-3/4" (25 mm-70 mm), these compact switches are ideal for use where space is at a premium. Designed for use with water and oil, these... [See More]

  • Mounting: In-line
  • Operating Pressure: 1000
  • Process Media Type: Liquid
  • Media Temperature: -20 to 200
Fixed Set Point Flow Switches -- M-62-F Series
from Malema Sensors

The operating principle is based on a free floating magnetic piston which responds only to the motion of fluids within the line, not to static or system pressures. In the presence of fluid flow, controlled movement of the piston actuates an external hermetically sealed reed switch. This switch can... [See More]

  • Mounting: In-line
  • Operating Pressure: 60
  • Process Media Type: Liquid; Gas
  • Media Temperature: 104
Series 2100 Polysulfone Flow Switch -- 2100-12686
from Clark Solutions

Series 2100 flow switches are manufactured to exacting standards and provide accurate flow detection for most applications. Product inspection involves calibrated tools and gages traceable to National Bureau of Standards. The switches function as a magnet embedded in a spring loaded polysulfone... [See More]

  • Mounting: In-line
  • Operating Pressure: 250
  • Process Media Type: Liquid
  • Liquid Volumetric Flow Rate: 0.10
Rugged Economical Flowmeter -- FL-W
from OMEGA Engineering, Inc.

The FL-W Series of water flow monitors can be used with flows from 1 gph up to 90 gpm. These flowmeters utilize the fluid ’s movement to actuate a swinging vane (or piston), which drives the scale pointer and triggers the signal switch. SPECIFICATIONS: Signal Switch: 3-Wire SPDT, 15 A @ 125... [See More]

  • Mounting: In-line
  • Operating Pressure: 150 to 300
  • Process Media Type: Liquid
  • Media Temperature: 199
Tri-Magnet Technology Inline Flow Switch -- 100975
from General Pump

TMT Inline Flow Switch, 5 Amp Microswitch, Minimum Activation Flow, 48"; 18 AWG Lead, No Spring, Uses Magnets For All Movements. Features. Micro-switch technology eliminates reed switch. Activates with 1.25 gpm flow. Stainless Steel shuttle. Minimal pressure drop up to 12 gpm flow. Can be mounted in... [See More]

  • Mounting: In-line
  • Operating Pressure: 5000
  • Process Media Type: Liquid
  • Media Temperature: 180
High Inline Pressure Compact Flow Switch -- FS-380 Series
from Gems Sensors & Controls

Flow Rate Settings: 0.25 GPM to 2.00 GPM. Port Size: Multiple. Primary Construction Material: Brass or Stainless Steel. Setting Type: Fixed. These rugged inline flow switches use 100 micron filtration and are less susceptible to clogging than other high-pressure inline flow switches. The one-piece... [See More]

  • Mounting: In-line
  • Operating Pressure: 500 to 1500
  • Process Media Type: Liquid
  • Media Temperature: -20 to 275
Fixed Set Point Flow Switches -- M-64 Series
from Malema Sensors

The operating principle is based on a magnetic piston which responds only to the motion of fluids within the line, not to static or system pressures. In the presence of fluid flow, controlled movement of the piston actuates an external hermetically sealed reed switch. This switch can be used to... [See More]

  • Mounting: In-line
  • End Fittings: In-line Threaded
  • Process Media Type: Liquid; Gas
  • Electrical Output: Switch
Series 2600 PVC Flow Switch -- 2600-42951
from Clark Solutions

Series 2600 flow switches are manufactured to exacting standards and provide accurate flow detection for most applications. Product inspection involves calibrated tools and gages traceable to National Bureau of Standards. Switch function involves magnet equipped PVC shuttle that is displaced at the... [See More]

  • Mounting: In-line
  • Operating Pressure: 150
  • Process Media Type: Liquid
  • Liquid Volumetric Flow Rate: 0.50
Inline Plastic Flow Switch -- FS-380P Series
from Gems Sensors & Controls

Low Pressure Drop Design. Flow Rate Settings: 0.25 GPM to 2.00 GPM. Port Size: 3/8" NPT Male and 1/4" Quick Disconnect (QDC) Male. Primary Construction Material: Polypropylene. Setting Type: Fixed. This rugged inline flow switch offers the same superior performance and resistance to clogging as its... [See More]

  • Mounting: In-line
  • Operating Pressure: 50 to 125
  • Process Media Type: Liquid
  • Media Temperature: 0 to 212
Fixed Set Point Flow Switches -- M-64-T Series
from Malema Sensors

The operating principle is based on a magnetic piston which responds only to the motion of fluids within the line, not to static or system pressures. In the presence of fluid flow, controlled movement of the piston actuates an external hermetically sealed reed switch. This switch can be used to... [See More]

  • Mounting: In-line
  • End Fittings: In-line Threaded
  • Process Media Type: Liquid; Gas
  • Electrical Output: Switch
Variable Area Flowmeter and Switch -- DS03
from Clark Solutions

The flow meter and switch model DS03 works according to a modified variable area principle. The float is guided in a cylindrical measuring glass. The upper edge of the float shows the momentary flow via a burnt-in scale on the measuring glass. A Reed contact is mounted outside the meter in a sealed... [See More]

  • Mounting: In-line
  • Operating Pressure: ? to 145
  • Process Media Type: Liquid; Gas
  • Media Temperature: ? to 248
No-Moving-Parts Flow Switch -- FS-600 Series
from Gems Sensors & Controls

Flow Rate Settings: 0.1 GPM to 11 GPM (0.5 LPM to 41 LPM). Port Size: 1/2" to 1-1/2" (NPT or G thread). Setting Type: Fixed. The FS-600 series flow switch uses proven thermal dispersion technology to provide a robust no moving parts flow switch even without filtration. The solid state sensor is... [See More]

  • Mounting: In-line
  • Operating Pressure: 363
  • Process Media Type: Liquid
  • Media Temperature: -14 to 140
Flow Switches & Flow Indicators -- AD-15 Series
from Malema Sensors

AD-15/ADI-15/ADT-15 series flow switches can be fitted with local flow indicators. AD series flow switches can be used for monitoring liquid and gas flows. Features. Can be mounted vertically or horizontally. Alarms : Reed switch. Analog Output : 4-20mA transmitter (ADT-15 only). It does not need... [See More]

  • Mounting: In-line
  • Gas Volumetric Flow Rate: 0.1050 to 141
  • Process Media Type: Liquid; Gas
  • Liquid Volumetric Flow Rate: 0.07 to 70.40
Variable Area Flowmeter and Switch -- DS05
from Clark Solutions

The flow meter and switch model DS05 works according to a modified variable area principle. The float is guided in a cylindrical measuring glass by means of a spring. The flowing medium moves the float in the flow direction. The upper edge of the float shows the momentary flow via a burnt-in scale... [See More]

  • Mounting: In-line
  • Operating Pressure: ? to 145
  • Process Media Type: Liquid
  • Media Temperature: ? to 248
Oil Flow Switch -- FS-930 Series
from Gems Sensors & Controls

Flow Rate Settings: 0.1 GPM to 1.0 GPM. Port Size: 1/4" NPT. Primary Construction Material: Brass. Setting Type: Fixed. A unique, patented piston design assures accuracy within 20% over a full range of viscosities - from 40 to 1000 SSU. Ideal for use in applications where liquids of different... [See More]

  • Mounting: In-line
  • Operating Pressure: 1000
  • Process Media Type: Liquid
  • Media Temperature: -20 to 300
Glass Tube Purge Meters -- 2000 Series
from Malema Sensors

Malema's 2000 series variable area purge meters use a tapered borosilicate glass tube with a fine threaded regulating valve for precise flow adjustment. Various flow tube lengths such as 100 mm, 150 mm and 300 mm are available. It's compact construction with reduced dimensions facilitates easy... [See More]

  • Mounting: In-line
  • Gas Volumetric Flow Rate: 0.5883 to 17.65
  • Process Media Type: Liquid; Gas
  • Liquid Volumetric Flow Rate: 0.00 to 4.40
Variable Area Flowmeter And Switch For High Pressure Applications -- DS04
from Clark Solutions

The flow meter and switch model DS04 works according to a modified variable area principle. The float is guided in a cylindrical measuring tube by means of a slotted nozzle. The flowing medium moves the float in the flow direction. An externally mounted pointer indicator is magnetically coupled to... [See More]

  • Mounting: In-line
  • Operating Pressure: ? to 4350
  • Process Media Type: Liquid; Gas
  • Media Temperature: ? to 248
Stainless Steel Flow Switch -- FS-480 Series
from Gems Sensors & Controls

Flow Rate Settings: 0.50 GPM to 3.00 GPM. Port Size: 1/2" NPT, 3/4" NPT, 1/2" Tube Compression Fitting. Primary Construction Material: 316 Stainless Steel. Setting Type: Fixed. The FS-480 large-body inline flow switch delivers ample flow rates with minimal pressure drop. 25% larger than its FS-380... [See More]

  • Mounting: In-line
  • Operating Pressure: 1000
  • Process Media Type: Liquid
  • Media Temperature: -20 to 250
Paddle Flow Switches -- MFS-25 Series
from Malema Sensors

The MFS-25 series of Paddle Flow Switches that are ideally suited in process applications where direction of flow and desired actuation set points are needed for control and dynamics of operations. These monitor flow/no flow conditions and are supplied in different paddle lengths. The trimming of... [See More]

  • Mounting: In-line
  • Operating Pressure: 1500
  • Process Media Type: Liquid; Gas
  • Pipe Diameter: 1.00 to 8.00
Viscosity Compensated Flow Meter/Switch -- DS08
from Clark Solutions

The flow meter and switch model DS08 works according to a modified variable area principle. The float is guided in a cylindrical measuring tube by means of a spring. The flowing medium moves the float in the flow direction. An externally mounted pointer indicator is magnetically coupled to the float... [See More]

  • Mounting: In-line
  • Operating Pressure: ? to 3625
  • Process Media Type: Liquid; Gas
  • Media Temperature: ? to 248
Series Fixed Set Point Flow Switches -- M-701 Series
from Malema Sensors

The M-701 offers low cost flow monitoring with a variety of switch actuation points and low pressure drop. M-701 is designed for ease of maintanance, as the bonnet and shuttle can be removed, leaving the housing and pipe work connections intact. All wetted parts are polypropylene or stainless steel,... [See More]

  • Mounting: In-line
  • Media Temperature: 60 to 212
  • Operating Pressure: 40 to 100
  • Pipe Diameter: 0.75
Viscosity Compensated Flow Meter/Switch -- DS08
from Clark Solutions

The flow meter and switch model DS08 works according to a modified variable area principle. The float is guided in a cylindrical measuring tube by means of a spring. The flowing medium moves the float in the flow direction. An externally mounted pointer indicator is magnetically coupled to the float... [See More]

  • Mounting: In-line
  • Operating Pressure: ? to 4351
  • Process Media Type: Liquid
  • Media Temperature: ? to 248
Viscosity Compensated Variable Area Flowmeter and Switch -- DS07
from Clark Solutions

The flow meter and switch model DS07 works according to a modified variable area principle. The float is guided in a cylindrical measuring glass by means of a spring. The flowing medium moves the float in the flow direction. The upper edge of the float shows the momentary flow via a burnt-in scale... [See More]

  • Mounting: In-line
  • Operating Pressure: ? to 232
  • Process Media Type: Liquid; Gas
  • Media Temperature: ? to 248