Sanitary Flow Switches

5 Results
SPX Thermal Dispersion Flow Switch
from FineTek

SPX Thermal Dispersion Flow Switch is a precise flow sensing device for liquids. The principle of operation is based on heat transfer. The SP thermal dispersion flow switch is offered with a variety of output types and materials of construction. No moving parts make the SP series a long lasting and... [See More]

  • Features: Sanitary Applications Rated
  • Electrical Output: Switch
  • Operating Pressure: 1450
Flow monitor ifm efector SI6800 [SI6800 from ifm efector inc.]
from Automation24, Inc.

The SI6800 sanitary flow sensor from ifm with a programmable output as normally open or normally closed measures liquid and gaseous media has a setting range of 0.1-9.8 ft/s (3-300 cm/s) liquids/ 6.5-98 ft/s (200-3,000 cm/s) gases and a pressure rating up to 30 bar. Thanks to the sanitary process... [See More]

  • Features: Sanitary Applications Rated
  • Operating Pressure: 30
  • Process Media Type: Liquid; Gas
  • Media Temperature: -13 to 203
Air Bubble Detection -- SONOCHECK ABD05
from SONOTEC Ultraschallsensorik Halle GmbH

The SONOCHECK air-bubble detectors of type ABD05 detect air and gas bubbles in fluid-filled tubes and measurement chambers. These intelligent sensors can be used for the monitoring of fluids as well as for wet/dry alarm notifications. The ABD05 has been specifically developed for medical use. The... [See More]

  • Features: Sanitary Applications Rated
  • Operating Pressure: 0.0 to 30
  • Process Media Type: Liquid
  • Media Temperature: 40 to 140
Inline Flow and Temperature Monitoring Switch -- FlexSwitch® FLT93C
from Fluid Components Intl. (FCI)

The FLT93C insertion and inline type FlexSwitches for sanitary flow, level and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product is specifically designed for sanitary 3A process applications. FCI is the only thermal... [See More]

  • Features: Sanitary Applications Rated
  • Operating Pressure: 0.0 to 1500
  • Process Media Type: Liquid; Gas
  • Media Temperature: -100 to 500
Liquid Flow Transmitter and Switch -- FSW-9000
from OMEGA Engineering, Inc.

The FSW-9000 Series is a flow switch monitor that measures the velocity of the flow. It is ideal for use in measurement and control liquid applications. The FSW-9000 Series provides two output options: a 4 to 20mA analog output and a PNP/NPN output. For the 4 to 20 mA output, the electronics ’... [See More]

  • Features: Sanitary Applications Rated
  • Operating Pressure: 4351
  • Process Media Type: Liquid
  • Media Temperature: 140