CSA Mark Flow Switches

24 Results
InnovaSwitch™ Level Switch
from Sierra Instruments, Inc.

Overview. The InnovaSwitch insertion-type level switch is a high-performance, industrial-grade liquid level indicator for tanks and process vessels. This product switches on level changes as small as 0.03 inch (0.8 mm) on dry-to-wet and wet-to-dry occurrences in a tank or vessel. The instrument was... [See More]

  • Approvals: Canadian Standards Association; European Committee for Electrotechnical Standardization; CE, ISO 9001
  • Operating Pressure: 3000
  • Process Media Type: Liquid; Gas
  • Media Temperature: -100 to 850
Paddle-Type Flow Switches -- 00063067
from Watts

Series FS-200-W Paddle-Type Flow Switches are used in commercial and industrial applications to accurately monitor the flow of liquid in pipelines servicing water systems, heating systems, air conditioning and processing installations for industrial and commercial applications. The flow switches are... [See More]

  • Approvals: Underwriters Laboratory; Canadian Standards Association
  • Mounting: Insertion
  • Process Media Type: Liquid
  • End Fittings: In-line Threaded
PVC Variable-Area Flowmeter -- 2221FG
from Orange Research, Inc.

PVC Filter & Flow Monitor Instruments. Measure filter or flow performance with our unique instruments with PVC wetted parts. Save thousands of dollars with low-cost solutions. Whether you need local indication, a switch, or a transmitter for remote use, we have those solutions. Filter Monitors. [See More]

  • Approvals: Canadian Standards Association; CE
  • Operating Pressure: 200
  • Process Media Type: Liquid
  • Media Temperature: 32 to 120
Flow Level Switch -- Innova-Switch
from Litre Meter Limited

State-of-the-art in gaseous and liquid flow switching or liquid level control. High-resolution thermal differential technique. [See More]

  • Approvals: Canadian Standards Association; European Committee for Electrotechnical Standardization; CE
  • Operating Pressure: 3000
  • Process Media Type: Liquid; Gas; Steam
  • Media Temperature: 158 to 905
Inline Flow and Temperature Monitoring Switch -- FlexSwitch® FLT93C
from Fluid Components Intl. (FCI)

The FLT93C insertion and inline type FlexSwitches for sanitary flow, level and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product is specifically designed for sanitary 3A process applications. FCI is the only thermal... [See More]

  • Approvals: ATEX; Canadian Standards Association; European Committee for Electrotechnical Standardization; FCI, NFPA Code 30 Compliance
  • Operating Pressure: 0.0 to 1500
  • Process Media Type: Liquid; Gas
  • Media Temperature: -100 to 500
Adjustable Flow Switch -- FS-400 Series
from Gems Sensors & Controls

Flow Rate Settings: 0.75 GPM to 14.0 GPM. Port Size: 3/4". Primary Construction Material: Bronze. Setting Type: Adjustable. Provides accurate flow detection in water and oil with 1% repeatability. Flow settings on the adjustable version can be easily changed without disassembly. A shuttle by-pass... [See More]

  • Approvals: Underwriters Laboratory; Canadian Standards Association; CE, FM
  • Operating Pressure: 400 to 800
  • Process Media Type: Liquid
  • Media Temperature: -20 to 180
Metal Tube Variable Area Flow Meter, MT3600 Series -- 3601 / 3602
from Brooks Instrument

Reliable and affordable, MT3600 metal tube variable area flow meters satisfy the operational and reliability requirements for multiple industrial purge meter applications, such as metering coolants, pump seal fluids, lubricants under pressure and opaque fluids. Featuring high-temperature and... [See More]

  • Approvals: Canadian Standards Association; International Calibration Certificate (ICC), NACE MR-0175, Certificate of Conformance
  • Operating Pressure: 1500
  • Process Media Type: Liquid; Gas; Steam
  • Media Temperature: -20 to 500
Paddle-Type Flow Switches -- 00067101
from Watts

Series FS-204-W Paddle-Type Flow Switches are used in commercial and industrial applications to accurately monitor the flow of liquid in pipelines servicing water systems, heating systems, air conditioning and processing installations for industrial and commercial applications. The flow switches are... [See More]

  • Approvals: Underwriters Laboratory; Canadian Standards Association
  • Mounting: Insertion
  • Process Media Type: Liquid
  • End Fittings: In-line Threaded
Variable-Area Flowmeter -- 2223FGT-*-0-1GPM
from Orange Research, Inc.

Variable-Area Flowmeters. Our flowmeters are designed for those applications where a rotameter is not appropriate. Consider the inherent problems of rotameters--they are difficult to read, especially with dirty or opaque fluids, have low pressure ratings and allow vertical orientation only. Now... [See More]

  • Approvals: Canadian Standards Association; CE
  • Operating Pressure: 5000
  • Process Media Type: Liquid
  • Media Temperature: 200
Inline Flow and Temperature Monitoring Switch -- FlexSwitch® FLT93L
from Fluid Components Intl. (FCI)

The FLT93L inline type FlexSwitch for flow and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. FCI is the only thermal manufacturer providing temperature compensation to ensure set point accuracy for process temperatures that vary... [See More]

  • Approvals: ATEX; Canadian Standards Association; European Committee for Electrotechnical Standardization; FM, CE, NFPA Code 30 Compliance
  • Operating Pressure: 0.0 to 2350
  • Process Media Type: Liquid; Gas
  • Media Temperature: -100 to 500
Externally Adjustable Flow Switch -- FS-10798 Series
from Gems Sensors & Controls

Flow Rate Settings: Liquids - Infinite Adjustment between 0.5 GPM and 20.0 GPM; Air/Gases - See chart. Port Size: 1/2" NPT. Primary Construction Material: Brass or Stainless Steel. Setting Type: Adjustable. These externally adjustable switches are ideal for protecting machine tools from coolant flow... [See More]

  • Approvals: Underwriters Laboratory; Canadian Standards Association; CE
  • Operating Pressure: 1000
  • Process Media Type: Liquid
  • Media Temperature: -20 to 300
Metal Tube Variable Area Flow Meter, MT3750 Series -- 3750C
from Brooks Instrument

Need reliable, durable flow measurement in high-pressure, high-temperature or hazardous process settings? The MT3750 metal tube variable area flow meter from Brooks Instrument is your hard-working answer. Constructed from high-strength steel, the MT3750 Series VA flow meter features a compact design... [See More]

  • Approvals: Canadian Standards Association; International Calibration Certificate (ICC), Material Certification, Liquid Dye Penetrant, Positive Material Identification, NACE MR 01-75 & MR 0103
  • Operating Pressure: 1500 to 4000
  • Process Media Type: Liquid; Gas
  • Media Temperature: -58 to 400
Insertion Flow and Temperature Monitoring Switch -- FlexSwitch® FLT93F
from Fluid Components Intl. (FCI)

The FLT93F insertion type FlexSwitch for flow and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product was designed for heavy industrial environments including high temperature and high pressure. FCI is the only thermal... [See More]

  • Approvals: ATEX; Canadian Standards Association; European Committee for Electrotechnical Standardization; FM, CE, NFPA Code 30 Compliance
  • Operating Pressure: 0.0 to 2350
  • Process Media Type: Liquid; Gas
  • Media Temperature: -100 to 500
Flow Switch -- FS-150 Series
from Gems Sensors & Controls

Flow Rate Settings: Liquids 0.5 GPM to 5 GPM. Port Size: 1/2" NPT. Primary Construction Material: Polypropylene. Setting Type: Fixed. These slim, inline switches reduce pressure drop to a minimum. They incorporate a unique, dual-diameter, internal bore and piston configuration to minimize flow... [See More]

  • Approvals: Underwriters Laboratory; Canadian Standards Association; CE
  • Operating Pressure: 150 to 200
  • Process Media Type: Liquid
  • Media Temperature: 0 to 212
Insertion Flow and Temperature Monitoring Switch -- FlexSwitch® FLT93S
from Fluid Components Intl. (FCI)

The FLT93S insertion type FlexSwitch for flow and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product was designed for heavy industrial environments including high temperature and high pressure. FCI is the only thermal... [See More]

  • Approvals: ATEX; Canadian Standards Association; European Committee for Electrotechnical Standardization; FM, CE, NFPA Code 30 Compliance
  • Operating Pressure: 0.0 to 2350
  • Process Media Type: Liquid; Gas
  • Media Temperature: -100 to 850
Flow Switch -- FS-200 Series
from Gems Sensors & Controls

Flow Rate Settings: 0.5 GPM to 100.0 GPM. Port Size: 1" NPT to 2" NPT. Primary Construction Material: Bronze or Stainless Steel. Setting Type: Fixed. The FS-200 Series offers accurate flow detection, with 1% repeatability, over a broad range of flow settings and port sizes. Its durable construction... [See More]

  • Approvals: Underwriters Laboratory; Canadian Standards Association; CE, FM
  • Operating Pressure: 400
  • Process Media Type: Liquid
  • Media Temperature: -20 to 300
Flow Switch -- FS-4 Series
from Gems Sensors & Controls

Flow Rate Settings: 0.1 GPM to 1.5 GPM. Port Size: 9/16" - 18 UNF. Primary Construction Material: Ryton ®. Setting Type: Fixed. More robust porting hubs offer better structural integrity. Molded cable grommet offers improved moisture protection. The FS-4 Series makes flow protection economical... [See More]

  • Approvals: Underwriters Laboratory; Canadian Standards Association; CE
  • Operating Pressure: 250
  • Process Media Type: Liquid
  • Media Temperature: 0 to 225
Flow Switch -- FS-400 Series
from Gems Sensors & Controls

Flow Rate Settings: 0.75 GPM to 10.0 GPM. Port Size: 3/4". Primary Construction Material: Bronze. Setting Type: Fixed. Provides accurate flow detection in water and oil with 1% repeatability. Flow settings on the adjustable version can be easily changed without disassembly. A shuttle by-pass vane... [See More]

  • Approvals: Underwriters Laboratory; Canadian Standards Association; CE, FM
  • Operating Pressure: 400 to 800
  • Process Media Type: Liquid
  • Media Temperature: -20 to 180
Flow Switch -- FS-400P Series
from Gems Sensors & Controls

Flow Rate Settings: 0.5 GPM or 2.0 GPM. Port Size: 3/4" or 1" IPS. Primary Construction Material: Clear PVC. Setting Type: Fixed. Designed for low cost flow/no-flow monitoring. This series is available with a clear, transparent PVC housing which is ideal for use where visual flow confirmation is... [See More]

  • Approvals: Underwriters Laboratory; Canadian Standards Association; CE
  • Operating Pressure: 50 to 120
  • Process Media Type: Liquid
  • Media Temperature: 120
Flow Switch -- FS-925 Series
from Gems Sensors & Controls

Flow Rate Settings: Liquids - 0.1 GPM to 1.5 GPM; Air/Gases - see chart. Port Size: 1/4" NPT. Primary Construction Material: Brass or Stainless Steel. Setting Type: Fixed. This series of precision-calibrated switches provide reliable and consistent performance; repeatability is within 1%. FS-925... [See More]

  • Approvals: Underwriters Laboratory; Canadian Standards Association; CE, FM
  • Operating Pressure: 1000
  • Process Media Type: Liquid
  • Media Temperature: -20 to 300
Flow Switch -- FS-926 Series
from Gems Sensors & Controls

Flow Rate Settings: Liquids - 50-300 cc/min.; Air/Gases - See Chart at Bottom of Page. Port Size: 1/4" NPT. Primary Construction Material: Brass or Stainless Steel. Setting Type: Fixed. These switches provide accurate detection of excessive or insufficient flow rates in such applications as:... [See More]

  • Approvals: Underwriters Laboratory; Canadian Standards Association; CE, FM
  • Operating Pressure: 1000
  • Process Media Type: Liquid
  • Media Temperature: -20 to 300
Flow Switch -- FS-927 Series
from Gems Sensors & Controls

Flow Rate Settings: 0.10 GPM to 1.50 GPM. Port Size: 1/4" NPT. Primary Construction Material: Brass, Stainless Steel. Setting Type: Fixed. Measuring only 1" x 2-3/4" (25 mm-70 mm), these compact switches are ideal for use where space is at a premium. Designed for use with water and oil, these... [See More]

  • Approvals: Underwriters Laboratory; Canadian Standards Association; CE
  • Operating Pressure: 1000
  • Process Media Type: Liquid
  • Media Temperature: -20 to 200
Metal Paddle Flow Switch -- FS-550 Series
from Gems Sensors & Controls

Engineered for Positive Liquid Flow Detection at Pressures to 2000 psig (137.9 bar). Unique, Patented Cam Design Assures Low Pressure Drop and Does not Require Bellows, Seals, or Mechanical Linkages. Minimum In-Line Restriction; Paddle Pivots to Move Out of Liquid Path with Increasing Flow. Pipe... [See More]

  • Approvals: Underwriters Laboratory; Canadian Standards Association; CE, FM
  • Operating Pressure: 2000
  • Process Media Type: Liquid
  • Media Temperature: -30 to 300
Stainless Steel Flow Switch -- FS-480 Series
from Gems Sensors & Controls

Flow Rate Settings: 0.50 GPM to 3.00 GPM. Port Size: 1/2" NPT, 3/4" NPT, 1/2" Tube Compression Fitting. Primary Construction Material: 316 Stainless Steel. Setting Type: Fixed. The FS-480 large-body inline flow switch delivers ample flow rates with minimal pressure drop. 25% larger than its FS-380... [See More]

  • Approvals: Underwriters Laboratory; Canadian Standards Association; CE, FM
  • Operating Pressure: 1000
  • Process Media Type: Liquid
  • Media Temperature: -20 to 250