Solid-State Switch Flow Switches
from Gems Sensors & Controls
Flow Rate Settings: 0.1 GPM to 11 GPM (0.5 LPM to 41 LPM). Port Size: 1/2" to 1-1/2" (NPT or G thread). Setting Type: Fixed. The FS-600 series flow switch uses proven thermal dispersion technology to provide a robust no moving parts flow switch even without filtration. The solid state sensor is... [See More]
- Switch Type: Solid State
- Operating Pressure: 363
- Process Media Type: Liquid
- Media Temperature: -14 to 140
from Bijur Delimon International
Application. Individually calibrated and adjustable, Oil Flow Meters regulate and monitor oil flow. Features. Regulate and monitor oil flow to bearings and gears. Individually calibrated and adjustable with out graphs and viscosity curves. Various flow rates available in single meters or in banks of... [See More]
- Switch Type: Solid State
- Operating Pressure: 250
- Process Media Type: Liquid
- Media Temperature: 200
from KOBOLD Instruments, Inc.
Product Features. Flow Rates From 0.02 to 12 GPM. PTFE or Brass Bodies. Frequency Output Standard. Optional Digital Display, Transmitters, Totalizer & Batch Controllers. No Straight Run Requirements. Can Be Mounted in Any Orientation. Compact, Economical Design. The DFT compact series of paddle flow... [See More]
- Switch Type: Solid State; TTL Compatible
- Operating Pressure: 70 to 230
- Process Media Type: Liquid
- Media Temperature: 176
from Fluid Components Intl. (FCI)
The FS10A is a universal flow monitor and switch specifically designed for gas and liquid process analyzer sampling systems. The FS10A is a fast responding, highly repeatable sensor which installs easily into a standard tube tee fitting or new SP76 (NeSSI) modular manifold. The FS10A utilizes proven... [See More]
- Switch Type: Solid State
- Operating Pressure: 0.0 to 600
- Process Media Type: Liquid; Gas
- Media Temperature: -40 to 500
from AW Company
304 Stainless steel or 316Ti bodies [See More]
- Switch Type: Solid State
- Operating Pressure: 9000
- Process Media Type: Liquid
- Media Temperature: 350
from SONOTEC Ultraschallsensorik Halle GmbH
The SONOCHECK air-bubble detectors of type ABD05 detect air and gas bubbles in fluid-filled tubes and measurement chambers. These intelligent sensors can be used for the monitoring of fluids as well as for wet/dry alarm notifications. The ABD05 has been specifically developed for medical use. The... [See More]
- Switch Type: Solid State; TTL Compatible
- Operating Pressure: 0.0 to 30
- Process Media Type: Liquid
- Media Temperature: 40 to 140
from KOBOLD Instruments, Inc.
Product Features. Flow Range 0.26-5.3 GPM Water. Bearingless Turbine Design for Long Life. All Plastic Wetted Parts. Accuracy ±1% of Reading. High precision at affordable pricing is the primary feature of KOBOLD's SFL turbine flow sensor. A bearingless design provides very high reliability. [See More]
- Switch Type: Solid State; TTL Compatible
- Operating Pressure: 580
- Process Media Type: Liquid
- Media Temperature: 212
from Fluid Components Intl. (FCI)
FCI ’s AS-FS Dual Output flow sensor provides fully redundant and separate outputs in the same outline dimension envelope of single sensor output designs. This is achieved by employing two electrically independent sensor heads and circuit boards; the second output assures continued operation... [See More]
- Switch Type: Solid State
- Operating Pressure: 0.0 to 2000
- Process Media Type: Liquid; Gas
- Media Temperature: -65 to 500
from SONOTEC Ultraschallsensorik Halle GmbH
The very compact SONOCHECK ABD07 sensors for contactless air bubble detection at tubes follows the trend for miniaturization and meets the demands of numerous customers. These intelligent sensors can be used for the monitoring of bubbles in fluids, for wet/dry alarm notifications and as liquid level... [See More]
- Switch Type: Solid State; TTL Compatible
- Media Temperature: 40 to 140
- Process Media Type: Liquid
- Pipe Diameter: 0.13 to 0.38
from KOBOLD Instruments, Inc.
Product Features. Flow Ranges 2-6.3 GPH to 8-26 GPM Oil. All Metal Bodies in Brass. Adjustable Switch Available. Pressure 3600 PSIG Maximum. Looking for a low cost, truly viscosity compensated flowmeter that won't break the company budget? Look no further than the KOBOLD VKA line of meters! The VKA... [See More]
- Switch Type: Electro-mechanical; Solid State
- Operating Pressure: 3600
- Process Media Type: Liquid
- Liquid Volumetric Flow Rate: 0.03 to 26.00
from Fluid Components Intl. (FCI)
FCI's AS-FS Series flow switches utilize no moving parts, ultra-reliable thermal dispersion flow measurement technology to detect a flow rate above or below a predetermined set point at the sensing location. They are applied to signal low flow or high flow alarm conditions in air or liquid fluid... [See More]
- Switch Type: Solid State
- Operating Pressure: 0.0 to 2000
- Process Media Type: Liquid; Gas
- Media Temperature: -65 to 350