Current Loop Specialty Process Controllers

20 Results
Cavity and Hydraulic Pressure Monitor and Controller
from DME Company

Compact and self contained. Provides Digital Display Readout of Cavity Pressure. Provides Amplified Output of Scaled Cavity Pressure Signal when setup correctly with Pin Dia. ( 0-5Vdc Output = 0 to 20,000 PSI ). User Selectable Analog Amplified Output: Default 0-5Vdc, user dip switch selectable... [See More]

  • Control Signal: Analog Voltage Output (optional feature); Current Loop Output
  • Form Factor: Stand-Alone
  • Controller Type: Hydraulic Controller; Pressure
  • Interface: Switches; Digital Front Panel (optional feature)
Frick® Quantum™ HD Industrial Refrigeration Control Panel
from Johnson Controls / FRICK / YORK PROCESS SYSTEMS

Our Quantum ™ HD controller is the most advanced industrial refrigeration controller on the market. You can access any control, calibration or value using the HD touch screen control from the powerful Quantum ™ HD. Get the peace of mind you want from the leading brand in performance... [See More]

  • Control Signal: Analog Voltage Output; Current Loop Output
  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; ICTD Sensor
  • Interface: Network
  • Accuracy: 0.8
Advanced Power Controller -- GTF
from Gefran

The GTF series of microprocessor advanced solid state power unit controls, in compact and optimized solutions, offer various power outputs for use with different types of heating elements. Current levels range from 25A to 250A, nominal voltage from 480Vac to 600Vac. The command input is configurable... [See More]

  • Control Signal: Analog Voltage Output; Current Loop Output; Serial / Digital
  • Form Factor: Chassis; DIN
  • Controller Type: IR Lamps and Inductive Loads Controller; UPC
  • Interface: Network
Multigas Digital Gas Mass Flow Controller -- GSC-1/2"-Alu
from Vogtlin Massflow USA

Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]

  • Control Signal: Analog Voltage Output; Current Loop Output; Serial / Digital; Network / Fieldbus Output; Other; Modbus, RS485, Profibus
  • Form Factor: Stand-Alone; Control Valve Integrated
  • Controller Type: Gas Mass Flow Controller; Flow; Mix / Blending
  • Interface: Switches; Digital Front Panel; Computer Programmable; Network
Process Controller -- 317980
from Burkert Fluid Control Systems

The digital process controller Type 8793 is designed to standardization acc. to IEC 60534-6-1 or VDI/VDE 3845 (IEC 60534-6-2) for assembly with linear and rotary actuators. In addition, the remote version can be combined with B ürkert process control valves. The process controller can be... [See More]

  • Control Signal: Analog Voltage Output; Current Loop Output; Serial / Digital
  • Interface: Network
  • Controller Type: Positioner / Process Controller
  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Serial / Digital Input
Machine Vision Controller -- Nuvis-5306RT Series
from Neousys Technology Inc.

Introducing the most powerful vision controller ever built! Nuvis-5306RT integrates every single function you need for machine vision applications in a compact footprint, including exceptional computing power, built-in camera interfaces and real-time vision-specific I/O control. To ensure high... [See More]

  • Control Signal: Analog Voltage Output; Current Loop Output; Switched Output
  • Form Factor: Rack (optional feature); Stand-Alone; Wall-Mount by Mounting Bracket
  • Controller Type: Machine Vision Controller
  • Interface: Computer Programmable; Network
1/4 DIN Programmable Process Controller -- Model DPC
from OTEK Corporation

Requiring only 15 square inches of front panel area and 2 ” behind the panel, OTEK ’s new DPC series is packed with useful features for the 21st century process control user. Utilizing its 30+ years experience in the meter industry and particularly in the Nuclear, Aerospace, Military and... [See More]

  • Control Signal: Current Loop Output; Switched Output
  • Form Factor: DIN
  • Controller Type: Programmable Controller
  • Interface: Network
Membrane Dissolved Oxygen Transmitter -- GLI PRO D3
from Hach

The economical PRO-D3 Transmitter is easy to use with its menu-guided user interface. The NEMA 4X enclosure can be panel, wall, pipe, or integral sensor mounted. The interface is identical to GLI's 33-series analyzers. Versatile 2, 3, or 4-wire hookup capability. Isolated 4-20 mA output. The... [See More]

  • Control Signal: Current Loop Output
  • Form Factor: Chassis; Wall, Pipe
  • Controller Type: Dissolved Oxygen; Laboratory
  • Interface: Digital Front Panel
Process Viscometer -- VISCOpro 2000
from Cambridge Viscosity by PAC

Featuring menu-driven electronics, the VISCOpro 2000 is the ideal solution for single-channel control needs, offering 13 measurement ranges and memory control for up to 40 fluid settings. The VISCOpro 2000 displays viscosity, temperature, and temperature-compensated viscosity (TCV) parameters, along... [See More]

  • Control Signal: Current Loop Output; Serial / Digital; RS232/RS485
  • Form Factor: Chassis
  • Controller Type: Viscosity Controller; Laboratory
  • Interface: Digital Front Panel
Controller -- SMAC
from Bijur Delimon International

Application. The SMAC Controller is a multi-purpose programmable controller used with industrial lubrication systems. Controller settings are saved whenever power is interrupted. Up to four operating modes can be selected which allows the controller to be used with various lubrication system... [See More]

  • Control Signal: Current Loop Output; Switched Output
  • Form Factor: Chassis
  • Controller Type: Lubrication; Flow
  • Interface: Digital Front Panel
Industrial Water Treatment Controller -- Wind
from Iwaki America and Walchem, IWAKI America Inc

Walchem ’s WIND WebMaster ® sets a new standard for Industrial Water Treatment Controllers. The WIND WebMaster ® has a flexible multi-input/output platform, a wide range of analytical sensor measurement capabilities, and an extensive assortment of integrated communications and data... [See More]

  • Control Signal: Current Loop Output
  • Form Factor: Chassis
  • Controller Type: Industrial Water Controller
  • Interface: Digital Front Panel
pH/ORP/Conductivity Controller -- PHUCN601
from OMEGA Engineering, Inc.

The PHUCN600 Series multi-parameter controller is a microprocessor-based controller capable of measuring one of the following parameters, pH, ORP, or conductivity. When shipped from the factory, the PHUCN600 Series is not set to measure any one parameter.When the PHUCN600 Series is powered up for... [See More]

  • Control Signal: Analog Voltage Output; Current Loop Output; Switched Output
  • Form Factor: Chassis (optional feature); DIN (optional feature); Pipe Mount
  • Controller Type: Conductivity Controller; pH / ORP
  • Interface: Digital Front Panel
EVDR-Type Programmable Valve Drivers -- EVDR
from HydraForce, Inc.

Advanced electronics design for reliability and accuracy, compact size [See More]

  • Control Signal: Analog Voltage Output; Current Loop Output; Other; Resistive
  • Form Factor: Board
  • Controller Type: Valve Driver
  • Inputs: 1
Control Systems -- Single Zone Timer Control Module
from DME Company

DME Single Zone Timers (TCM-03-024D) are highly accurate, solid state timers that feature resolution to 1/100 of second, far exceeding the industry standard of 1/10 of a second. Versatile for virtually any type of operation that requires a timer, including single-zone valve gate systems, core pulls,... [See More]

  • Control Signal: Current Loop Output
  • Form Factor: Stand-Alone
  • Controller Type: Timing Control
  • Interface: Switches; Digital Front Panel (optional feature)
Frick® Quantum™ HD Unity System Controller
from Johnson Controls / FRICK / YORK PROCESS SYSTEMS

The Frick ® Quantum ™ HD Unity System Controller from Johnson Controls incorporates the most current industrial refrigeration control best practices with proven technology for a reliable, easy-to-use central control system perfect for cold storage and similar processes. Easily navigate... [See More]

  • Control Signal: Analog Voltage Output; Current Loop Output
  • Interface: Network
  • Form Factor: Stand-Alone
  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; ICTD Sensor
High Performance Controller -- 2500
from Gefran

Single-loop microprocessor controller, 96 x 96 (1/4 DIN) format, appropriate for processes with high variation speed. Thanks to its extended functions and configurable hardware and software, it provides high applicative flexibility in systems that control and monitor pressure, force, temperature,... [See More]

  • Control Signal: Analog Voltage Output; Current Loop Output; Switched Output
  • Form Factor: DIN
  • Controller Type: Ratio Controller; UPC; Pressure
  • Interface: Digital Front Panel; Network
Multigas Digital Gas Mass Flow Controller -- GSC-1/2"-SS
from Vogtlin Massflow USA

Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]

  • Control Signal: Analog Voltage Output; Current Loop Output; Serial / Digital; Network / Fieldbus Output; Other; Modbus, RS485, Profibus
  • Form Factor: Stand-Alone; Control Valve Integrated
  • Controller Type: Gas Mass Flow Controller; Flow; Mix / Blending
  • Interface: Switches; Digital Front Panel; Computer Programmable; Network
Ultra-Compact Vision Controller -- Nuvis-534RT Series
from Neousys Technology Inc.

Nuvis-534RT is a high-performance, ultra-compact vision controller with integrated camera interfaces, vision-specific I/Os and real-time control for machine vision applications. Powered by AMD Ryzen ™ Embedded V1807B 4-core/ 8-thread processor, it provides superb performances equivalent to... [See More]

  • Control Signal: Analog Voltage Output; Current Loop Output; Switched Output
  • Form Factor: DIN; Wall-Mount
  • Controller Type: Vision Controller
  • Interface: Computer Programmable; Network
Programmable Temp/Process Controllers -- CNi
from OMEGA Engineering, Inc.

bull;. Now with. Embedded Internet (EI Option CNi16D Series). •. First Full Series of Instruments with. Programmable Color Displays. •. User Friendly, Simple to Configure. •. High Quality! 5-Year Warranty Std. •. Free Software, Active X Controls. •. Selectable Full Autotune... [See More]

  • Control Signal: Analog Voltage Output; Current Loop Output; Switched Output
  • Form Factor: DIN
  • Controller Type: Strain Controller; Environmental; HVAC; Temperature
  • Interface: Digital Front Panel; Network
Transmission Controller -- ETDR-0101A
from HydraForce, Inc.

Advanced electronics design for reliability and accuracy, compact size [See More]

  • Control Signal: Current Loop Output; Other; PWM
  • Form Factor: Board
  • Controller Type: Valve Driver
  • Inputs: 1