DC Voltage Input Specialty Process Controllers

30 Results
Sample Gas Cooler -- SCC-C
from ABB Measurement & Analytics

The SCC-C compressor type gas cooler is used to lower the dew point of humid sample gas to avoid condensation in the analyzers. An extremely stable and low gas dew point avoids water vapor cross-sensitivity and volumetric errors. Integrated Sample Gas Cooler. Compressor sample gas cooler. Constant... [See More]

  • Type: DC Voltage Inputs
  • Form Factor: Rack
  • Controller Type: Sample Gas Cooler; UPC
  • Inputs: 2
Sample Gas Feed Unit -- SCC-F
from ABB Measurement & Analytics

The SCC-F gas feed unit transports the sample gas to the analyzer and controls flow and condensate in two independent gas paths. A digital communication port connects the unit with the controller board of Advance Optima analyzers to integrate status and alarm signals from the sample handling. [See More]

  • Type: DC Voltage Inputs
  • Form Factor: Rack
  • Controller Type: Sample Gas Cooler; UPC
  • Inputs: 2
ServoController -- 4830
from Shimadzu Scientific Instruments, Inc.

Offering a wide array of functions and superb performance, the Servo Controller 4830 drastically enhances the accuracy of endurance and dynamic testing of materials and specimens. Utilizing advanced features and incorporating full digital control, the 4830 achieves world-class basic performance... [See More]

  • Type: DC Voltage Inputs
  • Form Factor: Stand-Alone
  • Controller Type: Testing Machine Controller
  • Interface: Switches; Digital Front Panel
V100 Valve Controller
from Nordson EFD

The multi-functional V100 controller provides safe, easy operation of the P-Jet CT and P-Dot CT jet valves and greater control over dispensing outcomes. By providing control of dispensing parameters, the V100 makes it possible to optimize valve performance. Two precision pressure regulators and a... [See More]

  • Type: DC Voltage Inputs
  • Form Factor: Rack
  • Controller Type: Valve Controller
  • Interface: Digital Front Panel
Multigas Digital Gas Mass Flow Controller -- GSC-1/2"-Alu
from Vogtlin Massflow USA

Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]

  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Serial / Digital Input; Fieldbus / Network Input; Modbus, RS485, Profibus
  • Form Factor: Stand-Alone; Control Valve Integrated
  • Controller Type: Gas Mass Flow Controller; Flow; Mix / Blending
  • Interface: Switches; Digital Front Panel; Computer Programmable; Network
1/4 DIN Programmable Process Controller -- Model DPC
from OTEK Corporation

Requiring only 15 square inches of front panel area and 2 ” behind the panel, OTEK ’s new DPC series is packed with useful features for the 21st century process control user. Utilizing its 30+ years experience in the meter industry and particularly in the Nuclear, Aerospace, Military and... [See More]

  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Frequency Inputs
  • Form Factor: DIN
  • Controller Type: Programmable Controller
  • Interface: Network
Acrosense™ Fluid Control Platform -- Acrosense™ FCP-A Controller
from Acro Associates, Inc.

Acro's Acrosense ™ Fluid Control Platform offers engineers the ability to quickly design, prototype and integrate fluid components used for developing medical device and bioprocessing systems. Our patent-pending technology consists of several preconfigured boards that enable basic to... [See More]

  • Type: DC Voltage Inputs; Serial / Digital Input
  • Form Factor: Board
  • Controller Type: Valve Controller; Flow; Laboratory
  • Interface: Network
Multi-Stage Alternator -- Model 441-120
from Time Mark Corporation

The Model 441 Multi-Stage Alternator is designed to control the operating sequence of multi-stage motor/pumping systems. It can also be used to maintain the desired level of pressure-on air compressor systems. Four motor select DIP switches located on the front panel allow the alternator to control... [See More]

  • Type: DC Voltage Inputs
  • Inputs: 4
  • Controller Type: Controls Operating Sequence; Flow
  • Control Outputs: 4
CAN/J1939 Five Valve Driver -- EVDR5
from HydraForce, Inc.

Advanced electronics design for reliability and accuracy, compact size [See More]

  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Serial / Digital Input; Digital Active High/Low
  • Form Factor: Stand-Alone
  • Controller Type: Valve Driver
  • Interface: Computer Programmable
Limit Controller -- CN6221
from OMEGA Engineering, Inc.

The CN6221 Series is an FM approved limit controller that can be configured either as a high limit or as a low limit controller. The CN6221 features universal input, Optional 2 alarm outputs, Optional retransmission output, a timer to count the total time the setpoint is exceeded, and a register to... [See More]

  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation
  • Form Factor: DIN
  • Controller Type: Limit Controller
  • Interface: Digital Front Panel
Controller -- SMAC
from Bijur Delimon International

Application. The SMAC Controller is a multi-purpose programmable controller used with industrial lubrication systems. Controller settings are saved whenever power is interrupted. Up to four operating modes can be selected which allows the controller to be used with various lubrication system... [See More]

  • Type: DC Voltage Inputs; Frequency Inputs
  • Form Factor: Chassis
  • Controller Type: Lubrication; Flow
  • Interface: Digital Front Panel
Process Controller -- 317980
from Burkert Fluid Control Systems

The digital process controller Type 8793 is designed to standardization acc. to IEC 60534-6-1 or VDI/VDE 3845 (IEC 60534-6-2) for assembly with linear and rotary actuators. In addition, the remote version can be combined with B ürkert process control valves. The process controller can be... [See More]

  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Serial / Digital Input
  • Interface: Network
  • Controller Type: Positioner / Process Controller
  • Control Signal: Analog Voltage Output; Current Loop Output; Serial / Digital
Frick® Quantum™ HD Industrial Refrigeration Control Panel
from Johnson Controls / FRICK / YORK PROCESS SYSTEMS

Our Quantum ™ HD controller is the most advanced industrial refrigeration controller on the market. You can access any control, calibration or value using the HD touch screen control from the powerful Quantum ™ HD. Get the peace of mind you want from the leading brand in performance... [See More]

  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; ICTD Sensor
  • Control Signal: Analog Voltage Output; Current Loop Output
  • Interface: Network
  • Accuracy: 0.8
Modular Controller -- M4
from Opto 22

Opto 22 Modular Controller designed for use with FactoryFloor software. [See More]

  • Type: DC Voltage Inputs; Serial / Digital Input (optional feature)
  • Form Factor: Stand-Alone
  • Controller Type: Industrial Controller; UPC
  • Interface: Switches; Computer Programmable; Network
Advanced Power Controller -- GTF
from Gefran

The GTF series of microprocessor advanced solid state power unit controls, in compact and optimized solutions, offer various power outputs for use with different types of heating elements. Current levels range from 25A to 250A, nominal voltage from 480Vac to 600Vac. The command input is configurable... [See More]

  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Serial / Digital Input
  • Form Factor: Chassis; DIN
  • Controller Type: IR Lamps and Inductive Loads Controller; UPC
  • Interface: Network
Multigas Digital Gas Mass Flow Controller -- GSC-1/2"-SS
from Vogtlin Massflow USA

Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]

  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Serial / Digital Input; Fieldbus / Network Input; Modbus, RS485, Profibus
  • Form Factor: Stand-Alone; Control Valve Integrated
  • Controller Type: Gas Mass Flow Controller; Flow; Mix / Blending
  • Interface: Switches; Digital Front Panel; Computer Programmable; Network
Multi-Stage Alternator -- Model 442-120
from Time Mark Corporation

The Model 442 Multi-Stage Alternator is designed to control the operating sequence of multi-stage motor/pumping systems. It can also be used to maintain the desired level of pressure-on air compressor systems. Four motor select DIP switches located on the front panel allow the alternator to control... [See More]

  • Type: DC Voltage Inputs
  • Inputs: 4
  • Controller Type: Controls Operating Sequence; Flow
  • Control Outputs: 4
CAN/J1939 Ten Multi-Input Slave -- EVDR10
from HydraForce, Inc.

Advanced electronics design for reliability and accuracy, compact size [See More]

  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Frequency Inputs; Serial / Digital Input; PWM, Counter
  • Form Factor: Stand-Alone
  • Controller Type: Valve Driver
  • Interface: Computer Programmable
Programmable Temp/Process Controllers -- CNi
from OMEGA Engineering, Inc.

bull;. Now with. Embedded Internet (EI Option CNi16D Series). •. First Full Series of Instruments with. Programmable Color Displays. •. User Friendly, Simple to Configure. •. High Quality! 5-Year Warranty Std. •. Free Software, Active X Controls. •. Selectable Full Autotune... [See More]

  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation
  • Form Factor: DIN
  • Controller Type: Strain Controller; Environmental; HVAC; Temperature
  • Interface: Digital Front Panel; Network
Controller -- SMC
from Bijur Delimon International

Application. The SMC Controller is available in various timer and divider valve cycle count-based models, with adjustable on and off ranges to control electric motor-driven lubrication systems. The controller has the ability to detect abnormal operating situations. The unit has a lapsed time... [See More]

  • Type: DC Voltage Inputs; Switch / Relay Input
  • Form Factor: Chassis
  • Controller Type: Lubrication; Flow
  • Interface: Digital Front Panel
Frick® Quantum™ HD Unity System Controller
from Johnson Controls / FRICK / YORK PROCESS SYSTEMS

The Frick ® Quantum ™ HD Unity System Controller from Johnson Controls incorporates the most current industrial refrigeration control best practices with proven technology for a reliable, easy-to-use central control system perfect for cold storage and similar processes. Easily navigate... [See More]

  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; ICTD Sensor
  • Interface: Network
  • Form Factor: Stand-Alone
  • Control Signal: Analog Voltage Output; Current Loop Output
SNAP Controller -- SNAP-LCM4
from Opto 22

The SNAP-LCM4 is an industrial controller designed to work with the FactoryFloor software suite. The controller includes three serial ports and provides 10/100 Mbps Fast Ethernet and ARCNET communication options through expansion slots. The SNAP-LCM4 is NOT compatible with the PAC Project Software... [See More]

  • Type: DC Voltage Inputs; Serial / Digital Input (optional feature)
  • Form Factor: Stand-Alone
  • Controller Type: Industrial Controller; UPC
  • Interface: Switches; Computer Programmable; Network
High Performance Controller -- 2500
from Gefran

Single-loop microprocessor controller, 96 x 96 (1/4 DIN) format, appropriate for processes with high variation speed. Thanks to its extended functions and configurable hardware and software, it provides high applicative flexibility in systems that control and monitor pressure, force, temperature,... [See More]

  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Resistive/ Potentiometer Inputs
  • Form Factor: DIN
  • Controller Type: Ratio Controller; UPC; Pressure
  • Interface: Digital Front Panel; Network
Multigas Digital Gas Mass Flow Controller -- GSC-1/4"-Alu
from Vogtlin Massflow USA

Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]

  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Serial / Digital Input; Fieldbus / Network Input; Modbus, RS485, Profibus
  • Form Factor: Stand-Alone; Control Valve Integrated
  • Controller Type: Gas Mass Flow Controller; Flow; Mix / Blending
  • Interface: Switches; Digital Front Panel; Computer Programmable; Network
RS232 Five Valve Driver -- EVDR4
from HydraForce, Inc.

Advanced electronics design for reliability and accuracy, compact size [See More]

  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Serial / Digital Input; Digital Active High/Low
  • Form Factor: Stand-Alone
  • Controller Type: Valve Driver
  • Interface: Computer Programmable
Programmable Temp/Process Controllers -- CNi16
from OMEGA Engineering, Inc.

bull;. First Full Series of Instruments with. Programmable Color Displays (Std.). •. User Friendly, Simple to Configure. •. High Quality! 5-Year Warranty. •. Free Software, Active X Controls. •. Selectable Full Autotune PID Control. •. High Accuracy: ±0.5 °C (0.9... [See More]

  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation
  • Form Factor: DIN
  • Controller Type: Strain Controller; Environmental; HVAC; Temperature
  • Interface: Digital Front Panel; Network; Web
Controller -- SMDC
from Bijur Delimon International

Application. The SMDC Mobile Controller is a multi-purpose programmable controller used with on-board mobile lubrication systems. The unit is energized by the vehicle or machine ’s ignition switch. Controller settings are saved whenever power is interrupted. Up to four operating modes can be... [See More]

  • Type: DC Voltage Inputs; Frequency Inputs
  • Form Factor: Chassis
  • Controller Type: Lubrication; Flow
  • Interface: Digital Front Panel
Frick® Quantum™ LX Industrial Refrigeration Control Panel
from Johnson Controls / FRICK / YORK PROCESS SYSTEMS

One of the most technologically advanced screw compressor control centers in the world today, our Frick ® Quantum ™ LX Industrial Refrigeration Control Panel is powered by a high-speed, PC-based processor that does it all with one program and one panel. Quantum ™ LX technology from... [See More]

  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; ICTD Sensor, RTD, CT, RPM, Vibration
SNAP Controller -- SNAP-LCSX
from Opto 22

The SNAP-LCSX controller provides real-time industrial control in a small footprint. It is designed to work with the FactoryFloor software suite and with SNAP brains, racks, and analog and digital SNAP I/O modules. The SNAP-LCSX is NOT compatible with the PAC Project Software suite. [See More]

  • Type: DC Voltage Inputs; Serial / Digital Input (optional feature)
  • Form Factor: Stand-Alone
  • Controller Type: Industrial Controller; UPC
  • Interface: Switches; Computer Programmable; Network
Microprocessor Controller For Three-step Motorized Valves -- 800V
from Gefran

Microprocessor controller for three-step motorized valves, 48x48 (1/16DIN). Manufactured using SMT, the instrument provides a complete operator interface, protected by a Lexan membrane that ensures level IP65 faceplate protection. It has 4 keys, two green LED displays, each with 4 digits, 4 red... [See More]

  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Resistive/ Potentiometer Inputs
  • Form Factor: DIN
  • Controller Type: Valve Controller; UPC
  • Interface: Digital Front Panel; Network