Knobs / Switches / Meter Specialty Process Controllers
from Waukesha Bearings
Available as a single- or dual-bay cabinet, the Chinook ® controller is a high-power digital magnetic bearing control system recommended for rotating machinery in the power range 10 MW to 25 MW. The controller provides simple and fail-safe integration of the control cabinet with the machine... [See More]
- Interface: Switches; Computer Programmable
- Form Factor: Stand-Alone
- Controller Type: Magnetic Bearing Controller
- Communication / Port Type: Options: PROFIBUS DP slave, MODBUS RTU or TCP Slave, SOAP Slave
from Waukesha Bearings
The Elephanta ® digital controller is the most powerful magnetic bearing controller in the industry and the basis for the largest, most critical turbomachinery applications, including subsea. Recommended for machinery in the power range of 15 MW to 80 MW, the Elephanta controller offers 4-, 5-,... [See More]
- Interface: Switches; Computer Programmable
- Form Factor: Stand-Alone
- Controller Type: Magnetic Bearing Controller
- Communication / Port Type: Options: PROFIBUS DP slave, MODBUS RTU or TCP Slave, SOAP Slave
from Shimadzu Scientific Instruments, Inc.
Offering a wide array of functions and superb performance, the Servo Controller 4830 drastically enhances the accuracy of endurance and dynamic testing of materials and specimens. Utilizing advanced features and incorporating full digital control, the 4830 achieves world-class basic performance... [See More]
- Interface: Switches; Digital Front Panel
- Form Factor: Stand-Alone
- Controller Type: Testing Machine Controller
- Inputs: 1
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Interface: Switches; Digital Front Panel; Computer Programmable; Network
- Form Factor: Stand-Alone; Control Valve Integrated
- Controller Type: Pressure + Flow Controller; Flow; Mix / Blending; Pressure; Vacuum
- Inputs: 1
from DME Company
Compact and self contained. Provides Digital Display Readout of Cavity Pressure. Provides Amplified Output of Scaled Cavity Pressure Signal when setup correctly with Pin Dia. ( 0-5Vdc Output = 0 to 20,000 PSI ). User Selectable Analog Amplified Output: Default 0-5Vdc, user dip switch selectable... [See More]
- Interface: Switches; Digital Front Panel (optional feature)
- Form Factor: Stand-Alone
- Controller Type: Hydraulic Controller; Pressure
- Type: DC Voltage Inputs (optional feature); Current Loop (Transmitter) Excitation
from F.B. Leopold, a Xylem brand
The Leopold ® FilterWorx ® Automatic Control System is a complete filter control package consisting of all instrumentation and control equipment for the automatic monitoring and control of municipal water filtration systems. FilterWorx ACS delivers the efficiencies and economies so necessary... [See More]
- Interface: Switches; Digital Front Panel; Computer Programmable
- Form Factor: Stand-Alone
- Controller Type: Filter Control; Flow
- Features: Rate Indication/ Control
from Opto 22
Opto 22 Modular Controller designed for use with FactoryFloor software. [See More]
- Interface: Switches; Computer Programmable; Network
- Form Factor: Stand-Alone
- Controller Type: Industrial Controller; UPC
- Inputs: 1
from Thermon, Inc
The well established Thermon TraceNet range has now been extended by the TraceNet ECM - Electronic Control Module. This highly accurate state of the art controller has a very wide control range and can be located in hazardous areas. It has been designed for a wide range of ambient temperatures where... [See More]
- Interface: Switches
- Controller Type: Heat Tracing and Freeze Protection; UPC; Temperature
from Ziehl-Abegg Inc.
For simple manual speed regulation 5-step transformer-based controllers for single-phase and three-phase fans are available. We supply the corresponding switchgear for multi-speed motors. Motor protection devices are available for thermal monitoring based on thermostats or thermistors (PTC). [See More]
- Interface: Switches
- Form Factor: Stand-Alone
- Controller Type: Airflow Velocity Controller; Pressure
- Inputs: 1
from Nordson EFD
Use the PICO ® Controller V2 and V3 with the PICO To µch ™ controller when multiple lines of programming are needed to achieve specific deposit patterns in some applications. These process generators allow you to program and control complex dispensing tasks by integrating Nordson EFD... [See More]
- Interface: Switches
- Form Factor: Chassis
- Controller Type: Valve Controller
from Froude, Inc.
Our popular Texcel V4 Controller is specifically designed to provide accurate, reliable and cost-effective control of hydraulic and eddy current dynamometers and engines. The controllers are simple to install, configure and calibrate, and provide displays of speed and torque in selected units of... [See More]
- Interface: Switches; Digital Front Panel
- Form Factor: Rack
from Bijur Delimon International
Application. The SS2200 Remote Controller is a microprocessor-based programmable controller specifically designed to control single line and dual line centralized lubricating systems. The remote controller will operate on time or machine cycles and will control electric or motor-driven lubricators. [See More]
- Interface: Switches
- Form Factor: Chassis
- Controller Type: Lubrication; Flow
- Type: Frequency Inputs
from Weber Screwdriving Systems, Inc.
For handheld and fixtured screwdriving technology. While the C10 is a pure feed control for the pneumatic handheld screwdriver HSP, the model C15 can be used not only to control handheld screwdriving systems, but to a limited extent also for fixtured screwdriving systems. Both its depth and torque... [See More]
- Interface: Switches
- Form Factor: Chassis
- Controller Type: Sequence Controller; UPC
- Inputs: 1
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Interface: Switches; Digital Front Panel; Computer Programmable; Network
- Form Factor: Stand-Alone; Control Valve Integrated
- Controller Type: Pressure + Flow Controller; Flow; Mix / Blending; Pressure; Vacuum
- Inputs: 1
from DME Company
DME Single Zone Timers (TCM-03-024D) are highly accurate, solid state timers that feature resolution to 1/100 of second, far exceeding the industry standard of 1/10 of a second. Versatile for virtually any type of operation that requires a timer, including single-zone valve gate systems, core pulls,... [See More]
- Interface: Switches; Digital Front Panel (optional feature)
- Form Factor: Stand-Alone
- Controller Type: Timing Control
- Type: AC Input
from F.B. Leopold, a Xylem brand
The Leopold ® Valve PAC ® Electronic Valve Positioner/Controller is a single-loop controller specifically designed to provide automatic rate-of-flow control of various flows in a water treatment plant, but can be used on a wide range of process control applications. It can be panel-mounted... [See More]
- Interface: Switches; Digital Front Panel
- Form Factor: Chassis; Stand-Alone
- Controller Type: Filter Control; Flow
- Features: Rate Indication/ Control
from Opto 22
The SNAP-LCM4 is an industrial controller designed to work with the FactoryFloor software suite. The controller includes three serial ports and provides 10/100 Mbps Fast Ethernet and ARCNET communication options through expansion slots. The SNAP-LCM4 is NOT compatible with the PAC Project Software... [See More]
- Interface: Switches; Computer Programmable; Network
- Form Factor: Stand-Alone
- Controller Type: Industrial Controller; UPC
- Inputs: 1
from Thermon, Inc
The Caloritech ™ Digital Indicating Temperature Control for Immersion Heaters combines the benefits of an electronic temperature controller with the reliability of Caloritech ™'s proven immersion heaters in one simple package. This option provides precise temperature control with... [See More]
- Interface: Switches
- Controller Type: for Immersion Heaters
from Nordson EFD
The ValveMate ™ 7060RA radial system controller provides the proper controls required for consistent operation of the 782RA spray valve and 7860C-RS radial spinner system. Unique microprocessor circuitry provides precise control of nozzle air, valve open time and drive motor control solenoid. [See More]
- Interface: Switches
- Form Factor: Chassis; Stand-Alone
- Controller Type: Valve Controller
from Froude, Inc.
THE LAST CONTROLLER YOU WILL EVER NEED FOR YOUR GAS TURBINE TEST BED. For over a decade, Froude's Texcel VX100 series has been a critical component of the gas turbine engine test bed. The time-tested combination of our controller, water valve, and water brake dynamometer provides a performance level... [See More]
- Interface: Switches; Digital Front Panel
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Interface: Switches; Digital Front Panel; Computer Programmable; Network
- Form Factor: Stand-Alone; Control Valve Integrated
- Controller Type: Pressure + Flow Controller; Flow; Mix / Blending; Pressure; Vacuum
- Inputs: 1
from DME Company
Hydraulic (oil) valve gate controls provide reliable, accurate and effective control. Solid-state timers and relays have a life rating of 10 million cycles. User-friendly auto-reset function. Individual test buttons for each zone provide precise time control to .01 second. Compact design takes up... [See More]
- Interface: Switches; Digital Front Panel (optional feature)
- Form Factor: Stand-Alone
- Controller Type: Flow; Pressure
- Features: Rate Indication/ Control
from F.B. Leopold, a Xylem brand
The Leopold ® AFC 5000 ® Filter Control System is designed to automatically control and monitor water and wastewater filter operation and backwash sequence. It is a totally integrated system that consists of the control console, programmable controller hardware, and software. The AFC 5000... [See More]
- Interface: Switches; Digital Front Panel; Computer Programmable
- Form Factor: Stand-Alone
- Controller Type: Filter Control; Flow
- Features: Rate Indication/ Control
from Opto 22
The SNAP-LCSX controller provides real-time industrial control in a small footprint. It is designed to work with the FactoryFloor software suite and with SNAP brains, racks, and analog and digital SNAP I/O modules. The SNAP-LCSX is NOT compatible with the PAC Project Software suite. [See More]
- Interface: Switches; Computer Programmable; Network
- Form Factor: Stand-Alone
- Controller Type: Industrial Controller; UPC
- Inputs: 1
from Nordson EFD
Nordson EFD ValveMate ™ 7094 Series controllers provide precise time, fluid pressure, and speed control when used with our 794 Series auger dispense valves. 7094 Series Auger Valve Controllers allow users to easily adjust valve open time in small, convenient increments as small as 0.001... [See More]
- Interface: Switches
- Form Factor: Chassis; Stand-Alone
- Controller Type: Valve Controller