Computer Programmable Specialty Process Controllers

29 Results
Magnetic Bearing Controller -- Chinook
from Waukesha Bearings

Available as a single- or dual-bay cabinet, the Chinook ® controller is a high-power digital magnetic bearing control system recommended for rotating machinery in the power range 10 MW to 25 MW. The controller provides simple and fail-safe integration of the control cabinet with the machine... [See More]

  • Interface: Switches; Computer Programmable
  • Form Factor: Stand-Alone
  • Controller Type: Magnetic Bearing Controller
  • Communication / Port Type: Options: PROFIBUS DP slave, MODBUS RTU or TCP Slave, SOAP Slave
Computerized Gas Dilution System -- Series 4040
from Environics, Inc.

The Environics ® Series 4040 is a computerized gas dilution system that automatically generates precise gas standards for rapid multi-point calibration of analyzers.The gas mixes can be used in generating precise gas calibration standards, creating gaseous atmospheres or producing gas mixes for... [See More]

  • Interface: Computer Programmable; Network (optional feature)
  • Form Factor: Rack (optional feature); Stand-Alone (optional feature)
  • Controller Type: Computerized Gas Dilution; Mix / Blending
  • Type: Serial / Digital Input
Cylmate controller -- PFPA202
from ABB Measurement & Analytics

The Controller 100 is a powerful controller that has the capacity of data handling for all relevant engine and cylinder parameters in real-time. The values are checked continuously against alarm and performance limit values, which are recalculated during each stroke and related to the actual engine... [See More]

  • Interface: Computer Programmable
  • Form Factor: Stand-Alone
  • Controller Type: Cylmate Controller; UPC
  • Control Signal: Switched Output
Magnetic Bearing Controller -- Elephanta
from Waukesha Bearings

The Elephanta ® digital controller is the most powerful magnetic bearing controller in the industry and the basis for the largest, most critical turbomachinery applications, including subsea. Recommended for machinery in the power range of 15 MW to 80 MW, the Elephanta controller offers 4-, 5-,... [See More]

  • Interface: Switches; Computer Programmable
  • Form Factor: Stand-Alone
  • Controller Type: Magnetic Bearing Controller
  • Communication / Port Type: Options: PROFIBUS DP slave, MODBUS RTU or TCP Slave, SOAP Slave
UviTec Controller
from ABB Measurement & Analytics

The plug and play UviTec Controller provides a simplified version of the UviTec Controller Pro. Featuring a character LCD display, hierarchical menu system and correlation software. A single sensor or multiple sensors and peripheral accessory devices can easily be controlled and configured from one... [See More]

  • Interface: Digital Front Panel; Computer Programmable
  • Form Factor: Chassis
  • Controller Type: All UviTec sensors
  • Inputs: 4
Magnetic Bearing Controller -- Zephyr
from Waukesha Bearings

The Zephyr ® controller is a powerful, compact, cost-effective digital magnetic bearing controller for turbomachinery and rotating equipment, recommended for machinery in the power range of 1 MW to 18 MW. The Zephyr controller is simple to operate and offers flexible mounting options, yet still... [See More]

  • Interface: Computer Programmable
  • Form Factor: Chassis
  • Controller Type: Magnetic Bearing Controller
  • Communication / Port Type: MODBUS RTU or TCP Slave; SOAP Slave
UviTec Controller Pro
from ABB Measurement & Analytics

Full control and monitoring of multiple sensors can be achieved with the plug and play UviTec Controller Pro. Featuring a 12.1 ” colour LCD touch screen graphic interface, the controller offers superior functionality and configurability while maintaining ease of use and navigation. The... [See More]

  • Interface: Digital Front Panel; Computer Programmable
  • Form Factor: Chassis
  • Controller Type: All UviTec sensors
  • Type: Current Loop (Transmitter) Excitation (optional feature); Serial / Digital Input (optional feature); Modbus RTU (RS485), and Modbus TCP
CMP6050 Control System
from Conviron

The CMP6050 is the most advanced control system developed by Conviron. Configured to your chamber specifications from the factory, the CMP6050 offers a wide array of set-up, control, and alarm features to fine tune the configuration to your specific requirements. The scalability of the CMP6050... [See More]

  • Interface: Digital Front Panel; Computer Programmable; Network
  • Form Factor: Chassis
  • Controller Type: Light and CO2 Controller; Humidity; Temperature
  • Communication / Port Type: Ethernet
Multigas Digital Gas Back Pressure/Flow Controller -- GSB-1/2"-Alu
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • Interface: Switches; Digital Front Panel; Computer Programmable; Network
  • Form Factor: Stand-Alone; Control Valve Integrated
  • Controller Type: Pressure + Flow Controller; Flow; Mix / Blending; Pressure; Vacuum
  • Inputs: 1
Machine Vision Controller -- Nuvis-5306RT Series
from Neousys Technology Inc.

Introducing the most powerful vision controller ever built! Nuvis-5306RT integrates every single function you need for machine vision applications in a compact footprint, including exceptional computing power, built-in camera interfaces and real-time vision-specific I/O control. To ensure high... [See More]

  • Interface: Computer Programmable; Network
  • Form Factor: Rack (optional feature); Stand-Alone; Wall-Mount by Mounting Bracket
  • Controller Type: Machine Vision Controller
  • Inputs: 9
Automatic Filter Control System -- Leopold® FilterWorx®
from F.B. Leopold, a Xylem brand

The Leopold ® FilterWorx ® Automatic Control System is a complete filter control package consisting of all instrumentation and control equipment for the automatic monitoring and control of municipal water filtration systems. FilterWorx ACS delivers the efficiencies and economies so necessary... [See More]

  • Interface: Switches; Digital Front Panel; Computer Programmable
  • Form Factor: Stand-Alone
  • Controller Type: Filter Control; Flow
  • Features: Rate Indication/ Control
Vector -- Leak Test Control Unit
from Uson, L.P.

The Vector is built on a universal platform using common hardware and software across the entire family which increases reliability, reduces downtime and significantly lowers overall ownership costs. The Leak Test Control Unit (LTCU) is the core of Vector's power and flexibility. Each LTCU features... [See More]

  • Interface: Computer Programmable
  • Form Factor: Chassis
  • Controller Type: Leak Test Controller
  • Inputs: 4
Modular Controller -- M4
from Opto 22

Opto 22 Modular Controller designed for use with FactoryFloor software. [See More]

  • Interface: Switches; Computer Programmable; Network
  • Form Factor: Stand-Alone
  • Controller Type: Industrial Controller; UPC
  • Inputs: 1
CAN/J1939 Eighteen Multi-Input Slave -- EVDR18
from HydraForce, Inc.

Advanced electronics design for reliability and accuracy, compact size [See More]

  • Interface: Computer Programmable
  • Form Factor: Stand-Alone
  • Controller Type: Valve Driver
  • Inputs: 18
Process Controller -- C30S
from Weber Screwdriving Systems, Inc.

Current control or torque/rotational angle sensor. The process controller C30S was developed to solve complex screwdriving applications. A wide range of open interfaces (including digital, Profibus, ProfiNet, Ethernet IP) allow the choice of 31 programs and individually configurable screwdriving... [See More]

  • Interface: Digital Front Panel; Computer Programmable; Network
  • Form Factor: Stand-Alone
  • Controller Type: Screwdriving Process Control; UPC
  • Inputs: 8
Data Acquisition & Control System -- GPS6000
from Froude, Inc.

The GPS6000 is the next generation of engine data acquisition and control. Whether you have the D100 small engine dyno, the DT-series diesel dyno or the D57 series performance engine dyno, the GPS6000 will serve as the optimal test companion. This system sets a new standard of modularity with a wide... [See More]

  • Interface: Computer Programmable
  • Type: Serial / Digital Input
  • Inputs: 16
  • Control Outputs: 16
Stand Alone Scanning System Controller -- EC1000
from Cambridge Technology, Inc.

Cambridge Technology ’s EC1000 is the next generation in galvo-steered laser control systems. This compact, fully integrated dual system-on-a-chip (SoC) control system is ideal for deployment into modern factory environments with distributed automation. In this environment, a single host... [See More]

  • Interface: Computer Programmable; Network
  • Form Factor: Board
  • Controller Type: For Galvanometer-Steered Laser Systems
  • Inputs: 4
Conductivity or Resistivity Controller -- CDCN441
from OMEGA Engineering, Inc.

The CDCN441 conductance/resistance analyzercontroller is designed for online monitoring of process solutions and water applications. Applications include: waste water treatment, power plants, thermo electric plants, pharmaceutical, photographic industries and soft drinks industries. The menus are... [See More]

  • Interface: Digital Front Panel; Computer Programmable
  • Form Factor: Pipe Mount
  • Controller Type: Conductivity Controller
  • Type: Conductivity Probe
Multigas Digital Gas Back Pressure/Flow Controller -- GSB-1/2"-SS
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • Interface: Switches; Digital Front Panel; Computer Programmable; Network
  • Form Factor: Stand-Alone; Control Valve Integrated
  • Controller Type: Pressure + Flow Controller; Flow; Mix / Blending; Pressure; Vacuum
  • Inputs: 1
Ultra-Compact Vision Controller -- Nuvis-534RT Series
from Neousys Technology Inc.

Nuvis-534RT is a high-performance, ultra-compact vision controller with integrated camera interfaces, vision-specific I/Os and real-time control for machine vision applications. Powered by AMD Ryzen ™ Embedded V1807B 4-core/ 8-thread processor, it provides superb performances equivalent to... [See More]

  • Interface: Computer Programmable; Network
  • Form Factor: DIN; Wall-Mount
  • Controller Type: Vision Controller
  • Inputs: 9
Filter Control System -- Leopold® AFC 5000®
from F.B. Leopold, a Xylem brand

The Leopold ® AFC 5000 ® Filter Control System is designed to automatically control and monitor water and wastewater filter operation and backwash sequence. It is a totally integrated system that consists of the control console, programmable controller hardware, and software. The AFC 5000... [See More]

  • Interface: Switches; Digital Front Panel; Computer Programmable
  • Form Factor: Stand-Alone
  • Controller Type: Filter Control; Flow
  • Features: Rate Indication/ Control
SNAP Controller -- SNAP-LCM4
from Opto 22

The SNAP-LCM4 is an industrial controller designed to work with the FactoryFloor software suite. The controller includes three serial ports and provides 10/100 Mbps Fast Ethernet and ARCNET communication options through expansion slots. The SNAP-LCM4 is NOT compatible with the PAC Project Software... [See More]

  • Interface: Switches; Computer Programmable; Network
  • Form Factor: Stand-Alone
  • Controller Type: Industrial Controller; UPC
  • Inputs: 1
CAN/J1939 Five Valve Driver -- EVDR5
from HydraForce, Inc.

Advanced electronics design for reliability and accuracy, compact size [See More]

  • Interface: Computer Programmable
  • Form Factor: Stand-Alone
  • Controller Type: Valve Driver
  • Inputs: 6
Temperature/Process Controller -- CNI8C
from OMEGA Engineering, Inc.

•. Ultra Compact 1/8 DIN Meter and Controller. •. Big Display with Color Changing Feature. •. Built-in Excitation. •. NEMA 4 (iP65) Bezel. •. RS-232, RS 422/485 or Modbus Communication, Menu Selectable [See More]

  • Interface: Digital Front Panel; Computer Programmable
  • Form Factor: Chassis
  • Controller Type: Strain Controller; Temperature
  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation
Multigas Digital Gas Back Pressure/Flow Controller -- GSB-1/4"-Alu
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • Interface: Switches; Digital Front Panel; Computer Programmable; Network
  • Form Factor: Stand-Alone; Control Valve Integrated
  • Controller Type: Pressure + Flow Controller; Flow; Mix / Blending; Pressure; Vacuum
  • Inputs: 1
Supervisory Filter Control System -- Leopold® SFC 2000®
from F.B. Leopold, a Xylem brand

The Leopold ® SFC 2000 ® Supervisory Filter Control System is designed to continuously monitor and automatically control filter operation and backwash sequencing in water and wastewater treatment plants. The SFC 2000 brings PC-based control, operator interface, and data acquisition to the... [See More]

  • Interface: Switches; Digital Front Panel; Computer Programmable
  • Form Factor: Stand-Alone
  • Controller Type: Filter Control; Flow
  • Features: Rate Indication/ Control; PC-Based
SNAP Controller -- SNAP-LCSX
from Opto 22

The SNAP-LCSX controller provides real-time industrial control in a small footprint. It is designed to work with the FactoryFloor software suite and with SNAP brains, racks, and analog and digital SNAP I/O modules. The SNAP-LCSX is NOT compatible with the PAC Project Software suite. [See More]

  • Interface: Switches; Computer Programmable; Network
  • Form Factor: Stand-Alone
  • Controller Type: Industrial Controller; UPC
  • Inputs: 1
CAN/J1939 Nine Output Valve Slave -- EVDR9
from HydraForce, Inc.

Advanced electronics design for reliability and accuracy, compact size [See More]

  • Interface: Computer Programmable
  • Form Factor: Stand-Alone
  • Controller Type: Valve Driver
  • Type: Fieldbus / Network Input; CAN J1939
Water Treatment Controllers -- CDCN
from OMEGA Engineering, Inc.

The CDCN10 Series is specifically designed to measure conductivity/dissolved solids and pH in cooling towers, boilers, industrial process water, food processing, drinking water and wastewater treatment applications. The CDCN10 Series conductivity/pH controllers are highly accurate and easy to... [See More]

  • Interface: Digital Front Panel; Computer Programmable
  • Form Factor: Stand-Alone
  • Controller Type: Conductivity Controller; pH / ORP (optional feature)
  • Type: Conductivity Probe