East Asia / Pacific Only 3D Printing and Additive Manufacturing Services
from RPWORLD
Get your 3D printed parts in as fast as 3 days 3D printing or additive manufacturing (AM) is any of various processes for making a three-dimensional object of almost any shape from a 3D model or other electronic data source primarily through additive processes in which successive layers of material... [See More]
- Company Information: RPWORLD is one of the leading manufacturing services providers for rapid prototyping and end-use production. Its one-stop manufacturing capabilities range from CNC Machining, Injection Molding and 3D Printing help you get custom parts within quick turnaround times.
- Capabilities: Stereolithography (SLA); Selective Laser Sintering (SLS)
- Certifications / Quality Requirements: ISO 9001:2015
from PCBWay
FDM, SLA, SLS, MJF, DMLS, Polyjet [See More]
- Company Information: With more than a decade in the field of PCB prototype and fabrication, we are committed to meeting the needs of our customers from different industries in terms of quality, delivery, cost-effectiveness and any other demanding requests. As one of the most experienced PCB manufacturers in the world, we pride ourselves to be your best business partners as well as good friends in the every aspect of your PCB needs.
- Capabilities: Direct Metal Laser Sintering (DMLS); Fused Deposition Modeling (FDM); Polyjet; Stereolithography (SLA); Selective Laser Sintering (SLS); MJF
from Boker's, Inc.
3D Printing Prototyping Services. Boker's offers additive manufacturing (3D printing) to provide customers with 3D prototypes. With our Stratasys 3D Printer, you ’ll be able to see how your product will turn out in advance. No more guess work or uncertainty. Only precision. This service allows... [See More]
-
Company Information:
Boker's, Inc., has been a quality metal stamping and washer manufacturer of precision metal stampings, washers, spacers and shims since 1919. Custom stamping capabilities covers a complete range of sizes up to 12" x 12" (flat) with thicknesses from .005" to .134" and deep draws of up to 3" deep and 8" in diameter. Boker's is AS9100C and ISO 9001:2008 certified and woman owned company.
- Capabilities: 3D Printing
- Certifications / Quality Requirements: ISO 9001:2008
from Raise3D Technologies, Inc.
As a pioneer in the additive manufacturing field, Raise3D is setting the standard in advanced 3D printing solutions. We currently offer a comprehensive range of services catering to diverse needs, from rapid prototyping to large-scale production, using Fused Filament Fabrication (FFF) and DLP... [See More]
- Company Information: At Raise3D, our focus is to inspire industry-level change by designing and building 3D printers that extend the limits of what is possible for designers and manufacturers.
- Capabilities: FFF, DLP