Europe Only 3D Printing and Additive Manufacturing Services
from Boker's, Inc.
3D Printing Prototyping Services. Boker's offers additive manufacturing (3D printing) to provide customers with 3D prototypes. With our Stratasys 3D Printer, you ’ll be able to see how your product will turn out in advance. No more guess work or uncertainty. Only precision. This service allows... [See More]
-
Company Information:
Boker's, Inc., has been a quality metal stamping and washer manufacturer of precision metal stampings, washers, spacers and shims since 1919. Custom stamping capabilities covers a complete range of sizes up to 12" x 12" (flat) with thicknesses from .005" to .134" and deep draws of up to 3" deep and 8" in diameter. Boker's is AS9100C and ISO 9001:2008 certified and woman owned company.
- Capabilities: 3D Printing
- Certifications / Quality Requirements: ISO 9001:2008
from Precipart
Whether it is for a quick turn prototype or a geometrically complex component that can ’t be machined, Precipart employs various types of proprietary high precision additive manufacturing technologies for sintered metals as well as ceramics. Benefits of Additive Manufacturing. Freedom of... [See More]
- Company Information: Precipart is a global company engaged in the engineering, design and manufacture of high precision custom solutions. We provide mechanical components, assemblies, gears and motion control solutions to the most recognized names in the medical, aerospace and industrial markets.
- Capabilities: Micro Laser Sintering – MLS
from Raise3D Technologies, Inc.
As a pioneer in the additive manufacturing field, Raise3D is setting the standard in advanced 3D printing solutions. We currently offer a comprehensive range of services catering to diverse needs, from rapid prototyping to large-scale production, using Fused Filament Fabrication (FFF) and DLP... [See More]
- Company Information: At Raise3D, our focus is to inspire industry-level change by designing and building 3D printers that extend the limits of what is possible for designers and manufacturers.
- Capabilities: FFF, DLP
from FKM Sintertechnik GmbH
SLS - Selective Laser Sintering. Functional products directly from 3D data. Products are created by selectively fusing layers of powder material Selective Laser Sintering made of materials with wide-ranging properties specially developed for the process. Optionally, the surfaces can be refined by... [See More]
- Company Information: We are Germany’s pioneers of Selective Laser Sintering and have been part of a revolutionary re-thinking process in the industry since 1994.
- Capabilities: Direct Metal Laser Sintering (DMLS); Selective Laser Sintering (SLS)
- Certifications / Quality Requirements: ISO 9001; ISO 14001