Modular Kit Absolute Rotary Encoders
from Gurley Precision Instruments
The Model 9710 is a versatile rotary incremental encoder. Its modular construction provides friction-free operation, and the wide selection of disc sizes affords the design engineer great flexibility. [See More]
- Electrical Output and Interface: Parallel
- Accuracy: 10.00
- Resolution: 22
- Update Rate: 1000
from Lika Electronic
Kit-encoder. Absolute single turn and multiturn. Compact dimensions, 36 mm. Robotics, servomotors [See More]
- Electrical Output and Interface: Serial; Serial Synchronous Interface; BiSS-C
- Accuracy: 180.00
- Resolution: 22
- Update Rate: 200
from Tri-Tronics Company, Inc.
Product Description. The MR30 is a full function 11-bit, single-turn, digital, absolute position encoder for applications requiring up to 2048 uniquely identifiable codes per revolution. It is designed for direct mounting on a shaft, accommodating 1/4 ”, 5/16 “, 3/8 ”, 8mm, and... [See More]
- Resolution: 11
- Encoder Type: Modular Kit
- Encoder Technology: Optical
from Lika Electronic
Absolute kit-encoders. Precise optical sensing. Single turn resolution up to 23 bit. Electronic multiturn counter. Hollow shaft up to Ø45 mm [See More]
- Electrical Output and Interface: Serial; Serial Synchronous Interface; BiSS-C
- Accuracy: 108.00
- Resolution: 23
- Update Rate: 200