Hollow Shaft Absolute Rotary Encoders
from ifm efector inc.
For precise position, speed, angular and linear measurement. Direct output of the values via PROFIBUS interface. Robust housing for use in harsh industrial environments. High shock and vibration resistance. Easy mounting directly on the shaft of the actuator. Learn more. View other products in this... [See More]
- Electrical Output and Interface: Profibus
- Shaft Speed: 12000
- Diameter / Width: 2.3
- Encoder Type: Multiturn
from Sensata Technologies
For the absolute version Serial Synchronous Interface SSI output provides effective synchronisation in a closed-loop control system. A clock pulse train from a controller is used to shift out sensor data: one bit of position data is transmitted to the controller per clock pulse received by the... [See More]
- Electrical Output and Interface: Serial; Serial Synchronous Interface
- Update Rate: 300 to 1000
- Resolution: 16
- Diameter / Width: 0.5000 to 1
from RS Components, Ltd.
SICK AFM60A-BHNB018X12 / 1059031 [See More]
- Electrical Output and Interface: Profinet
- Diameter / Width: 0.5906
- Resolution: 18
- Shaft Speed: 4096
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Electrical Output and Interface: CANopen
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Shaft Speed: 12000
from Allen-Bradley / Rockwell Automation
843ES CIP Safety Encoders, Multi-turn (4096 turns), Hollow shaft 1/2 in, M12 connector, 32,768 (15 bit) safety and 262,144 (18 bit) standard steps per revolution, 63 mm diameter flange with stator coupling [See More]
- Encoder Type: Multiturn
- Features: Hollow Shaft
from Gurley Precision Instruments
The A08 magnetic absolute rotary encoder is designed for light industrial applications that require up to 12-bits of resolution in a very small package. Major features and advantages: - Power Supply: +5VDC. - Current consumption: not more than 50mA. - Maximum mechanical speed: 6,000 RPM; operational... [See More]
- Electrical Output and Interface: Serial Synchronous Interface
- Accuracy: 3600.00
- Resolution: 12
- Diameter / Width: 0.3937
from Encoder Products Company
The single turn Model 960 absolute encoder provides a unique solution to a wide variety of industrial applications that require absolute position information. By providing a low profile package of just 1.55", as well as a variety of blind hollow bore and thru-bore sizes, and an easy to use flexible... [See More]
- Features: Hollow Shaft
from ifm efector inc.
For precise position, speed, angular and linear measurement. Direct output of the values via SSI interface. Robust housing for use in harsh industrial environments. High shock and vibration resistance. Easy wiring and programming. From May 1st 2025, products produced in EU and Singapore have an... [See More]
- Electrical Output and Interface: SSI data interface
- Encoder Type: Multiturn
- Shaft Speed: 12000
- Features: Hollow Shaft
from Sensata Technologies
Low profile package saves space. Excellent resistance to shock and vibration. 30mm standard through shaft, PEEK reduction hub available. High protection level of IP66. High performance in temperatures from –40 °C to +100 °C. Resolutions up to 10,000 PPR, incremental or 16 BITS... [See More]
- Electrical Output and Interface: Serial
- Update Rate: 1000
- Resolution: 16
- Diameter / Width: 0.5000 to 1
from RS Components, Ltd.
SICK AHS36B-BDQC004096 / 1093075 [See More]
- Electrical Output and Interface: Io-link
- Diameter / Width: 0.3937
- Resolution: 12
- Shaft Speed: 4096
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Electrical Output and Interface: CANopen
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Shaft Speed: 12000
from Gurley Precision Instruments
The model A87H encoder is a single-turn high resolution absolute rotary encoder with opto-electronic technology. This encoder is used in a wide variety of position-sensing applications for high resolution measuring of angles and distances. Mechanical features include a 87mm aluminum housing, with a... [See More]
- Electrical Output and Interface: Serial Synchronous Interface; BiSS
- Accuracy: 20.00
- Resolution: 24
- Diameter / Width: 3.43
from Encoder Products Company
The Model A36HB Absolute Encoder offers a high performance solution for your absolute feedback needs. It provides maintenance-free feedback thanks to its innovative battery-free and gear-free multi-turn technology. This encoder is especially suited for applications where position information must be... [See More]
- Resolution: 16 to ?
- Encoder Type: Multiturn
- Encoder Technology: Magnetic
- Features: Hollow Shaft
from ifm efector inc.
For precise position, speed, angular and linear measurement. Direct output of the values via SSI interface. Robust housing for use in harsh industrial environments. High shock and vibration resistance. Easy wiring and programming. Learn more. View other products in this family of sensors. From May... [See More]
- Electrical Output and Interface: SSI data interface
- Shaft Speed: 12000
- Diameter / Width: 1.44
- Encoder Type: Multiturn
from Sensata Technologies
Parameters [See More]
- Electrical Output and Interface: Serial; Serial Synchronous Interface
- Update Rate: 300 to 1000
- Resolution: 16
- Diameter / Width: 0.5000 to 1.18
from RS Components, Ltd.
Rotational encoder 60mm SSI [See More]
- Electrical Output and Interface: Serial Synchronous Interface; Ssi
- Features: Hollow Shaft
- Shaft Speed: 10000
- Operating Temperature: -40
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Electrical Output and Interface: CANopen
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Shaft Speed: 12000
from Gurley Precision Instruments
The series M108 magnetic rotary encoder is designed for harsh environments that require up to twelve bits of resolution (4096 words or counts/turn) in a very small package. The non-contact, two-part design removes the need for seals or bearings, ensuring long-term reliability. The two models share... [See More]
- Resolution: 12
- Shaft Speed: 30000
- Diameter / Width: 0.3150
- Encoder Technology: Magnetic
from Encoder Products Company
The Model A36RTB (thru-bore) or A36RHB (blind hollow bore) offers a high-performance solution to your absolute feedback needs. Its innovative blue LED and reflective sensor technology deliver accurate high-resolution feedback in a compact thru-bore housing. The XXL multi-turn option adds a low power... [See More]
- Resolution: 22 to ?
- Features: Hollow Shaft
- Encoder Type: Multiturn
from ifm efector inc.
For precise position, speed, angular and linear measurement. Direct output of the values via CANopen interface. Robust housing for use in harsh industrial environments. High shock and vibration resistance. Easy wiring and programming. Learn more. View other products in this family of sensors. From... [See More]
- Electrical Output and Interface: CANbus
- Diameter / Width: 1.44
- Accuracy: 900.00
- Shaft Speed: 6000
from RS Components, Ltd.
SICK AFM60A-BENB018X12 / 1059034 [See More]
- Electrical Output and Interface: Profinet
- Diameter / Width: 0.4724
- Resolution: 18
- Shaft Speed: 6000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Electrical Output and Interface: CANopen
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Shaft Speed: 12000
from Gurley Precision Instruments
The Model 9710 is a versatile rotary incremental encoder. Its modular construction provides friction-free operation, and the wide selection of disc sizes affords the design engineer great flexibility. [See More]
- Electrical Output and Interface: Parallel
- Accuracy: 10.00
- Resolution: 22
- Update Rate: 1000
from Encoder Products Company
The Model A58HB absolute encoder offers a high performance solution for your absolute feedback needs. It provides maintenance-free feedback thanks to its innovative battery-free and gear-free multi-turn technology. Available with CANopen ® or SSI communication protocol, this encoder is... [See More]
- Resolution: 16 to ?
- Encoder Technology: Magnetic
- Diameter / Width: 2.28
- Encoder Type: Multiturn
from ifm efector inc.
Easy integration of the T ÜV Rheinland-certified safety subsystem with ifm mode. safety subsystem with CANopen Safety support. Suitable for use in safety functions up to SIL2 / PL d category 3. Certified to the following standards: IEC 61800-5-3, IEC 61508 and ISO 13849-1. Maintenance-free... [See More]
- Diameter / Width: 2.28
- Encoder Technology: Magnetic
- Shaft Speed: 6000
- Encoder Type: Multiturn
from RS Components, Ltd.
SICK AFS60B-THAA008192 / 1055700 [See More]
- Electrical Output and Interface: Serial Synchronous Interface; SSI
- Shaft Speed: 9000
- Diameter / Width: 0.5906
- Features: Hollow Shaft
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Electrical Output and Interface: CANopen
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Shaft Speed: 12000
from Gurley Precision Instruments
The V860H is a high-performance optical encoder that utilizes unique Virtual Absolute technology to combine the opto-mechanical simplicity and ruggedness of an incremental encoder with the system reliability and interfacing ease of an absolute encoder. [See More]
- Electrical Output and Interface: Parallel
- Accuracy: 1.50
- Resolution: 20
- Update Rate: 1000
from ifm efector inc.
Absolute position traceability even when unpowered. Diagnostic information on temperature, bearing operating time, etc. for real-time maintenance planning. Freely programmable total resolution up to 31 bits. Programmable digital switching input/output. High shock and vibration resistance. [See More]
- Electrical Output and Interface: IO-Link
- Diameter / Width: 1.42
- Accuracy: 360.00
- Encoder Type: Multiturn
from RS Components, Ltd.
SICK AFM60A-BBEB018X12 / 1059059 [See More]
- Electrical Output and Interface: EtherCAT
- Shaft Speed: 6000
- Diameter / Width: 0.3150
- Features: Hollow Shaft
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Electrical Output and Interface: CANopen
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Shaft Speed: 12000
from Gurley Precision Instruments
The Series Vx35H combines the opto-mechanical simplicity and ruggedness of an incremental encoder with the system reliability and interfacing ease of an absolute encoder. Utilizing Gurley's unique Virtual Absolute technology, the Vx35H is less expensive and more reliable than any conventional... [See More]
- Electrical Output and Interface: Parallel
- Accuracy: 60.00
- Resolution: 20
- Update Rate: 1000
from ifm efector inc.
Absolute position traceability even when unpowered. Diagnostic information on temperature, bearing operating time, etc. for real-time maintenance planning. Freely programmable total resolution up to 31 bits. Programmable digital switching input/output. High shock and vibration resistance. [See More]
- Electrical Output and Interface: IO-Link
- Diameter / Width: 1.65
- Accuracy: 360.00
- Encoder Technology: Magnetic
from RS Components, Ltd.
SICK AFM60A-BBNB018X12 / 1059038 [See More]
- Electrical Output and Interface: Profinet
- Shaft Speed: 6000
- Diameter / Width: 0.3150
- Features: Hollow Shaft
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Electrical Output and Interface: CANopen
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Shaft Speed: 12000
from ifm efector inc.
Absolute position traceability even when unpowered. Diagnostic information on temperature, bearing operating time, etc. for real-time maintenance planning. Freely programmable total resolution up to 31 bits. Programmable digital switching input/output. High shock and vibration resistance. [See More]
- Electrical Output and Interface: IO-Link
- Diameter / Width: 2.28
- Accuracy: 360.00
- Encoder Type: Multiturn
from RS Components, Ltd.
SICK AFM60A-BDIB018X12 / 1055325 [See More]
- Electrical Output and Interface: Ethernet; Ethernet IP
- Shaft Speed: 6000
- Diameter / Width: 0.3937
- Features: Hollow Shaft
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Electrical Output and Interface: CANopen
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Shaft Speed: 12000
from ifm efector inc.
Easy integration of the T ÜV Rheinland-certified safety subsystem with ifm mode. safety subsystem with CANopen Safety support. Suitable for use in safety functions up to SIL2 / PL d category 3. Certified to the following standards: IEC 61800-5-3, IEC 61508 and ISO 13849-1. Maintenance-free... [See More]
- Diameter / Width: 2.28
- Encoder Technology: Magnetic
- Shaft Speed: 6000
- Encoder Type: Multiturn
from RS Components, Ltd.
SICK AFM60A-BDNB018X12 / 1059035 [See More]
- Electrical Output and Interface: Profinet
- Shaft Speed: 6000
- Diameter / Width: 0.3937
- Features: Hollow Shaft
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Electrical Output and Interface: CANopen
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Shaft Speed: 12000
from ifm efector inc.
Easy integration of the T ÜV Rheinland-certified safety subsystem with ifm mode. safety subsystem with CANopen Safety support. Suitable for use in safety functions up to SIL2 / PL d category 3. Certified to the following standards: IEC 61800-5-3, IEC 61508 and ISO 13849-1. Maintenance-free... [See More]
- Diameter / Width: 2.28
- Encoder Technology: Magnetic
- Shaft Speed: 6000
- Encoder Type: Multiturn
from RS Components, Ltd.
SICK AFM60A-BEIB018X12 / 1055326 [See More]
- Electrical Output and Interface: Ethernet; Ethernet IP
- Shaft Speed: 6000
- Diameter / Width: 0.4724
- Features: Hollow Shaft
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Electrical Output and Interface: CANopen
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Shaft Speed: 12000
from RS Components, Ltd.
SICK AFM60A-BGIB018X12 / 1062548 [See More]
- Electrical Output and Interface: Ethernet; Ethernet IP
- Shaft Speed: 6000
- Diameter / Width: 0.5512
- Features: Hollow Shaft
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP67 protection class. [See More]
- Electrical Output and Interface: CANopen
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Shaft Speed: 12000
from RS Components, Ltd.
SICK AFM60A-BGNB018X12 / 1059032 [See More]
- Diameter / Width: 0.5512
- Features: Hollow Shaft
- Shaft Speed: 6000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP67 protection class. [See More]
- Electrical Output and Interface: CANopen
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Shaft Speed: 12000
from RS Components, Ltd.
SICK AFM60A-BHEB018X12 / 1059053 [See More]
- Electrical Output and Interface: EtherCAT
- Shaft Speed: 6000
- Diameter / Width: 0.5906
- Features: Hollow Shaft
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP67 protection class. [See More]
- Electrical Output and Interface: CANopen
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Shaft Speed: 3000
from RS Components, Ltd.
SICK AFM60B-BEAC004096 / 1059950 [See More]
- Electrical Output and Interface: Serial Synchronous Interface; SSI
- Shaft Speed: 6000
- Diameter / Width: 0.4724
- Features: Hollow Shaft
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP67 protection class. [See More]
- Electrical Output and Interface: CANopen
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Shaft Speed: 3000
from RS Components, Ltd.
SICK AFM60B-BHAA004096 / 1054924 [See More]
- Electrical Output and Interface: Digital
- Shaft Speed: 4096
- Diameter / Width: 0.5906
- Features: Hollow Shaft
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP67 protection class. [See More]
- Electrical Output and Interface: CANopen
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Shaft Speed: 3000
from RS Components, Ltd.
SICK AFM60E-TEAC004096 / 1056934 [See More]
- Electrical Output and Interface: Serial Synchronous Interface; SSI
- Shaft Speed: 9000
- Diameter / Width: 0.4724
- Features: Hollow Shaft
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP67 protection class. [See More]
- Electrical Output and Interface: CANopen
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Shaft Speed: 3000
from RS Components, Ltd.
SICK AFM60E-TGAK004096 / 1056788 [See More]
- Electrical Output and Interface: Serial Synchronous Interface; SSI
- Shaft Speed: 9000
- Diameter / Width: 0.5512
- Features: Hollow Shaft
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP67 protection class. [See More]
- Electrical Output and Interface: CANopen
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Shaft Speed: 3000
from RS Components, Ltd.
SICK AFS60A-BDNB262144 / 1059047 [See More]
- Electrical Output and Interface: Profinet
- Shaft Speed: 6000
- Diameter / Width: 0.3937
- Features: Hollow Shaft
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP67 protection class. [See More]
- Electrical Output and Interface: CANopen
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Shaft Speed: 3000
from RS Components, Ltd.
SICK AFS60A-BENB262144 / 1059046 [See More]
- Electrical Output and Interface: Profinet
- Shaft Speed: 6000
- Diameter / Width: 0.4724
- Features: Hollow Shaft
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP67 protection class. [See More]
- Electrical Output and Interface: CANopen
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Shaft Speed: 3000
from RS Components, Ltd.
SICK AFS60A-TEAK065536 / 1052828 [See More]
- Electrical Output and Interface: Serial Synchronous Interface; SSI
- Shaft Speed: 9000
- Diameter / Width: 0.4724
- Features: Hollow Shaft
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 10 mm (0.39") shaft and IP64 / IP65 protection class. [See More]
- Electrical Output and Interface: CANopen
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Shaft Speed: 12000
from RS Components, Ltd.
SICK AFS60E-BEAA004096 / 1038043 [See More]
- Electrical Output and Interface: Digital
- Shaft Speed: 6000
- Diameter / Width: 0.4724
- Features: Hollow Shaft
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 10 mm (0.39") shaft and IP64 / IP65 protection class. [See More]
- Electrical Output and Interface: CANopen
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Shaft Speed: 12000
from RS Components, Ltd.
SICK AHM36A-BDCC014X12 / 1071151 [See More]
- Electrical Output and Interface: CAN Open
- Shaft Speed: 6000
- Diameter / Width: 0.3937
- Features: Hollow Shaft
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: Ethernet POWERLINK V2 interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Electrical Output and Interface: Ethernet; Ethernet POWERLINK V2
- Accuracy: 79.20 to 158.04
- Resolution: 13
- Shaft Speed: 12000
from RS Components, Ltd.
SICK AHM36A-BDQC014X12 / 1101479 [See More]
- Electrical Output and Interface: IO-Link
- Shaft Speed: 6000
- Diameter / Width: 0.3937
- Features: Hollow Shaft
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: Ethernet POWERLINK V2 interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP67 protection class. [See More]
- Electrical Output and Interface: Ethernet; Ethernet POWERLINK V2
- Accuracy: 79.20 to 158.04
- Resolution: 13
- Shaft Speed: 3000
from RS Components, Ltd.
SICK ARS60-FAA00016 / 1215424 [See More]
- Diameter / Width: 0.5906
- Features: Hollow Shaft
- Shaft Speed: 3000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: EtherNet/IP interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Electrical Output and Interface: Ethernet; EtherNet/IP
- Accuracy: 79.20 to 158.04
- Resolution: 13
- Shaft Speed: 12000
from RS Components, Ltd.
SICK SEM70-HN025AK22 / 1074669 [See More]
- Electrical Output and Interface: Binary
- Shaft Speed: 8500
- Diameter / Width: 0.9843
- Features: Hollow Shaft
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: EtherNet/IP interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP54 protection class. [See More]
- Electrical Output and Interface: Ethernet; EtherNet/IP
- Accuracy: 79.20 to 158.04
- Resolution: 13
- Shaft Speed: 12000
from TR Electronic
80mm series is a compact rotary encoder for mechanical engineering using bigger hollow shafts. As an absolute encoder, an actual position value is provided without any use of battery or counter. It is programmable, it is robust and compact. The rotary encoder can be carried by the hollow shaft. With... [See More]
- Electrical Output and Interface: Serial Synchronous Interface; Profibus
- Features: Hollow Shaft
from Leine & Linde AB
Short description: > > 13 bit BiLL output. > > IP 67 at housing,. IP 66 at shaft inlet. > > 9...36 Vdc. > > Robust housing for harsh. environment. > > Shock and vibration. protected [See More]
- Electrical Output and Interface: BILL
- Diameter / Width: 2.28
- Resolution: 13
- Shaft Speed: 12000
from Hymark/Kentucky Gauge
DESCRIPTION. Compact programmable encoder. Multiturn version up to 14 bit. SSI or Bit parallel output. Solid or blind hollow shaft. Teach-in function [See More]
- Electrical Output and Interface: Parallel; Serial Synchronous Interface
- Shaft Speed: 12000
- Diameter / Width: 2.28
- Encoder Type: Multiturn
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Resolution: 14
- Shaft Speed: 8000
- Diameter / Width: 2.28
- Encoder Technology: Optical
from US Digital
The MAE3 is an absolute magnetic kit encoder that provides shaft position information over 360 ° of rotation with no stops or gaps. This magnetic encoder is designed to easily mount to, and dismount from, an existing shaft to provide digital feedback information. The MAE3 is available with an... [See More]
- Electrical Output and Interface: Voltage
- Diameter / Width: 0.5000
- Update Rate: 2.6
- Rotor Inertia: 8.49E-7
from BEI Sensors
Built on the same rugged design as the incremental model, the HS35 Absolute Encoder is available with various output options including Gray Code and Natural Binary. Designed with a cast aluminum housing, a sealed connector and shaft seals, it carries an IP65 environmental rating. With the optional... [See More]
- Accuracy: 30.00
- Shaft Speed: 6000
- Diameter / Width: 3.5
- Rotor Inertia: 0.0190
from Magnescale Americas, Inc.
High precision absolute rotary encoder with excellent resistance to harsh environments. [See More]
- Electrical Output and Interface: Serial
- Shaft Speed: 3000
- Diameter / Width: 4.33
- Rotor Inertia: 0.0133
from DR. JOHANNES HEIDENHAIN GmbH
Features of the RCN Series:- Absolute measuring method- Large hollow shaft diameter (up to 100 mm)- Integrated stator coupling- Compact size for limited installation space- System accuracy includes the deviation caused by the shaft connection- Outstanding dynamic response- Simple installationTypical... [See More]
- Electrical Output and Interface: EnDat
- Update Rate: 2000 to 16000
- Resolution: 26 to 28
- Rotor Inertia: 0.0266
from Lika Electronic
Absolute kit-encoders. Precise optical sensing. Single turn resolution up to 23 bit. Electronic multiturn counter. Hollow shaft up to Ø45 mm [See More]
- Electrical Output and Interface: Serial; Serial Synchronous Interface; BiSS-C
- Accuracy: 108.00
- Resolution: 23
- Update Rate: 200
from Broadcom Inc.
The AS38-H39E is a multi-turn absolute encoder series available with a high-resolution option of 39 bits (23-bit single-turn and 16-bit multi-turn). The single-turn encoder contains a detector Opto-ASIC that is accompanied by a high-precision amplifier circuitry coupled with a special multi-track... [See More]
- Electrical Output and Interface: BiSS-C
- Accuracy: 80.00
- Resolution: 39
- Diameter / Width: 1.5
from TR Electronic
The 110mm series, you will have a real multi-turn encoder which gives you an actual position value without any battery or counter. With inlays you can decrease the diameter of the hollow shaft. A torque support with an adjustable ball, joint bar or a spring secures against rotation. For industrial... [See More]
- Electrical Output and Interface: Serial Synchronous Interface
- Features: Hollow Shaft; Programmable
- Encoder Type: Multiturn
from Leine & Linde AB
Short description: > > DeviceNet profile rev.2. > > IP 67 at housing,. IP 64 at shaft inlet. > > Robust enclosure for. harsh environments. > > Shock and vibration. protected [See More]
- Electrical Output and Interface: DeviceNet
- Diameter / Width: 2.28
- Resolution: 13
- Shaft Speed: 6000
from Hymark/Kentucky Gauge
DESCRIPTION. Absolute multiturn. Analogue range setting by bush buttons. Solid/blind hollow shaft [See More]
- Electrical Output and Interface: Voltage; Current
- Diameter / Width: 2.28
- Accuracy: 144.00
- Shaft Speed: 12000
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Resolution: 15
- Shaft Speed: 5000
- Diameter / Width: 3.15
- Encoder Technology: Optical
from US Digital
The A2K absolute encoder is a non-contacting optical rotary position sensor which reports the shaft angle within a 360 deg. range. As opposed to incremental encoders, the A2K reports the absolute position rather than the change in position. When powered up, it does not require a home cycle, even if... [See More]
- Electrical Output and Interface: Voltage
- Rotor Inertia: 1.00E-4
- Diameter / Width: 2.5
- Encoder Technology: Optical
from BEI Sensors
These encoders have been developed in an objective of rationalization of range and level of unequalled quality. These standard products are available in solid shaft and hollow in connection SSI and the bus ground. [See More]
- Electrical Output and Interface: CANbus (optional feature); DeviceNet (optional feature); Profibus (optional feature)
- Diameter / Width: 2.83
- Resolution: 16
- Shaft Speed: 6000
from Magnescale Americas, Inc.
Ring type rotary encoder for feedback applications. [See More]
- Diameter / Width: 7.22
- Rotor Inertia: 1.59
- Shaft Speed: 7000
- Encoder Technology: Magnetic
from DR. JOHANNES HEIDENHAIN GmbH
Features of the RCN Series:- Absolute measuring method- Large hollow shaft diameter (up to 100 mm)- Integrated stator coupling- Compact size for limited installation space- System accuracy includes the deviation caused by the shaft connection- Outstanding dynamic response- Simple installationTypical... [See More]
- Electrical Output and Interface: EnDat
- Update Rate: 2000 to 16000
- Resolution: 26 to 28
- Rotor Inertia: 0.0198
from Lika Electronic
Absolute single & multiturn encoders. II 2G Ex d IIC T6 Gb, II 2D Ex tb IIIC T85 °C Db certification. Installation in zones 1, 2, 21 and 22. SSI or Bit parallel output [See More]
- Electrical Output and Interface: Serial Synchronous Interface; CANbus; DeviceNet; Profibus
- Accuracy: 144.00
- Resolution: 12 to 14
- Update Rate: 150
from TR Electronic
The 58mm Absolute Measuring System provides the current position value instantaneously. If the Absolute Encoder is moved mechanically while power is off, the current position can be read out directly as soon as the voltage supply is switched on again. TR Electronic 's absolute measurement... [See More]
- Electrical Output and Interface: Parallel; Serial Synchronous Interface; DeviceNet; Profibus; CANopen
- Features: Hollow Shaft; Programmable
- Encoder Type: Multiturn
from Hymark/Kentucky Gauge
Compact encoder with ø20 mm hollow shaft. Single turn up to 8192 cpr. True multi turn (without battery backup). Cable and connector output. Rugged design with IP67 protection and fixing clamp [See More]
- Electrical Output and Interface: Serial Synchronous Interface
- Diameter / Width: 2.28
- Accuracy: -1800.00 to 1800.00
- Shaft Speed: 9000 to 12000
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Electrical Output and Interface: Voltage; Current
- Diameter / Width: 2.28
- Resolution: 14
- Shaft Speed: 6000
from BEI Sensors
A range of encoders resistant to the shocks and important vibrations and developed for severe and/or corrosive environments: iron and steel industry, industry of paper, agroalimentary … Mechanics available in hollow shaft 30 mm and solid shaf. [See More]
- Electrical Output and Interface: Parallel (optional feature); Serial Synchronous Interface (optional feature); DeviceNet (optional feature); CANopen
- Diameter / Width: 3.54
- Resolution: 16
- Shaft Speed: 6000
from DR. JOHANNES HEIDENHAIN GmbH
Features of the RCN Series:- Absolute measuring method- Large hollow shaft diameter (up to 100 mm)- Integrated stator coupling- Compact size for limited installation space- System accuracy includes the deviation caused by the shaft connection- Outstanding dynamic response- Simple installationTypical... [See More]
- Electrical Output and Interface: EnDat
- Update Rate: 2000 to 16000
- Resolution: 29
- Rotor Inertia: 0.1841
from Lika Electronic
Absolute multiturn kit-encoder. Through hollow shaft. Low profile. Robotics, servomotors [See More]
- Electrical Output and Interface: Serial Synchronous Interface; BiSS-C
- Accuracy: 180.00
- Resolution: 21
- Update Rate: 200
from TR Electronic
The 58mm Absolute Measuring System provides the current position value instantaneously. If the Absolute Encoder is moved mechanically while power is off, the current position can be read out directly as soon as the voltage supply is switched on again. TR Electronic 's absolute measurement... [See More]
- Electrical Output and Interface: Serial Synchronous Interface; DeviceNet; Profibus; CANopen
- Features: Hollow Shaft; Programmable
- Encoder Type: Multiturn
from Hymark/Kentucky Gauge
Compact & flat multi-turn encoder. Resolution up to 8192 counts/rev. x 4096 rev. Radial M23 connector output. · AM9: solid shaft version. · AMC9: through hollow shaft version [See More]
- Diameter / Width: 3.46
- Encoder Type: Multiturn
- Encoder Technology: Optical
- Features: Hollow Shaft
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Electrical Output and Interface: CANbus
- Accuracy: 90.00
- Resolution: 13
- Diameter / Width: 2.28
from BEI Sensors
A range of encoders resistant to the shocks and important vibrations and developed for severe and/or corrosive environments: iron and steel industry, industry of paper... Also available in version stainless and sealing IP67. [See More]
- Electrical Output and Interface: Parallel (optional feature); Serial Synchronous Interface (optional feature)
- Diameter / Width: 3.54
- Resolution: 13
- Shaft Speed: 6000
from DR. JOHANNES HEIDENHAIN GmbH
Features of the RCN Series:- Absolute measuring method- Large hollow shaft diameter (up to 100 mm)- Integrated stator coupling- Compact size for limited installation space- System accuracy includes the deviation caused by the shaft connection- Outstanding dynamic response- Simple installationTypical... [See More]
- Electrical Output and Interface: EnDat
- Update Rate: 2000 to 16000
- Resolution: 29
- Rotor Inertia: 0.1841
from Lika Electronic
Heavy-duty fieldbus encoder. Single and multiturn version. Velocity output, roundloop function. For harsh environment such as steel mills, mobile equipment, construction machinery. Stainless steel housing available on request. ATEX cat. 3 certification for zones 2, 22 [See More]
- Electrical Output and Interface: Ethernet; DeviceNet; Profibus; CANopen, Profinet, EtherCAT, Modbus/TCP, Powerlink
- Update Rate: 150
- Accuracy: 2520.00
- Diameter / Width: 3.74
from TR Electronic
The 58mm Absolute Measuring System provides the current position value instantaneously. If the Absolute Encoder is moved mechanically while power is off, the current position can be read out directly as soon as the voltage supply is switched on again. TR Electronic 's absolute measurement... [See More]
- Electrical Output and Interface: Parallel; Serial Synchronous Interface; DeviceNet; Profibus; CANopen
- Features: Hollow Shaft; Programmable
- Encoder Type: Multiturn
from Hymark/Kentucky Gauge
DESCRIPTION. Absolute multiturn encoders. CANopen interface. Solid shaft or blind hollow shaft [See More]
- Electrical Output and Interface: CANopen
- Shaft Speed: 6000
- Diameter / Width: 2.28
- Encoder Type: Multiturn
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Electrical Output and Interface: Parallel
- Accuracy: 3600.00
- Resolution: 12
- Diameter / Width: 2.28
from BEI Sensors
An Industry First: BEI Releases UL & ATEX rated. Explosion Proof Hollow Shaft Encoder. BEI Sensors has released the industry ’s first UL and ATEX rated explosion proof hollow shaft encoder, Model HS52. BEI has developed this ultra rugged and space-saving industrial encoder to meet the high... [See More]
- Update Rate: 100
- Shaft Speed: 6000
- Diameter / Width: 5.25
- Rotor Inertia: 0.0086
from DR. JOHANNES HEIDENHAIN GmbH
Angle encoder modules from HEIDENHAIN are combinations of angle encoders and high-precision bearings that are optimally adjusted to each other. They are characterized by their high degree of measuring and bearing accuracy, their very high resolution, and the highest degree of repeatability. The low... [See More]
- Electrical Output and Interface: EnDat
- Rotor Inertia: 0.0184
- Resolution: 28
- Features: Hollow Shaft
from Lika Electronic
IEC Ex & ATEX certified bearingless encoder. IEC Ex certification Ex mc IIC T4 Gc, Zone 2, Gas group IIC. ATEX certification II 3G Ex mc IIC T4 Gc. Absolute and incremental position. Ring dimensions on request. IP68 protection [See More]
- Electrical Output and Interface: Serial Synchronous Interface; Push-Pull, Line Driver, AB0 /AB0
- Encoder Technology: Magnetic
- Accuracy: 1440.00
- Encoder Type: Ring / Bearingless
from TR Electronic
80mm series is a compact rotary encoder for mechanical engineering using bigger hollow shafts. As an absolute encoder, an actual position value is provided without any use of battery or counter. It is programmable, it is robust and compact. The rotary encoder can be carried by the hollow shaft. With... [See More]
- Electrical Output and Interface: Serial Synchronous Interface; DeviceNet; Profibus; CANopen
- Features: Hollow Shaft; Programmable
from Hymark/Kentucky Gauge
DESCRIPTION. Absolute singleturn encoders. CANopen interface. Solid shaft or blind hollow shaft [See More]
- Electrical Output and Interface: CANopen
- Shaft Speed: 6000
- Diameter / Width: 2.28
- Features: Hollow Shaft
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Electrical Output and Interface: Serial Synchronous Interface
- Accuracy: 90.00
- Resolution: 14
- Diameter / Width: 2.28
from BEI Sensors
Delivering an absolute position, POSATEXTM singel or multi turn encoders are certified EEx d IIC T6, they have been developped for category 2 applications: zone 1 (gas) and 21 (dust) [See More]
- Electrical Output and Interface: Serial Synchronous Interface; DeviceNet; CANopen
- Diameter / Width: 4.29
- Resolution: 16
- Shaft Speed: 4500
from DR. JOHANNES HEIDENHAIN GmbH
Angle encoder modules from HEIDENHAIN are combinations of angle encoders and high-precision bearings that are optimally adjusted to each other. They are characterized by their high degree of measuring and bearing accuracy, their very high resolution, and the highest degree of repeatability. The low... [See More]
- Electrical Output and Interface: EnDat
- Rotor Inertia: 0.3965
- Resolution: 29
- Features: Hollow Shaft
from Lika Electronic
Low profile ring encoder. Contactless magnetic sensing. Absolute, resolution up to 18 bit. SSI output. Robust design with IP68 protection. Hollow shaft diameter Ø80mm. Robotics [See More]
- Electrical Output and Interface: Serial Synchronous Interface
- Accuracy: 540.00
- Resolution: 18
- Diameter / Width: 4.65
from TR Electronic
80mm series is a compact rotary encoder for mechanical engineering using bigger hollow shafts. As an absolute encoder, an actual position value is provided without any use of battery or counter. It is programmable, it is robust and compact. The rotary encoder can be carried by the hollow shaft. With... [See More]
- Electrical Output and Interface: Serial Synchronous Interface; DeviceNet; Profibus; CANopen
- Features: Hollow Shaft; Programmable
from Hymark/Kentucky Gauge
DESCRIPTION. Multiturn EtherCAT encoders. Fast and precise optical sensing. Resistant against magnetic fields [See More]
- Electrical Output and Interface: EtherCAT
- Accuracy: 1800.00
- Resolution: 14
- Diameter / Width: 2.28
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Resolution: 13
- Diameter / Width: 2.28
- Accuracy: 90.00
- Shaft Speed: 6000
from BEI Sensors
New range of compact multiturn encoder with, besides the position, integrated intelligent additional function (speed, electronic limit switches, incremental channels) [See More]
- Electrical Output and Interface: Serial Synchronous Interface
- Diameter / Width: 2.32
- Resolution: 13
- Shaft Speed: 6000
from DR. JOHANNES HEIDENHAIN GmbH
HEIDENHAINERN,ECNandEQNrotary encoders with integral bearing and mounted stator coupling are characterized by simple mounting and short overall length. Possible applications range from simple measuring tasks to position and speed control on servo drives. The hollow shaft of these encoders is slid... [See More]
- Electrical Output and Interface: EnDat
- Update Rate: 2000 to 8000
- Resolution: 13 to 25
- Diameter / Width: 0.7874 to 1.97
from Lika Electronic
Compact and flat multi turn encoders. Resolution up to 8192 cpr x 4096 turns. Radial M23 connector output. AM9 with Ø 10 mm solid shaft. AMC9 with Ø 15 mm through hollow shaft [See More]
- Electrical Output and Interface: Serial Synchronous Interface
- Diameter / Width: 1.46
- Accuracy: 144.00
- Shaft Speed: 6000
from TR Electronic
80mm series is a compact rotary encoder for mechanical engineering using bigger hollow shafts. As an absolute encoder, an actual position value is provided without any use of battery or counter. It is programmable, it is robust and compact. The rotary encoder can be carried by the hollow shaft. With... [See More]
- Electrical Output and Interface: Serial Synchronous Interface; DeviceNet; Profibus; CANopen
- Features: Hollow Shaft; Programmable
from Hymark/Kentucky Gauge
DESCRIPTION. High performance multiturn encoder. CANopen, CANopen LIFT, Profibus-DP, DeviceNet interface. Solid shaft or blind hollow shaft [See More]
- Electrical Output and Interface: DeviceNet; Profibus; CANopen, CANlift
- Shaft Speed: 6000
- Diameter / Width: 2.28
- Encoder Type: Multiturn
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Electrical Output and Interface: Serial Synchronous Interface
- Accuracy: 90.00
- Resolution: 14
- Diameter / Width: 2.28
from BEI Sensors
58mm absolute encoders, solid or hollow through shaft, available with the standard communication interfaces [See More]
- Electrical Output and Interface: Parallel (optional feature); Serial Synchronous Interface (optional feature)
- Diameter / Width: 2.3
- Resolution: 15
- Shaft Speed: 9000
from DR. JOHANNES HEIDENHAIN GmbH
HEIDENHAINERN,ECNandEQNrotary encoders with integral bearing and mounted stator coupling are characterized by simple mounting and short overall length. Possible applications range from simple measuring tasks to position and speed control on servo drives. The hollow shaft of these encoders is slid... [See More]
- Electrical Output and Interface: EnDat
- Update Rate: 2000 to 8000
- Resolution: 13 to 23
- Diameter / Width: 1.38
from Lika Electronic
Compact design, through hollow shaft. Industrial & feedback applications. Single turn version up to 18 bit. Multi turn version, 16 x 12 bit. Incremental resolution up to 8192 PPR or 2048 sin/cos [See More]
- Electrical Output and Interface: Serial Synchronous Interface
- Accuracy: 25.20
- Resolution: 12 to 18
- Diameter / Width: 2.28
from Hymark/Kentucky Gauge
DESCRIPTION. High performance singleturn encoder. CANopen, CANopen LIFT, Profibus-DP, DeviceNet interface. Solid shaft or blind hollow shaft [See More]
- Electrical Output and Interface: DeviceNet; Profibus; CANopen, CANlift
- Shaft Speed: 6000
- Diameter / Width: 2.28
- Features: Hollow Shaft
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Electrical Output and Interface: CANbus
- Accuracy: 90.00
- Resolution: 11
- Diameter / Width: 2.32
from DR. JOHANNES HEIDENHAIN GmbH
HEIDENHAINERN,ECNandEQNrotary encoders with integral bearing and mounted stator coupling are characterized by simple mounting and short overall length. Possible applications range from simple measuring tasks to position and speed control on servo drives. The hollow shaft of these encoders is slid... [See More]
- Electrical Output and Interface: EnDat
- Update Rate: 2000 to 8000
- Resolution: 13 to 23
- Diameter / Width: 1.38
from Lika Electronic
Absolute multi-turn magnetic encoder. Very compact and robust housing. Resolution up to 4096 counts/rev and up to 32768 rev, SSI interface. Zero setting and counting direction function. Axial cable output. MM36: solid shaft version. MMC36: blind hollow shaft version, Ø 6mm [See More]
- Electrical Output and Interface: Serial Synchronous Interface
- Diameter / Width: 1.35
- Accuracy: 3600.00
- Shaft Speed: 12000
from Hymark/Kentucky Gauge
DESCRIPTION. Absolute multiturn encoders. Profibus-DP interface. Solid shaft or blind hollow shaft [See More]
- Electrical Output and Interface: Profibus
- Shaft Speed: 6000
- Diameter / Width: 2.28
- Encoder Type: Multiturn
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Electrical Output and Interface: Serial Synchronous Interface
- Accuracy: 90.00
- Resolution: 13
- Diameter / Width: 3.54
from DR. JOHANNES HEIDENHAIN GmbH
In addition to the system accuracy, the mounting and adjustment of the scanning head normally have a significant effect on the accuracy that can be achieved with rotary encoders without integral bearings. Of particular importance are the mounting eccentricity and radial runout of the measured shaft. [See More]
- Electrical Output and Interface: EnDat
- Update Rate: 2000
- Resolution: 18
- Rotor Inertia: 1.13E-4
from Lika Electronic
Magnetic sensing, absolute. Very shock-proof. Through hollow shaft [See More]
- Electrical Output and Interface: Serial Synchronous Interface
- Diameter / Width: 2.28
- Accuracy: 3600.00
- Shaft Speed: 12000
from Hymark/Kentucky Gauge
DESCRIPTION. Absolute singleturn encoders. Profibus-DP interface. Solid shaft or blind hollow shaft [See More]
- Electrical Output and Interface: Profibus
- Diameter / Width: 2.28
- Accuracy: 144.00
- Shaft Speed: 6000
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Resolution: 13
- Diameter / Width: 3.54
- Accuracy: 90.00
- Shaft Speed: 3800
from DR. JOHANNES HEIDENHAIN GmbH
In addition to the system accuracy, the mounting and adjustment of the scanning head normally have a significant effect on the accuracy that can be achieved with rotary encoders without integral bearings. Of particular importance are the mounting eccentricity and radial runout of the measured shaft. [See More]
- Electrical Output and Interface: EnDat
- Update Rate: 2000
- Resolution: 19
- Rotor Inertia: 2.97E-4 to 3.96E-4
from Lika Electronic
Magnetic sensing. Absolute single-turn encoder. Resolution 8192 counts/rev, SSI interface. Axial cable output. Protection up to IP67. MS36: solid shaft version. MSC36: blind hollow shaft version, Ø 6mm [See More]
- Electrical Output and Interface: Serial Synchronous Interface
- Accuracy: 3240.00
- Resolution: 13
- Diameter / Width: 1.42
from Hymark/Kentucky Gauge
Miniature optical multi turn encoder. Resolution up to 524288 cpr (19 bit) x 4096 turns (12 bit). High degree of protection, IP67. Cable output or M12 inline plug [See More]
- Diameter / Width: 1.46
- Encoder Type: Multiturn
- Shaft Speed: 6000
- Features: Hollow Shaft
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Electrical Output and Interface: Serial Synchronous Interface
- Accuracy: 90.00
- Resolution: 13
- Diameter / Width: 4.57
from Hymark/Kentucky Gauge
DESCRIPTION. Compact optical multiturn encoder. Resolution up to 8192 cpr and 16384 turns. Solid shaft or hollow shaft. High degree of protection, IP67 [See More]
- Diameter / Width: 2.28
- Encoder Type: Multiturn
- Shaft Speed: 12000
- Features: Hollow Shaft
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Electrical Output and Interface: Serial Synchronous Interface
- Accuracy: 36.00
- Resolution: 18
- Diameter / Width: 2.28
from Hymark/Kentucky Gauge
Standard absolute multi-turn encoder. Resolution up to 30 bit (65535 CPR x 16384 rev.). Robust housing. Cable and connector output. AM58: servo flange. AM58S: clamp style flange. Blind hollow shaft up to 15mm. Different fixing possibilities: AMC58: standard version with movable antirot. pin (M3... [See More]
- Diameter / Width: 2.28
- Rotor Inertia: 0.0011
- Shaft Speed: 6000
- Encoder Technology: Optical
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Resolution: 18
- Diameter / Width: 2.28
- Accuracy: 36.00
- Shaft Speed: 6000
from Hymark/Kentucky Gauge
DESCRIPTION. High resolution multiturn encoder. Servo or clamp flange. Solid or hollow shaft version. Resolution up to 16 + 14 bit. Additional incremental track, 2048 PPR sin/cos. For motor feedback applications [See More]
- Diameter / Width: 2.28
- Rotor Inertia: 0.0013
- Shaft Speed: 6000
- Encoder Technology: Optical
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Electrical Output and Interface: CANbus
- Accuracy: 90.00
- Resolution: 11
- Diameter / Width: 2.28
from Hymark/Kentucky Gauge
Miniature optical single turn encoder. Resolution up to 1048576 cpr (20 bit). High degree of protection, IP67. M12 inline connector [See More]
- Diameter / Width: 1.46
- Features: Hollow Shaft
- Shaft Speed: 6000
- Output Code: Gray; Binary
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Resolution: 13
- Diameter / Width: 2.28
- Accuracy: 90.00
- Shaft Speed: 6000
from Hymark/Kentucky Gauge
DESCRIPTION. High resolution singleturn encoder. Servo or clamp flange. Resolution up to 19 bit. Additional incremental track, 2048 PPR sin/cos. For motor feedback applications [See More]
- Diameter / Width: 2.28
- Rotor Inertia: 0.0013
- Shaft Speed: 6000
- Encoder Technology: Optical
from Baumer Ltd.
The latest generation of absolute HeavyDuty encoders is the revolutionary merger of a sophisticated construction concept with bearings at each shaft end, new magnetic high-precision sensing and the patented Baumer Energy Harvesting technology which has proved reliable in more than 10 years of... [See More]
- Electrical Output and Interface: Serial Synchronous Interface; Ethernet; DeviceNet; Profibus; Profinet, EtherCAT
- Shaft Speed: 12000
- Resolution: 40
- Encoder Technology: Magnetic
from Hymark/Kentucky Gauge
Compact design, through hollow shaft. Industrial & feedback applications. Single turn version up to 18 bit. Multi turn version, 16 x 12 bit. Incremental resolution up to 8192 PPR or 2048 sin/cos [See More]
- Electrical Output and Interface: Serial Synchronous Interface
- Shaft Speed: 6000
- Diameter / Width: 2.28
- Encoder Type: Multiturn
from Baumer Ltd.
160 mm design Hollow shaft - HMG 161. Through hollow shaft ø38...70 mm. SSI, CANopen, Profibus or DeviceNet. Special corrosion protection. Additional incremental signals optionally available. Redundant absolute signals optionally available. Insulated shaft optionally available [See More]
- Electrical Output and Interface: Serial Synchronous Interface; DeviceNet; Profibus
- Features: Hollow Shaft
from Hymark/Kentucky Gauge
DESCRIPTION. Absolute single & multiturn encoders. ATEX II 2G Ex d IIC T6 Gb, II 2D Ex tb IIIC T85 °C Db certification. Suitable for installation in zones 1, 2, 21 and 22. SSI or Bit parallel output [See More]
- Diameter / Width: 3.03
- Rotor Inertia: 5.66E-4
- Shaft Speed: 6000
- Encoder Technology: Optical
from Hymark/Kentucky Gauge
Absolute multi-turn magnetic encoder. Very compact and robust housing. Outside diameter 36mm. Resolution up to 4096 counts/rev and up to 32768 rev, SSI interface. Zero setting and counting direction function. Axial cable output. · MM36: solid shaft version. · MMC36: blind hollow shaft... [See More]
- Diameter / Width: 1.42
- Rotor Inertia: 2.83E-4
- Shaft Speed: 12000
- Encoder Technology: Magnetic
from Hymark/Kentucky Gauge
Magnetic sensing. Absolute single-turn encoder. Resolution 4096 counts/rev, SSI interface. Axial cable output. Protection up to IP67. · MS36: solid shaft version. · MSC36: blind hollow shaft version, 6mm [See More]
- Diameter / Width: 1.42
- Rotor Inertia: 2.83E-4
- Shaft Speed: 12000
- Encoder Technology: Magnetic
from Hymark/Kentucky Gauge
Absolute magnetic encoder. Resolution up to 4096 CPR and 32768 rev. Compact and robust design. High resistance against shocks and humidity. · MM58: with servo flange. · MM58S: with clamp flange. · Through hollow shaft up to 15mm. Different fixing possibilities. · MMC58:... [See More]
- Diameter / Width: 2.28
- Rotor Inertia: 0.0011
- Shaft Speed: 12000
- Encoder Technology: Magnetic
from Hymark/Kentucky Gauge
DESCRIPTION. Shaftless absolute encoder. Bearingless non contact design. Contactless, compact & high degree of protection IP68 with sealed circuits [See More]
- Electrical Output and Interface: Current; NPN, Push-Pull, Line Driver
- Shaft Speed: 30000
- Diameter / Width: 2.17
- Encoder Technology: Magnetic
from Hymark/Kentucky Gauge
DESCRIPTION. Hollow or tapered shaft incremental encoder. Sin/cos output with absolute CD track. For gearless motors, elevators [See More]
- Electrical Output and Interface: 1Vpp
- Shaft Speed: 12000
- Diameter / Width: 2.28
- Features: Hollow Shaft
from Hymark/Kentucky Gauge
DESCRIPTION. US standard optical encoders. Robust die-cast housing. M23 and MIL connector. Singleturn up to 18 bit (262144 cpr) and multiturn up to 16x14 bit (65536 x 16384). High degree of protection. IP66 BCD output code on request [See More]
- Electrical Output and Interface: Parallel; Serial Synchronous Interface; NPN
- Accuracy: -144.00 to 144.00
- Resolution: 18
- Diameter / Width: 2.26