Multi-Turn Absolute Rotary Encoders

155 Results
Absolute Encoders -- ANS/ANM58
from SICK

The ANS/ANM58 is a powerful 58 mm absolute encoder. The numerous shaft and flange types as well as axial and radial connections make it suitable for integration into many different applications. Thanks to the combination of a precise optical singleturn measuring system and mechanical multiturn, the... [See More]

  • Electrical Output and Interface: Profibus
  • Encoder Technology: Mechanical
  • Resolution: 16 to 18
  • Encoder Type: Multiturn
absolute-encoders -- OCD-CAA1B-1212-115W-2RW
from POSITAL B.V.

POSITAL IXARC absolute Multiturn encoder: CANopen interface, Clamp, ø 115 mm, ø 11 mm (0.43") shaft and IP67 protection class. [See More]

  • Electrical Output and Interface: CANopen
  • Accuracy: 79.20 to 158.04
  • Resolution: 12
  • Shaft Speed: 8000
Encoders - Industrial -- E6A2-CS3C200P/R0.5M-ND [E6A2CS3C 200P/R 0.5M from OMRON Automation and Safety]
from DigiKey

ENCODER OPT TACHOMETER VERT LEAD [See More]

  • Encoder Technology: Optical
  • Output Code: Other
  • Encoder Type: Multiturn
  • Operating Temperature: 14 to 131
Absolute encoder: Series AEMT-12/16 L -- Encoders Series AEMT-12/16 L magnetic multi-turn absolute Encoder SSI Interface with BISS-C Protocol 4096 steps per revolution, Line Driver
from FAULHABER MICROMO

Minimal wiring requirements. Absolute angle information directly after power-on. No referencing necessary. Small size. Line Driver. Customer-specific resolutions possible [See More]

  • Electrical Output and Interface: Serial Synchronous Interface
  • Encoder Type: Multiturn
  • Encoder Technology: Magnetic
  • Operating Temperature: -40 to 212
Absolute Encoder with SSI Output -- A23S
from Gurley Precision Instruments

The Model A23S with SSI output is a heavy-duty absolute rotary encoder with opto-electronic technology and standard SSI (RS422/RS485) interface. It is available as a single-turn encoder with up to 16 bits of resolution (65,536 steps per revolution), or as a multi-turn with a range of 2 (16,384)... [See More]

  • Electrical Output and Interface: Parallel; Serial Synchronous Interface
  • Accuracy: 80.00
  • Resolution: 25
  • Update Rate: 100
Absolute Rotary Encoder -- Model A25SB Absolute Encoder
from Encoder Products Company

The Model A25SB Absolute Encoder offers a high performance solution for your absolute feedback needs. This encoder is especially suited for applications where position information must be retained after loss of system power. It provides maintenance-free feedback thanks to its innovative battery-free... [See More]

  • Resolution: 16 to ?
  • Encoder Type: Multiturn
  • Encoder Technology: Magnetic
FHK5 Profibus Absolute Multi-Turn Encoder
from Sensata Technologies

FHK515, standard encoder Ø58mm with Profibus interface. Robust and compact conception. Blind shaft Ø 15mm – reduction hub available. Precision ball bearings with sealing joint. High temperatures performances –40 °C … +85 °C. Code disc made of unbreakable and... [See More]

  • Rotor Inertia: 4.25E-4
  • Operating Temperature: -40 to 185
  • Encoder Type: Multiturn
  • Maximum Vibration: 10
HPK-Series 460V AC Rotary Servo Motor -- HPK-B1815C-MA42BA
from Allen-Bradley / Rockwell Automation

HPK-Series, 460 V, 1500 RPM, Multi-turn High Resolution Encoder (absolute feedback), Inline Blower, F3 Junction Box (no brake only), Feedback - Right Angle, 180 Â ° Rotatable, No Brake, IEC Metric, Free Mounting Holes (Type FF), Foot Mount Only/Keyed Shaft [See More]

  • Encoder Type: Multiturn
Absolute multiturn encoder as 24 bit version -- RMU400
from ifm efector inc.

For precise position, speed, angular and linear measurement. Direct output of the values via SSI interface. Multiturn encoder with 24 bit total resolution. Configurable direction of rotation and zero setting via pin connection. High shock and vibration resistance. Learn more. View other products in... [See More]

  • Electrical Output and Interface: SSI data interface
  • Shaft Speed: 12000
  • Diameter / Width: 2.31
  • Encoder Technology: Magnetic
absolute-encoders -- OCD-CAA1B-1212-115W-PRR
from POSITAL B.V.

POSITAL IXARC absolute Multiturn encoder: CANopen interface, Clamp, ø 115 mm, ø 11 mm (0.43") shaft and IP67 protection class. [See More]

  • Electrical Output and Interface: CANopen
  • Accuracy: 79.20 to 158.04
  • Resolution: 12
  • Shaft Speed: 8000
Encoders -- 365-1535-ND [OPE1275H-128 from TT Electronics]
from DigiKey

Rotary Encoder Optical 128 Tachometer Vertical [See More]

  • Encoder Technology: Optical
  • Output Code: Other
  • Encoder Type: Multiturn
  • Operating Temperature: 32 to 185
Absolute Encoder with SSI Output -- M58
from Gurley Precision Instruments

Major Features and Advantages: Up to 20-bit single-turn resolution available. Up to 44-bit (20-bits/turn + 24-bit turns) gearless multi-turn resolution available. Standard synchro flange. SSI interface standard (RS-485) - 4 MHz clock frequency. Accuracy: +/- 30 arcsec. The Model M58S with SSI output... [See More]

  • Electrical Output and Interface: Serial; Serial Synchronous Interface
  • Accuracy: 30.00
  • Resolution: 20
  • Update Rate: 62.5 to 4000
Absolute Rotary Encoder -- Model A36HB Absolute Encoder
from Encoder Products Company

The Model A36HB Absolute Encoder offers a high performance solution for your absolute feedback needs. It provides maintenance-free feedback thanks to its innovative battery-free and gear-free multi-turn technology. This encoder is especially suited for applications where position information must be... [See More]

  • Resolution: 16 to ?
  • Encoder Type: Multiturn
  • Encoder Technology: Magnetic
  • Features: Hollow Shaft
HMT25 Absolute Multi-Turn Encoder
from Sensata Technologies

The HMT25 geared multi-turn encoder provides absolute position information over multiple turns of the input shaft. It keeps track of the exact position even during periods of power loss without the need for a battery backup. The HMT25 series is capable of outputs up to 4096 counts per turn and can... [See More]

  • Electrical Output and Interface: Serial Synchronous Interface
  • Update Rate: 100
  • Resolution: 12
  • Diameter / Width: 0.3750
Multi Turn Abs Encoder -- 842A-31GB
from Allen-Bradley / Rockwell Automation

Absolute Multi-Turn Optical Encoder, (4096 Counts Per Revolution, 4096 Revolutions) [See More]

  • Encoder Technology: Optical
  • Output Code: Gray
  • Encoder Type: Multiturn
Absolute multiturn encoder with hollow shaft -- RM3008
from ifm efector inc.

For precise position, speed, angular and linear measurement. Direct output of the values via PROFIBUS interface. Robust housing for use in harsh industrial environments. High shock and vibration resistance. Easy mounting directly on the shaft of the actuator. Learn more. View other products in this... [See More]

  • Electrical Output and Interface: Profibus
  • Shaft Speed: 12000
  • Diameter / Width: 2.3
  • Encoder Type: Multiturn
absolute-encoders -- OCD-CAA1B-1212-115W-TB1
from POSITAL B.V.

POSITAL IXARC absolute Multiturn encoder: CANopen interface, Clamp, ø 115 mm, ø 11 mm (0.43") shaft and IP67 protection class. [See More]

  • Electrical Output and Interface: CANopen
  • Accuracy: 79.20 to 158.04
  • Resolution: 12
  • Shaft Speed: 8000
Encoders -- 365-1536-ND [OPE1275H-256 from TT Electronics]
from DigiKey

Rotary Encoder Optical 256 Tachometer Vertical [See More]

  • Encoder Technology: Optical
  • Output Code: Other
  • Encoder Type: Multiturn
  • Operating Temperature: 32 to 185
Absolute Rotary Encoder -- Model A36R Absolute Encoder
from Encoder Products Company

The Model A36RTB (thru-bore) or A36RHB (blind hollow bore) offers a high-performance solution to your absolute feedback needs. Its innovative blue LED and reflective sensor technology deliver accurate high-resolution feedback in a compact thru-bore housing. The XXL multi-turn option adds a low power... [See More]

  • Resolution: 22 to ?
  • Features: Hollow Shaft
  • Encoder Type: Multiturn
MHK5 SSI Absolute Multi-Turn Encoder
from Sensata Technologies

MHK510 encoder Ø58mm with SSI interface: Robust and compact conception. Ø 15 mm blind shaft, reduction hubs available. Precision ball bearings with sealing flange. High temperatures performances –40 °C … +85 °C. Code disc made of unbreakable and durable plastic. [See More]

  • Rotor Inertia: 4.25E-4
  • Operating Temperature: -40 to 185
  • Encoder Type: Multiturn
  • Maximum Vibration: 10
Multi-Turn CIP Safety Encoder -- 843ES-MIP10BA6
from Allen-Bradley / Rockwell Automation

843ES CIP Safety Encoders, Multi-turn (4096 turns), Hollow shaft 1/2 in, M12 connector, 32,768 (15 bit) safety and 262,144 (18 bit) standard steps per revolution, 63 mm diameter flange with stator coupling [See More]

  • Encoder Type: Multiturn
  • Features: Hollow Shaft
Absolute multiturn encoder with hollow shaft -- RM6121
from ifm efector inc.

For precise position, speed, angular and linear measurement. Direct output of the values via SSI interface. Robust housing for use in harsh industrial environments. High shock and vibration resistance. Easy wiring and programming. From May 1st 2025, products produced in EU and Singapore have an... [See More]

  • Electrical Output and Interface: SSI data interface
  • Encoder Type: Multiturn
  • Shaft Speed: 12000
  • Features: Hollow Shaft
absolute-encoders -- OCD-CAA1B-1212-9A70-2AW
from POSITAL B.V.

POSITAL IXARC absolute Multiturn encoder: CANopen interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]

  • Electrical Output and Interface: CANopen
  • Accuracy: 79.20 to 158.04
  • Resolution: 12
  • Shaft Speed: 12000
Encoders -- 365-1537-ND [OPE1275S-128 from TT Electronics]
from DigiKey

Rotary Encoder Optical 128 Tachometer Vertical [See More]

  • Encoder Technology: Optical
  • Output Code: Other
  • Encoder Type: Multiturn
  • Operating Temperature: 32 to 185
Absolute Rotary Encoder -- Model A36SB Absolute Encoder
from Encoder Products Company

The Model A36SB absolute encoder offers a high performance solution for your absolute feedback needs. It provides maintenance-free feedback thanks to its innovative battery-free and gear-free multi-turn technology. This encoder is especially suited for applications where position information must be... [See More]

  • Resolution: 16 to ?
  • Encoder Type: Multiturn
  • Encoder Technology: Magnetic
MHM5 Interbus Absolute Multi-Turn Encoder
from Sensata Technologies

MHM5, standard encoder Ø58mm with Interbus interface: Robust and compact design. Solid shaft version Ø 06 mm, servo flange. Precision ball bearings with sealing flange. High temperatures performances –40 °C … +85 °C. Code disc made of unbreakable and durable plastic. [See More]

  • Rotor Inertia: 4.25E-4
  • Operating Temperature: 32 to 140
  • Encoder Type: Multiturn
  • Maximum Vibration: 10
Multi-Turn Feedback Absolute Encoder -- 842A-56GB
from Allen-Bradley / Rockwell Automation

Absolute Multi-Turn Optical Encoder, (4096 Counts Per Revolution, 4096 Revolutions) [See More]

  • Encoder Technology: Optical
  • Output Code: Gray
  • Encoder Type: Multiturn
Absolute multiturn encoder with hollow shaft -- RM8003
from ifm efector inc.

For precise position, speed, angular and linear measurement. Direct output of the values via SSI interface. Robust housing for use in harsh industrial environments. High shock and vibration resistance. Easy wiring and programming. Learn more. View other products in this family of sensors. From May... [See More]

  • Electrical Output and Interface: SSI data interface
  • Shaft Speed: 12000
  • Diameter / Width: 1.44
  • Encoder Type: Multiturn
absolute-encoders -- OCD-CAA1B-1212-9A70-2RW
from POSITAL B.V.

POSITAL IXARC absolute Multiturn encoder: CANopen interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]

  • Electrical Output and Interface: CANopen
  • Accuracy: 79.20 to 158.04
  • Resolution: 12
  • Shaft Speed: 12000
Encoders -- 365-1538-ND [OPE1275S-256 from TT Electronics]
from DigiKey

Rotary Encoder Optical 256 Tachometer Vertical [See More]

  • Encoder Technology: Optical
  • Output Code: Other
  • Encoder Type: Multiturn
  • Operating Temperature: 32 to 185
Absolute Rotary Encoder -- Model A58HB Absolute Encoder
from Encoder Products Company

The Model A58HB absolute encoder offers a high performance solution for your absolute feedback needs. It provides maintenance-free feedback thanks to its innovative battery-free and gear-free multi-turn technology. Available with CANopen ® or SSI communication protocol, this encoder is... [See More]

  • Resolution: 16 to ?
  • Encoder Technology: Magnetic
  • Diameter / Width: 2.28
  • Encoder Type: Multiturn
MXM5 Profiubus Absolute Multi-Turn Encoder
from Sensata Technologies

MXM5, standard encoder Ø58mm with Profibus interface. Robust and compact conception. Solid shaft version Ø 10 mm (06 mm available upon request). Precision ball bearings with sealing flange. High temperatures performances –40 °C … +85 °C. Code disc made of unbreakable... [See More]

  • Rotor Inertia: 4.25E-4
  • Operating Temperature: -40 to 185
  • Encoder Type: Multiturn
  • Maximum Vibration: 10
Multi-Turn Feedback Absolute Encoder -- 842A-56GC
from Allen-Bradley / Rockwell Automation

Absolute Multi-Turn Optical Encoder, (2048 Counts Per Revolution, 8192 Revolutions) [See More]

  • Encoder Technology: Optical
  • Output Code: Gray
  • Encoder Type: Multiturn
Absolute multiturn encoder with hollow shaft -- RM8004
from ifm efector inc.

For precise position, speed, angular and linear measurement. Direct output of the values via CANopen interface. Robust housing for use in harsh industrial environments. High shock and vibration resistance. Easy wiring and programming. Learn more. View other products in this family of sensors. From... [See More]

  • Electrical Output and Interface: CANbus
  • Diameter / Width: 1.44
  • Accuracy: 900.00
  • Shaft Speed: 6000
absolute-encoders -- OCD-CAA1B-1212-9A70-H2B
from POSITAL B.V.

POSITAL IXARC absolute Multiturn encoder: CANopen interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]

  • Electrical Output and Interface: CANopen
  • Accuracy: 79.20 to 158.04
  • Resolution: 12
  • Shaft Speed: 12000
Encoders -- EMS22D31-B28-LS2-ND [EMS22D31-B28-LS2 from Bourns, Inc.]
from DigiKey

Rotary Encoder Magnetic 64 Tachometer Vertical [See More]

  • Encoder Technology: Magnetic
  • Output Code: Other
  • Encoder Type: Multiturn
  • Operating Temperature: -40 to 257
Absolute Rotary Encoder -- Model A58HE Ethernet Absolute Encoder
from Encoder Products Company

The Model A58HE is an EtherCAT ®, EtherNet/IP ™, or PROFINET ®-ready, multi-turn absolute encoder designed for heavy duty industrial applications. It is particularly suited to applications where Ethernet-based connectivity is required, and the encoder must retain position information... [See More]

  • Electrical Output and Interface: Ethernet
  • Diameter / Width: 2.28
  • Resolution: 16 to ?
  • Encoder Type: Multiturn
PHM5 CANopen Absolute Multi-Turn Encoder
from Sensata Technologies

58mm encoder, extra-flat. Ø 6 & Ø 10 mm solid shaft version. Robustness and excellent resistance to shocks / vibrations. High protection levwel IP65. High performances in temperature –20 °C to 85 ° (-30 °C option). Universal power supply from 5 to 30 Vdc. High... [See More]

  • Shaft Speed: 6000
  • Encoder Type: Multiturn
  • Rotor Inertia: 1.42E-4
  • Operating Temperature: -4 to 185
Absolute multiturn encoder with hollow shaft -- RM906S
from ifm efector inc.

Easy integration of the T ÜV Rheinland-certified safety subsystem with ifm mode. safety subsystem with CANopen Safety support. Suitable for use in safety functions up to SIL2 / PL d category 3. Certified to the following standards: IEC 61800-5-3, IEC 61508 and ISO 13849-1. Maintenance-free... [See More]

  • Diameter / Width: 2.28
  • Encoder Technology: Magnetic
  • Shaft Speed: 6000
  • Encoder Type: Multiturn
absolute-encoders -- OCD-CAA1B-1212-9A70-H2M
from POSITAL B.V.

POSITAL IXARC absolute Multiturn encoder: CANopen interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]

  • Electrical Output and Interface: CANopen
  • Accuracy: 79.20 to 158.04
  • Resolution: 12
  • Shaft Speed: 12000
Encoders -- EMS22D51-D28-LT5-ND [EMS22D51-D28-LT5 from Bourns, Inc.]
from DigiKey

Rotary Encoder Magnetic 512 Tachometer Vertical [See More]

  • Encoder Technology: Magnetic
  • Output Code: Other
  • Encoder Type: Multiturn
  • Operating Temperature: -40 to 257
Absolute Rotary Encoder -- Model A58SB Absolute Encoder
from Encoder Products Company

The Model A58SB Absolute Encoder offers a high performance solution for your absolute feedback needs. It provides maintenance-free feedback thanks to its innovative battery-free and gear-free multi-turn technology. This encoder is especially suited for applications where position information must be... [See More]

  • Resolution: 16 to ?
  • Encoder Technology: Magnetic
  • Diameter / Width: 2.28
  • Encoder Type: Multiturn
PHM5 Parallel Absolute Multi-Turn Encoder - PNP NPN
from Sensata Technologies

Solid shaft Ø 6 and Ø 10 mm,. Robustness and excellent resistance to shocks / vibrations,. High protection level IP65, IP67 option with a sealing flange,. High performances in temperature –20 °C to +85 °C,. Parallel output, PNP or NPN,. Universal electronic circuits from 11... [See More]

  • Shaft Speed: 6000
  • Encoder Type: Multiturn
  • Rotor Inertia: 1.42E-4
  • Operating Temperature: -4 to 185
Absolute multiturn encoder with hollow shaft -- RMA300
from ifm efector inc.

Absolute position traceability even when unpowered. Diagnostic information on temperature, bearing operating time, etc. for real-time maintenance planning. Freely programmable total resolution up to 31 bits. Programmable digital switching input/output. High shock and vibration resistance. [See More]

  • Electrical Output and Interface: IO-Link
  • Diameter / Width: 1.42
  • Accuracy: 360.00
  • Encoder Type: Multiturn
absolute-encoders -- OCD-CAA1B-1212-9A70-H3P
from POSITAL B.V.

POSITAL IXARC absolute Multiturn encoder: CANopen interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]

  • Electrical Output and Interface: CANopen
  • Accuracy: 79.20 to 158.04
  • Resolution: 12
  • Shaft Speed: 12000
Absolute Rotary Encoder -- Model A58SBS Stainless Steel Absolute Encoder
from Encoder Products Company

The Model A58SBS Absolute Encoder offers a high-performance solution for your absolute feedback needs. It provides maintenance-free feedback thanks to its innovative battery-free and gear-free multi-turn technology. This encoder is especially suited for applications where position information must... [See More]

  • Resolution: 16 to ?
  • Encoder Technology: Magnetic
  • Diameter / Width: 2.28
  • Encoder Type: Multiturn
PHM5 Profibus Absolute Multi-Turn Encoder
from Sensata Technologies

Solid shaft Ø 6 and Ø 10 mm. Extra-flat encoder – 58mm housing. Robustness and excellent resistance to shocks / vibrations. High protection level IP65. High performances in temperature –20 °C to +85 °C. 5 to 30 Vdc power supply. Standard resolution : 8192 points per... [See More]

  • Shaft Speed: 6000
  • Encoder Type: Multiturn
  • Rotor Inertia: 1.42E-4
  • Operating Temperature: -4 to 185
Absolute multiturn encoder with hollow shaft -- RMA310
from ifm efector inc.

Absolute position traceability even when unpowered. Diagnostic information on temperature, bearing operating time, etc. for real-time maintenance planning. Freely programmable total resolution up to 31 bits. Programmable digital switching input/output. High shock and vibration resistance. [See More]

  • Electrical Output and Interface: IO-Link
  • Diameter / Width: 1.65
  • Accuracy: 360.00
  • Encoder Technology: Magnetic
absolute-encoders -- OCD-CAA1B-1212-9A70-H72
from POSITAL B.V.

POSITAL IXARC absolute Multiturn encoder: CANopen interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]

  • Electrical Output and Interface: CANopen
  • Accuracy: 79.20 to 158.04
  • Resolution: 12
  • Shaft Speed: 12000
Absolute Rotary Encoder -- Model A58SE Ethernet Absolute Encoder
from Encoder Products Company

The Model A58HE is an EtherCAT ®, EtherNet/IP ™, or PROFINET ®-ready, multi-turn absolute encoder designed for heavy duty industrial applications. It is particularly suited to applications that require Ethernet-based connectivity, and where the encoder must retain position... [See More]

  • Electrical Output and Interface: Ethernet
  • Diameter / Width: 2.28
  • Resolution: 16 to ?
  • Encoder Type: Multiturn
PHM5 SSI Absolute Multi Turn Encoders
from Sensata Technologies

Solid shaft Ø 6 and Ø 10 mm. Robustness and excellent resistance to shocks / vibrations. High protection level IP65, IP67 option with a sealing flange. High performances in temperature –20 °C to +85 °C. Isolated SSI interface, clock from 100 to 500 kHz. Universal electronic... [See More]

  • Shaft Speed: 6000
  • Encoder Type: Multiturn
  • Rotor Inertia: 1.42E-4
  • Operating Temperature: 68 to 185
Absolute multiturn encoder with hollow shaft -- RMO300
from ifm efector inc.

Absolute position traceability even when unpowered. Diagnostic information on temperature, bearing operating time, etc. for real-time maintenance planning. Freely programmable total resolution up to 31 bits. Programmable digital switching input/output. High shock and vibration resistance. [See More]

  • Electrical Output and Interface: IO-Link
  • Diameter / Width: 2.28
  • Accuracy: 360.00
  • Encoder Type: Multiturn
absolute-encoders -- OCD-CAA1B-1212-9A70-HCC
from POSITAL B.V.

POSITAL IXARC absolute Multiturn encoder: CANopen interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]

  • Electrical Output and Interface: CANopen
  • Accuracy: 79.20 to 158.04
  • Resolution: 12
  • Shaft Speed: 12000
PHU9 CANopen Absolute Multi-Turn Encoder
from Sensata Technologies

PHU9, the new generation of CANopen absolute multi-turn encoders. 90mm encoder, extra-flat. Ø30mm through shaft version, reduction hubs available. Robustness and excellent resistance to shocks / vibrations. High protection level IP65. High performances in temperature –20 °C to 80... [See More]

  • Shaft Speed: 3000
  • Encoder Type: Multiturn
  • Rotor Inertia: 0.0078
  • Operating Temperature: -4 to 176
Absolute multiturn encoder with solid shaft -- RM3006
from ifm efector inc.

For precise position, speed, angular and linear measurement. Direct output of the values via PROFIBUS interface. Robust housing for use in harsh industrial environments. High shock and vibration resistance. Easy wiring and programming. Learn more. View other products in this family of sensors. From... [See More]

  • Electrical Output and Interface: Profibus
  • Shaft Speed: 12000
  • Diameter / Width: 2.28
  • Encoder Type: Multiturn
absolute-encoders -- OCD-CAA1B-1212-9A70-PAL
from POSITAL B.V.

POSITAL IXARC absolute Multiturn encoder: CANopen interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]

  • Electrical Output and Interface: CANopen
  • Accuracy: 79.20 to 158.04
  • Resolution: 12
  • Shaft Speed: 12000
PHU9 Profibus Absolute Multi-Turn Encoder
from Sensata Technologies

Profibus encoder - Ø30mm through shaft version. PEEK or aluminum reduction hubs available : 10 to 28mm. Robustness and excellent resistance to shocks / vibrations. Double or triple mounting possibility (incremental – tacho or absolute interfaces). High protection level IP65. High... [See More]

  • Shaft Speed: 3000
  • Encoder Type: Multiturn
  • Rotor Inertia: 0.0078
  • Operating Temperature: -4 to 185
Absolute multiturn encoder with solid shaft -- RM3007
from ifm efector inc.

For precise position, speed, angular and linear measurement. Direct output of the values via PROFIBUS interface. Robust housing for use in harsh industrial environments. High shock and vibration resistance. Easy wiring and programming. Learn more. View other products in this family of sensors. From... [See More]

  • Electrical Output and Interface: Profibus
  • Shaft Speed: 12000
  • Diameter / Width: 2.28
  • Encoder Type: Multiturn
absolute-encoders -- OCD-CAA1B-1212-9A70-PAM
from POSITAL B.V.

POSITAL IXARC absolute Multiturn encoder: CANopen interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]

  • Electrical Output and Interface: CANopen
  • Accuracy: 79.20 to 158.04
  • Resolution: 12
  • Shaft Speed: 12000
TCW4 Analog Absolute Multi-?urn Modular Sensors
from Sensata Technologies

Sensata-BEI Sensors' TCW4 sensors provide absolute multi-turn measurement with analog outputs in an over-molded, two-part modular design that offers flexibility and protection from the environment. [See More]

  • Electrical Output and Interface: Voltage; Current
  • Encoder Type: Multiturn
  • Encoder Technology: Magnetic
  • Operating Temperature: -4 to 185
Absolute multiturn encoder with solid shaft -- RM3011
from ifm efector inc.

For precise position, speed, angular and linear measurement. Direct output of the values via PROFINET interface. Robust housing for use in harsh industrial environments. High shock and vibration resistance. Easy wiring and programming. Learn more. View other products in this family of sensors. From... [See More]

  • Accuracy: 158.04
  • Shaft Speed: 3000
  • Diameter / Width: 2.28
  • Encoder Type: Multiturn
absolute-encoders -- OCD-CAA1B-1212-9A70-PRL
from POSITAL B.V.

POSITAL IXARC absolute Multiturn encoder: CANopen interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]

  • Electrical Output and Interface: CANopen
  • Accuracy: 79.20 to 158.04
  • Resolution: 12
  • Shaft Speed: 12000
THK4 Absolute Multiturn Encoder
from Sensata Technologies

THK4 is a Ø36mm multiturn encoder with CANopen interface : Compact and robust design. Blind shaft Ø 6 mm version. Precision sealed bearings. High temperature performance –30 °C to 70 °C. Hall effect technology. Multiturn encoding based on magnetic pulse counter. No... [See More]

  • Shaft Speed: 12000
  • Encoder Type: Multiturn
  • Rotor Inertia: 4.25E-4
  • Operating Temperature: -22 to 158
Absolute multiturn encoder with solid shaft -- RM7011
from ifm efector inc.

For precise position, speed, angular and linear measurement. Direct output of the values via CANopen interface. Robust housing for use in harsh industrial environments. High shock and vibration resistance. Easy wiring and programming. Learn more. View other products in this family of sensors. From... [See More]

  • Electrical Output and Interface: CANbus
  • Shaft Speed: 6000
  • Diameter / Width: 2.28
  • Encoder Type: Multiturn
absolute-encoders -- OCD-CAA1B-1212-9A70-PRM
from POSITAL B.V.

POSITAL IXARC absolute Multiturn encoder: CANopen interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]

  • Electrical Output and Interface: CANopen
  • Accuracy: 79.20 to 158.04
  • Resolution: 12
  • Shaft Speed: 12000
Absolute multiturn encoder with solid shaft -- RM7012
from ifm efector inc.

For precise position, speed, angular and linear measurement. Direct output of the values via CANopen interface. Robust housing for use in harsh industrial environments. High shock and vibration resistance. Easy wiring and programming. Learn more. View other products in this family of sensors. From... [See More]

  • Electrical Output and Interface: CANbus
  • Shaft Speed: 6000
  • Diameter / Width: 2.28
  • Encoder Type: Multiturn
absolute-encoders -- OCD-CAA1B-1212-B060-2AW
from POSITAL B.V.

POSITAL IXARC absolute Multiturn encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]

  • Electrical Output and Interface: CANopen
  • Accuracy: 79.20 to 158.04
  • Resolution: 12
  • Shaft Speed: 12000
Absolute multiturn encoder with solid shaft -- RM8001
from ifm efector inc.

For precise position, speed, angular and linear measurement. Direct output of the values via SSI interface. Robust housing for use in harsh industrial environments. High shock and vibration resistance. Easy wiring and programming. From May 1st 2025, products produced in EU and Singapore have an... [See More]

  • Electrical Output and Interface: SSI data interface
  • Shaft Speed: 12000
  • Diameter / Width: 1.44
  • Encoder Type: Multiturn
absolute-encoders -- OCD-CAA1B-1212-B060-2RW
from POSITAL B.V.

POSITAL IXARC absolute Multiturn encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]

  • Electrical Output and Interface: CANopen
  • Accuracy: 79.20 to 158.04
  • Resolution: 12
  • Shaft Speed: 12000
Absolute multiturn encoder with solid shaft -- RM8002
from ifm efector inc.

For precise position, speed, angular and linear measurement. Direct output of the values via SSI interface. Robust housing for use in harsh industrial environments. High shock and vibration resistance. Easy wiring and programming. Learn more. View other products in this family of sensors. From May... [See More]

  • Electrical Output and Interface: SSI data interface
  • Shaft Speed: 12000
  • Diameter / Width: 1.44
  • Encoder Type: Multiturn
absolute-encoders -- OCD-CAA1B-1212-B060-H1B
from POSITAL B.V.

POSITAL IXARC absolute Multiturn encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]

  • Electrical Output and Interface: CANopen
  • Accuracy: 79.20 to 158.04
  • Resolution: 12
  • Shaft Speed: 12000
Absolute multiturn encoder with solid shaft -- RM9000
from ifm efector inc.

Absolute position traceability even when unpowered. Direct output of the values via CANopen interface. Robust housing for use in harsh industrial environments. High shock and vibration resistance. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the... [See More]

  • Electrical Output and Interface: CANbus
  • Diameter / Width: 1.44
  • Accuracy: 288.00
  • Shaft Speed: 6000
absolute-encoders -- OCD-CAA1B-1212-B060-H2B
from POSITAL B.V.

POSITAL IXARC absolute Multiturn encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]

  • Electrical Output and Interface: CANopen
  • Accuracy: 79.20 to 158.04
  • Resolution: 12
  • Shaft Speed: 12000
Absolute multiturn encoder with solid shaft -- RM9001
from ifm efector inc.

Absolute position traceability even when unpowered. Direct output of the values via CANopen interface. Robust housing for use in harsh industrial environments. High shock and vibration resistance. Learn more. View other products in this family of sensors. From May 1st 2025, products produced in EU... [See More]

  • Electrical Output and Interface: CANbus
  • Diameter / Width: 1.44
  • Accuracy: 288.00
  • Shaft Speed: 6000
absolute-encoders -- OCD-CAA1B-1212-B060-H2M
from POSITAL B.V.

POSITAL IXARC absolute Multiturn encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]

  • Electrical Output and Interface: CANopen
  • Accuracy: 79.20 to 158.04
  • Resolution: 12
  • Shaft Speed: 12000
Absolute multiturn encoder with solid shaft -- RM9003
from ifm efector inc.

Direct output of the values via CANopen interface. High shock and vibration resistance. Learn more. View other products in this family of sensors. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]

  • Electrical Output and Interface: CANbus
  • Diameter / Width: 1.44
  • Accuracy: 288.00
  • Shaft Speed: 6000
absolute-encoders -- OCD-CAA1B-1212-B060-H3P
from POSITAL B.V.

POSITAL IXARC absolute Multiturn encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]

  • Electrical Output and Interface: CANopen
  • Accuracy: 79.20 to 158.04
  • Resolution: 12
  • Shaft Speed: 12000
Absolute multiturn encoder with solid shaft -- RM9006
from ifm efector inc.

Absolute position traceability even when unpowered. Direct output of the values via CANopen interface. Robust housing for use in harsh industrial environments. High shock and vibration resistance. Learn more. View other products in this family of sensors. From May 1st 2025, products produced in EU... [See More]

  • Electrical Output and Interface: CANbus
  • Diameter / Width: 1.45
  • Accuracy: 288.00
  • Shaft Speed: 6000
absolute-encoders -- OCD-CAA1B-1212-B060-H72
from POSITAL B.V.

POSITAL IXARC absolute Multiturn encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]

  • Electrical Output and Interface: CANopen
  • Accuracy: 79.20 to 158.04
  • Resolution: 12
  • Shaft Speed: 12000
Absolute multiturn encoder with solid shaft -- RM9007
from ifm efector inc.

Absolute position traceability even when unpowered. Direct output of the values via CANopen interface. Robust housing for use in harsh industrial environments. High shock and vibration resistance. Learn more. View other products in this family of sensors. From May 1st 2025, products produced in EU... [See More]

  • Electrical Output and Interface: CANbus
  • Diameter / Width: 2.28
  • Accuracy: 288.00
  • Shaft Speed: 12000
absolute-encoders -- OCD-CAA1B-1212-B060-HCC
from POSITAL B.V.

POSITAL IXARC absolute Multiturn encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]

  • Electrical Output and Interface: CANopen
  • Accuracy: 79.20 to 158.04
  • Resolution: 12
  • Shaft Speed: 12000
Absolute multiturn encoder with solid shaft -- RM900S
from ifm efector inc.

Easy integration of the T ÜV Rheinland-certified safety subsystem with ifm mode. safety subsystem with CANopen Safety support. Suitable for use in safety functions up to SIL2 / PL d category 3. Certified to the following standards: IEC 61800-5-3, IEC 61508 and ISO 13849-1. Maintenance-free... [See More]

  • Diameter / Width: 2.28
  • Encoder Technology: Magnetic
  • Shaft Speed: 6000
  • Encoder Type: Multiturn
absolute-encoders -- OCD-CAA1B-1212-B060-PAM
from POSITAL B.V.

POSITAL IXARC absolute Multiturn encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]

  • Electrical Output and Interface: CANopen
  • Accuracy: 79.20 to 158.04
  • Resolution: 12
  • Shaft Speed: 12000
Absolute multiturn encoder with solid shaft -- RM9010
from ifm efector inc.

High protection rating for the food and beverage industry. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]

  • Electrical Output and Interface: CANbus
  • Diameter / Width: 1.65
  • Accuracy: 288.00
  • Shaft Speed: 6000
absolute-encoders -- OCD-CAA1B-1212-B060-PRM
from POSITAL B.V.

POSITAL IXARC absolute Multiturn encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]

  • Electrical Output and Interface: CANopen
  • Accuracy: 79.20 to 158.04
  • Resolution: 12
  • Shaft Speed: 12000
Absolute multiturn encoder with solid shaft -- RM902S
from ifm efector inc.

Easy integration of the T ÜV Rheinland-certified safety subsystem with ifm mode. safety subsystem with CANopen Safety support. Suitable for use in safety functions up to SIL2 / PL d category 3. Certified to the following standards: IEC 61800-5-3, IEC 61508 and ISO 13849-1. Maintenance-free... [See More]

  • Diameter / Width: 2.28
  • Encoder Technology: Magnetic
  • Shaft Speed: 6000
  • Encoder Type: Multiturn
absolute-encoders -- OCD-CAA1B-1212-B06H-PRM
from POSITAL B.V.

POSITAL IXARC absolute Multiturn encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP67 protection class. [See More]

  • Electrical Output and Interface: CANopen
  • Accuracy: 79.20 to 158.04
  • Resolution: 12
  • Shaft Speed: 12000
Absolute multiturn encoder with solid shaft -- RM904S
from ifm efector inc.

Easy integration of the T ÜV Rheinland-certified safety subsystem with ifm mode. safety subsystem with CANopen Safety support. Suitable for use in safety functions up to SIL2 / PL d category 3. Certified to the following standards: IEC 61800-5-3, IEC 61508 and ISO 13849-1. Maintenance-free... [See More]

  • Diameter / Width: 2.28
  • Encoder Technology: Magnetic
  • Shaft Speed: 6000
  • Encoder Type: Multiturn
Absolute Encoder -- HMC58 P
from Hymark/Kentucky Gauge

DESCRIPTION. Compact programmable encoder. Multiturn version up to 14 bit. SSI or Bit parallel output. Solid or blind hollow shaft. Teach-in function [See More]

  • Electrical Output and Interface: Parallel; Serial Synchronous Interface
  • Shaft Speed: 12000
  • Diameter / Width: 2.28
  • Encoder Type: Multiturn
Cable Pull Absolute Encoder -- BMMS K235N24#12/1600#
from Baumer Ltd.

ndash; –Encoder with cable-pull. – –Magnetic sensing. – –Resolution: 12 bit. – –Interface analog 0...10 V / 0.5 …4.5 V / 4...20 mA. – –Measuring range 2300 mm or 5000 mm. – –Removable cabs for water outlet. –... [See More]

  • Electrical Output and Interface: Voltage; Current
  • Diameter / Width: 3.46
  • Resolution: 12 to 16
  • Encoder Technology: Magnetic
Blind Shaft - Absolute Programmable Encoder - CES 58mm
from TR Electronic

The 58mm Absolute Measuring System provides the current position value instantaneously. If the Absolute Encoder is moved mechanically while power is off, the current position can be read out directly as soon as the voltage supply is switched on again. TR Electronic 's absolute measurement... [See More]

  • Electrical Output and Interface: Parallel; Serial Synchronous Interface; DeviceNet; Profibus; CANopen
  • Features: Programmable
  • Encoder Type: Multiturn
High Temp Multiturn Absolute Encoder Module, 12-bit -- AEAT-84AD-LBSC0
from Broadcom Inc.

Avago's AEAT-84AD enhances the functionality of the AEAS-7000 singleturn module by providing multiturn capabilities and eliminates the need for alignment (via its Plug &Play feature). Notably, its ability to operate up to 125C enables applications in harsher operating environment. Avago's... [See More]

  • Electrical Output and Interface: Serial Synchronous Interface; Multiplexed
  • Diameter / Width: 2.17
  • Resolution: 12
  • Shaft Speed: 12000
High Resolution Multiple Rotation Absolute Encoder -- MXS-36 Series
from B&Plus USA, Inc.

MXS-36 Series. High-resolution Multiple-rotation Absolute Encoder (64 Rotations Max) [See More]

  • Electrical Output and Interface: NPN Open Collector
  • Diameter / Width: 1.81
  • Resolution: 128 to 1024
  • Encoder Technology: Mechanical
600 Series (Industrial) -- RSA 608-61sp CANopen
from Leine & Linde AB

Short description: > > PROFINET output. > > IP 67 at housing,. IP 66 at shaft inlet. > > Support encoder profile. 3.162. > > Robust enclosure for. harsh environments. > > Shock and vibration. protected. > > Stainless steel options. available on request [See More]

  • Electrical Output and Interface: CANopen
  • Diameter / Width: 2.28
  • Resolution: 25
  • Shaft Speed: 6000
Control -- 120630365 [TPM 025S-091M-6KB1-094A-W6 from Wittenstein, Ltd.]
from Radwell International

MOTION CONTROL, 1-STAGE, 091:1, ENDAT 2.1 ABSOLUTE ENCODER, MULTI-TURN, 560 VDC / 460 VAC, KTY, WITH BREAK, STANDARD BACKLASH. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Encoder Type: Multiturn
CC451-AE ABSOLUTE PROGRAMMABLE MULTI-TURN ENCODER -- CC451AE
from Carlen Controls, Inc.

GENERAL. The maximum resolution per turn is 13 bits (8192 positions) at 8192 turns, standard coding for the output is Natural Binary or Gray Code. A reset input is provided to electronically set the position of zero. Information is formatted as serial (RS-232, RS-422, RS-485 or SSI) or as a parallel... [See More]

  • Electrical Output and Interface: Serial; Parallel
  • Rotor Inertia: 0.0219
  • Shaft Speed: 1500
  • Encoder Type: Multiturn
Absolute Multi-Turn Encoder -- HMT25
from BEI Sensors

The HMT25 geared multi-turn encoder provides absolute position information over multiple turns of the input shaft. It keeps track of the exact position even during periods of power loss without the need for a battery backup. The HMT25 series is capable of outputs up to 4096 counts per turn and can... [See More]

  • Electrical Output and Interface: Parallel
  • Accuracy: 30.00
  • Resolution: 12
  • Update Rate: 100
Absolute Frameless Encoder -- AMM36
from Lika Electronic

Kit-encoder. Absolute single turn and multiturn. Compact dimensions, 36 mm. Robotics, servomotors [See More]

  • Electrical Output and Interface: Serial; Serial Synchronous Interface; BiSS-C
  • Accuracy: 180.00
  • Resolution: 22
  • Update Rate: 200
Absolute Encoder with Modbus TCP/IP Interface -- EM58 MT-EM58S MT-EMC58 MT-EMC59 MT
from Hymark/Kentucky Gauge

EM58 series: general purpose, multi turn. HS58 series: high accuracy, single turn. HM58 series: high resolution, multi turn. Fast and precise optical sensing. Position and velocity output. Integrated web server for parameter setup. Status information & LED diagnostics [See More]

  • Electrical Output and Interface: Ethernet
  • Diameter / Width: 2.28
  • Accuracy: -1800.00 to 1800.00
  • Shaft Speed: 6000
Cable Pull Absolute Encoder -- BMMS M505N24##0012/16
from Baumer Ltd.

ndash; –Encoder with cable-pull. – –Magnetic sensing. – –Resolution: 12 bit. – –Interface analog 0...10 V / 0.5 …4.5 V / 4...20 mA. – –Measuring range 5000 mm or 7500 mm. – –Removable cabs for water outlet. –... [See More]

  • Electrical Output and Interface: Voltage; Current
  • Diameter / Width: 4.72
  • Resolution: 12 to 16
  • Encoder Technology: Magnetic
Blind Shaft - Absolute Programmable Encoder - CMS 58mm
from TR Electronic

The 58mm Absolute Measuring System provides the current position value instantaneously. If the Absolute Encoder is moved mechanically while power is off, the current position can be read out directly as soon as the voltage supply is switched on again. TR Electronic 's absolute measurement... [See More]

  • Electrical Output and Interface: Serial Synchronous Interface; DeviceNet; Profibus; CANopen
  • Features: Programmable
  • Encoder Type: Multiturn
High Temp Multiturn Absolute Encoder Module, 14-bit -- AEAT-84AD-LBSF0
from Broadcom Inc.

The AEAT-84AD provides all functions as an optoelectronicmechanical unit in order to implement, with single turn absolute encoder, an absolute multi-turn encoder with a combined capacity of up to 30 bits at extended temperature. The unit consists of an IR-LED circuit board, a phototransistor (PT)... [See More]

  • Electrical Output and Interface: Serial Synchronous Interface; Multiplexed
  • Diameter / Width: 2.17
  • Resolution: 14
  • Shaft Speed: 12000
Encoder/Resolver -- 10590428 [PVM58N-011AGR0BN-1213 from Pepperl+Fuchs SE]
from Radwell International

MULTITURN ABSOLUTE ENCODER, 40N AXIAL SHAFT LOAD, 110N RADIAL SHAFT LOAD, 10-30VDC, 2.5W, <1000 MS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Encoder Type: Multiturn
Absolute Multi Turn Encoders with RS485 Modbus Interface -- EM58 • EM58S • EMC58 MB
from Lika Electronic

Compact optical multi turn encoder. Resolution up to 8192 cpr and 16384 turns. Additional incremental track. High degree of protection, IP67 [See More]

  • Electrical Output and Interface: MODBus
  • Update Rate: 150
  • Accuracy: 72.00
  • Diameter / Width: 2.28
Absolute Encoder with Modbus TCP/IP Interface -- HM58 MT-HM58S MT-HMC58 MT-HMC59 MT
from Hymark/Kentucky Gauge

EM58 series: general purpose, multi turn. HS58 series: high accuracy, single turn. HM58 series: high resolution, multi turn. Fast and precise optical sensing. Position and velocity output. Integrated web server for parameter setup. Status information & LED diagnostics [See More]

  • Electrical Output and Interface: Ethernet
  • Diameter / Width: 2.28
  • Accuracy: -1800.00 to 1800.00
  • Shaft Speed: 6000
Blind Shaft - Absolute Programmable Encoder - COS 58mm
from TR Electronic

The 58mm Absolute Measuring System provides the current position value instantaneously. If the Absolute Encoder is moved mechanically while power is off, the current position can be read out directly as soon as the voltage supply is switched on again. TR Electronic 's absolute measurement... [See More]

  • Electrical Output and Interface: Parallel; Serial Synchronous Interface; DeviceNet; Profibus; CANopen
  • Features: Programmable
  • Encoder Type: Multiturn
Encoder/Resolver -- 1072016 [6FX2001-5FS24 from Siemens Analytical Products]
from Radwell International

ABSOLUTE VALUE ENCODER 6FX2001-5FS24 MULTITURN 25 BIT WITH SSI, OPERAT. VOLT. 10-30 V SYNCHROFLANGE SHAFT 6MM RADIAL FLANGE SOCKET. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Encoder Type: Multiturn
Absolute Multi-Turn Encoder -- HS58 FB-HS58S FB-HSC58 FB
from Lika Electronic

High resolution Fieldbus encoders. One encoder fits all Field busses. Cable or connector output [See More]

  • Diameter / Width: 1.59
  • Encoder Type: Multiturn
  • Shaft Speed: 12000
  • Output Code: Binary
Absolute Encoder with Modbus TCP/IP Interface -- HS58 MT-HS58S MT-HSC58 MT-HSC59 MT
from Hymark/Kentucky Gauge

EM58 series: general purpose, multi turn. HS58 series: high accuracy, single turn. HM58 series: high resolution, multi turn. Fast and precise optical sensing. Position and velocity output. Integrated web server for parameter setup. Status information & LED diagnostics [See More]

  • Electrical Output and Interface: Ethernet
  • Diameter / Width: 2.28
  • Accuracy: -1800.00 to 1800.00
  • Shaft Speed: 6000
Hollow Shaft - Absolute Programmable Encoder CEH 110mm
from TR Electronic

The 110mm series, you will have a real multi-turn encoder which gives you an actual position value without any battery or counter. With inlays you can decrease the diameter of the hollow shaft. A torque support with an adjustable ball, joint bar or a spring secures against rotation. For industrial... [See More]

  • Electrical Output and Interface: Serial Synchronous Interface
  • Features: Hollow Shaft; Programmable
  • Encoder Type: Multiturn
Encoder/Resolver -- 634701 [ATM60-A1K0-K02 from SICK]
from Radwell International

(1033696) 60MM MULTITURN 10-32VDC SSI GRAY ABSOLUTE ENCODER,ATM60-A1K0-K02 ENCODER, ATM60-A1K0-K02 ABSOLU. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Encoder Type: Multiturn
Absolute Multi-Turn Encoder -- XAC77
from Lika Electronic

Absolute single & multiturn encoders. II 2G Ex d IIC T6 Gb, II 2D Ex tb IIIC T85 °C Db certification. Installation in zones 1, 2, 21 and 22. SSI or Bit parallel output [See More]

  • Electrical Output and Interface: Serial Synchronous Interface; CANbus; DeviceNet; Profibus
  • Accuracy: 144.00
  • Resolution: 12 to 14
  • Update Rate: 150
Absolute Multi Turn Encoder -- AM36
from Hymark/Kentucky Gauge

Miniature optical multi turn encoder. Resolution up to 524288 cpr (19 bit) x 4096 turns (12 bit). High degree of protection, IP67. Cable output or M12 inline plug [See More]

  • Diameter / Width: 1.46
  • Encoder Type: Multiturn
  • Shaft Speed: 6000
  • Output Code: Gray; Binary
Hollow Shaft - Absolute Programmable Encoder CMH 58mm
from TR Electronic

The 58mm Absolute Measuring System provides the current position value instantaneously. If the Absolute Encoder is moved mechanically while power is off, the current position can be read out directly as soon as the voltage supply is switched on again. TR Electronic 's absolute measurement... [See More]

  • Electrical Output and Interface: Serial Synchronous Interface; DeviceNet; Profibus; CANopen
  • Features: Hollow Shaft; Programmable
  • Encoder Type: Multiturn
Encoder/Resolver -- 634713 [ATM60-A1K12X12 from SICK]
from Radwell International

(1030006) 60MM MULTITURN 10-32VDC SSI GRAY ABSOLUTE ENCODER,ATM60-A1K12X12 ENCODER, ATM60-A1K12X12 ABSOLU. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Encoder Type: Multiturn
Absolute Multiturn Kit-Encoder -- AMM8A
from Lika Electronic

Absolute multiturn kit-encoder. Through hollow shaft. Low profile. Robotics, servomotors [See More]

  • Electrical Output and Interface: Serial Synchronous Interface; BiSS-C
  • Accuracy: 180.00
  • Resolution: 21
  • Update Rate: 200
Absolute Multi Turn Encoder -- EM58
from Hymark/Kentucky Gauge

DESCRIPTION. Compact optical single turn encoder. Size 58 mm. Servo or clamp flange. Solid shaft or hollow shaft version. Resolution up to 8192 cpr. High degree of protection, IP67 [See More]

  • Diameter / Width: 2.28
  • Encoder Type: Multiturn
  • Shaft Speed: 12000
  • Output Code: Gray; Binary
Integrated Coupling - Absolute Programmable Encoder CEK 58
from TR Electronic

The 58mm Absolute Measuring System provides the current position value instantaneously. If the Absolute Encoder is moved mechanically while power is off, the current position can be read out directly as soon as the voltage supply is switched on again. TR Electronic 's absolute measurement... [See More]

  • Electrical Output and Interface: Parallel; Serial Synchronous Interface; DeviceNet; Profibus; CANopen
  • Features: Programmable
  • Encoder Type: Multiturn
Servo Drive/Servo Control -- 73929918 [SMD23E2-240A-M12S from Advanced Micro Controls, Inc.]
from Radwell International

DC STEPPER MOTOR, INTEGRATED, 23 FRAME, ETHERNET/IP, 240 TORQUE, ABSOLUTE MULTI-TURN ENCODER 2,048 COUNTS/TURN, M12 CONNECTORS, SHAFT SEAL, NETWORK: (2) 4 PIN FEMALE D-TYPE, POWER: (1) 5 PIN MALE A-TYPE, IP64 RATING. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Encoder Type: Multiturn
Absolute Rotary Encoder -- XAC80
from Lika Electronic

Heavy-duty fieldbus encoder. Single and multiturn version. Velocity output, roundloop function. For harsh environment such as steel mills, mobile equipment, construction machinery. Stainless steel housing available on request. ATEX cat. 3 certification for zones 2, 22 [See More]

  • Electrical Output and Interface: Ethernet; DeviceNet; Profibus; CANopen, Profinet, EtherCAT, Modbus/TCP, Powerlink
  • Update Rate: 150
  • Accuracy: 2520.00
  • Diameter / Width: 3.74
Absolute Multiturn Encoder -- EM58 TI/TV-EM58S TI/TV-EMC58 TI/TV
from Hymark/Kentucky Gauge

DESCRIPTION. Absolute multiturn. Analogue range setting by bush buttons. Solid/blind hollow shaft [See More]

  • Electrical Output and Interface: Voltage; Current
  • Diameter / Width: 2.28
  • Accuracy: 144.00
  • Shaft Speed: 12000
Integrated Coupling - Absolute Programmable Encoder CMK 58mm
from TR Electronic

The 58mm Absolute Measuring System provides the current position value instantaneously. If the Absolute Encoder is moved mechanically while power is off, the current position can be read out directly as soon as the voltage supply is switched on again. TR Electronic 's absolute measurement... [See More]

  • Electrical Output and Interface: Serial Synchronous Interface; DeviceNet; Profibus; CANopen
  • Features: Programmable
  • Encoder Type: Multiturn
Absolute Single And Multi Turn Encoders -- ESC61 • EMC61
from Lika Electronic

Compact encoder with ø20 mm hollow shaft. Single turn up to 8192 cpr. True multi turn (without battery backup). Cable and connector output. Rugged design with IP67 protection and fixing clamp [See More]

  • Electrical Output and Interface: Serial Synchronous Interface
  • Update Rate: 10
  • Accuracy: 1800.00
  • Diameter / Width: 2.28
Absolute Rotary Encoder -- AM9
from Hymark/Kentucky Gauge

Compact & flat multi-turn encoder. Resolution up to 8192 counts/rev. x 4096 rev. Radial M23 connector output. · AM9: solid shaft version. · AMC9: through hollow shaft version [See More]

  • Diameter / Width: 3.46
  • Encoder Type: Multiturn
  • Encoder Technology: Optical
  • Operating Temperature: -13 to 185
Solid Shaft - Absolute Programmable Encoder - CEV 58mm
from TR Electronic

The 58mm Absolute Measuring System provides the current position value instantaneously. If the Absolute Encoder is moved mechanically while power is off, the current position can be read out directly as soon as the voltage supply is switched on again. TR Electronic 's absolute measurement... [See More]

  • Electrical Output and Interface: Parallel; Serial Synchronous Interface; DeviceNet; Profibus; CANopen
  • Features: Programmable
  • Encoder Type: Multiturn
Rotary encoders // Absolute encoders (ROTACOD + ROTAMAG) // Analogue output -- AS58 A · AM58 A
from Lika Electronic

Optical absolute encoders. Single and multi turn versions. Analogue output [See More]

  • Electrical Output and Interface: Voltage; Current
  • Accuracy: 144.00
  • Resolution: 12 to 16
  • Diameter / Width: 2.28
Absolute Single and Multi Turn Encoders -- ESC61 • EMC61
from Hymark/Kentucky Gauge

Compact encoder with ø20 mm hollow shaft. Single turn up to 8192 cpr. True multi turn (without battery backup). Cable and connector output. Rugged design with IP67 protection and fixing clamp [See More]

  • Electrical Output and Interface: Serial Synchronous Interface
  • Diameter / Width: 2.28
  • Accuracy: -1800.00 to 1800.00
  • Shaft Speed: 9000 to 12000
Solid Shaft - Absolute Programmable Encoder - CMV 58mm
from TR Electronic

The 58mm Absolute Measuring System provides the current position value instantaneously. If the Absolute Encoder is moved mechanically while power is off, the current position can be read out directly as soon as the voltage supply is switched on again. TR Electronic 's absolute measurement... [See More]

  • Electrical Output and Interface: Serial Synchronous Interface; DeviceNet; Profibus; CANopen
  • Features: Programmable
  • Encoder Type: Multiturn
Rotary encoders // Absolute encoders (ROTACOD + ROTAMAG) // Analogue output -- EM58 PA
from Lika Electronic

Programmable analogue output. 0-5V, 0-10V, -5/+5V, -10/+10V, 4-20mA, 0-20mA, 0-24mA. Multiturn up to 16384 rev. Programmable overrun mode. RS232 for parameter set-up [See More]

  • Electrical Output and Interface: Voltage; Current
  • Diameter / Width: 2.28
  • Accuracy: 144.00
  • Shaft Speed: 9000 to 12000
ATEX Fieldbus Encoder -- XAC80
from Hymark/Kentucky Gauge

DESCRIPTION. Heavy-duty fieldbus encoder. Single and multiturn version. Velocity output, roundloop function. For harsh environment such as steel mills, mobile equipment, construction machinery. Stainless steel housing available on request. ATEX cat. 3 certification for zones 2, 22 [See More]

  • Electrical Output and Interface: Ethernet; DeviceNet; Profibus; CANopen, Profinet, EtherCAT, Modbus/TCP, Powerlink
  • Accuracy: -252.00 to 252.00
  • Resolution: 13
  • Diameter / Width: 3.74
Solid Shaft - Absolute Programmable Encoder - COV 58mm
from TR Electronic

The 58mm Absolute Measuring System provides the current position value instantaneously. If the Absolute Encoder is moved mechanically while power is off, the current position can be read out directly as soon as the voltage supply is switched on again. TR Electronic 's absolute measurement... [See More]

  • Electrical Output and Interface: Parallel; Serial Synchronous Interface; DeviceNet; Profibus; CANopen
  • Features: Programmable
  • Encoder Type: Multiturn
Rotary encoders // Absolute encoders (ROTACOD + ROTAMAG) // Analogue output -- EM58 TI/TV-EM58S TI/TV-EMC58 TI/TV
from Lika Electronic

Compact optical multi turn encoder. Resolution up to 4096 cpr and 16384 turns. Additional incremental track. High degree of protection, IP67 [See More]

  • Electrical Output and Interface: Voltage; Current
  • Diameter / Width: 2.28
  • Accuracy: 144.00
  • Shaft Speed: 9000 to 12000
Lika ROTACOD Absolute Encoder with CANopen Output -- AM58 CB
from Hymark/Kentucky Gauge

DESCRIPTION. Absolute multiturn encoders. CANopen interface. Solid shaft or blind hollow shaft [See More]

  • Electrical Output and Interface: CANopen
  • Shaft Speed: 6000
  • Diameter / Width: 2.28
  • Encoder Type: Multiturn
Solid Shaft - Absolute Programmable Encoder - HE 58mm
from TR Electronic

The 58mm Absolute Measuring System provides the current position value instantaneously. If the Absolute Encoder is moved mechanically while power is off, the current position can be read out directly as soon as the voltage supply is switched on again. TR Electronic 's absolute measurement... [See More]

  • Electrical Output and Interface: Parallel
  • Features: Programmable
  • Encoder Type: Multiturn
Rotary encoders // Absolute encoders (ROTACOD + ROTAMAG) // Bit parallel outputs -- AST6 • AMT6
from Lika Electronic

US standard optical encoders. Single turn up to 13 bit (8192 cpr) and multi turn up to 13x14 bit (8192 x 16384). Additional incremental track. High degree of protection, IP67. BCD output code on request [See More]

  • Electrical Output and Interface: Serial Synchronous Interface; Bit Parallel, NPN, PNP, Push-Pull
  • Accuracy: 144.00
  • Resolution: 18
  • Diameter / Width: 2.56
Lika ROTACOD Absolute Encoder with Ethercat interface -- EM58 EC
from Hymark/Kentucky Gauge

DESCRIPTION. Multiturn EtherCAT encoders. Fast and precise optical sensing. Resistant against magnetic fields [See More]

  • Electrical Output and Interface: EtherCAT
  • Accuracy: 1800.00
  • Resolution: 14
  • Diameter / Width: 2.28
Rotary encoders // Absolute encoders (ROTACOD + ROTAMAG) // CAN -- AM58 CB-AM58S CB-AMC58 CB
from Lika Electronic

Optical multiturn encoders. CANbus interface [See More]

  • Electrical Output and Interface: Profibus; CANopen
  • Accuracy: 144.00
  • Resolution: 12 to 13
  • Diameter / Width: 2.13
Lika ROTACOD Absolute Encoder with Fieldbus interface -- HM58 FB
from Hymark/Kentucky Gauge

DESCRIPTION. High performance multiturn encoder. CANopen, CANopen LIFT, Profibus-DP, DeviceNet interface. Solid shaft or blind hollow shaft [See More]

  • Electrical Output and Interface: DeviceNet; Profibus; CANopen, CANlift
  • Shaft Speed: 6000
  • Diameter / Width: 2.28
  • Encoder Type: Multiturn
Rotary encoders // Absolute encoders (ROTACOD + ROTAMAG) // Profibus -- AM58 PB-AM58S PB-AMC58 PB
from Lika Electronic

Optical multiturn encoders. Profibus-DP interface [See More]

  • Electrical Output and Interface: Profibus
  • Diameter / Width: 2.28
  • Accuracy: 144.00
  • Shaft Speed: 6000
Lika ROTACOD Absolute Encoder with Profibus DP Output -- AM58 PB
from Hymark/Kentucky Gauge

DESCRIPTION. Absolute multiturn encoders. Profibus-DP interface. Solid shaft or blind hollow shaft [See More]

  • Electrical Output and Interface: Profibus
  • Shaft Speed: 6000
  • Diameter / Width: 2.28
  • Encoder Type: Multiturn
Rotary encoders // Absolute encoders (ROTACOD + ROTAMAG) // Profinet -- EM58 PT • HS58 PT • HM58 PT
from Lika Electronic

Single & multi turn Profinet encoders. Fast and precise optical sensing. Encoder profile PNO No 3.162 V4.1. Dynamically assigned IP address via DCP [See More]

  • Electrical Output and Interface: Profinet
  • Diameter / Width: 2.28
  • Accuracy: 1800.00
  • Shaft Speed: 6000
Lika ROTACOD Absolute Encoder with Profinet interface -- EM58 PT-EM58S PT-EMC58 PT-EMC59 PT
from Hymark/Kentucky Gauge

Single & multi turn Profinet encoders. Fast and precise optical sensing. Encoder profile PNO No 3.162 V4.1. Dynamically assigned IP address via DCP [See More]

  • Electrical Output and Interface: Profinet IO
  • Shaft Speed: 6000
  • Diameter / Width: 2.28
  • Encoder Type: Multiturn
Rotary encoders // Absolute encoders (ROTACOD + ROTAMAG) // SSI and BiSS interface -- AM36-AMC36
from Lika Electronic

Miniature optical multi turn encoder. Resolution up to 524288 cpr (19 bit) x 4096 turns (12 bit). High degree of protection, IP67. Cable output or M12 inline plug [See More]

  • Electrical Output and Interface: Serial Synchronous Interface; BiSS
  • Diameter / Width: 2.28
  • Resolution: 12 to 19
  • Shaft Speed: 6000
Lika ROTACOD Absolute Multi Turn Encoder -- EM58 PA-EM58S PA-EMC58 PA-EMC59 PA
from Hymark/Kentucky Gauge

Programmable analogue output. 0-5V, 0-10V, -5/+5V, -10/+10V, 4-20mA, 0-20mA, 0-24mA. Multiturn up to 16384 rev. Programmable overrun mode. RS232 for parameter set-up [See More]

  • Electrical Output and Interface: Voltage; Current
  • Shaft Speed: 12000
  • Diameter / Width: 2.28
  • Encoder Type: Multiturn
Rotary encoders // Absolute encoders (ROTACOD + ROTAMAG) // SSI and BiSS interface -- AM9 • AMC9
from Lika Electronic

Compact and flat multi turn encoders. Resolution up to 8192 cpr x 4096 turns. Radial M23 connector output. AM9 with Ø 10 mm solid shaft. AMC9 with Ø 15 mm through hollow shaft [See More]

  • Electrical Output and Interface: Serial Synchronous Interface
  • Diameter / Width: 1.46
  • Accuracy: 144.00
  • Shaft Speed: 6000
Lika ROTACOD Absolute Multi Turn Encoder -- EM58S
from Hymark/Kentucky Gauge

DESCRIPTION. Compact optical multiturn encoder. Resolution up to 8192 cpr and 16384 turns. Solid shaft or hollow shaft. High degree of protection, IP67 [See More]

  • Diameter / Width: 2.28
  • Encoder Type: Multiturn
  • Shaft Speed: 12000
  • Output Code: Gray; Binary
Rotary encoders // Absolute encoders (ROTACOD + ROTAMAG) // SSI and BiSS interface -- HM58 P • HM58S P • HMC58 P
from Lika Electronic

Compact programmable encoder. Singleturn resolution up to 18 bit, multiturn up to 14 bit. SSI or Bit parallel output. Programmable SSI protocol, clock rate and timing [See More]

  • Electrical Output and Interface: Serial Synchronous Interface; Bit Parallel Push-Pull, NPN
  • Diameter / Width: 2.28
  • Accuracy: 25.20
  • Shaft Speed: 9000 to 12000
Lika ROTACOD Absolute Multi Turn Encoders -- AM58
from Hymark/Kentucky Gauge

Standard absolute multi-turn encoder. Resolution up to 30 bit (65535 CPR x 16384 rev.). Robust housing. Cable and connector output. AM58: servo flange. AM58S: clamp style flange. Blind hollow shaft up to 15mm. Different fixing possibilities: AMC58: standard version with movable antirot. pin (M3... [See More]

  • Diameter / Width: 2.28
  • Rotor Inertia: 0.0011
  • Shaft Speed: 6000
  • Encoder Technology: Optical
Rotary encoders // Absolute encoders (ROTACOD + ROTAMAG) // SSI and BiSS interface -- HSCT • HMCT
from Lika Electronic

Compact design, through hollow shaft. Industrial & feedback applications. Single turn version up to 18 bit. Multi turn version, 16 x 12 bit. Incremental resolution up to 8192 PPR or 2048 sin/cos [See More]

  • Electrical Output and Interface: Serial Synchronous Interface
  • Accuracy: 25.20
  • Resolution: 12 to 18
  • Diameter / Width: 2.28
Lika ROTACOD Absolute Multi-Turn Rotary Encoder -- HM58
from Hymark/Kentucky Gauge

DESCRIPTION. High resolution multiturn encoder. Servo or clamp flange. Solid or hollow shaft version. Resolution up to 16 + 14 bit. Additional incremental track, 2048 PPR sin/cos. For motor feedback applications [See More]

  • Diameter / Width: 2.28
  • Rotor Inertia: 0.0013
  • Shaft Speed: 6000
  • Encoder Technology: Optical
Lika ROTACOD Absolute Multi-Turn Rotary Encoder -- HM58S
from Hymark/Kentucky Gauge

DESCRIPTION. High resolution multiturn encoder. Servo or clamp flange. Solid or hollow shaft version. Resolution up to 16 + 14 bit. Additional incremental track, 2048 PPR sin/cos. For motor feedback applications [See More]

  • Diameter / Width: 2.28
  • Rotor Inertia: 0.0013
  • Shaft Speed: 6000
  • Encoder Technology: Optical
Lika ROTACOD Absolute Single turrn and Multi Turn Encoder -- HMCT
from Hymark/Kentucky Gauge

Compact design, through hollow shaft. Industrial & feedback applications. Single turn version up to 18 bit. Multi turn version, 16 x 12 bit. Incremental resolution up to 8192 PPR or 2048 sin/cos [See More]

  • Electrical Output and Interface: Serial Synchronous Interface
  • Shaft Speed: 6000
  • Diameter / Width: 2.28
  • Encoder Type: Multiturn
Lika ROTAMAG Magnetic Absolute Encoder -- MM36
from Hymark/Kentucky Gauge

Absolute multi-turn magnetic encoder. Very compact and robust housing. Outside diameter 36mm. Resolution up to 4096 counts/rev and up to 32768 rev, SSI interface. Zero setting and counting direction function. Axial cable output. · MM36: solid shaft version. · MMC36: blind hollow shaft... [See More]

  • Diameter / Width: 1.42
  • Rotor Inertia: 2.83E-4
  • Shaft Speed: 12000
  • Encoder Technology: Magnetic
Lika ROTAMAG Magnetic Absolute Encoder -- MS36
from Hymark/Kentucky Gauge

Magnetic sensing. Absolute single-turn encoder. Resolution 4096 counts/rev, SSI interface. Axial cable output. Protection up to IP67. · MS36: solid shaft version. · MSC36: blind hollow shaft version, 6mm [See More]

  • Diameter / Width: 1.42
  • Rotor Inertia: 2.83E-4
  • Shaft Speed: 12000
  • Encoder Technology: Magnetic
Multi Turn Powerlink Encoder -- EM58 PL-EM58S PL-EMC58 PL-EMC59 PL
from Hymark/Kentucky Gauge

Single & multi turn Powerlink encoders. Fast and precise optical sensing. Resistant against magnetic fields. 100 Mbit/s half duplex operation. Integrated hub. EM58 series general purpose encoder;. HS/HM58 for high-end applications. M12 connections. Integrated Dip-switches for node setting [See More]

  • Electrical Output and Interface: Ethernet
  • Diameter / Width: 2.28
  • Accuracy: -1800.00 to 1800.00
  • Shaft Speed: 6000