BCD Absolute Rotary Encoders
from Sensata Technologies
Long considered the industry standard for shafted incremental encoders, the Model H25 is now available in an absolute version with up to 13 Bits of resolution. It incorporates many of the great standard features of the incremental version, including: EMI shielding, 40-lb ABEC 7 bearings, matched... [See More]
- Output Code: Gray; Binary Coded Decimal
- Update Rate: 100
- Resolution: 13
- Diameter / Width: 0.3750
from DigiKey
ENCODER OPTICAL BCD R/A CABLE [See More]
- Output Code: Binary Coded Decimal
- Operating Temperature: 14 to 158
- Encoder Technology: Optical
from Sensata Technologies
Built to the same rugged standards as the H40 Incremental Heavy Duty encoder, this unit features an absolute encoder output up to 13 bits of resolution. Designed to take the rigors of physically demanding environments, the H40 has a heavy-duty housing, a 100+ pound bearing, and internal shock... [See More]
- Output Code: Gray; Binary Coded Decimal
- Update Rate: 100
- Resolution: 13
- Diameter / Width: 0.6250
from DigiKey
ENCODER OPTICAL BCD R/A CABLE [See More]
- Output Code: Binary Coded Decimal
- Operating Temperature: 14 to 158
- Encoder Technology: Optical
from DigiKey
Rotary Encoder Mechanical BCD (Absolute) Vertical [See More]
- Output Code: Binary Coded Decimal
- Encoder Technology: Mechanical
from DigiKey
Rotary Encoder Mechanical BCD (Absolute) Vertical [See More]
- Output Code: Binary Coded Decimal
- Encoder Technology: Mechanical
from DigiKey
Rotary Encoder Mechanical 10 BCD (Absolute) Vertical [See More]
- Output Code: Binary Coded Decimal
- Encoder Technology: Mechanical
from DigiKey
Rotary Encoder Mechanical 8 BCD (Absolute) Vertical [See More]
- Output Code: Binary Coded Decimal
- Encoder Technology: Mechanical
from B&Plus USA, Inc.
MA-20 Series. Absolute Rotary Encoder [See More]
- Output Code: Gray; Binary; Binary Coded Decimal
- Resolution: 256 to 4096
- Electrical Output and Interface: NPN Open Collector
- Diameter / Width: 1.26
from Grayhill, Inc.
Grayhill mechanical encoders combine the feel of our rotary switches with a digital output. They provide an economical way of obtaining Octal, Binary Coded Decimal, Hexadecimal and Gray code output from a rotary switch. Standard products include offerings with concentric shafts, isolated positions... [See More]
- Output Code: Binary; Binary Coded Decimal; Other
- Encoder Technology: Mechanical
- Diameter / Width: 0.5620
from BEI Sensors
An absolute optical rotary encoder provides a unique binary word for each position. Single-turn encoders are ideal for motion control applications where the position-sensing device moves at a slow rate under one rotation or is inactive for long periods of time. Absolute encoders excel in situations... [See More]
- Output Code: Gray; Binary; Binary Coded Decimal; Other
- Resolution: 13
- Electrical Output and Interface: Voltage; Current; Serial; Parallel; Serial Synchronous Interface
- Accuracy: 30.00
from Hymark/Kentucky Gauge
DESCRIPTION. Compact programmable encoder. Multiturn version up to 14 bit. SSI or Bit parallel output. Solid or blind hollow shaft. Teach-in function [See More]
- Output Code: Gray; Binary; Binary Coded Decimal
- Diameter / Width: 2.28
- Electrical Output and Interface: Parallel; Serial Synchronous Interface
- Shaft Speed: 12000
from B&Plus USA, Inc.
MA-42 Series. Absolute Rotary Encoder [See More]
- Output Code: Gray; Binary; Binary Coded Decimal
- Resolution: 256 to 4096
- Electrical Output and Interface: NPN Open Collector
- Update Rate: 10
from Grayhill, Inc.
Grayhill mechanical encoders combine the feel of our rotary switches with a digital output. They provide an economical way of obtaining Octal, Binary Coded Decimal, Hexadecimal and Gray code output from a rotary switch. Standard products include offerings with concentric shafts, isolated positions... [See More]
- Output Code: Gray; Binary Coded Decimal
- Encoder Technology: Mechanical
- Diameter / Width: 0.5000
from BEI Sensors
The H40 is an ultra heavy duty encoder whose internal structure is totally isolated from severe shock and shaft loading conditions. The optics and electronics are supported in shock absorbing material within the heavy cast outer housing. The encoder shaft is flexibly coupled to the high load... [See More]
- Output Code: Gray; Binary; Binary Coded Decimal; Other
- Resolution: 13
- Electrical Output and Interface: Voltage; Current; Serial; Parallel; Serial Synchronous Interface
- Accuracy: 30.00
from Hymark/Kentucky Gauge
DESCRIPTION. US standard optical encoders. Robust die-cast housing. M23 and MIL connector. Singleturn up to 18 bit (262144 cpr) and multiturn up to 16x14 bit (65536 x 16384). High degree of protection. IP66 BCD output code on request [See More]
- Output Code: Gray; Binary; Binary Coded Decimal
- Shaft Speed: 6000
- Diameter / Width: 2.36
- Rotor Inertia: 0.0011
from BEI Sensors
The H25 is the flagship of the BEI Industrial Encoders product line. It was designed from the ground up for the industrial marketplace. The H25 offers features such as EMI shielding, 40 lb. ABEC 7 bearings, matched thermal coefficients on critical components, and custom high-efficiency optics. The... [See More]
- Output Code: Gray; Binary; Binary Coded Decimal; Other
- Resolution: 13
- Electrical Output and Interface: Voltage; Current; Serial; Parallel; Serial Synchronous Interface
- Accuracy: 30.00