DeviceNet Absolute Rotary Encoders
from ifm efector inc.
For precise position, speed, angular and linear measurement. Direct output of the values via DeviceNet interface. Robust housing for use in harsh industrial environments. High shock and vibration resistance. Easy wiring and programming. Learn more. View other products in this family of sensors. From... [See More]
- Electrical Output and Interface: DeviceNet
- Shaft Speed: 12000
- Diameter / Width: 2.28
- Encoder Type: Multiturn
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: DeviceNet interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Electrical Output and Interface: DeviceNet; DeviceNet
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Shaft Speed: 12000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: DeviceNet interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Electrical Output and Interface: DeviceNet; DeviceNet
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Shaft Speed: 12000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: DeviceNet interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Electrical Output and Interface: DeviceNet; DeviceNet
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Shaft Speed: 12000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: DeviceNet interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Electrical Output and Interface: DeviceNet; DeviceNet
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Shaft Speed: 12000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: DeviceNet interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Electrical Output and Interface: DeviceNet; DeviceNet
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Shaft Speed: 12000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: DeviceNet interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Electrical Output and Interface: DeviceNet; DeviceNet
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Shaft Speed: 12000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: DeviceNet interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Electrical Output and Interface: DeviceNet; DeviceNet
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Shaft Speed: 12000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: DeviceNet interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Electrical Output and Interface: DeviceNet; DeviceNet
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Shaft Speed: 12000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: DeviceNet interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Electrical Output and Interface: DeviceNet; DeviceNet
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Shaft Speed: 12000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: DeviceNet interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Electrical Output and Interface: DeviceNet; DeviceNet
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Shaft Speed: 12000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: DeviceNet interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Electrical Output and Interface: DeviceNet; DeviceNet
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Shaft Speed: 12000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: DeviceNet interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Electrical Output and Interface: DeviceNet; DeviceNet
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Shaft Speed: 12000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: DeviceNet interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Electrical Output and Interface: DeviceNet; DeviceNet
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Shaft Speed: 12000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: DeviceNet interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP67 protection class. [See More]
- Electrical Output and Interface: DeviceNet; DeviceNet
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Shaft Speed: 12000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: DeviceNet interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP67 protection class. [See More]
- Electrical Output and Interface: DeviceNet; DeviceNet
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Shaft Speed: 12000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: DeviceNet interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP67 protection class. [See More]
- Electrical Output and Interface: DeviceNet; DeviceNet
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Shaft Speed: 3000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: DeviceNet interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP67 protection class. [See More]
- Electrical Output and Interface: DeviceNet; DeviceNet
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Shaft Speed: 3000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: DeviceNet interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP67 protection class. [See More]
- Electrical Output and Interface: DeviceNet; DeviceNet
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Shaft Speed: 3000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: DeviceNet interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP67 protection class. [See More]
- Electrical Output and Interface: DeviceNet; DeviceNet
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Shaft Speed: 3000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: DeviceNet interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP67 protection class. [See More]
- Electrical Output and Interface: DeviceNet; DeviceNet
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Shaft Speed: 3000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: DeviceNet interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP67 protection class. [See More]
- Electrical Output and Interface: DeviceNet; DeviceNet
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Shaft Speed: 3000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: DeviceNet interface, Clamp, ø 58 mm (C), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Electrical Output and Interface: DeviceNet; DeviceNet
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Shaft Speed: 12000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: DeviceNet interface, Clamp, ø 58 mm (C), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Electrical Output and Interface: DeviceNet; DeviceNet
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Shaft Speed: 12000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: DeviceNet interface, Clamp, ø 58 mm (C), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Electrical Output and Interface: DeviceNet; DeviceNet
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Shaft Speed: 12000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: DeviceNet interface, Clamp, ø 58 mm (C), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Electrical Output and Interface: DeviceNet; DeviceNet
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Shaft Speed: 12000
from Leine & Linde AB
Short description: > > DeviceNet profile rev.2. > > IP 67 at housing,. IP 64 at shaft inlet. > > Robust enclosure for. harsh environments. > > Shock and vibration. protected [See More]
- Electrical Output and Interface: DeviceNet
- Diameter / Width: 2.28
- Resolution: 13
- Shaft Speed: 6000
from Dynapar Corp.
The ACURO AI25 optical industrial absolute encoder is available in a single-turn or multi-turn version. The multi-turn design is based on a reliable high-speed gear with optical scanning and the latest generation of OptoASIC technology. [See More]
- Electrical Output and Interface: CANbus; DeviceNet
- Accuracy: 36.00
- Resolution: 14
- Diameter / Width: 2.28
from Hymark/Kentucky Gauge
Integrated absolute encoder. Profibus, CANopen and Devicenet interface. Programmable resolution up to 0,024 mm. M12 or PG connections. 5000 & 10000 mm measuring length. Compact design & easy installation [See More]
- Electrical Output and Interface: Ethernet; DeviceNet; Profibus; CANopen DS301-DS406, EtherCAT, Powerlink, Profinet IO, Modbus/TCP
- Operating Temperature: -40 to 185
- Diameter / Width: 4.41
from TR Electronic
The 58mm Absolute Measuring System provides the current position value instantaneously. If the Absolute Encoder is moved mechanically while power is off, the current position can be read out directly as soon as the voltage supply is switched on again. TR Electronic 's absolute measurement... [See More]
- Electrical Output and Interface: Parallel; Serial Synchronous Interface; DeviceNet; Profibus; CANopen
- Features: Programmable
- Encoder Type: Multiturn
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Electrical Output and Interface: DeviceNet
- Accuracy: 3600.00
- Resolution: 12
- Diameter / Width: 1.65
from Lika Electronic
Absolute single & multiturn encoders. II 2G Ex d IIC T6 Gb, II 2D Ex tb IIIC T85 °C Db certification. Installation in zones 1, 2, 21 and 22. SSI or Bit parallel output [See More]
- Electrical Output and Interface: Serial Synchronous Interface; CANbus; DeviceNet; Profibus
- Accuracy: 144.00
- Resolution: 12 to 14
- Update Rate: 150
from BEI Sensors
Delivering an absolute position, POSATEXTM singel or multi turn encoders are certified EEx d IIC T6, they have been developped for category 2 applications: zone 1 (gas) and 21 (dust) [See More]
- Electrical Output and Interface: Serial Synchronous Interface; DeviceNet; CANopen
- Diameter / Width: 4.29
- Resolution: 16
- Shaft Speed: 4500
from Hymark/Kentucky Gauge
DESCRIPTION. Heavy-duty fieldbus encoder. Single and multiturn version. Velocity output, roundloop function. For harsh environment such as steel mills, mobile equipment, construction machinery. Stainless steel housing available on request. ATEX cat. 3 certification for zones 2, 22 [See More]
- Electrical Output and Interface: Ethernet; DeviceNet; Profibus; CANopen, Profinet, EtherCAT, Modbus/TCP, Powerlink
- Accuracy: -252.00 to 252.00
- Resolution: 13
- Diameter / Width: 3.74
from TR Electronic
65mm Absolute Encoders makes it possible to implement additional functions that are not accessible in the small size series of 58mm. Complex controlling tasks in a machine module can be solved directly from the 65mm Rotary Encoder. Machine parts are controlled via cams signal directly from the... [See More]
- Electrical Output and Interface: Parallel; Serial Synchronous Interface; Interbus; DeviceNet; Profibus; CANopen
- Features: Programmable
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Electrical Output and Interface: DeviceNet
- Accuracy: 3600.00
- Resolution: 12
- Diameter / Width: 2.28
from Lika Electronic
Heavy-duty fieldbus encoder. Single and multiturn version. Velocity output, roundloop function. For harsh environment such as steel mills, mobile equipment, construction machinery. Stainless steel housing available on request. ATEX cat. 3 certification for zones 2, 22 [See More]
- Electrical Output and Interface: Ethernet; DeviceNet; Profibus; CANopen, Profinet, EtherCAT, Modbus/TCP, Powerlink
- Update Rate: 150
- Accuracy: 2520.00
- Diameter / Width: 3.74
from Hymark/Kentucky Gauge
DESCRIPTION. High performance multiturn encoder. CANopen, CANopen LIFT, Profibus-DP, DeviceNet interface. Solid shaft or blind hollow shaft [See More]
- Electrical Output and Interface: DeviceNet; Profibus; CANopen, CANlift
- Shaft Speed: 6000
- Diameter / Width: 2.28
- Encoder Type: Multiturn
from TR Electronic
The 58mm Absolute Measuring System provides the current position value instantaneously. If the Absolute Encoder is moved mechanically while power is off, the current position can be read out directly as soon as the voltage supply is switched on again. TR Electronic 's absolute measurement... [See More]
- Electrical Output and Interface: Serial Synchronous Interface; DeviceNet; Profibus; CANopen
- Features: Programmable
- Encoder Type: Multiturn
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Electrical Output and Interface: DeviceNet
- Accuracy: 3600.00
- Resolution: 12
- Diameter / Width: 1.65
from Lika Electronic
High resolution Fieldbus encoders. One encoder fits all Field busses. Cable or connector output [See More]
- Electrical Output and Interface: DeviceNet; Profibus; CANopen, CANlift
- Diameter / Width: 2.28
- Accuracy: 25.20
- Shaft Speed: 6000
from Hymark/Kentucky Gauge
DESCRIPTION. High performance singleturn encoder. CANopen, CANopen LIFT, Profibus-DP, DeviceNet interface. Solid shaft or blind hollow shaft [See More]
- Electrical Output and Interface: DeviceNet; Profibus; CANopen, CANlift
- Shaft Speed: 6000
- Diameter / Width: 2.28
- Operating Temperature: -13 to 185
from TR Electronic
The 58mm Absolute Measuring System provides the current position value instantaneously. If the Absolute Encoder is moved mechanically while power is off, the current position can be read out directly as soon as the voltage supply is switched on again. TR Electronic 's absolute measurement... [See More]
- Electrical Output and Interface: Parallel; Serial Synchronous Interface; DeviceNet; Profibus; CANopen
- Features: Programmable
- Encoder Type: Multiturn
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Electrical Output and Interface: DeviceNet
- Accuracy: 3600.00
- Resolution: 12
- Diameter / Width: 2.28
from Lika Electronic
High resolution Fieldbus encoders. One encoder fits all Field busses. Cable or connector output [See More]
- Electrical Output and Interface: DeviceNet; Profibus; CANopen, CANlift
- Diameter / Width: 2.28
- Accuracy: 25.20
- Shaft Speed: 6000
from TR Electronic
The 58mm Absolute Measuring System provides the current position value instantaneously. If the Absolute Encoder is moved mechanically while power is off, the current position can be read out directly as soon as the voltage supply is switched on again. TR Electronic 's absolute measurement... [See More]
- Electrical Output and Interface: Serial Synchronous Interface; DeviceNet; Profibus; CANopen
- Features: Hollow Shaft; Programmable
- Encoder Type: Multiturn
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Electrical Output and Interface: DeviceNet
- Accuracy: 90.00
- Resolution: 13
- Diameter / Width: 2.28
from TR Electronic
80mm series is a compact rotary encoder for mechanical engineering using bigger hollow shafts. As an absolute encoder, an actual position value is provided without any use of battery or counter. It is programmable, it is robust and compact. The rotary encoder can be carried by the hollow shaft. With... [See More]
- Electrical Output and Interface: Serial Synchronous Interface; DeviceNet; Profibus; CANopen
- Features: Hollow Shaft; Programmable
from Baumer Ltd.
The latest generation of absolute HeavyDuty encoders is the revolutionary merger of a sophisticated construction concept with bearings at each shaft end, new magnetic high-precision sensing and the patented Baumer Energy Harvesting technology which has proved reliable in more than 10 years of... [See More]
- Electrical Output and Interface: Serial Synchronous Interface; Ethernet; DeviceNet; Profibus; Profinet, EtherCAT
- Shaft Speed: 12000
- Resolution: 40
- Encoder Technology: Magnetic
from TR Electronic
80mm series is a compact rotary encoder for mechanical engineering using bigger hollow shafts. As an absolute encoder, an actual position value is provided without any use of battery or counter. It is programmable, it is robust and compact. The rotary encoder can be carried by the hollow shaft. With... [See More]
- Electrical Output and Interface: Serial Synchronous Interface; DeviceNet; Profibus; CANopen
- Features: Hollow Shaft; Programmable
from Baumer Ltd.
The latest generation of absolute HeavyDuty encoders is the revolutionary merger of a sophisticated construction concept with bearings at each shaft end, new magnetic high-precision sensing and the patented Baumer Energy Harvesting technology which has proved reliable in more than 10 years of... [See More]
- Electrical Output and Interface: Serial Synchronous Interface; Ethernet; DeviceNet; Profibus; Profinet, EtherCAT
- Shaft Speed: 12000
- Resolution: 40
- Encoder Technology: Magnetic
from TR Electronic
80mm series is a compact rotary encoder for mechanical engineering using bigger hollow shafts. As an absolute encoder, an actual position value is provided without any use of battery or counter. It is programmable, it is robust and compact. The rotary encoder can be carried by the hollow shaft. With... [See More]
- Electrical Output and Interface: Serial Synchronous Interface; DeviceNet; Profibus; CANopen
- Features: Hollow Shaft; Programmable
from Baumer Ltd.
The latest generation of absolute HeavyDuty encoders is the revolutionary merger of a sophisticated construction concept with bearings at each shaft end, new magnetic high-precision sensing and the patented Baumer Energy Harvesting technology which has proved reliable in more than 10 years of... [See More]
- Electrical Output and Interface: Serial Synchronous Interface; Ethernet; DeviceNet; Profibus; Profinet, EtherCAT
- Shaft Speed: 2 to 12000
- Resolution: 40
- Encoder Technology: Magnetic
from TR Electronic
The 58mm Absolute Measuring System provides the current position value instantaneously. If the Absolute Encoder is moved mechanically while power is off, the current position can be read out directly as soon as the voltage supply is switched on again. TR Electronic 's absolute measurement... [See More]
- Electrical Output and Interface: Parallel; Serial Synchronous Interface; DeviceNet; Profibus; CANopen
- Features: Programmable
- Encoder Type: Multiturn
from Baumer Ltd.
The latest generation of absolute HeavyDuty encoders is the revolutionary merger of a sophisticated construction concept with bearings at each shaft end, new magnetic high-precision sensing and the patented Baumer Energy Harvesting technology which has proved reliable in more than 10 years of... [See More]
- Electrical Output and Interface: Serial Synchronous Interface; Ethernet; DeviceNet; Profibus; Profinet, EtherCAT
- Shaft Speed: 2 to 12000
- Resolution: 40
- Encoder Technology: Magnetic
from TR Electronic
65mm Absolute Encoders makes it possible to implement additional functions that are not accessible in the small size series of 58mm. Complex controlling tasks in a machine module can be solved directly from the 65mm Rotary Encoder. Machine parts are controlled via cams signal directly from the... [See More]
- Electrical Output and Interface: Parallel; Serial Synchronous Interface; DeviceNet; Profibus; CANopen
- Features: Programmable
from Baumer Ltd.
Absolutely robust - high shock and vibration resistance. The MAGRES series is particularly robust and always works reliably even when exposed to heavy shock and vibration loads or condensation. With the magnetic scanning, compact designs can also be easily implemented. Flexible bus cover with all... [See More]
- Electrical Output and Interface: DeviceNet; Profibus; SAE J1939, PROFINET, EtherCat/PoE, EtherNet/IP, POWERLINK
- Diameter / Width: 2.28
- Resolution: 12 to 18
- Shaft Speed: 1000 to 12000
from TR Electronic
The 58mm Absolute Measuring System provides the current position value instantaneously. If the Absolute Encoder is moved mechanically while power is off, the current position can be read out directly as soon as the voltage supply is switched on again. TR Electronic 's absolute measurement... [See More]
- Electrical Output and Interface: Serial Synchronous Interface; DeviceNet; Profibus; CANopen
- Features: Programmable
- Encoder Type: Multiturn
from Baumer Ltd.
160 mm design Hollow shaft - HMG 161. Through hollow shaft ø38...70 mm. SSI, CANopen, Profibus or DeviceNet. Special corrosion protection. Additional incremental signals optionally available. Redundant absolute signals optionally available. Insulated shaft optionally available [See More]
- Electrical Output and Interface: Serial Synchronous Interface; DeviceNet; Profibus
- Features: Hollow Shaft
from TR Electronic
Absolute Encoder COK 58mm Integrated Coupling [See More]
- Electrical Output and Interface: Parallel; Serial Synchronous Interface; DeviceNet; Profibus; CANopen
- Features: Programmable
from Baumer Ltd.
60 mm design Solid shaft - AMG 71. Servo flange, solid shaft ø6 mm. SSI, CANopen, Profibus or DeviceNet [See More]
- Electrical Output and Interface: Serial Synchronous Interface; DeviceNet; Profibus
from TR Electronic
The 58mm Absolute Measuring System provides the current position value instantaneously. If the Absolute Encoder is moved mechanically while power is off, the current position can be read out directly as soon as the voltage supply is switched on again. TR Electronic 's absolute measurement... [See More]
- Electrical Output and Interface: Parallel; Serial Synchronous Interface; DeviceNet; Profibus; CANopen
- Features: Programmable
- Encoder Type: Multiturn
from TR Electronic
The 58mm Absolute Measuring System provides the current position value instantaneously. If the Absolute Encoder is moved mechanically while power is off, the current position can be read out directly as soon as the voltage supply is switched on again. TR Electronic 's absolute measurement... [See More]
- Electrical Output and Interface: Serial Synchronous Interface; DeviceNet; Profibus; CANopen
- Features: Programmable
- Encoder Type: Multiturn
from TR Electronic
The 58mm Absolute Measuring System provides the current position value instantaneously. If the Absolute Encoder is moved mechanically while power is off, the current position can be read out directly as soon as the voltage supply is switched on again. TR Electronic 's absolute measurement... [See More]
- Electrical Output and Interface: Parallel; Serial Synchronous Interface; DeviceNet; Profibus; CANopen
- Features: Programmable
- Encoder Type: Multiturn
from TR Electronic
65mm Absolute Encoders makes it possible to implement additional functions that are not accessible in the small size series of 58mm. Complex controlling tasks in a machine module can be solved directly from the 65mm Rotary Encoder. Machine parts are controlled via cams signal directly from the... [See More]
- Electrical Output and Interface: Parallel; Serial Synchronous Interface; Interbus; DeviceNet; CANopen
- Features: Programmable
from TR Electronic
65mm Absolute Encoders makes it possible to implement additional functions that are not accessible in the small size series of 58mm. Complex controlling tasks in a machine module can be solved directly from the 65mm Rotary Encoder. Machine parts are controlled via cams signal directly from the... [See More]
- Electrical Output and Interface: Parallel; Serial Synchronous Interface; DeviceNet; Profibus; CANopen
- Features: Programmable