INTERBUS® Absolute Rotary Encoders
from Dynapar Corp.
The ACURO AI25 optical industrial absolute encoder is available in a single-turn or multi-turn version. The multi-turn design is based on a reliable high-speed gear with optical scanning and the latest generation of OptoASIC technology. [See More]
- Electrical Output and Interface: Interbus
- Accuracy: 36.00
- Resolution: 12
- Diameter / Width: 2.28
from TR Electronic
65mm Absolute Encoders makes it possible to implement additional functions that are not accessible in the small size series of 58mm. Complex controlling tasks in a machine module can be solved directly from the 65mm Rotary Encoder. Machine parts are controlled via cams signal directly from the... [See More]
- Electrical Output and Interface: Parallel; Serial Synchronous Interface; Interbus; DeviceNet; Profibus; CANopen
- Features: Programmable
from Dynapar Corp.
he ACURO AI25 absolute encoder is available in a single-turn or multi-turn version. Its multi-turn design is based on a reliable high-speed gear with optical scanning and the latest generation of OptoASIC technology. [See More]
- Electrical Output and Interface: Interbus; BiSS
- Accuracy: 36.00
- Resolution: 17
- Diameter / Width: 2.28
from TR Electronic
65mm Absolute Encoders makes it possible to implement additional functions that are not accessible in the small size series of 58mm. Complex controlling tasks in a machine module can be solved directly from the 65mm Rotary Encoder. Machine parts are controlled via cams signal directly from the... [See More]
- Electrical Output and Interface: Parallel; Serial Synchronous Interface; Interbus; DeviceNet; CANopen
- Features: Programmable