Analog Voltage Absolute Rotary Encoders

56 Results
ACW4 Analog Absolute Single-Turn Modular Sensors
from Sensata Technologies

Features. With its two-part design, the ACW4 analog absolute single-turn sensor offers maximum flexibility when installing it. Application fields : agriculture, construction, forestry vehicles, medical, solar panels... Robustness and excellent resistance to shocks / vibrations. Standard IP 67... [See More]

  • Electrical Output and Interface: Voltage; Current
  • Operating Temperature: -40 to 185
  • Encoder Technology: Magnetic
absolute-encoders -- UCD-AV001-0013-013D-2AW
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Analog Voltage interface, Synchro, ø 36 mm Heavy Duty, ø 10 mm (0.39") shaft and IP68 / IP69K protection class. [See More]

  • Electrical Output and Interface: Voltage; Analog Voltage
  • Accuracy: 316.08
  • Resolution: 0
  • Shaft Speed: 6000
Motion Control Sensors -- 2125593 [BCG05-L1KM01PP / 6039746 from SICK]
from RS Components, Ltd.

SICK BCG05-L1KM01PP / 6039746 [See More]

  • Electrical Output and Interface: Voltage; Voltage
  • Diameter / Width: 2.17
TCW4 Analog Absolute Multi-?urn Modular Sensors
from Sensata Technologies

Sensata-BEI Sensors' TCW4 sensors provide absolute multi-turn measurement with analog outputs in an over-molded, two-part modular design that offers flexibility and protection from the environment. [See More]

  • Electrical Output and Interface: Voltage; Current
  • Encoder Type: Multiturn
  • Encoder Technology: Magnetic
  • Operating Temperature: -4 to 185
absolute-encoders -- UCD-AV001-0013-013D-2RW
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Analog Voltage interface, Synchro, ø 36 mm Heavy Duty, ø 10 mm (0.39") shaft and IP68 / IP69K protection class. [See More]

  • Electrical Output and Interface: Voltage; Analog Voltage
  • Accuracy: 316.08
  • Resolution: 0
  • Shaft Speed: 6000
absolute-encoders -- UCD-AV001-0013-02M0-2AW
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Analog Voltage interface, Clamp, ø 40 mm, ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]

  • Electrical Output and Interface: Voltage; Analog Voltage
  • Accuracy: 316.08
  • Resolution: 0
  • Shaft Speed: 12000
absolute-encoders -- UCD-AV001-0013-02M0-2RW
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Analog Voltage interface, Clamp, ø 40 mm, ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]

  • Electrical Output and Interface: Voltage; Analog Voltage
  • Accuracy: 316.08
  • Resolution: 0
  • Shaft Speed: 12000
absolute-encoders -- UCD-AV001-0013-02M0-5TW
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Analog Voltage interface, Clamp, ø 40 mm, ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]

  • Electrical Output and Interface: Voltage; Analog Voltage
  • Accuracy: 316.08
  • Resolution: 0
  • Shaft Speed: 12000
absolute-encoders -- UCD-AV001-0013-02M0-PAM
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Analog Voltage interface, Clamp, ø 40 mm, ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]

  • Electrical Output and Interface: Voltage; Analog Voltage
  • Accuracy: 316.08
  • Resolution: 0
  • Shaft Speed: 12000
absolute-encoders -- UCD-AV001-0013-02MA-2AW
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Analog Voltage interface, Clamp, ø 40 mm, ø 6 mm (0.24") shaft and IP54 protection class. [See More]

  • Electrical Output and Interface: Voltage; Analog Voltage
  • Accuracy: 316.08
  • Resolution: 0
  • Shaft Speed: 12000
absolute-encoders -- UCD-AV001-0013-02MA-2RW
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Analog Voltage interface, Clamp, ø 40 mm, ø 6 mm (0.24") shaft and IP54 protection class. [See More]

  • Electrical Output and Interface: Voltage; Analog Voltage
  • Accuracy: 316.08
  • Resolution: 0
  • Shaft Speed: 12000
absolute-encoders -- UCD-AV001-0013-0340-2RW
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Analog Voltage interface, Clamp, ø 37 mm, ø 5 mm (0.20") shaft and IP64 / IP65 protection class. [See More]

  • Electrical Output and Interface: Voltage; Analog Voltage
  • Accuracy: 316.08
  • Resolution: 0
  • Shaft Speed: 12000
absolute-encoders -- UCD-AV001-0013-03M0-2AW
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Analog Voltage interface, Clamp, ø 50 mm, ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]

  • Electrical Output and Interface: Voltage; Analog Voltage
  • Accuracy: 316.08
  • Resolution: 0
  • Shaft Speed: 12000
absolute-encoders -- UCD-AV001-0013-03M0-2RW
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Analog Voltage interface, Clamp, ø 50 mm, ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]

  • Electrical Output and Interface: Voltage; Analog Voltage
  • Accuracy: 316.08
  • Resolution: 0
  • Shaft Speed: 12000
absolute-encoders -- UCD-AV001-0013-03M0-5TW
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Analog Voltage interface, Clamp, ø 50 mm, ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]

  • Electrical Output and Interface: Voltage; Analog Voltage
  • Accuracy: 316.08
  • Resolution: 0
  • Shaft Speed: 12000
absolute-encoders -- UCD-AV001-0013-03M0-PAM
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Analog Voltage interface, Clamp, ø 50 mm, ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]

  • Electrical Output and Interface: Voltage; Analog Voltage
  • Accuracy: 316.08
  • Resolution: 0
  • Shaft Speed: 12000
absolute-encoders -- UCD-AV001-0013-03MA-2RW
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Analog Voltage interface, Clamp, ø 50 mm, ø 6 mm (0.24") shaft and IP54 protection class. [See More]

  • Electrical Output and Interface: Voltage; Analog Voltage
  • Accuracy: 316.08
  • Resolution: 0
  • Shaft Speed: 12000
absolute-encoders -- UCD-AV001-0013-03MA-CAW
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Analog Voltage interface, Clamp, ø 50 mm, ø 6 mm (0.24") shaft and IP54 protection class. [See More]

  • Electrical Output and Interface: Voltage; Analog Voltage
  • Accuracy: 316.08
  • Resolution: 0
  • Shaft Speed: 12000
absolute-encoders -- UCD-AV001-0013-04M0-2AW
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Analog Voltage interface, Clamp, ø 40 mm, ø 8 mm (0.31") shaft and IP64 / IP65 protection class. [See More]

  • Electrical Output and Interface: Voltage; Analog Voltage
  • Accuracy: 316.08
  • Resolution: 0
  • Shaft Speed: 12000
absolute-encoders -- UCD-AV001-0013-04M0-2RW
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Analog Voltage interface, Clamp, ø 40 mm, ø 8 mm (0.31") shaft and IP64 / IP65 protection class. [See More]

  • Electrical Output and Interface: Voltage; Analog Voltage
  • Accuracy: 316.08
  • Resolution: 0
  • Shaft Speed: 12000
absolute-encoders -- UCD-AV001-0013-04M0-5TW
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Analog Voltage interface, Clamp, ø 40 mm, ø 8 mm (0.31") shaft and IP64 / IP65 protection class. [See More]

  • Electrical Output and Interface: Voltage; Analog Voltage
  • Accuracy: 316.08
  • Resolution: 0
  • Shaft Speed: 12000
absolute-encoders -- UCD-AV001-0013-04M0-PAM
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Analog Voltage interface, Clamp, ø 40 mm, ø 8 mm (0.31") shaft and IP64 / IP65 protection class. [See More]

  • Electrical Output and Interface: Voltage; Analog Voltage
  • Accuracy: 316.08
  • Resolution: 0
  • Shaft Speed: 12000
absolute-encoders -- UCD-AV001-0013-04MA-2RW
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Analog Voltage interface, Clamp, ø 40 mm, ø 8 mm (0.31") shaft and IP54 protection class. [See More]

  • Electrical Output and Interface: Voltage; Analog Voltage
  • Accuracy: 316.08
  • Resolution: 0
  • Shaft Speed: 12000
absolute-encoders -- UCD-AV001-0013-04MA-CAW
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Analog Voltage interface, Clamp, ø 40 mm, ø 8 mm (0.31") shaft and IP54 protection class. [See More]

  • Electrical Output and Interface: Voltage; Analog Voltage
  • Accuracy: 316.08
  • Resolution: 0
  • Shaft Speed: 12000
absolute-encoders -- UCD-AV001-0013-05M0-2AW
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Analog Voltage interface, Clamp, ø 50 mm, ø 8 mm (0.31") shaft and IP64 / IP65 protection class. [See More]

  • Electrical Output and Interface: Voltage; Analog Voltage
  • Accuracy: 316.08
  • Resolution: 0
  • Shaft Speed: 12000
absolute-encoders -- UCD-AV001-0013-05M0-2RW
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Analog Voltage interface, Clamp, ø 50 mm, ø 8 mm (0.31") shaft and IP64 / IP65 protection class. [See More]

  • Electrical Output and Interface: Voltage; Analog Voltage
  • Accuracy: 316.08
  • Resolution: 0
  • Shaft Speed: 12000
absolute-encoders -- UCD-AV001-0013-05M0-5TW
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Analog Voltage interface, Clamp, ø 50 mm, ø 8 mm (0.31") shaft and IP64 / IP65 protection class. [See More]

  • Electrical Output and Interface: Voltage; Analog Voltage
  • Accuracy: 316.08
  • Resolution: 0
  • Shaft Speed: 12000
absolute-encoders -- UCD-AV001-0013-05M0-PAM
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Analog Voltage interface, Clamp, ø 50 mm, ø 8 mm (0.31") shaft and IP64 / IP65 protection class. [See More]

  • Electrical Output and Interface: Voltage; Analog Voltage
  • Accuracy: 316.08
  • Resolution: 0
  • Shaft Speed: 12000
Absolute Explosion-Proof Encoder -- H38
from BEI Sensors

An absolute optical rotary encoder provides a unique binary word for each position. Single-turn encoders are ideal for motion control applications where the position-sensing device moves at a slow rate under one rotation or is inactive for long periods of time. Absolute encoders excel in situations... [See More]

  • Electrical Output and Interface: Voltage; Current; Serial; Parallel; Serial Synchronous Interface
  • Accuracy: 30.00
  • Resolution: 13
  • Update Rate: 100
Absolute Encoder -- MAS-10 Series
from B&Plus USA, Inc.

MAS-10 Series. Ultra-compact Absolute Rotary Encoder. 13mm Diam. x 15.5mm H. Resolution 256 (8-bit) [See More]

  • Electrical Output and Interface: Voltage
  • Update Rate: 20
  • Resolution: 256
  • Diameter / Width: 0.5118
Absolute Industrial Rugged Metal Optical Encoder -- HD25A
from US Digital

The HD25A is a rugged absolute encoder designed for heavy duty industrial use. This absolute encoder is a non-contacting optical rotary position sensor which reports the shaft angle within a 360 range. The HD25A can be used for automation, motion control and robotic applications. As opposed to... [See More]

  • Electrical Output and Interface: Voltage
  • Shaft Speed: 6000 to 15000
  • Diameter / Width: 2.65
  • Rotor Inertia: 2.80E-4
Absolute Draw Wire Encoder with Analog Output -- SFA-5000 TI/TV - SFA-10000 TI/TV
from Hymark/Kentucky Gauge

DESCRIPTION. Integrated absolute encoder. Programmable analogue output. 5000 & 10000 mm measuring length. Teach-in of travel length by push buttons [See More]

  • Electrical Output and Interface: Voltage; Current
  • Features: Programmable
  • Diameter / Width: 4.92
  • Operating Temperature: -40 to 185
Absolute Encoder -- ATD 2A B14 Y 1
from Baumer Ltd.

When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]

  • Electrical Output and Interface: Voltage; Current
  • Shaft Speed: 12000
  • Diameter / Width: 2.28
  • Encoder Technology: Optical
Rotary encoders // Absolute encoders (ROTACOD + ROTAMAG) // Analogue output -- AS58 A · AM58 A
from Lika Electronic

Optical absolute encoders. Single and multi turn versions. Analogue output [See More]

  • Electrical Output and Interface: Voltage; Current
  • Accuracy: 144.00
  • Resolution: 12 to 16
  • Diameter / Width: 2.28
CC450-AA ABSOLUTE ANALOG -- CC450AA
from Carlen Controls, Inc.

GENERAL. AA = Absolute Analog. The 450AA is a device that produces a voltage whose magnitude varies linearly with the angular position of its shaft. The device consists of a grey code position encoder disc, D/A converter and output buffers electronics to provide a 10VDC voltage or 4-20ma current... [See More]

  • Electrical Output and Interface: Voltage
  • Shaft Speed: 6000
  • Resolution: 12
  • Rotor Inertia: 0.0219
Absolute Shock-Proof Encoder -- H40
from BEI Sensors

The H40 is an ultra heavy duty encoder whose internal structure is totally isolated from severe shock and shaft loading conditions. The optics and electronics are supported in shock absorbing material within the heavy cast outer housing. The encoder shaft is flexibly coupled to the high load... [See More]

  • Electrical Output and Interface: Voltage; Current; Serial; Parallel; Serial Synchronous Interface
  • Accuracy: 30.00
  • Resolution: 13
  • Update Rate: 100
High Resolution Multiple Rotation Absolute Encoder -- MXS-42 Series
from B&Plus USA, Inc.

High-resolution Multiple-rotation (64 rortations max) Absolute Type Encoder. High-reliability operation without internal battery is possible. (Batteryless). Permitting a total count of 2 <sup >18 </sup > max, high resolutionO.D. diameter 65x63.5. Selection of gray code output without... [See More]

  • Electrical Output and Interface: Voltage; Open Collector
  • Diameter / Width: 2.56
  • Resolution: 128 to 4096
  • Encoder Technology: Mechanical
Absolute Magnetic Kit Encoder -- MAE3
from US Digital

The MAE3 is an absolute magnetic kit encoder that provides shaft position information over 360 ° of rotation with no stops or gaps. This magnetic encoder is designed to easily mount to, and dismount from, an existing shaft to provide digital feedback information. The MAE3 is available with an... [See More]

  • Electrical Output and Interface: Voltage
  • Diameter / Width: 0.5000
  • Update Rate: 2.6
  • Rotor Inertia: 8.49E-7
Absolute Encoder -- MS40 A-MSC40 A-MS41 A-MSC41 A
from Hymark/Kentucky Gauge

DESCRIPTION. Compact & robust absolute encoders. Resolution up to 12 bit. SSI, Bit parallel & analogue. IP65 protection. Tool turret version with LED for zero position [See More]

  • Electrical Output and Interface: Voltage; Current; Serial Synchronous Interface
  • Shaft Speed: 12000
  • Diameter / Width: 1.57
  • Encoder Technology: Magnetic
Absolute Encoder -- ATD2AH00
from Baumer Ltd.

When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]

  • Electrical Output and Interface: Voltage; Current
  • Diameter / Width: 2.28
  • Resolution: 14
  • Shaft Speed: 6000
Rotary encoders // Absolute encoders (ROTACOD + ROTAMAG) // Analogue output -- ASR58-ASR58S
from Lika Electronic

Integrated cam switch programmer. 16 digital outputs, freely programmable. Real time output. Resolution 0,1 °. For packaging machinery, presses and index tables [See More]

  • Electrical Output and Interface: Voltage; Current; Serial Synchronous Interface; Push-Pull
  • Shaft Speed: 6000
  • Diameter / Width: 2.28
  • Features: Programmable
CC450-AE ABSOLUTE ENCODER -- CC450AE
from Carlen Controls, Inc.

GENERAL. The CC450-AE Absolute Encoder is used as a position feedback device where absolute measurement is required. It is a rugged electrical device and should be transformer coupled to the control system to avoid any induced noise via control common. APPLICATION. The 450-AE Absolute Encoder is... [See More]

  • Electrical Output and Interface: Voltage
  • Rotor Inertia: 0.0219
  • Shaft Speed: 700
  • Operating Temperature: 32 to 158
Incremental Optical Encoder -- H25
from BEI Sensors

The H25 is the flagship of the BEI Industrial Encoders product line. It was designed from the ground up for the industrial marketplace. The H25 offers features such as EMI shielding, 40 lb. ABEC 7 bearings, matched thermal coefficients on critical components, and custom high-efficiency optics. The... [See More]

  • Electrical Output and Interface: Voltage; Current; Serial; Parallel; Serial Synchronous Interface
  • Accuracy: 30.00
  • Resolution: 13
  • Update Rate: 100
Absolute Optical Encoder -- A2
from US Digital

The A2 absolute encoder is a non-contacting optical rotary position sensor which reports the shaft angle within a 360 deg. range. As opposed to incremental encoders, the A2 reports the absolute position rather than the change in position. When powered up, it does not require a home cycle, even if... [See More]

  • Electrical Output and Interface: Voltage
  • Shaft Speed: 100 to 10000
  • Diameter / Width: 2.5
  • Encoder Technology: Optical
Absolute Multiturn Encoder -- EM58 TI/TV-EM58S TI/TV-EMC58 TI/TV
from Hymark/Kentucky Gauge

DESCRIPTION. Absolute multiturn. Analogue range setting by bush buttons. Solid/blind hollow shaft [See More]

  • Electrical Output and Interface: Voltage; Current
  • Diameter / Width: 2.28
  • Accuracy: 144.00
  • Shaft Speed: 12000
Absolute Rotary Encoders -- MAGRES EAM580
from Baumer Ltd.

The MAGRES series is particularly robust and always works reliably even when exposed to heavy shock and vibration loads or condensation. With the magnetic scanning, compact designs can also be easily implemented. Robust and reliable design. The durable magnetic sensing and tough design ensures high... [See More]

  • Electrical Output and Interface: Voltage; Current; Serial Synchronous Interface; Profibus; CANOpen, Profinet, SAE J1939
  • Diameter / Width: 2.28
  • Resolution: 14 to 18
  • Shaft Speed: 1000 to 6000
Rotary encoders // Absolute encoders (ROTACOD + ROTAMAG) // Analogue output -- EM58 PA
from Lika Electronic

Programmable analogue output. 0-5V, 0-10V, -5/+5V, -10/+10V, 4-20mA, 0-20mA, 0-24mA. Multiturn up to 16384 rev. Programmable overrun mode. RS232 for parameter set-up [See More]

  • Electrical Output and Interface: Voltage; Current
  • Diameter / Width: 2.28
  • Accuracy: 144.00
  • Shaft Speed: 9000 to 12000
Absolute Optical Encoder: Kit Version -- A2K
from US Digital

The A2K absolute encoder is a non-contacting optical rotary position sensor which reports the shaft angle within a 360 deg. range. As opposed to incremental encoders, the A2K reports the absolute position rather than the change in position. When powered up, it does not require a home cycle, even if... [See More]

  • Electrical Output and Interface: Voltage
  • Rotor Inertia: 1.00E-4
  • Diameter / Width: 2.5
  • Encoder Technology: Optical
Lika Abolulte Rotary Encoder -- AMR58
from Hymark/Kentucky Gauge

DESCRIPTION. Absolute single or multiturn encoder. Integrated cams programmer. Solid shaft or blind hollow shaft [See More]

  • Electrical Output and Interface: Voltage; Current; Serial Synchronous Interface; Profibus (optional feature)
  • Diameter / Width: 2.28
  • Resolution: 4096 to 40996
  • Shaft Speed: 6000
Cable Pull Absolute Encoder -- BMMS K235N24#12/1600#
from Baumer Ltd.

ndash; –Encoder with cable-pull. – –Magnetic sensing. – –Resolution: 12 bit. – –Interface analog 0...10 V / 0.5 …4.5 V / 4...20 mA. – –Measuring range 2300 mm or 5000 mm. – –Removable cabs for water outlet. –... [See More]

  • Electrical Output and Interface: Voltage; Current
  • Diameter / Width: 3.46
  • Resolution: 12 to 16
  • Encoder Technology: Magnetic
Rotary encoders // Absolute encoders (ROTACOD + ROTAMAG) // Analogue output -- EM58 TI/TV-EM58S TI/TV-EMC58 TI/TV
from Lika Electronic

Compact optical multi turn encoder. Resolution up to 4096 cpr and 16384 turns. Additional incremental track. High degree of protection, IP67 [See More]

  • Electrical Output and Interface: Voltage; Current
  • Diameter / Width: 2.28
  • Accuracy: 144.00
  • Shaft Speed: 9000 to 12000
Miniature Absolute Magnetic Shaft Encoder -- MA3
from US Digital

The MA3 is a miniature rotary absolute shaft encoder that reports the shaft position over 360 ° with no stops or gaps. The MA3 is available with an analog or a pulse width modulated (PWM) digital output. Analog output provides an analog voltage that is proportional to the absolute shaft... [See More]

  • Electrical Output and Interface: Voltage
  • Diameter / Width: 0.4800
  • Update Rate: 2.6
  • Shaft Speed: 100 to 15000
Lika ROTACOD Absolute Multi Turn Encoder -- EM58 PA-EM58S PA-EMC58 PA-EMC59 PA
from Hymark/Kentucky Gauge

Programmable analogue output. 0-5V, 0-10V, -5/+5V, -10/+10V, 4-20mA, 0-20mA, 0-24mA. Multiturn up to 16384 rev. Programmable overrun mode. RS232 for parameter set-up [See More]

  • Electrical Output and Interface: Voltage; Current
  • Shaft Speed: 12000
  • Diameter / Width: 2.28
  • Encoder Type: Multiturn
Cable Pull Absolute Encoder -- BMMS M505N24##0012/16
from Baumer Ltd.

ndash; –Encoder with cable-pull. – –Magnetic sensing. – –Resolution: 12 bit. – –Interface analog 0...10 V / 0.5 …4.5 V / 4...20 mA. – –Measuring range 5000 mm or 7500 mm. – –Removable cabs for water outlet. –... [See More]

  • Electrical Output and Interface: Voltage; Current
  • Diameter / Width: 4.72
  • Resolution: 12 to 16
  • Encoder Technology: Magnetic
Rotary encoders // Absolute encoders (ROTACOD + ROTAMAG) // SSI and BiSS interface -- XAC77
from Lika Electronic

Encoder with II 2GD Ex d IIC T6 certification. For use in areas 1, 2, 21 and 22. Resolution up to 30 bit. SSI, Profibus, CANopen and parallel output [See More]

  • Electrical Output and Interface: Voltage; Current; Serial Synchronous Interface; DeviceNet; Profibus; CANopen
  • Accuracy: 144.00
  • Resolution: 12 to 14
  • Diameter / Width: 3.74
Lika ROTACOD Absolute Rotary Encoder with Analogue Output -- AM58 A
from Hymark/Kentucky Gauge

Analogue output (optical potentiometer). 0-10V, 0-5V, 4-20 mA. Single & multi-turn versions. Special versions on request [See More]

  • Electrical Output and Interface: Voltage
  • Shaft Speed: 6000
  • Diameter / Width: 2.28
  • Rotor Inertia: 0.0013