Intrinsically Safe Absolute Rotary Encoders

3 Results
Absolute Single-Turn Optical Encoder -- H38
from BEI Sensors

An absolute optical rotary encoder provides a unique binary word for each position. Single-turn encoders are ideal for motion control applications where the position-sensing device moves at a slow rate under one rotation or is inactive for long periods of time. Absolute encoders excel in situations... [See More]

  • Electrical Output and Interface: Dual Count
  • Diameter / Width: 3.8
  • Accuracy: 30.00
  • Shaft Speed: 10000
Absolute Single-Turn Optical Encoder -- H40
from BEI Sensors

Built to the same rugged standards as the H40 Incremental Heavy Duty encoder, this unit features an absolute encoder output up to 13 bits of resolution. Designed to take the rigors of physically demanding environments, the H40 has a heavy-duty housing, a 100+ pound bearing, and internal shock... [See More]

  • Electrical Output and Interface: Dual Count
  • Diameter / Width: 4
  • Accuracy: 30.00
  • Shaft Speed: 10000
Absolute Single-Turn Optical Encoder -- HS35
from BEI Sensors

Built on the same rugged design as the incremental model, the HS35 Absolute Encoder is available with various output options including Gray Code and Natural Binary. Designed with a cast aluminum housing, a sealed connector and shaft seals, it carries an IP65 environmental rating. With the optional... [See More]

  • Accuracy: 30.00
  • Shaft Speed: 6000
  • Diameter / Width: 3.5
  • Rotor Inertia: 0.0190