Serial Absolute Rotary Encoders
from Gurley Precision Instruments
Major Features and Advantages: Up to 20-bit single-turn resolution available. Up to 44-bit (20-bits/turn + 24-bit turns) gearless multi-turn resolution available. Standard synchro flange. SSI interface standard (RS-485) - 4 MHz clock frequency. Accuracy: +/- 30 arcsec. The Model M58S with SSI output... [See More]
- Electrical Output and Interface: Serial; Serial Synchronous Interface
- Accuracy: 30.00
- Resolution: 20
- Update Rate: 62.5 to 4000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Clamp, ø 115 mm, ø 11 mm (0.43") shaft and IP67 protection class. [See More]
- Electrical Output and Interface: Serial; Serial Synchronous Interface; SSI with Preset
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Update Rate: 100 to 2000
from Sensata Technologies
For the absolute version Serial Synchronous Interface SSI output provides effective synchronisation in a closed-loop control system. A clock pulse train from a controller is used to shift out sensor data: one bit of position data is transmitted to the controller per clock pulse received by the... [See More]
- Electrical Output and Interface: Serial; Serial Synchronous Interface
- Update Rate: 300 to 1000
- Resolution: 16
- Diameter / Width: 0.5000 to 1
from Gurley Precision Instruments
The model 7700 Incremental and encoder is a compact, non-contact modular. encoder with superior performance. Available in many resolutions and configurations, it is easy to install and its optional commutation tracks eliminate hall effect sensors for brushless motors. Features common to both models... [See More]
- Electrical Output and Interface: Serial
- Update Rate: 125
- Resolution: 19
- Encoder Technology: Optical
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Clamp, ø 115 mm, ø 11 mm (0.43") shaft and IP67 protection class. [See More]
- Electrical Output and Interface: Serial; Serial Synchronous Interface; SSI with Preset
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Update Rate: 100 to 2000
from Sensata Technologies
Low profile package saves space. Excellent resistance to shock and vibration. 30mm standard through shaft, PEEK reduction hub available. High protection level of IP66. High performance in temperatures from –40 °C to +100 °C. Resolutions up to 10,000 PPR, incremental or 16 BITS... [See More]
- Electrical Output and Interface: Serial
- Update Rate: 1000
- Resolution: 16
- Diameter / Width: 0.5000 to 1
from Gurley Precision Instruments
The series M122 magnetic rotary encoders are designed for light industrial applications that require up to thirteen bits of resolution (8192 words or counts/turn) in a very small package. The three models share these features: - Shafted & non-contact, frictionless; bi-directional. - Maximum... [See More]
- Electrical Output and Interface: Serial
- Accuracy: 1080.00 to 2520.00
- Resolution: 13
- Diameter / Width: 0.8661
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Clamp, ø 115 mm, ø 11 mm (0.43") shaft and IP67 protection class. [See More]
- Electrical Output and Interface: Serial; Serial Synchronous Interface; SSI with Preset
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Update Rate: 100 to 2000
from Sensata Technologies
Parameters [See More]
- Electrical Output and Interface: Serial; Serial Synchronous Interface
- Update Rate: 300 to 1000
- Resolution: 16
- Diameter / Width: 0.5000 to 1.18
from Gurley Precision Instruments
The series A19 & A20 are miniature single-turn absolute rotary encoders with optical reflective technology. This encoder is used in a wide variety of position-sensing applications for the measuring of angles and distances in very small envelopes, where high resolution is required. In addition,... [See More]
- Electrical Output and Interface: Serial; Serial Synchronous Interface; BiSS
- Accuracy: 75.00
- Resolution: 20
- Diameter / Width: 0.7480
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Electrical Output and Interface: Serial; Serial Synchronous Interface; SSI with Preset
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Update Rate: 100 to 2000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Electrical Output and Interface: Serial; Serial Synchronous Interface; SSI with Preset
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Update Rate: 100 to 2000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Electrical Output and Interface: Serial; Serial Synchronous Interface; SSI with Preset
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Update Rate: 100 to 2000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Electrical Output and Interface: Serial; Serial Synchronous Interface; SSI with Preset
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Update Rate: 100 to 2000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Electrical Output and Interface: Serial; Serial Synchronous Interface; SSI with Preset
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Update Rate: 100 to 2000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Electrical Output and Interface: Serial; Serial Synchronous Interface; SSI with Preset
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Update Rate: 100 to 2000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Electrical Output and Interface: Serial; Serial Synchronous Interface; SSI with Preset
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Update Rate: 100 to 2000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Electrical Output and Interface: Serial; Serial Synchronous Interface; SSI with Preset
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Update Rate: 100 to 2000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Electrical Output and Interface: Serial; Serial Synchronous Interface; SSI with Preset
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Update Rate: 100 to 2000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Electrical Output and Interface: Serial; Serial Synchronous Interface; SSI with Preset
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Update Rate: 100 to 2000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Electrical Output and Interface: Serial; Serial Synchronous Interface; SSI with Preset
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Update Rate: 100 to 2000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Electrical Output and Interface: Serial; Serial Synchronous Interface; SSI with Preset
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Update Rate: 100 to 2000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP67 protection class. [See More]
- Electrical Output and Interface: Serial; Serial Synchronous Interface; SSI with Preset
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Update Rate: 100 to 2000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP67 protection class. [See More]
- Electrical Output and Interface: Serial; Serial Synchronous Interface; SSI with Preset
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Update Rate: 100 to 2000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP67 protection class. [See More]
- Electrical Output and Interface: Serial; Serial Synchronous Interface; SSI with Preset
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Update Rate: 100 to 2000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Clamp, ø 58 mm (C), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Electrical Output and Interface: Serial; Serial Synchronous Interface; SSI with Preset
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Update Rate: 100 to 2000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Clamp, ø 58 mm (C), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Electrical Output and Interface: Serial; Serial Synchronous Interface; SSI with Preset
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Update Rate: 100 to 2000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Clamp, ø 58 mm (C), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Electrical Output and Interface: Serial; Serial Synchronous Interface; SSI with Preset
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Update Rate: 100 to 2000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Clamp, ø 58 mm (C), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Electrical Output and Interface: Serial; Serial Synchronous Interface; SSI with Preset
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Update Rate: 100 to 2000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Clamp, ø 58 mm (C), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Electrical Output and Interface: Serial; Serial Synchronous Interface; SSI with Preset
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Update Rate: 100 to 2000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Clamp, ø 58 mm (C), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Electrical Output and Interface: Serial; Serial Synchronous Interface; SSI with Preset
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Update Rate: 100 to 2000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Clamp, ø 58 mm (C), ø 6 mm (0.24") shaft and IP67 protection class. [See More]
- Electrical Output and Interface: Serial; Serial Synchronous Interface; SSI with Preset
- Accuracy: 79.20 to 158.04
- Resolution: 12
- Update Rate: 100 to 2000
from BEI Sensors
An absolute optical rotary encoder provides a unique binary word for each position. Single-turn encoders are ideal for motion control applications where the position-sensing device moves at a slow rate under one rotation or is inactive for long periods of time. Absolute encoders excel in situations... [See More]
- Electrical Output and Interface: Voltage; Current; Serial; Parallel; Serial Synchronous Interface
- Accuracy: 30.00
- Resolution: 13
- Update Rate: 100
from Broadcom Inc.
The Avago Technologies AEAT-9000 series are high resolution single turn optical absolute encoders. They are designed to allow design engineers to achieve superior positioning performance in terms of speed and accuracy performance. The modular package enables the encoder to be directly integrated to... [See More]
- Electrical Output and Interface: Serial; Serial Synchronous Interface
- Diameter / Width: 2.2
- Resolution: 17
- Encoder Technology: Optical
from Lika Electronic
Kit-encoder. Absolute single turn and multiturn. Compact dimensions, 36 mm. Robotics, servomotors [See More]
- Electrical Output and Interface: Serial; Serial Synchronous Interface; BiSS-C
- Accuracy: 180.00
- Resolution: 22
- Update Rate: 200
from Magnescale Americas, Inc.
High precision absolute rotary encoder with excellent resistance to harsh environments. [See More]
- Electrical Output and Interface: Serial
- Shaft Speed: 3000
- Diameter / Width: 4.33
- Rotor Inertia: 0.0133
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
1. Description. MEA Absolute Magnetic Encoder provides an integrated solution for angular detection. With ease of use in mind, these magnetic encoders are ideal for angular detection within a complete 360 ° rotation. Based on magnetic technology, the encoder is non-contact and ensures reliable... [See More]
- Electrical Output and Interface: Serial
- Encoder Technology: Magnetic
- Diameter / Width: 0.2362 to 0.3937
from Carlen Controls, Inc.
GENERAL. The maximum resolution per turn is 13 bits (8192 positions) at 8192 turns, standard coding for the output is Natural Binary or Gray Code. A reset input is provided to electronically set the position of zero. Information is formatted as serial (RS-232, RS-422, RS-485 or SSI) or as a parallel... [See More]
- Electrical Output and Interface: Serial; Parallel
- Rotor Inertia: 0.0219
- Shaft Speed: 1500
- Encoder Type: Multiturn
from BEI Sensors
The H25X series single turn encoder is. designed for those applications that. require 14 or 15 bits of resolution. in a compact, easy-to-integrate. package. Gray Code and Natural. Binary outputs are available for. installations using a parallel input. with the controller. For simplic-ity of data... [See More]
- Electrical Output and Interface: Serial
- Shaft Speed: 12000
- Resolution: 15
- Rotor Inertia: 4.1
from Broadcom Inc.
The AEAT-7000 is a high speed, high resolution absolute encoder module capable of providing up to 13bits of absolute positioning information. Its small, compact and modular form factor also makes it an ideal choice for space-constrained applications. The encoder IC consists of an array of photo... [See More]
- Electrical Output and Interface: Serial
- Update Rate: 16000
- Resolution: 13
- Diameter / Width: 1.38
from Lika Electronic
Absolute kit-encoders. Precise optical sensing. Single turn resolution up to 23 bit. Electronic multiturn counter. Hollow shaft up to Ø45 mm [See More]
- Electrical Output and Interface: Serial; Serial Synchronous Interface; BiSS-C
- Accuracy: 108.00
- Resolution: 23
- Update Rate: 200
from BEI Sensors
The H40 is an ultra heavy duty encoder whose internal structure is totally isolated from severe shock and shaft loading conditions. The optics and electronics are supported in shock absorbing material within the heavy cast outer housing. The encoder shaft is flexibly coupled to the high load... [See More]
- Electrical Output and Interface: Voltage; Current; Serial; Parallel; Serial Synchronous Interface
- Accuracy: 30.00
- Resolution: 13
- Update Rate: 100
from Lika Electronic
Ultra flat kit-encoder. Absolute magnetic sensing. BiSS-C, SSI, SPI, Incremental + UVW interfaces. Resolution up to 19 bit. Axial or radial connector output [See More]
- Electrical Output and Interface: Serial; Serial Synchronous Interface; BiSS-C, SPI
- Accuracy: 180.00
- Resolution: 19
- Shaft Speed: 10000
from BEI Sensors
The H25 is the flagship of the BEI Industrial Encoders product line. It was designed from the ground up for the industrial marketplace. The H25 offers features such as EMI shielding, 40 lb. ABEC 7 bearings, matched thermal coefficients on critical components, and custom high-efficiency optics. The... [See More]
- Electrical Output and Interface: Voltage; Current; Serial; Parallel; Serial Synchronous Interface
- Accuracy: 30.00
- Resolution: 13
- Update Rate: 100