Milling Motors Air Motors

10 Results
Air Motor Grinding Spindles
from Mannesman Demag

The grinding spindle models ES 450 to ES 170 are available as counter clockwise running spindels upon request. Unless you should not find a suitable spindle from our broad range please do not hesitate to ask for our special spindles. We are specialised on customized solutions. The air motor is... [See More]

  • Type / Applications: Milling Motors
  • Free Speed: 15000 to 100000
  • Material: Stainless-Steel
  • Output: Hollow shaft / Collet
P1V-S Series -- P1V-S002A0130
from Parker Hannifin / Automation / Pneumatic - Europe

All stainless steel design. Power from 0,02kW to 1,2kW. ATEX approved from 0,12kW to 1,2kW. For arduos applications. No-lube intermittent operation as standard. External seals in fluor rubber (FPM). Ideal for food industry applications (shape and FDA approved grease). 0,2kW and 0,3kW Brakemotors for... [See More]

  • Type / Applications: Milling Motors; Drilling and Grinding
  • Material: Stainless-Steel
  • Mounting: Face Mount
  • Torque: 0.2139
In-Line Planetary Gear, Multi-Vane Air Motor, Milling Version -- 7533-2-B
from Ingersoll Rand Industrial Technologies / Air Motors

000 Series, In-Line planetary gear, Multi-vane Air Motors. Fractional horsepower, 0.25 hp (0.186 Kw). 300 rpm to 20,000 rpm with adjustability through air controls. Stackable gearing allows additional gear reductions. Features. Will not burn out: Air motors can be stalled or overloaded for long... [See More]

  • Type / Applications: Milling Motors; Vane Motors
  • Material: Steel
  • Mounting: Flange Mount (optional feature); Foot Mount (optional feature)
  • Torque: 0.0 to 8.2
Air Motors with Collets
from Mannesman Demag

For installation in transfer lines, machine tools and robot stations. stainless steel housings. With collets for high precision. Ideal for drilling or brushing. Without valve for central remote control. Small housing diameter for minimum centre-to-centre spacing. Model "SL" for anticlockwise... [See More]

  • Type / Applications: Milling Motors
  • Free Speed: 480 to 19000
  • Material: Stainless-Steel
  • Output: Hollow shaft / Collet
In-Line Planetary Gear, Multi-Vane Air Motor, Milling Version -- 7800-2B
from Ingersoll Rand Industrial Technologies / Air Motors

2200 Series, In-Line planetary gear, Multi-vane Air Motors. Milling motor versions ideal for applications with high side loading such as milling, cutting and de-burring. Fractional horsepower, 0.85 hp (0.634 Kw). 170 rpm to 18,000 rpm with adjustability through air controls. Stackable gearing allows... [See More]

  • Type / Applications: Milling Motors; Vane Motors
  • Material: Steel
  • Mounting: Flange Mount (optional feature); Foot Mount (optional feature)
  • Torque: 0.0 to 1
Air Motors with Drill Chuck
from Mannesman Demag

For installation in transfer lines, machine tools and robot stations. Stainless steel housings. Stainless steel spindles. Ideal for drilling or brushing. Without valve for central remote control. Small housing diameter for minimum centre-to-centre spacing. Reversible EBMU Types. The air motor is... [See More]

  • Type / Applications: Milling Motors
  • Free Speed: 1000 to 5000
  • Material: Stainless-Steel
  • Output: Hollow shaft / Collet
In-Line Planetary Gear, Multi-Vane Air Motor, Milling Version -- 7800-4B
from Ingersoll Rand Industrial Technologies / Air Motors

44 Series, In-Line planetary gear, Multi-vane Air Motors. Milling motor versions ideal for applications with high side loading such as milling, cutting and de-burring. 2.00 hp (1.49 Kw). 140 rpm to 14,000 rpm with adjustability through air controls. Stackable gearing allows additional gear... [See More]

  • Type / Applications: Milling Motors; Vane Motors
  • Material: Steel
  • Mounting: Flange Mount (optional feature); Foot Mount (optional feature); Side Mount
  • Torque: 0.0 to 1
Air Motors with Speed Control
from Mannesman Demag

To adjuste the optimal speed under load. To compensate the wear of tools. To inform that the tools need to be changed to to wear. To prevent collision. To recongize in time the wear of the motor if speed reduces. stainless steel housings. With collets for high precision. Ideal for drilling or... [See More]

  • Type / Applications: Milling Motors
  • Free Speed: 1200 to 19000
  • Material: Stainless-Steel
  • Output: Hollow shaft / Collet
In-Line Planetary Gear, Multi-Vane Air Motor, Milling Version -- 8232-1
from Ingersoll Rand Industrial Technologies / Air Motors

0 Series, In-Line planetary gear, Multi-vane Air Motors. Milling motor versions ideal for applications with high side loading such as milling, cutting and de-burring. Fractional horsepower, 0.60 hp (0.447 Kw). 390 rpm to 19,000 rpm with adjustability through air controls. Stackable gearing allows... [See More]

  • Type / Applications: Milling Motors; Vane Motors
  • Material: Steel
  • Mounting: Flange Mount (optional feature); Foot Mount (optional feature)
  • Torque: 0.0 to 0.7000
CNC Air Motor Grinding Spindles
from Mannesman Demag

Oilfree, nearly no wear. Spindle floating support conserves inserted tools. Compensation of unbalanced mass. Precision bearings with steel balls. Resistant to remaining cooling fluids. Maximum speed at small design. High true running accuracy for long continous operations. Powerful vane motor [See More]

  • Type / Applications: Milling Motors
  • Free Speed: 35000 to 100000
  • Material: Stainless-Steel
  • Output: Hollow shaft / Collet