Turbine Motors Air Motors
from Atlas Copco Industrial Technique AB
Standard air motors slow down when the load increases, ruining your process consistency. The TZB Turbine Air Motor is different. It ’s built to hold the line. -Unshakeable Stability: A built-in speed governor ensures constant RPM, even when the load spikes. Your process stays perfect. -Stop... [See More]
- Type / Applications: Turbine Motors
- Torque: 273
- Material: Aluminum; Hardened steel/Aluminium
- Air Consumption: 21.19
from jbj Techniques Limited
Pneumatic motors with exhaust air throttle. Performance 2.8 - 8.5 kW. These pneumatic motors have been designed for permanent operation & rough operating conditions. They also work reliably in a humid atmosphere and under extreme climatic conditions. The motors can be operated using air,... [See More]
- Type / Applications: Turbine Motors
- Torque: 6.64 to 11.06
- Mounting: Face Mount
- Maximum Air Pressure: 87.02 to 145
from Atlas Copco Industrial Technique AB
Standard air motors slow down when the load increases, ruining your process consistency. The TZB Turbine Air Motor is different. It ’s built to hold the line. -Unshakeable Stability: A built-in speed governor ensures constant RPM, even when the load spikes. Your process stays perfect. -Stop... [See More]
- Type / Applications: Turbine Motors
- Torque: 273
- Material: Aluminum; Hardened steel/Aluminium
- Air Consumption: 21.19
from jbj Techniques Limited
Capacity 3.6 - 28.1 kW. With speed limitation between 1000/min and 2000/min (DMO.../10.bzw. DMO.../20). These pneumatic motors have been designed for permanent operation & rough operating conditions. They also work reliably in a humid atmosphere and under extreme climatic conditions. The motors... [See More]
- Type / Applications: Turbine Motors
- Torque: 44.25 to 52.36
- Mounting: Foot Mount
- Maximum Air Pressure: 116
from Atlas Copco Industrial Technique AB
Standard air motors slow down when the load increases, ruining your process consistency. The TZB Turbine Air Motor is different. It ’s built to hold the line. -Unshakeable Stability: A built-in speed governor ensures constant RPM, even when the load spikes. Your process stays perfect. -Stop... [See More]
- Type / Applications: Turbine Motors
- Torque: 70.06
- Material: Aluminum; Hardened steel/Aluminium
- Air Consumption: 21.19
from jbj Techniques Limited
Pneumatic motors with speed limiter and gearbox. Capacity 5.7 - 25.5 kW. With upstream reduction gear to increase torque. These pneumatic motors have been designed for permanent operation & rough operating conditions. They also work reliably in a humid atmosphere and under extreme climatic... [See More]
- Type / Applications: Turbine Motors
- Torque: 149 to 242
- Mounting: Foot Mount
- Maximum Air Pressure: 116
from Atlas Copco Industrial Technique AB
Standard air motors slow down when the load increases, ruining your process consistency. The TZB Turbine Air Motor is different. It ’s built to hold the line. -Unshakeable Stability: A built-in speed governor ensures constant RPM, even when the load spikes. Your process stays perfect. -Stop... [See More]
- Type / Applications: Turbine Motors
- Torque: 70.06
- Material: Aluminum; Hardened steel/Aluminium
- Air Consumption: 21.19