Non-lubricated Air Motors
from Gast Group
No lubrication is necessary for these corrosion resistant air motors. Hub and foot mounting options are available and the units can be mounted in any plane. The compact air motor operating speed and power output can be adjusted to meet the precise needs of your application. Their air throttling and... [See More]
- Type / Applications: Vane Motors
- Material: Stainless-Steel
- Mounting: Flange Mount; Foot Mount (optional feature)
- Torque: 0.1750 to 0.3583
from Ingersoll Rand Industrial Technologies / Air Motors
Compact Versatility. ONE air starter fits engines up to 10+ liters! With a flexible, easy-to-install design and a durable lube-free motor with plenty of torque, the SS100 air starter provides the versatility, reliability and power you need to start things right. Features & Benefits. Versatility. [See More]
- Type / Applications: Motor Starters
- Torque: 18 to 82
- Mounting: Flange Mount
- Maximum Air Pressure: 30 to 150
from Parker Hannifin / Automation / Pneumatic - Europe
All stainless steel design. Power from 0,02kW to 1,2kW. ATEX approved from 0,12kW to 1,2kW. For arduos applications. No-lube intermittent operation as standard. External seals in fluor rubber (FPM). Ideal for food industry applications (shape and FDA approved grease). 0,2kW and 0,3kW Brakemotors for... [See More]
- Type / Applications: Milling Motors; Drilling and Grinding
- Material: Stainless-Steel
- Mounting: Face Mount
- Torque: 0.2139