Cast Iron Air Motors
from Atlas Copco Industrial Technique AB
The LZL Direct Drive Vane Motor is your solution for high-torque, low-speed challenges. It ’s not just a motor; it ’s peace of mind for your toughest environments. Stop Maintenance Headaches: Lube-free vanes mean you install it and forget it. No more constant greasing. Guaranteed Safety:... [See More]
- Material: Cast Iron; Powder coated cast iron
- Torque: 0.9587
- Type / Applications: Vane Motors
- Air Consumption: 33.9
from Atlas Copco Industrial Technique AB
The LZL Direct Drive Vane Motor is your solution for high-torque, low-speed challenges. It ’s not just a motor; it ’s peace of mind for your toughest environments. Stop Maintenance Headaches: Lube-free vanes mean you install it and forget it. No more constant greasing. Guaranteed Safety:... [See More]
- Material: Cast Iron; Powder coated cast iron
- Torque: 0.9587
- Type / Applications: Vane Motors
- Air Consumption: 33.9
from Atlas Copco Industrial Technique AB
The LZL Direct Drive Vane Motor is your solution for high-torque, low-speed challenges. It ’s not just a motor; it ’s peace of mind for your toughest environments. Stop Maintenance Headaches: Lube-free vanes mean you install it and forget it. No more constant greasing. Guaranteed Safety:... [See More]
- Material: Cast Iron; Powder coated cast iron
- Torque: 0.9587
- Type / Applications: Vane Motors
- Air Consumption: 33.9
from Atlas Copco Industrial Technique AB
The LZL Direct Drive Vane Motor is your solution for high-torque, low-speed challenges. It ’s not just a motor; it ’s peace of mind for your toughest environments. Stop Maintenance Headaches: Lube-free vanes mean you install it and forget it. No more constant greasing. Guaranteed Safety:... [See More]
- Material: Cast Iron; Powder coated cast iron
- Torque: 1.4
- Type / Applications: Vane Motors
- Air Consumption: 61.45
from Atlas Copco Industrial Technique AB
The LZL Direct Drive Vane Motor is your solution for high-torque, low-speed challenges. It ’s not just a motor; it ’s peace of mind for your toughest environments. Stop Maintenance Headaches: Lube-free vanes mean you install it and forget it. No more constant greasing. Guaranteed Safety:... [See More]
- Material: Cast Iron; Powder coated cast iron
- Torque: 1.4
- Type / Applications: Vane Motors
- Air Consumption: 61.45
from Atlas Copco Industrial Technique AB
The LZL Direct Drive Vane Motor is your solution for high-torque, low-speed challenges. It ’s not just a motor; it ’s peace of mind for your toughest environments. Stop Maintenance Headaches: Lube-free vanes mean you install it and forget it. No more constant greasing. Guaranteed Safety:... [See More]
- Material: Cast Iron; Powder coated cast iron
- Torque: 1.4
- Type / Applications: Vane Motors
- Air Consumption: 61.45
from Atlas Copco Industrial Technique AB
The LZL Direct Drive Vane Motor is your solution for high-torque, low-speed challenges. It ’s not just a motor; it ’s peace of mind for your toughest environments. Stop Maintenance Headaches: Lube-free vanes mean you install it and forget it. No more constant greasing. Guaranteed Safety:... [See More]
- Material: Cast Iron; Powder coated cast iron
- Torque: 2.14
- Type / Applications: Vane Motors
- Air Consumption: 78.4
from Ingersoll Rand Industrial Technologies / Air Motors
Direct drive multi-vane air motors from 0.75 hp to 10.5 hp with speed adjustability through air controls. Features. Will not burn out: Air motors can be stalled or overloaded for long periods without damage. Great for harsh environments: No heat build up or sparks make air motors ideal for use in... [See More]
- Material: Cast Iron
- Mounting: Face Mount; Foot Mount
- Type / Applications: Vane Motors
- Torque: 0.0 to 7
from Mannesman Demag
The air motor is for a robust and an unproblematic drive for all industrial applications. It is a proven solution for many drive engineering requirements. The air motor is fully variable on a large revolution scale and offer a high torque when starting. The robust teethed gears of the motors from... [See More]
- Material: Cast Iron
- Free Speed: 50 to 3000
- Mounting: Flange Mount
- Output: Output Shaft
from DEPRAG, Inc.
The BASIC product line offers a modular solution with an especially attractive price-to-power ratio - besides the other well-known advantages of a modern and highly compact air-motor - including a high power-density - a small design size - a robust design and a loading capacity up to a full... [See More]
- Material: Cast Iron
- Mounting: Flange Mount (optional feature); Bracket
- Type / Applications: Vane Motors
- Torque: 10.25 to 88.5