Reversible Air Motors
from Atlas Copco Industrial Technique AB
The PZB Piston Air Motor is your precision upgrade where standard vane motors bleed your energy budget and struggle at low speeds. Slash Energy Costs: Uses up to 40% less air than vane motors. It pays for itself. Total Control: High starting torque and stable low-speed performance. No stalling, no... [See More]
- Type / Applications: Piston Motors
- Torque: 1.84
- Material: Aluminum; Hardened steel/Aluminium
- Air Consumption: 6.36
from Atlas Copco Industrial Technique AB
The PZB Piston Air Motor is your precision upgrade where standard vane motors bleed your energy budget and struggle at low speeds. Slash Energy Costs: Uses up to 40% less air than vane motors. It pays for itself. Total Control: High starting torque and stable low-speed performance. No stalling, no... [See More]
- Type / Applications: Piston Motors
- Torque: 1.84
- Material: Aluminum; Hardened steel/Aluminium
- Air Consumption: 6.36
from Atlas Copco Industrial Technique AB
The PZB Piston Air Motor is your precision upgrade where standard vane motors bleed your energy budget and struggle at low speeds. Slash Energy Costs: Uses up to 40% less air than vane motors. It pays for itself. Total Control: High starting torque and stable low-speed performance. No stalling, no... [See More]
- Type / Applications: Piston Motors
- Torque: 1.84
- Material: Aluminum; Hardened steel/Aluminium
- Air Consumption: 6.36
from Atlas Copco Industrial Technique AB
The PZB Piston Air Motor is your precision upgrade where standard vane motors bleed your energy budget and struggle at low speeds. Slash Energy Costs: Uses up to 40% less air than vane motors. It pays for itself. Total Control: High starting torque and stable low-speed performance. No stalling, no... [See More]
- Type / Applications: Piston Motors
- Torque: 1.84
- Material: Aluminum; Hardened steel/Aluminium
- Air Consumption: 6.36
from Atlas Copco Industrial Technique AB
The PZB Piston Air Motor is your precision upgrade where standard vane motors bleed your energy budget and struggle at low speeds. Slash Energy Costs: Uses up to 40% less air than vane motors. It pays for itself. Total Control: High starting torque and stable low-speed performance. No stalling, no... [See More]
- Type / Applications: Piston Motors
- Torque: 1.84
- Material: Aluminum; Hardened steel/Aluminium
- Air Consumption: 6.36
from Atlas Copco Industrial Technique AB
The PZB Piston Air Motor is your precision upgrade where standard vane motors bleed your energy budget and struggle at low speeds. Slash Energy Costs: Uses up to 40% less air than vane motors. It pays for itself. Total Control: High starting torque and stable low-speed performance. No stalling, no... [See More]
- Type / Applications: Piston Motors
- Torque: 1.84
- Material: Stainless-Steel; Stainless steel
- Air Consumption: 6.36
from Atlas Copco Industrial Technique AB
The PZB Piston Air Motor is your precision upgrade where standard vane motors bleed your energy budget and struggle at low speeds. Slash Energy Costs: Uses up to 40% less air than vane motors. It pays for itself. Total Control: High starting torque and stable low-speed performance. No stalling, no... [See More]
- Type / Applications: Piston Motors
- Torque: 2.8
- Material: Aluminum; Hardened steel/Aluminium
- Air Consumption: 6.36
from Atlas Copco Industrial Technique AB
The PZB Piston Air Motor is your precision upgrade where standard vane motors bleed your energy budget and struggle at low speeds. Slash Energy Costs: Uses up to 40% less air than vane motors. It pays for itself. Total Control: High starting torque and stable low-speed performance. No stalling, no... [See More]
- Type / Applications: Piston Motors
- Torque: 2.8
- Material: Aluminum; Hardened steel/Aluminium
- Air Consumption: 6.36
from Atlas Copco Industrial Technique AB
The PZB Piston Air Motor is your precision upgrade where standard vane motors bleed your energy budget and struggle at low speeds. Slash Energy Costs: Uses up to 40% less air than vane motors. It pays for itself. Total Control: High starting torque and stable low-speed performance. No stalling, no... [See More]
- Type / Applications: Piston Motors
- Torque: 2.8
- Material: Aluminum; Hardened steel/Aluminium
- Air Consumption: 6.36
from Atlas Copco Industrial Technique AB
The PZB Piston Air Motor is your precision upgrade where standard vane motors bleed your energy budget and struggle at low speeds. Slash Energy Costs: Uses up to 40% less air than vane motors. It pays for itself. Total Control: High starting torque and stable low-speed performance. No stalling, no... [See More]
- Type / Applications: Piston Motors
- Torque: 2.8
- Material: Aluminum; Hardened steel/Aluminium
- Air Consumption: 6.36
from Atlas Copco Industrial Technique AB
The PZB Piston Air Motor is your precision upgrade where standard vane motors bleed your energy budget and struggle at low speeds. Slash Energy Costs: Uses up to 40% less air than vane motors. It pays for itself. Total Control: High starting torque and stable low-speed performance. No stalling, no... [See More]
- Type / Applications: Piston Motors
- Torque: 2.8
- Material: Aluminum; Hardened steel/Aluminium
- Air Consumption: 6.36
from Atlas Copco Industrial Technique AB
The PZB Piston Air Motor is your precision upgrade where standard vane motors bleed your energy budget and struggle at low speeds. Slash Energy Costs: Uses up to 40% less air than vane motors. It pays for itself. Total Control: High starting torque and stable low-speed performance. No stalling, no... [See More]
- Type / Applications: Piston Motors
- Torque: 2.8
- Material: Stainless-Steel; Stainless steel
- Air Consumption: 6.36
from Atlas Copco Industrial Technique AB
The PZB Piston Air Motor is your precision upgrade where standard vane motors bleed your energy budget and struggle at low speeds. Slash Energy Costs: Uses up to 40% less air than vane motors. It pays for itself. Total Control: High starting torque and stable low-speed performance. No stalling, no... [See More]
- Type / Applications: Piston Motors
- Torque: 7.37
- Material: Aluminum; Hardened steel/Aluminium
- Air Consumption: 6.36
from Atlas Copco Industrial Technique AB
The PZB Piston Air Motor is your precision upgrade where standard vane motors bleed your energy budget and struggle at low speeds. Slash Energy Costs: Uses up to 40% less air than vane motors. It pays for itself. Total Control: High starting torque and stable low-speed performance. No stalling, no... [See More]
- Type / Applications: Piston Motors
- Torque: 7.37
- Material: Aluminum; Hardened steel/Aluminium
- Air Consumption: 6.36
from Atlas Copco Industrial Technique AB
The PZB Piston Air Motor is your precision upgrade where standard vane motors bleed your energy budget and struggle at low speeds. Slash Energy Costs: Uses up to 40% less air than vane motors. It pays for itself. Total Control: High starting torque and stable low-speed performance. No stalling, no... [See More]
- Type / Applications: Piston Motors
- Torque: 7.37
- Material: Aluminum; Hardened steel/Aluminium
- Air Consumption: 6.36
from Atlas Copco Industrial Technique AB
The PZB Piston Air Motor is your precision upgrade where standard vane motors bleed your energy budget and struggle at low speeds. Slash Energy Costs: Uses up to 40% less air than vane motors. It pays for itself. Total Control: High starting torque and stable low-speed performance. No stalling, no... [See More]
- Type / Applications: Piston Motors
- Torque: 7.37
- Material: Aluminum; Hardened steel/Aluminium
- Air Consumption: 6.36
from Atlas Copco Industrial Technique AB
You need a motor that's not only reliable but also easy to fit into your design. The LZB vane air motor range is engineered for exactly that —simple and fast integration, no matter what you're building. Its slim design beats space constraints (no more expensive redesigns),. while the 5-vane... [See More]
- Type / Applications: Vane Motors
- Torque: 3.17
- Material: Aluminum; Hardened steel/Aluminium
- Air Consumption: 7.63
from Atlas Copco Industrial Technique AB
You need a motor that's not only reliable but also easy to fit into your design. The LZB vane air motor range is engineered for exactly that —simple and fast integration, no matter what you're building. Its slim design beats space constraints (no more expensive redesigns),. while the 5-vane... [See More]
- Type / Applications: Vane Motors
- Torque: 0.7596
- Material: Aluminum; Hardened steel/Aluminium
- Air Consumption: 7.63
from Atlas Copco Industrial Technique AB
You need a motor that's not only reliable but also easy to fit into your design. The LZB vane air motor range is engineered for exactly that —simple and fast integration, no matter what you're building. Its slim design beats space constraints (no more expensive redesigns),. while the 5-vane... [See More]
- Type / Applications: Vane Motors
- Torque: 3.17
- Material: Stainless-Steel; Stainless steel
- Air Consumption: 7.63
from Atlas Copco Industrial Technique AB
You need a motor that's not only reliable but also easy to fit into your design. The LZB vane air motor range is engineered for exactly that —simple and fast integration, no matter what you're building. Its slim design beats space constraints (no more expensive redesigns),. while the 5-vane... [See More]
- Type / Applications: Vane Motors
- Torque: 0.7596
- Material: Stainless-Steel; Stainless steel
- Air Consumption: 7.63
from Atlas Copco Industrial Technique AB
You need a motor that's not only reliable but also easy to fit into your design. The LZB vane air motor range is engineered for exactly that —simple and fast integration, no matter what you're building. Its slim design beats space constraints (no more expensive redesigns),. while the 5-vane... [See More]
- Type / Applications: Vane Motors
- Torque: 7.74
- Material: Aluminum; Hardened steel/Aluminium
- Air Consumption: 10.59
from Atlas Copco Industrial Technique AB
You need a motor that's not only reliable but also easy to fit into your design. The LZB vane air motor range is engineered for exactly that —simple and fast integration, no matter what you're building. Its slim design beats space constraints (no more expensive redesigns),. while the 5-vane... [See More]
- Type / Applications: Vane Motors
- Torque: 1.77
- Material: Aluminum; Hardened steel/Aluminium
- Air Consumption: 10.59
from Atlas Copco Industrial Technique AB
You need a motor that's not only reliable but also easy to fit into your design. The LZB vane air motor range is engineered for exactly that —simple and fast integration, no matter what you're building. Its slim design beats space constraints (no more expensive redesigns),. while the 5-vane... [See More]
- Type / Applications: Vane Motors
- Air Consumption: 10.59
- Material: Aluminum; Hardened steel/Aluminium
- Air Fitting: BSP
from Atlas Copco Industrial Technique AB
You need a motor that's not only reliable but also easy to fit into your design. The LZB vane air motor range is engineered for exactly that —simple and fast integration, no matter what you're building. Its slim design beats space constraints (no more expensive redesigns),. while the 5-vane... [See More]
- Type / Applications: Vane Motors
- Air Consumption: 10.59
- Material: Aluminum; Hardened steel/Aluminium
- Air Fitting: BSP
from Atlas Copco Industrial Technique AB
You need a motor that's not only reliable but also easy to fit into your design. The LZB vane air motor range is engineered for exactly that —simple and fast integration, no matter what you're building. Its slim design beats space constraints (no more expensive redesigns),. while the 5-vane... [See More]
- Type / Applications: Vane Motors
- Torque: 7.74
- Material: Stainless-Steel; Stainless steel
- Air Consumption: 10.59
from Mannesman Demag
Reversible air motors can be used in rotating direction clockwise and anti clockwise. It is very important that if the air motor is pressurized with connection turning the air motor left, the connection turning the air motor right is vented properly (and vize versa) [See More]
- Material: Stainless-Steel
- Output: Hollow shaft / Collet
- Free Speed: 7 to 9500
- Gearhead Output: Concentric (In Line) Output
from Parker Hannifin / Automation / Pneumatic - Europe
P1V-M, THE ROBUST VANE AIR MOTOR. Power 0,2 kW, 0,4 kW and 0,6 kW. Very robust design. Patented way for simple change of vanes. Free speeds from 28 up to 10000 rpm. Torque from 0,38 Nm up to 380NM by max output power. Standard equipped with flange mounting. Footmountings as accesories [See More]
- Type / Applications: Wide Range of Applications
- Material: Steel
- Mounting: Flange Mount
- Maximum Air Pressure: 102
from DEPRAG, Inc.
With our Drilling- - Polishing- - and Grinding Motors - we can offer a special motor as a standard product to a very good price-to-power ratio in a highly accurate design. Our Drilling Motors are available: in the power class of 170W - 600W [0.23 – 0.8 HP]. in speed ranges from 150 – 24... [See More]
- Type / Applications: Vane Motors
- Material: Steel
- Mounting: Flange Mount; Bracket
- Torque: 2.33 to 28
from Ingersoll Rand Industrial Technologies / Air Motors
CC to KK Series, Direct drive and EE Series, Geared, Radial piston Air Motors. 2.05 hp to 25.00 hp (1.53 to 18.64 Kw). 92 rpm to 1500 rpm with adjustability through air controls. Piston motors are ideal for constantly varying loads such as winch and hoist applications. Features. Piston motors are... [See More]
- Type / Applications: Piston Motors
- Material: Steel
- Mounting: Foot Mount
- Torque: 0.0 to 18.8
from ASG, Division of Jergens, Inc.
Innovative design insures reliable motor starting even at low air pressure. Low vibration levels. Do not overheat in difficult, heavy duty conditions, repetitive start/stops or repetitive reversing. Highly effective due to compact size, high power output and low air consumption. Designed using... [See More]
- Air Consumption: 10.6
- Features: Reversible
- Free Speed: 130
- Weight: 1.54
from DEPRAG, Inc.
These DEPRAG acid-proof air motors may be used to equip new machines or to replace old motors made from steel. Each motor is delivered with a customized flange to simplify assembly. [See More]
- Material: Steel
- Free Speed: 78 to 261
- Torque: 4.88 to 36.59
- Output: Hollow shaft / Collet
from Ingersoll Rand Industrial Technologies / Air Motors
Direct drive multi-vane air motors from 0.75 hp to 10.5 hp with speed adjustability through air controls. Features. Will not burn out: Air motors can be stalled or overloaded for long periods without damage. Great for harsh environments: No heat build up or sparks make air motors ideal for use in... [See More]
- Type / Applications: Vane Motors
- Material: Cast Iron
- Mounting: Face Mount; Foot Mount
- Torque: 0.0 to 7
from ASG, Division of Jergens, Inc.
Innovative design insures reliable motor starting even at low air pressure. Low vibration levels. Do not overheat in difficult, heavy duty conditions, repetitive start/stops or repetitive reversing. Highly effective due to compact size, high power output and low air consumption. Designed using... [See More]
- Air Consumption: 12.3
- Features: Reversible
- Free Speed: 150
- Weight: 2.13
from DEPRAG, Inc.
The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors. The following Power Line motors are available: Power output... [See More]
- Mounting: Flange Mount
- Torque: 2.43 to 15.86
- Material: Aluminum; Stainless-Steel; Plastic; Ceramics
- Air Consumption: 67.1
from Ingersoll Rand Industrial Technologies / Air Motors
KK5B Series, Direct drive, Radial piston Air Motors. 29.00 hp to 30.00 hp (21.6 to 22.3 Kw). 900 rpm motors with adjustability through air controls. Piston motors are ideal for constantly varying loads such as winch and hoist applications. Features. Up to 30 hp at 90 PSI air supply. NEMA, SAE and... [See More]
- Type / Applications: Piston Motors
- Material: Steel
- Mounting: Flange Mount; Foot Mount
- Torque: 0.0 to 300
from ASG, Division of Jergens, Inc.
Innovative design insures reliable motor starting even at low air pressure. Low vibration levels. Do not overheat in difficult, heavy duty conditions, repetitive start/stops or repetitive reversing. MM, MN, MO air motor models are equipped with a silencing system that reduces the noise levels. [See More]
- Torque: 1.4
- Free Speed: 1200
- Air Consumption: 9.1
- Features: Reversible
from DEPRAG, Inc.
Our stainless-steel product line contains a large range of fully-sealed - oilfree capability - corrosion-free air-motors. Based on our flexible kit-system - we can offer a variety of possibilities (i.e. Different drive spindles - motor mounting - etc.) for an extreme attractive price-to-power ratio. [See More]
- Type / Applications: Vane Motors
- Torque: 23.6 to 302
- Material: Stainless-Steel
- Air Consumption: 16.6
from Ingersoll Rand Industrial Technologies / Air Motors
90 psig air operation produces more than 150 ft-lb of torque. For diesel engines with displacements up to 100 liters and gas engines up to 200 liters. Features. Rugged design provides maximum durability and dependability. Pendant control enables safer one-person operation. 90 psig air operation... [See More]
- Type / Applications: Motor Starters
- Torque: 150
- Mounting: Flange Mount
- Maximum Air Pressure: 90
from ASG, Division of Jergens, Inc.
Innovative design insures reliable motor starting even at low air pressure. Low vibration levels. Do not overheat in difficult, heavy duty conditions, repetitive start/stops or repetitive reversing. MM, MN, MO air motor models are equipped with a silencing system that reduces the noise levels. [See More]
- Torque: 0.1106
- Free Speed: 16500
- Air Consumption: 10.6
- Features: Reversible
from DEPRAG, Inc.
The BASIC product line offers a modular solution with an especially attractive price-to-power ratio - besides the other well-known advantages of a modern and highly compact air-motor - including a high power-density - a small design size - a robust design and a loading capacity up to a full... [See More]
- Type / Applications: Vane Motors
- Material: Cast Iron
- Mounting: Flange Mount (optional feature); Bracket
- Torque: 10.25 to 88.5
from Ingersoll Rand Industrial Technologies / Air Motors
90 psig air operation produces more than 300 ft-lb of torque. For diesel engines with displacements up to 500 liters and gas engines up to 1000 liters. Integral disc brake is always engaged when motor is not in operation to ensure safer, easier engine adjustments. Features. Reversible vane air motor... [See More]
- Type / Applications: Motor Starters
- Torque: 300
- Mounting: Flange Mount
- Maximum Air Pressure: 90
from ASG, Division of Jergens, Inc.
Innovative design insures reliable motor starting even at low air pressure. Low vibration levels. Do not overheat in difficult, heavy duty conditions, repetitive start/stops or repetitive reversing. MM, MN, MO air motor models are equipped with a silencing system that reduces the noise levels. [See More]
- Torque: 2.88
- Free Speed: 1100
- Air Consumption: 12.3
- Features: Reversible
from Ingersoll Rand Industrial Technologies / Air Motors
1801 and 1841 Series, In-Line planetary gear, Multi-vane Air Motors. 1.10 hp to 1.40 hp (0.82 to 1.04 Kw). 150 rpm to 1990 rpm with adjustability through air controls. Features. Will not burn out: Air motors can be stalled or overloaded for long periods without damage. Great for harsh environments:... [See More]
- Type / Applications: Vane Motors
- Material: Steel
- Mounting: Face Mount
- Torque: 0.0 to 12.5
from ASG, Division of Jergens, Inc.
Innovative design insures reliable motor starting even at low air pressure. Low vibration levels. Do not overheat in difficult, heavy duty conditions, repetitive start/stops or repetitive reversing. MM, MN, MO air motor models are equipped with a silencing system that reduces the noise levels. [See More]
- Torque: 26.77
- Free Speed: 120
- Air Consumption: 14.8
- Features: Reversible
from Ingersoll Rand Industrial Technologies / Air Motors
3800 and 3840 Series, In-Line planetary gear, Multi-vane Air Motors. 1.35 hp to 1.55 hp (1.01 to 1.16 Kw). 83 rpm to 1100 rpm with adjustability through air controls. Features. Will not burn out: Air motors can be stalled or overloaded for long periods without damage. Great for harsh environments:... [See More]
- Type / Applications: Vane Motors
- Material: Steel
- Mounting: Face Mount
- Torque: 0.0 to 31.5
from ASG, Division of Jergens, Inc.
Innovative design insures reliable motor starting even at low air pressure. Low vibration levels. Do not overheat in difficult, heavy duty conditions, repetitive start/stops or repetitive reversing. MM, MN, MO air motor models are equipped with a silencing system that reduces the noise levels. [See More]
- Torque: 3.69
- Free Speed: 1300
- Air Consumption: 21.2
- Features: Reversible
from Ingersoll Rand Industrial Technologies / Air Motors
4800 and 4840 Series, In-Line planetary gear, Multi-vane Air Motors. 3.00 hp to 3.80 hp (2.24 to 2.83 Kw). 83 rpm to 9850 rpm with adjustability through air controls. Features. Will not burn out: Air motors can be stalled or overloaded for long periods without damage. Great for harsh environments:... [See More]
- Type / Applications: Vane Motors
- Material: Steel
- Mounting: Face Mount
- Torque: 0.0 to 6.9
from ASG, Division of Jergens, Inc.
Innovative design insures reliable motor starting even at low air pressure. Low vibration levels. Do not overheat in difficult, heavy duty conditions, repetitive start/stops or repetitive reversing. MM, MN, MO air motor models are equipped with a silencing system that reduces the noise levels. [See More]
- Torque: 10.55
- Free Speed: 1100
- Air Consumption: 38.1
- Features: Reversible
from Ingersoll Rand Industrial Technologies / Air Motors
000 Series, In-Line planetary gear, Multi-vane Air Motors. Fractional horsepower, 0.25 hp (0.186 Kw). 300 rpm to 20,000 rpm with adjustability through air controls. Stackable gearing allows additional gear reductions. Features. Will not burn out: Air motors can be stalled or overloaded for long... [See More]
- Type / Applications: Vane Motors
- Material: Steel
- Mounting: Flange Mount (optional feature); Foot Mount (optional feature)
- Torque: 0.0 to 7.8
from Ingersoll Rand Industrial Technologies / Air Motors
2200 series with Larger 44 series gearing, In-Line planetary gear, Multi-vane Air Motors. Fractional horsepower, 0.65 hp to 0.90 hp (0.485 to 0.671 Kw). 18 rpm to 18,000 rpm with adjustability through air controls. Stackable gearing allows additional gear reductions. Features. Will not burn out: Air... [See More]
- Type / Applications: Vane Motors
- Material: Steel
- Mounting: Face Mount; Flange Mount; Foot Mount (optional feature)
- Torque: 0.0 to 1
from Ingersoll Rand Industrial Technologies / Air Motors
44 Series, In-Line planetary gear, Multi-vane Air Motors. 1.90 hp to 2.00 hp (1.42 to 1.49 Kw). 140 rpm to 14000 rpm with adjustability through air controls. Features. Will not burn out: Air motors can be stalled or overloaded for long periods without damage. Great for harsh environments: No heat... [See More]
- Type / Applications: Vane Motors
- Material: Steel
- Mounting: Face Mount; Foot Mount (optional feature)
- Torque: 0.0 to 105
from Ingersoll Rand Industrial Technologies / Air Motors
0 Series with larger 2200 series gearing, In-Line planetary gear, Multi-vane Air Motors. Fractional horsepower, 0.50 hp to 0.60 hp (0.373 to 0.447 Kw). 22 rpm to 19,000 rpm with adjustability through air controls. Stackable gearing allows additional gear reductions. Features. Will not burn out: Air... [See More]
- Type / Applications: Vane Motors
- Material: Steel
- Mounting: Face Mount; Foot Mount (optional feature)
- Torque: 0.0 to 55
from Ingersoll Rand Industrial Technologies / Air Motors
M002 Series, In-Line planetary gear, Multi-vane Air Motors. Fractional horsepower, 0.11 hp to 0.25 hp (0.08 to 0.19 Kw). 66 rpm to 26,000 rpm with adjustability through air controls. Features. Will not burn out: Air motors can be stalled or overloaded for long periods without damage. Great for harsh... [See More]
- Type / Applications: Vane Motors
- Material: Aluminum; Steel
- Mounting: Face Mount (optional feature); Flange Mount
- Torque: 0.0 to 0.1800
from Ingersoll Rand Industrial Technologies / Air Motors
M004 Series, In-Line planetary gear, Multi-vane Air Motors. Fractional horsepower, 0.31 hp to 0.50 hp (0.23 to 0.37 Kw). 42 rpm to 18,000 rpm with adjustability through air controls. Features. Will not burn out: Air motors can be stalled or overloaded for long periods without damage. Great for harsh... [See More]
- Type / Applications: Vane Motors
- Material: Aluminum; Steel
- Mounting: Face Mount (optional feature); Flange Mount
- Torque: 0.0 to 0.4200
from Ingersoll Rand Industrial Technologies / Air Motors
M007Series, In-Line planetary gear, Multi-vane Air Motors. Fractional horsepower, 0.61 hp to 0.85 hp (0.46 to 0.63 Kw). 23 rpm to 22,000 rpm with adjustability through air controls. Features. Will not burn out: Air motors can be stalled or overloaded for long periods without damage. Great for harsh... [See More]
- Type / Applications: Vane Motors
- Material: Aluminum; Steel
- Mounting: Flange Mount
- Torque: 0.0 to 0.6300
from Ingersoll Rand Industrial Technologies / Air Motors
22N Series, Multi-vane Air Motor. 1.75 hp (1.31 Kw). 275 rpm with built in governor for maximum speed control. Torque adjustability through air controls. Features. Governed motors for improved speed control. Will not burn out: Air motors can be stalled or overloaded for long periods without damage. [See More]
- Type / Applications: Vane Motors
- Material: Steel
- Mounting: Foot Mount
- Torque: 0.0 to 66
from Ingersoll Rand Industrial Technologies / Air Motors
17RA and 17RB series, spur gear, Multi-vane Air Motors. 2.20 hp to 2.30 hp (1.64 to 1.72 Kw). 36 rpm to 950 rpm with adjustability through air controls. Ideal for low rpm / high torque applications. Features. Will not burn out: Air motors can be stalled or overloaded for long periods without damage. [See More]
- Type / Applications: Vane Motors
- Material: Aluminum; Steel
- Mounting: Flange Mount; Foot Mount
- Torque: 0.0 to 37
from Ingersoll Rand Industrial Technologies / Air Motors
48RA and 48RB series, spur gear, Multi-vane Air Motors. 3.00 hp to 3.10 hp (2.24 to 2.31 Kw). 60 rpm to 1300 rpm with adjustability through air controls. Ideal for low rpm / high torque applications. Features. Will not burn out: Air motors can be stalled or overloaded for long periods without... [See More]
- Type / Applications: Vane Motors
- Material: Aluminum; Steel
- Mounting: Flange Mount; Foot Mount
- Torque: 0.0 to 35
from Ingersoll Rand Industrial Technologies / Air Motors
92RA and 92RB series, spur gear, Multi-vane Air Motors. 7.90 hp to 8.15 hp (5.89 to 6.08 Kw). 59 rpm to 975 rpm with adjustability through air controls. Ideal for low rpm / high torque applications. Features. Will not burn out: Air motors can be stalled or overloaded for long periods without damage. [See More]
- Type / Applications: Vane Motors
- Material: Aluminum; Steel
- Mounting: Flange Mount; Foot Mount
- Torque: 0.0 to 75
from Ingersoll Rand Industrial Technologies / Air Motors
92RM and 992RM series, spur gear, Multi-vane Air Motors. 8.15 hp to 9.9 hp (6.08 kw to 7.38 kw). 1730 rpm to 2095 rpm with adjustability through air controls. [See More]
- Type / Applications: Vane Motors
- Material: Aluminum; Steel
- Mounting: Face Mount
- Torque: 0.0 to 39