Piston Motors Air Motors

18 Results
Piston Air Motor PZB -- PZB09-L-AR500-11
from Atlas Copco Industrial Technique AB

The PZB Piston Air Motor is your precision upgrade where standard vane motors bleed your energy budget and struggle at low speeds. Slash Energy Costs: Uses up to 40% less air than vane motors. It pays for itself. Total Control: High starting torque and stable low-speed performance. No stalling, no... [See More]

  • Type / Applications: Piston Motors
  • Torque: 1.84
  • Material: Aluminum; Hardened steel/Aluminium
  • Air Consumption: 6.36
Piston Air Motor PZB -- PZB09-L-AR500-20
from Atlas Copco Industrial Technique AB

The PZB Piston Air Motor is your precision upgrade where standard vane motors bleed your energy budget and struggle at low speeds. Slash Energy Costs: Uses up to 40% less air than vane motors. It pays for itself. Total Control: High starting torque and stable low-speed performance. No stalling, no... [See More]

  • Type / Applications: Piston Motors
  • Torque: 1.84
  • Material: Aluminum; Hardened steel/Aluminium
  • Air Consumption: 6.36
Piston Air Motor PZB -- PZB09-L-AR500-21
from Atlas Copco Industrial Technique AB

The PZB Piston Air Motor is your precision upgrade where standard vane motors bleed your energy budget and struggle at low speeds. Slash Energy Costs: Uses up to 40% less air than vane motors. It pays for itself. Total Control: High starting torque and stable low-speed performance. No stalling, no... [See More]

  • Type / Applications: Piston Motors
  • Torque: 1.84
  • Material: Aluminum; Hardened steel/Aluminium
  • Air Consumption: 6.36
Piston Air Motor PZB -- PZB09-L-AR500-22
from Atlas Copco Industrial Technique AB

The PZB Piston Air Motor is your precision upgrade where standard vane motors bleed your energy budget and struggle at low speeds. Slash Energy Costs: Uses up to 40% less air than vane motors. It pays for itself. Total Control: High starting torque and stable low-speed performance. No stalling, no... [See More]

  • Type / Applications: Piston Motors
  • Torque: 1.84
  • Material: Aluminum; Hardened steel/Aluminium
  • Air Consumption: 6.36
Piston Air Motor PZB -- PZB09-LE-AR500-11
from Atlas Copco Industrial Technique AB

The PZB Piston Air Motor is your precision upgrade where standard vane motors bleed your energy budget and struggle at low speeds. Slash Energy Costs: Uses up to 40% less air than vane motors. It pays for itself. Total Control: High starting torque and stable low-speed performance. No stalling, no... [See More]

  • Type / Applications: Piston Motors
  • Torque: 1.84
  • Material: Aluminum; Hardened steel/Aluminium
  • Air Consumption: 6.36
Piston Air Motor PZB -- PZB09-RL-AR500-11
from Atlas Copco Industrial Technique AB

The PZB Piston Air Motor is your precision upgrade where standard vane motors bleed your energy budget and struggle at low speeds. Slash Energy Costs: Uses up to 40% less air than vane motors. It pays for itself. Total Control: High starting torque and stable low-speed performance. No stalling, no... [See More]

  • Type / Applications: Piston Motors
  • Torque: 1.84
  • Material: Stainless-Steel; Stainless steel
  • Air Consumption: 6.36
Piston Air Motor PZB -- PZB15-L-AR500-11
from Atlas Copco Industrial Technique AB

The PZB Piston Air Motor is your precision upgrade where standard vane motors bleed your energy budget and struggle at low speeds. Slash Energy Costs: Uses up to 40% less air than vane motors. It pays for itself. Total Control: High starting torque and stable low-speed performance. No stalling, no... [See More]

  • Type / Applications: Piston Motors
  • Torque: 2.8
  • Material: Aluminum; Hardened steel/Aluminium
  • Air Consumption: 6.36
Piston Air Motor PZB -- PZB15-L-AR500-20
from Atlas Copco Industrial Technique AB

The PZB Piston Air Motor is your precision upgrade where standard vane motors bleed your energy budget and struggle at low speeds. Slash Energy Costs: Uses up to 40% less air than vane motors. It pays for itself. Total Control: High starting torque and stable low-speed performance. No stalling, no... [See More]

  • Type / Applications: Piston Motors
  • Torque: 2.8
  • Material: Aluminum; Hardened steel/Aluminium
  • Air Consumption: 6.36
Piston Air Motor PZB -- PZB15-L-AR500-21
from Atlas Copco Industrial Technique AB

The PZB Piston Air Motor is your precision upgrade where standard vane motors bleed your energy budget and struggle at low speeds. Slash Energy Costs: Uses up to 40% less air than vane motors. It pays for itself. Total Control: High starting torque and stable low-speed performance. No stalling, no... [See More]

  • Type / Applications: Piston Motors
  • Torque: 2.8
  • Material: Aluminum; Hardened steel/Aluminium
  • Air Consumption: 6.36
Piston Air Motor PZB -- PZB15-L-AR500-22
from Atlas Copco Industrial Technique AB

The PZB Piston Air Motor is your precision upgrade where standard vane motors bleed your energy budget and struggle at low speeds. Slash Energy Costs: Uses up to 40% less air than vane motors. It pays for itself. Total Control: High starting torque and stable low-speed performance. No stalling, no... [See More]

  • Type / Applications: Piston Motors
  • Torque: 2.8
  • Material: Aluminum; Hardened steel/Aluminium
  • Air Consumption: 6.36
Piston Air Motor PZB -- PZB15-LE-AR500-11
from Atlas Copco Industrial Technique AB

The PZB Piston Air Motor is your precision upgrade where standard vane motors bleed your energy budget and struggle at low speeds. Slash Energy Costs: Uses up to 40% less air than vane motors. It pays for itself. Total Control: High starting torque and stable low-speed performance. No stalling, no... [See More]

  • Type / Applications: Piston Motors
  • Torque: 2.8
  • Material: Aluminum; Hardened steel/Aluminium
  • Air Consumption: 6.36
Piston Air Motor PZB -- PZB15-RL-AR500-11
from Atlas Copco Industrial Technique AB

The PZB Piston Air Motor is your precision upgrade where standard vane motors bleed your energy budget and struggle at low speeds. Slash Energy Costs: Uses up to 40% less air than vane motors. It pays for itself. Total Control: High starting torque and stable low-speed performance. No stalling, no... [See More]

  • Type / Applications: Piston Motors
  • Torque: 2.8
  • Material: Stainless-Steel; Stainless steel
  • Air Consumption: 6.36
Piston Air Motor PZB -- PZB21-L-AR300-11
from Atlas Copco Industrial Technique AB

The PZB Piston Air Motor is your precision upgrade where standard vane motors bleed your energy budget and struggle at low speeds. Slash Energy Costs: Uses up to 40% less air than vane motors. It pays for itself. Total Control: High starting torque and stable low-speed performance. No stalling, no... [See More]

  • Type / Applications: Piston Motors
  • Torque: 7.37
  • Material: Aluminum; Hardened steel/Aluminium
  • Air Consumption: 6.36
Piston Air Motor PZB -- PZB21-L-AR300-20
from Atlas Copco Industrial Technique AB

The PZB Piston Air Motor is your precision upgrade where standard vane motors bleed your energy budget and struggle at low speeds. Slash Energy Costs: Uses up to 40% less air than vane motors. It pays for itself. Total Control: High starting torque and stable low-speed performance. No stalling, no... [See More]

  • Type / Applications: Piston Motors
  • Torque: 7.37
  • Material: Aluminum; Hardened steel/Aluminium
  • Air Consumption: 6.36
Piston Air Motor PZB -- PZB21-L-AR300-21
from Atlas Copco Industrial Technique AB

The PZB Piston Air Motor is your precision upgrade where standard vane motors bleed your energy budget and struggle at low speeds. Slash Energy Costs: Uses up to 40% less air than vane motors. It pays for itself. Total Control: High starting torque and stable low-speed performance. No stalling, no... [See More]

  • Type / Applications: Piston Motors
  • Torque: 7.37
  • Material: Aluminum; Hardened steel/Aluminium
  • Air Consumption: 6.36
Direct and Geared Drive Radial Piston Air Motors -- CCM
from Ingersoll Rand Industrial Technologies / Air Motors

CC to KK Series, Direct drive and EE Series, Geared, Radial piston Air Motors. 2.05 hp to 25.00 hp (1.53 to 18.64 Kw). 92 rpm to 1500 rpm with adjustability through air controls. Piston motors are ideal for constantly varying loads such as winch and hoist applications. Features. Piston motors are... [See More]

  • Type / Applications: Piston Motors
  • Material: Steel
  • Mounting: Foot Mount
  • Torque: 0.0 to 18.8
Direct Drive Radial Piston Air Motors -- KK5B546
from Ingersoll Rand Industrial Technologies / Air Motors

KK5B Series, Direct drive, Radial piston Air Motors. 29.00 hp to 30.00 hp (21.6 to 22.3 Kw). 900 rpm motors with adjustability through air controls. Piston motors are ideal for constantly varying loads such as winch and hoist applications. Features. Up to 30 hp at 90 PSI air supply. NEMA, SAE and... [See More]

  • Type / Applications: Piston Motors
  • Material: Steel
  • Mounting: Flange Mount; Foot Mount
  • Torque: 0.0 to 300
Direct Drive, Radial Piston Air Motor -- MMP150
from Ingersoll Rand Industrial Technologies / Air Motors

MMP150 Series, Direct drive, Radial piston Air Motor. 16.00 hp (11.9 Kw). 1800 rpm motor with adjustability through air controls. Piston motors are ideal for constantly varying loads such as winch and hoist applications. MMP150 series may be ran lubrication free or with Natural Gas on specially... [See More]

  • Type / Applications: Piston Motors
  • Torque: 0.0 to 78
  • Mounting: Flange Mount (optional feature); Foot Mount (optional feature)
  • Maximum Air Pressure: 90