Hollow Shaft / Collet Air Motors

20 Results
Direct Drive, Radial Piston Air Motor -- MMP150
from Ingersoll Rand Industrial Technologies / Air Motors

MMP150 Series, Direct drive, Radial piston Air Motor. 16.00 hp (11.9 Kw). 1800 rpm motor with adjustability through air controls. Piston motors are ideal for constantly varying loads such as winch and hoist applications. MMP150 series may be ran lubrication free or with Natural Gas on specially... [See More]

  • Type / Applications: Piston Motors
  • Torque: 0.0 to 78
  • Mounting: Flange Mount (optional feature); Foot Mount (optional feature)
  • Maximum Air Pressure: 90
Air Motor Grinding Spindles
from Mannesman Demag

The grinding spindle models ES 450 to ES 170 are available as counter clockwise running spindels upon request. Unless you should not find a suitable spindle from our broad range please do not hesitate to ask for our special spindles. We are specialised on customized solutions. The air motor is... [See More]

  • Type / Applications: Milling Motors
  • Free Speed: 15000 to 100000
  • Material: Stainless-Steel
  • Output: Hollow shaft / Collet
Acid Proof Motor with Gear
from DEPRAG, Inc.

These DEPRAG acid-proof air motors may be used to equip new machines or to replace old motors made from steel. Each motor is delivered with a customized flange to simplify assembly. [See More]

  • Material: Steel
  • Free Speed: 78 to 261
  • Torque: 4.88 to 36.59
  • Output: Hollow shaft / Collet
In-Line Planetary Gear, Multi-Vane Air Motor, Milling Version -- 7533-2-B
from Ingersoll Rand Industrial Technologies / Air Motors

000 Series, In-Line planetary gear, Multi-vane Air Motors. Fractional horsepower, 0.25 hp (0.186 Kw). 300 rpm to 20,000 rpm with adjustability through air controls. Stackable gearing allows additional gear reductions. Features. Will not burn out: Air motors can be stalled or overloaded for long... [See More]

  • Type / Applications: Milling Motors; Vane Motors
  • Material: Steel
  • Mounting: Flange Mount (optional feature); Foot Mount (optional feature)
  • Torque: 0.0 to 8.2
Air Motors with Collets
from Mannesman Demag

For installation in transfer lines, machine tools and robot stations. stainless steel housings. With collets for high precision. Ideal for drilling or brushing. Without valve for central remote control. Small housing diameter for minimum centre-to-centre spacing. Model "SL" for anticlockwise... [See More]

  • Type / Applications: Milling Motors
  • Free Speed: 480 to 19000
  • Material: Stainless-Steel
  • Output: Hollow shaft / Collet
Drilling Motor with Collet 80 W
from DEPRAG, Inc.

With our Drilling- - Polishing- - and Grinding Motors - we can offer a special motor as a standard product to a very good price-to-power ratio in a highly accurate design. Our Drilling Motors are available: in the power class of 170W - 600W [0.23 – 0.8 HP]. in speed ranges from 150 – 24... [See More]

  • Type / Applications: Vane Motors
  • Material: Steel
  • Mounting: Flange Mount; Bracket
  • Torque: 0.0417 to 0.9167
In-Line Planetary Gear, Multi-Vane Air Motor, Milling Version -- 7800-2B
from Ingersoll Rand Industrial Technologies / Air Motors

2200 Series, In-Line planetary gear, Multi-vane Air Motors. Milling motor versions ideal for applications with high side loading such as milling, cutting and de-burring. Fractional horsepower, 0.85 hp (0.634 Kw). 170 rpm to 18,000 rpm with adjustability through air controls. Stackable gearing allows... [See More]

  • Type / Applications: Milling Motors; Vane Motors
  • Material: Steel
  • Mounting: Flange Mount (optional feature); Foot Mount (optional feature)
  • Torque: 0.0 to 1
Air Motors with Drill Chuck
from Mannesman Demag

For installation in transfer lines, machine tools and robot stations. Stainless steel housings. Stainless steel spindles. Ideal for drilling or brushing. Without valve for central remote control. Small housing diameter for minimum centre-to-centre spacing. Reversible EBMU Types. The air motor is... [See More]

  • Type / Applications: Milling Motors
  • Free Speed: 1000 to 5000
  • Material: Stainless-Steel
  • Output: Hollow shaft / Collet
Power Line 1.6kW Motor with Worm Gears -- Size 9
from DEPRAG, Inc.

The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors. The following Power Line motors are available: Power output... [See More]

  • Mounting: Flange Mount; Bracket
  • Torque: 29.5 to 141
  • Material: Aluminum; Stainless-Steel; Plastic; Ceramics
  • Air Consumption: 67.1
In-Line Planetary Gear, Multi-Vane Air Motor, Milling Version -- 7800-4B
from Ingersoll Rand Industrial Technologies / Air Motors

44 Series, In-Line planetary gear, Multi-vane Air Motors. Milling motor versions ideal for applications with high side loading such as milling, cutting and de-burring. 2.00 hp (1.49 Kw). 140 rpm to 14,000 rpm with adjustability through air controls. Stackable gearing allows additional gear... [See More]

  • Type / Applications: Milling Motors; Vane Motors
  • Material: Steel
  • Mounting: Flange Mount (optional feature); Foot Mount (optional feature); Side Mount
  • Torque: 0.0 to 1
Air Motors with Integrated Brake
from Mannesman Demag

The models MUB 17 and MUB 23 are equipped with a brake actuated by force. This brake is controlled directly with the ingoing air line. No further guiding hoses are necessary. The models MUB 300, 400 and 600 are equipped with a friction force brake with spring load. This brake is controlled by a... [See More]

  • Material: Stainless-Steel
  • Output: Hollow shaft / Collet
  • Free Speed: 7 to 7000
  • Gearhead Output: Concentric (In Line) Output
Standard Air-Vane Motor - Basic Line with Gear 1200 W
from DEPRAG, Inc.

The BASIC product line offers a modular solution with an especially attractive price-to-power ratio - besides the other well-known advantages of a modern and highly compact air-motor - including a high power-density - a small design size - a robust design and a loading capacity up to a full... [See More]

  • Type / Applications: Vane Motors
  • Material: Cast Iron
  • Mounting: Flange Mount (optional feature); Bracket
  • Torque: 10.25 to 88.5
In-Line Planetary Gear, Multi-Vane Air Motor, Milling Version -- 8232-1
from Ingersoll Rand Industrial Technologies / Air Motors

0 Series, In-Line planetary gear, Multi-vane Air Motors. Milling motor versions ideal for applications with high side loading such as milling, cutting and de-burring. Fractional horsepower, 0.60 hp (0.447 Kw). 390 rpm to 19,000 rpm with adjustability through air controls. Stackable gearing allows... [See More]

  • Type / Applications: Milling Motors; Vane Motors
  • Material: Steel
  • Mounting: Flange Mount (optional feature); Foot Mount (optional feature)
  • Torque: 0.0 to 0.7000
Air Motors with Right Angle Drive
from Mannesman Demag

The angle motors are alternatively available with a cylindric drive shaft Ø 12 h6. When chosing the required motor the maximum allowed torque under load must be considered. The air motor is suitable for a robust and an unproblematic drive for all industrial applications. It is a proven... [See More]

  • Material: Stainless-Steel
  • Output: Hollow shaft / Collet
  • Free Speed: 1100 to 18000
  • Gearhead Output: Right-Angle Output
Air Motors with Speed Control
from Mannesman Demag

To adjuste the optimal speed under load. To compensate the wear of tools. To inform that the tools need to be changed to to wear. To prevent collision. To recongize in time the wear of the motor if speed reduces. stainless steel housings. With collets for high precision. Ideal for drilling or... [See More]

  • Type / Applications: Milling Motors
  • Free Speed: 1200 to 19000
  • Material: Stainless-Steel
  • Output: Hollow shaft / Collet
Clockwise Rotating Air Motors
from Mannesman Demag

All air motors rotating clockwise are also available in rotating direction anti clockwise. [See More]

  • Material: Stainless-Steel
  • Output: Hollow shaft / Collet
  • Free Speed: 16 to 11000
  • Gearhead Output: Concentric (In Line) Output
CNC Air Motor Grinding Spindles
from Mannesman Demag

Oilfree, nearly no wear. Spindle floating support conserves inserted tools. Compensation of unbalanced mass. Precision bearings with steel balls. Resistant to remaining cooling fluids. Maximum speed at small design. High true running accuracy for long continous operations. Powerful vane motor [See More]

  • Type / Applications: Milling Motors
  • Free Speed: 35000 to 100000
  • Material: Stainless-Steel
  • Output: Hollow shaft / Collet
High Torque Air Motors
from Mannesman Demag

The high torque motors are standard versions of the respective model rangewith an additional reduction gear. This ensures a high torque at a low speed. The air consumption is equivalent to a standard motor. The gears are robust, are capable to stand a high torque on a long term and are resistant to... [See More]

  • Material: Stainless-Steel
  • Gearhead Output: Concentric (In Line) Output
  • Output: Hollow shaft / Collet
Low Speed Air Motors
from Mannesman Demag

These motors are designed for the use at very low speeds and have a small size and low torques under load. Motors with low speed are not resistant to stalling. In use these motors may not exceed the specified torque. To ensure that the maximum torque will not be exceeded we recommend to use an... [See More]

  • Material: Stainless-Steel
  • Output: Hollow shaft / Collet
  • Free Speed: 5 to 220
  • Gearhead Output: Concentric (In Line) Output
Reversible Air Motors
from Mannesman Demag

Reversible air motors can be used in rotating direction clockwise and anti clockwise. It is very important that if the air motor is pressurized with connection turning the air motor left, the connection turning the air motor right is vented properly (and vize versa) [See More]

  • Material: Stainless-Steel
  • Output: Hollow shaft / Collet
  • Free Speed: 7 to 9500
  • Gearhead Output: Concentric (In Line) Output